-
Supplier: Larson Electronics LLC
Description: hour life span. The light bar measures 8 inches long, 4.7 inches tall and 3 inches deep. SPECIFICATIONS: Length: 8 inches Height: 4.7 inches Depth: 3 inches Weight: 4lbs LEDs: 24 LED Watts: 3 Total Watts: 72 Volts: Operates on 9-42 Volts (includes 12 and 24 volts) Amp
-
Supplier: Electric Generators Direct
Description: 480-Volt Three Phase Generator •Perfect for powering commercial/industrial motors, boilers, etc. Briggs & Stratton Vanguard Engine •Powerful 31-HP engine starts easily & runs smoothly Electric Start (Battery Sold Separately) •Includes battery rack & cables Cast Iron Cylinder Liner w/ Low Oil
- Frequency: 60 Hz
- Phase: AC Three Phase Power
- Fuel Type: Gasoline
- Applications: Industrial, Power
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: ESS200 seismic source is a new model with additional features. It uses a high-power transmission and electric motor to raise the hammer. 12 volt power is provided by a long-lasting battery charged by an alternator powered by diesel. Battery charge is automatically adjusted, as in a
-
-
Supplier: Westerbeke Corporation
Description: Established in 1937, Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector EZ Bleed fuel system 12 volt 72 ampere alternator Domestic hot water
- Displacement: 3.318377799312569 liters
- Number of Cylinders: 4
- Length: 49.9 inch
- Width: 25.3 inch
-
Supplier: Westerbeke Corporation
Description: Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50 ampere alternator Domestic hot water connections Coolant recovery
- Displacement: 2.1794777644867733 liters
- Number of Cylinders: 4
- Length: 35.4 inch
- Width: 21.3 inch
-
Supplier: Westerbeke Corporation
Description: Westerbeke is committed to providing its customers with quality products and unequaled after sales support. Standard Equipment Fresh water cooling Engine prewired to plug-in connector Self-bleeding fuel system 12 volt 50 ampere alternator Domestic hot water connections Coolant recovery
- Displacement: 1.3180105007343699 liters
- Number of Cylinders: 3
- Length: 30.6 inch
- Width: 21.3 inch
-
Supplier: Westerbeke Corporation
Description: Marine Power. **Universal Atomic-4 replacements are not direct drop-ins in all cases. Some engine compartment reconfiguration may be required. Standard Equipment Fresh water cooling Engine prewired to plug-in connector E-Z bleed fuel system 12 volt, 51 ampere alternator Coolant
- Displacement: 0.7177528277031631 liters
- Number of Cylinders: 3
- Length: 26.4 inch
- Width: 18.8 inch
Find Suppliers by Category Top
More Information Top
-
CR4 - Thread: VW Diesel Engine Running on Free Fuel
However a 200 amp alternator producing 72 volts would be 14.4 kW, which would not be much load for your engine -- but it would work, and some of the engine efficiency loss (from running at low load) would be compensated by…
-
CR4 - Thread: dc generator are they available?
I would recommend finding a generator/ alternator that will supply a constant 72volts .
-
CR4 - Thread: Generating Power to Charge Battery Pack
By tinkering with the internals of an alternator I may be able to get 72 volts but nowhere near 300 amps.
-
Rectified-alternating-current generating systems in aircraft
The voltage of the second winding of the main alter- nator varies, on account of the internal alternator regulation with load, between 62 and 72 volts .
-
A new method of predetermining the regulation of alternators at unity and lagging power factors
From equation (2), JV = 93 r.p.m. Measured field current = 6- 72 amp Eo = 292 volts Regulation = 32-7 % (12.2.3) Inductor-Type Alternator .
-
CR4 - Thread: One Single Phase kWh Meter to Measure 3 Phase Power
You will have to reconfigure your alternators three phases into a "Zig Zag" configuration so that it is putting out single phase power from there your wattmeter will work just fine but your system will now be a 48 - 72 volt output.
-
CR4 - Thread: Micro Hydro AC/DC Generator
…DIY with off the shelf parts a common automotive or larger industrial machine alternator is probably what .... You can get them online in sizes anywhere from 12 volts at a few amps well into the 24 36, 48, 60, 72 , 96, and 120 volt DC outputs at tens to even hundreds of amps capacities.
-
The Use of the Potentiometer on Alternate Current Circuits
Frequeiicy of supply 72 5 . . .... The readings were obtained with great ease and definiteness, half a division on the slide-wire, or *0005 volt , being easily detected, in spite of the fact that tronblo was fonnd from inachanical vibration, as the alternator was in the same room.
-
Trends in the development of airborne electrical equipment, with particular reference to constant-frequency alternating-current systems
Alternators are available in sizes up to 72 kVA. .... United Kingdom, d.c. system voltages have been standardized at 28 and 112 volts and, in addition…
-
Doppler-Effect Omnirange
A 72 horsepower, three-phase, 220- volt motor operating at a speed of 1750 rpm drives the horizontal boom at 2 the motor speed through gears enclosed in the cast housing. .... A permanent-magnet alternator mounted inside the housing is driven at full motor speed to supply a…
Indicates content that may require registration and/or purchase.