-
Supplier: Stored Energy Systems/SENS
Description: SENS TD battery charger is designed for diverse applications such as supplemental charging power for large batteries used in extended run-time UPS. TD is also used in Cable TV and industrial applications. Each TD charger can be field adjusted to many different battery
- Input Voltage: 240 volts
- Charging Current: 3 amps
- Output Voltage: 72 volts
- Operating Temperature: -20 to 50 C
-
Supplier: Accuris
Description: BATTERY CHARGER, DUAL CIRCUIT, SLOW RATE, FOR SERIES CHARGING OF 72 OR 144 VOLTS OF BATTERIES
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BATTERY CHARGER, 7.2 - 18 VOLT. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Analytic Systems
Description: The model BCD1000 Battery Charger charges either 12V, 24V or 48V batteries from a 110, 220 or 300VDC power source. Other battery voltages up to 72 volts are also available by special order. The all-new Current Mode switching design offers increased power and
- Input Voltage: 110 to 300 volts
- Charging Current: 20 to 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: The BCA1505 battery charger provides up to 1350 watts to charge a 12 24, 36, 48 or 72 Volt battery system (2 bank) from a 110 or 220VAC source. The batteries must share a common ground. This all-new single board design incorporates state of the art switchmode
- Input Voltage: 110 to 220 volts
- Charging Current: 25 amps
- Output Voltage: 12 to 72 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: Analytic Systems produces two types of inverters converting DC to AC: IPS and IVS Puresine Series Both of these Inverters are built to last using the most durable materials available, and also feature: The ability to run 120 or 220 volt AC equipment trouble-free from 12, 24, 32, 36, 48 or 72V
- Input Voltage: 85 to 265 volts
- Charging Current: 12 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Analytic Systems
Description: The model BCD1015R Rackmount DC Battery Charger charges either 12V, 24V or 48V batteries from a 24V, 48V or 72VDC power source. Other battery voltages up to 56 volts are also available by special order. The all-new Current Mode switching design offers increased power and
- Input Voltage: 24 to 72 volts
- Charging Current: 20 to 60 amps
- Output Voltage: 12 to 48 volts
- Operating Temperature: -25 to 40 C
-
Supplier: Newark, An Avnet Company
Description: VOLT/CURRENT PROTECTOR, TSOP-5; Battery Type:Li-Ion, Li-Pol; Input Voltage:5V; Battery Charge Voltage:14V; Charge Current:3A; IC Case / Package:WLP; No. of Pins:72Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
-
Supplier: Econo Lift Limited
Description: Engaged in upper thru lower position of the steering column when power is turned off Electro-mechanical brake system Steering 180 degree turning radius Handle ergonomically designed Power supplies D/C Battery 24 volt push button Options Longer Forks Industrial battery Industrial
- Capacity: 4,000 lbs
- Stroke: 48 inch
- Length: 72 inch
- Width: 36 inch
-
Supplier: Flexbar Machine Corporation
Description: elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x
-
Supplier: Flexbar Machine Corporation
Description: elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x
-
Supplier: Flexbar Machine Corporation
Description: elements. Portable battery handle - 3V. Custom foam lined carrying case.Options: 150 Watt quartz-halogen illuminator. 10 Watt Metal Halide arc lamp, 12 volt portable illuminator with rechargeable NiCad batteries and wall power supply/charger. Lamp life 1000 hours. 3mm x
-
Supplier: DigiKey
Description: BATT CHRGR ENCLOSED 42V80V 25A
- Input Voltage: 90 to 370 volts
- Charging Current: 25 amps
- Output Voltage: 42 to 80 volts
- Operating Temperature: -30 to 70 C
-
Supplier: Micropower LLC
Description: The PAC/PAP800 standard 800W battery charger and power supplies models with plenty of different output versions for all kind of batteries from 12V to 96V. We support most battery types thanks to our microprocessor based design with selectable charging curves and/or potentiometer
- Input Voltage: 55 to 250 volts
- Charging Current: 10 amps
- Output Voltage: 72 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: Micropower LLC
Description: ABC battery chargers is a battery charger that can be adapted to all kinds of battery types, such as open Lead-acid, GEL/AGM, NiCD, Lithium ion etc. The battery chargers operates with high frequency technology and is compact with high efficiency.
- Input Voltage: 90 to 255 volts
- Charging Current: 10 amps
- Output Voltage: 72 volts
- Battery Type / Chemistry: AGM, Gel Cell, Lead Acid, Nickel-Cadmium
-
Supplier: Micropower LLC
Description: The PAC/PAP 750U 750W battery charger and power supplies models with plenty of different output versions for all kind of batteries from 12V to 96V. We support most battery types thanks to our microprocessor based design with selectable charging curves and/or potentiometer
- Input Voltage: 55 to 250 volts
- Charging Current: 10 amps
- Output Voltage: 72 volts
- Charger Type: Automotive / Electrical Vehicle, Industrial / Plant Automation and Control
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 100 to 320 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: GUTOR Electronic LLC
Description: Advanced Battery Monitor ( programmable battery data. Battery asymmetry supervision. RS485 Interface. RJ45 Ethernet port for Web browser based monitoring. RS485 MODBUS Protocol (slave). External time synchronisation. Top cable entry. Top and bottom cable entry. Ventilation 100%
- Input Voltage: 380 to 415 volts
- Output Voltage: 24 to 220 volts
- Operating Temperature: -10 to 40 C
- Power Source: DC
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 200 to 500 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 100 to 320 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: H&K Equipment
Description: at currents of up to 640 amps, bringing a battery from 30% to 80% state of charge in approximately 1.5 hours, depending on battery size. Express fast charging saves you money by eliminating the need for truck battery changes so that multi-shift operations are able to run on one
- Charging Current: 200 to 640 amps
- Output Voltage: 24 to 80 volts
- Power Source: AC
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Eagle Eye Power Solutions, LLC
Description: The BC-1000 is a stationary float battery charger designed for use in utility, switchgear, and other industrial environments. Nominal ratings include models at 24, 48, or 130 volts DC and 6 to 50 amps DC. Built-in alarms are included for high DC voltage, low DC voltage, positive
- Output Voltage: 24 to 130 volts
- Power Source: AC
- Charger Type: Electrical Utility Industry
- Features: Filtered Charger
-
Supplier: Eagle Eye Power Solutions, LLC
Description: Product Description The BC-2500 is a Float Battery Charger and Power Supply based on a modular, redundant platform design. It utilizes high availability with uptime architecture. Available in 480W or 400W with hot-swappable Intelligent Power Modules (iPMs) with various ratings
- Input Voltage: 100 to 240 volts
- Charging Current: 3.5 to 10 amps
- Output Voltage: 24 to 480 volts
- Power Source: AC
Find Suppliers by Category Top
Featured Products Top
-
stress testing, and high-temperature and high-humidity testing. For example, server motherboards need to operate continuously for 48-72 hours in an environment of 60-85? to detect potential defects. Battery Aging Testing: Divided into two modes: static aging (high-temperature storage) and dynamic aging (high-temperature cycle charge and discharge). (read more)
Browse Ovens (industrial) Datasheets for Guangdong Atmars Industry Co., Limited -
. Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” floor locks for ease of (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
Hydraulic bin lifters are all battery operated and equipped with built in battery chargers. BTP non-portable pan tilters are equipped with 1HP AC 110 Volt motors. Portable units have “step down set”, “step down release” (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Offers 290Whr at 19.2 volts nominal Delivers a continuous power output of up to 300W Compliant with IEC 62133 standards Cart Power Module: Supports one or two batteries with 300 Watt continuous power (read more)
Browse Datasheets for Green Cubes Technology -
Offers 290Whr at 19.2 volts nominal Delivers a continuous power output of up to 300W Compliant with IEC 62133 standards Cart Power Module: Supports one or two batteries with 300 Watt continuous power (read more)
Browse Datasheets for Green Cubes Technology -
-hour Battery Cycle - 8 hours minimum, based on standard duty cycle of 20% idle, 40% in motion full speed loaded, 40% in motion full speed unloaded. Charging Method - Automatic (Fast) charging or optional built-in charger. NOTE: SPECIFICATIONS ARE SUBJECT TO CHANGE WITHOUT NOTICE BASED ON PRODUCT IMPROVEMENTS OR TECHNICAL REQUIREMENTS. (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
More Information Top
-
CR4 - Thread: Battery Charging Controller
http://www.impactbattery.com/6-bank-noco-genius-12- 72 - volt - battery - charger .html .
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
…Natural Gas, General Motors Engine Brand, Engine Size 5.7L, Engine RPM 1800, NG Consumption @ Half Load 777 cu. ft./hr., 60 Hz, Sound Level dBA 72 , Automatic Volts Regulation Yes, Battery Included No, 12VDC Battery Charger Yes, Battery Requirements 24F…
-
Engine-Driven Generators - Grainger Industrial Supply
…Engine Size 8.1L, Engine RPM 1800, NG Consumption @ Half Load 984 cu. ft./hr., LP Consumption @ Half Load 354 cu. ft./hr., 60 Hz, Sound Level dBA 72 , Automatic Volts Regulation Yes, Battery Included No, 12VDC Battery Charger Yes .
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
…Engine Size 8.1L, Engine RPM 1800, NG Consumption @ Half Load 984 cu. ft./hr., LP Consumption @ Half Load 354 cu. ft./hr., 60 Hz, Sound Level dBA 72 , Automatic Volts Regulation Yes, Battery Included No, 12VDC Battery Charger Yes .
-
:: New Materials Zone ::
Plugged into an ordinary house-current outlet, the charger steps down the main power supply to 72 volts and converts alternating current to direct current for the battery .
-
Shopping In Mechanics Tools - Big Bruin
Cable Length in. 72 with clamps, Volts 6, 12, 18, 24, Cable Gauge 6, Recharge Time hours … 30, 1 @ 40, 3/4 @ 60, 1/2 @ 80, Charger Type Manual, Case Material … 6, 12, 18, 24V batteries , Wheel Type Plastic, Overcharge…
-
Department of Energy Site Operator Program. Final report, October 1, 1991--September 31, 1996
…the battedes Battery capacity in an electric vehicle LS dependent On the Vehicle Tme 7 kwhr 15 kavhr 20 kwhr 30 knvhr 40 k'whr compau car 25 54 72 I08 144 total amotmt … 20 30 40 the battery pack, and the voltage .... ' current (i.e. power) voltage current ilable from the ( Volts ) tampsl ava battery charger .
-
Federal Register > Friday, December 8, 2006 > [71 FR 71340] Energy Conservation Program: Test Procedures for Certain Consumer Products and Certain Commercial a...
…stakeholders agreed with DOE that the testing need only be conducted at 115 volts at 60 hertz .... (AHAM, No. 18.8 at p. 157 and No. 84 at p. 3; PSMA No. 72 at p. 2; PTI No. 73 at p. 3) DOE … the requirements for evaluating pulsing and non-sinusoidal wave form battery chargers into Appendix Y to…
-
Edison Source Buys Fast-Charge Minit-Charger Technology from Norvik Traction
Forklifts with batteries ranging from 24 to 72 volts may be connected regardless of whether they are the same voltage or a mix of voltages. .... The Edison Minit- Charger technology so accurately controls the charge to the battery that overcharging, along with…
-
NAVAL
POSTGRADUATE
SCHOOL
…that six lead-acid batteries will cost about $600 and that six gel batteries are roughly $1 .... Charging GEM LSVs is accomplished with the onboard 12-amp, 72 - volt charger .
Indicates content that may require registration and/or purchase.