-
Supplier: SKF/Global
Description: SKF Magnetic Bearings has developed an extensive line of frameless Brushless DC motors for both magnetic bearing and rolling element bearing spindles.
- Other DC Voltage: 72 VDC
- Torque Constant: 1.14 in-oz/amp
- Other Output Power: 1.21 HP
- Continuous Current: 20 amps
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance
- Other DC Voltage: 12 VDC
- Other Output Power: 0.48 HP
- Continuous Torque: 57.08 In-lbs
- Gearbox Efficiency: 83 %
-
Supplier: Constar Motion Co., Ltd
Description: 28mm 380 DC Core Motor Diameter: 28mm Length : 38mm Voltage: 7.2V, 9V, 24V Max. Output Power : 22W Speed: 8800-15000rpm Applications: Automotive products, breast pumps, electric tools, etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name implies,
- Other DC Voltage: 9 VDC
- Other Output Power: 0.0255043939247007 HP
- Continuous Current: 0.25 amps
- Shaft Speed: 8.33 rpm
-
-
Supplier: H&K Equipment
Description: superior service, and genuine OEM parts. Drive Motors: Dual 36 volt, separately-excited DC motors provide individual drive tire control for exceptional traction and turning and optimal performance. Vertically mounted, 7.2” diameter, 5.5 HP (4.1 kW) on the 3,800 lb. -
- Capacity: 2,500 to 6,000 lbs
- Length: 42 inch
- Width: 37.5 inch
- Features: Class II - Electric Motor Narrow Aisle Truck, Class III - Electric Motor Hand Truck, Electric, Tilting
-
Supplier: Econo Lift Limited
Description: transfer tops Bellow safety skirting Safety tape switch Safety touch bars Drive Unit/electrics 24 volt system Variable speed control - forward/reverse Built in 24 volt charger Control head Butterfly switches for forward and reverse Push buttons for raising and lowering of forks
- Capacity: 6,000 lbs
- Stroke: 36 inch
- Length: 48 inch
- Width: 24 inch
-
Supplier: Lift Products, Inc.
Description: Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters Rotating Top 24 Volt D.C. Power Unit Caster Brakes on Swivel Casters Outboard Mounting of Casters Handrail Gate Pit Frame Hydraulic Fuse Electric Interlock
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Compact Drive Solution for High-Frequency Applications The YHD-2014 ultrasonic DC motor is engineered for compact devices requiring stable vibration and efficient (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
and robust motor drivers that reduce undesired noise in electric motors. (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
have been met. For example, units sold in Europe must comply with the EN-15194 standards. CONCLUSION Hub motors are a cost-efficient, low-maintenance option for electric bikes that will be used on flat surfaces. Brushless DC technology and a planetary gear system are (read more)
Browse DC Motors Datasheets for Portescap -
Parvalux has an extensive range of BLDC brushless motors to suit a number of our gearboxes to form the ideal geared motor solution. Trusted by a range of industries worldwide, including healthcare and leisure, our brushless DC electric motors are used in a multitude of demanding applications (read more)
Browse Brushless Motors Datasheets for parvalux by maxon -
, contact Yuyao Baida Electric to learn more or request customized DC motor configurations tailored to your appliance or power tool application. (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
The BRS-395SH DC Micro Motor features a compact cylindrical body with a 27 mm diameter, enabling seamless integration into space-constrained consumer and light-industrial devices. Designed for stable output and flexible adaptation, it supports engineers in building (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
. The BRS-360SH365SH DC micro motor offers compact size, versatile applications, and customizable design to address these needs (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Modern compact devices require motors that deliver reliable performance while maintaining limited installation space and efficient power transmission. Baida Electric’s 76mm DC micro motor is designed for space-constrained applications, featuring a compact cylindrical structure and (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
durability concerns that directly impact product reliability and user experience. The BD40 DC Micro Motor is engineered to address these challenges through precision engineering and a (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD.
More Information Top
-
Subject Index
… 815 (4D04) Waddington, D., E. Buchanan, Jr., and G. Sundberg; Logic-controlled solid-state switchgear for 270 volt dc (PESC 73 Abstr.); T … … radar systems; T-AES 72 Nov 791-799 (2Cl1 … … Ward, Edward J.; Linear electric motors for high speed ground …
-
Author Index
… 815 (4D04) Waddington, D., E. Buchanan, Jr., and G. Sundberg; Logic-controlled solid-state switchgear for 270 volt dc (PESC 73 Abstr.); T … … radar systems; T-AES 72 Nov 791-799 (2Cl1 … … Ward, Edward J.; Linear electric motors for high speed ground …
-
Design Consideration of an Integrated Induction Motor Drive to Replace Auxillary DC Motors in Locomotives
The choice of dc motors was made electric locomotives, the available dc bus voltage is 72 volts because ofthe existence of dc power supply from the battery in .
-
The Nuclear Imperative
Eisenhower, Dwight D., (US president; initiated “atoms for peace” program), 118, 126 electricity, benefits to man, 38 cost of, 13–16, 20, 40–41 electricity, AC versus DC , 42 electricity generation, 2–4, 69ff … … fission, 5–12, 20, 21, 69ff electric grid, 38, 42, 69 … … 133 by uranium fission, 88–92 environmentalists, 13–15, 138 Esso/Exxon, 43 ethane, in natural gas, 35, 47, 52 ethanol (= alcohol), as synfuel, 8, 13, 16, 39, 40, 52, 132, 133 eV (electron- volt ), atomic energy unit, 58, 64, 72 , 149 excavation, for radiowaste … … storage battery, 59–61 folklore, nuclear, 19 Ford, Henry (pioneer automobile maker), 42 Ford motor company, 57 fossil …
-
History of electric vehicles in General Motors
The electric version had seven light weight 85 amp/hour lead-acid batteries. The nominal battery voltage was 72 volts with an additional 12-volt accessory battery. The vehicle used an SCR controlled dc -dc chopper and a Delco Remy dc series-wound motor , capable of producing 8.5 HP.
-
Regenerative braking performance analysis on GANG CAR electric
The lightweight characteristic made this car suitable for conversion into an electric car. Motor , controller, and battery are Golden Motor product that already bought before for laboratory experiment. The motor used for the car is a 10 kW Brushless DC , 72 Volt , 3000-6000 RPM, 4 poles.
-
History of electric vehicles in General Motors
The electric version had seven light weight 85 amp- hour lead-acid batteries. The nominal battery voltage was 72 volts with an additional 12- volt accessory battery. The vehicle used an SCR controlled DC - DC chopper and a Delco Remy DC series-wound motor , capable of producing 8.5 HP.
-
E. McGrath Inc.
… $595.00 Request A Quote 32998219 For Sale GenRad Variac W20HK16CK motor driven, 8 amps, 240 volt, 16 second $475.00 Request A Quote 32998220 For Sale GenRad Variac W10G3 motor driven, 10 amp, 240v … … Sale Powerstat 1256D, 240 volts , 28 amps. 72 # net weight $540.00 Request A Quote 32998222 For Sale Superior Electric Powerstat T5587 paralleling choke $95.00 Request A Quote 32998223 For Sale Staco 5020 autotransformer, 240 volts, 28 amps, encased. … paralleling choke $50.00 Request A Quote 32998225 For Sale Used AC & DC WELDING EQUIPMENTPrecision Resistance …
Indicates content that may require registration and/or purchase.