-
Supplier: Newark, An Avnet Company
Description: MEMORY SOCKET, SO-DIMM, 204 POSITION; Memory / Card Type:SODIMM; Insert & Eject Mechanism:Cam-In Locking; No. of Contacts:204Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Product Range:-; Colour:BlackRoHS Compliant: Yes
-
Supplier: DigiKey
Description: 72 Position SODIMM DRAM Socket Surface Mount, Right Angle
- Features: Board Mount Connector, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1294070-SX1B-72S-0.635SH Category: Connectors, Interconnects>Memory Connectors - Inline Module Sockets Series: SX1 Number of Positions: 72 Features: Board Guide, Latches Contact Finish: Gold Package: Bulk Connector Style: SODIMM Standard Package: 40 Mounting
-
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Pentium M/Celeron M Processor with FSB400MHz • 1 x 200-pin DDR SO-DIMM Socket • 18/36-bit LVDS, DVI, TV-out and CRT • Dual Display (Independent Display) • Multi-Expansion (6 x USB, 1 x CF, 6 x Serial Ports)
- Max Speed: 1.8 GHz
- Memory Capacity: 1 GB
- LAN / Networking: 1
- USB: 6
-
Supplier: Computer Express L.L.C.
Description: • Intel Socket 478 Pentium M/Celeron M Processor with FSB400MHz • 1 x 200-pin DDR SO-DIMM Socket • Support 18/36-bit LVDS, DVI, TV-out and CRT • Dual Display (Independent Display) • 6 x USB 2.0 Ports • Compact Flash Type II Socket • 1 x PCI Interface (Golden
- Max Speed: 1.8 GHz
- Memory Capacity: 1 GB
- LAN / Networking: 1
- USB: 6
-
Supplier: Powell Electronics, Inc.
Description: DDR4 DIMM 288 PIN TH TYPE
- Socket Type: DIMM / SO-DIMM
- Product Type: IC Headers
-
Supplier: Aaeon Systems Inc.
Description: configuration by way of two 204-pin SODIMM sockets. With Gigabit Ethernet for a high bandwidth network connection and eight USB2.0 ports, the COM-45SP offers the connectivity required by demanding applications. The COM-45SP offer x16 PCI-Express lands through the GMCH (graphics,
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR3
- Features: Other, Watchdog Timer
-
Supplier: Aaeon Systems Inc.
Description: interface in order to complete its multimedia capabilities. Applications Automation Digital Signage Medical Applications Gaming Entertainment Features Intel® Core™ 2 Duo/ Celeron® M (Socket-P Based) Processors Intel® GME965 + ICH8M (-E Optional For RAID) SODIMM DDR2 533/667 Memory,
- Memory Capacity: 0.384 GB
- Chipset: Intel® Chipset
- Processor / CPU: Intel® Core™2 Duo
- On Board Features: On-board Ethernet Controller, On-board Video Controller, Parallel Interface (PC printer port, Centronics®), Serial Interface (RS232, RS422, RS485)
-
Supplier: Aaeon Systems Inc.
Description: EPIC-9456 accommodates socket 478-based Intel® Core™ 2 Duo/ Core™ Duo/ Celeron® M (65nm) processor that is up to 2.16GHz and the Front Side Bus is 533/667MHz. This model features 200-pin DDR2 SODIMM and system memory is up to 2GB. Moreover, EPIC-9456 adopts Intel® 945GME + ICH7M as its
- RAM: 224 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Computer Express L.L.C.
Description: • VIA ULV Eden 500MHz/1GHz processor soldered • 1 x 200-pin DDR SO-DIMM Socket up to 1GB • 18/24-bit LVDS and CRT display supported • Multi-expansion (6 x USB, 1 x CF, 2 x SATA)
- Max Speed: 1 GHz
- Memory Capacity: 1 GB
- LAN / Networking: 1
- USB: 6
-
Supplier: Computer Express L.L.C.
Description: • Intel Ultra Low Voltage Celeron 400Mhz CPU • 1 x 144pin SO-DIMM up to 512MB SDRAM • Support CRT Output • LAN 10/100Mbps, Intel 82562ET • Mini PCI Expansion Socket • Compact Flash Disk Type I/II Socket • Easily accessable 2.5" HDD Tray Accessible from Top Cover
- Features: Other
-
Supplier: Aaeon Systems Inc.
Description: Test and Measurement Gaming and Entertainment Industrial Automation Security Defense and Government Digital Signage Features Intel¢Ã§ Core¢Ã¢ 2 Duo/ Core¢Ã¢ Duo/ Celeron¢Ã§ M (Socket-M Based) Processors Intel¢Ã§ 945GME + ICH7M SODIMM DDR2 400/533/667 Memory, Max. 2 GB Gigabit Ethernet
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Memory Type: DDR2
- Features: Other, Watchdog Timer
-
Supplier: AAEON Electronics, Inc.
Description: 8.4" Rugged Tablet Computer Main Feature Intel® Core™ Duo U2500 1.2 GHz Processor 200-pin DDRII SODIMM Socket x 1, up to 2 GB (Factory Optional) 8.4" SVGA (800 x 600) TFT LCD Display Touch Screen, Digitizer (Optional) Rugged, Water and Dust Proof, IP-54 Compliance PCMCIA, CompactFlash™
- Display Size: 8.4 inch
- Speed: 1,200 MHz
- RAM: 2 GB
- Operating System: Microsoft®
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIMM Connectors DDR4 SODIMM 260pin Surface Mount 92H Right Angle Product overview: 10141732-004RLF from Amphenol is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DIMM Connectors DDR4 SODIMM 260pin SMT 52H Standard version Right Angle Product overview: 10141730-004RLF from Amphenol is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for
- Features: Other
-
Supplier: Supermicro Computer, Inc.
Description: Key Features 1. Intel® 2nd Generation Core i7/i5/i3, Mobile processors supported; socket G2 (rPGA 988B) 2. Intel® QM67 Chipset 3. Up to 16GB DDR3 non-ECC UDIMM 1333/1066MHz by SO-DIMM 4. 1x PCI-E 2.0 x16 slot 5. 4x SATA2 3Gbps w/ RAID 0, 1, 5, 10; 2x SATA3 6Gbps w/ RAID 0, 1 6. 2x HDMI ports,
-
Supplier: Moxa Inc.
Description: Intel Celeron M 2.0 GHz processor with 533 MHz FSB 1 X 200-pin DDR2 SODIMM socket, supporting DDR2 533 up to 2 GB 4 PCI slots for expansion modules Quad 10/100/1000 Mbps Ethernet for network redundancy 1 CompactFlash socket, and 2 serial ATA-150 connectors for storage expansion
- Speed: 2,000 MHz
- RAM: 1 GB
- Processor: Intel®
- Operating System: Linux
-
Supplier: e-con Systems™ Inc
Description: Marvell (formerly Intel) XScale PXA270 @ 312/416/520 MHz 32/64/128 MB SDRAM – 1.8V ultra low power memory 416 MB per Sec effective SDRAM Bandwidth 16 bit 8/16/32 MB NOR flash – 1.8V ultra low power Power Management IC 32 bit external data Bus SODIMM200 socket Operating temperature – -25
- RAM: 32 to 128 MB
- Flash Memory (RAM): 8,000 to 32,000 KB
- Features: RoHS / Lead-Free
Find Suppliers by Category Top
More Information Top
-
Practical Electronics for Inventors, Third Edition > Digital Electronics
…DIMM module, simply insert the module into one of the computer memory banks sockets found on the .... Many computer systems use 168- pin DIMMs. .... Older Pentium and later 486 PCs commonly use 72 -pin SIMMs, while still older 486 PCs commonly .... A variation on standard sizes of DIMM memory is the SODIMM .
-
Practical Electronics for Inventors, Fourth Edition > Memory Devices
…DIMM module, simply insert the module into one of the computer memory banks sockets found on the .... Many computer systems use 168- pin DIMMs. .... Older Pentium and later 486 PCs commonly use 72 -pin SIMMs, while still older 486 PCs commonly .... A variation on standard sizes of DIMM memory is the SODIMM .
-
Memory / Testers
Coverage includes 240pin, 200pin DDR2, 184pin , 200pin DDR, 168pin, 144pin SDRAM, 168pin, 72pin,30 pin EDO/FPM DRAM SIMMs DIMM SoDIMM memory module.Â. .... DIMMCHECK 168 Adapter and includes all of SIMCHECK II's advanced capabilities, but without the 30-pin socket . .... This allows you to test all of your 72 and 168-pin SDRAM/EDO/FPM modules.
-
Dual Inline Memory Modules (DIMMs)
This is also true of 72 - pin SIMMs. .... DIMMs are inserted into special sockets on the motherboard, similar to those used for SIMMs. .... of the DIMM is also sometimes seen; called the small outline DIMM or SODIMM , these packages are…
-
Forensic Computing
…164, 440 linker 66 Linux 172, 178, 210, 270, 285, 327, 341, 368– 72 liquid crystal display … 292, 294, 295, 446 mode 129, 187 piece table 33 PIMs 286, 287 pin grid array 79 … 161–3, 172, 211, 342, 365, 441, 447, 448, 452 provenance 32, 330 PS/2 socket 98 Psion 3a … see SCSI SMART 121, 139, 141, 361, 450 SmartMedia 307, 450 SOCA 278 SODIMM 439, 450 software…
-
Popular Products In Components - Big Bruin
(The Ballistix and Ballistix Tracer high-performance memory do not come in 72 -bit or registered modules.). .... Standard DDR2 240- pin DIMMs are available in DDR2 PC2-3200 SDRAM, DDR2 PC2-4200 SDRAM, DDR2 .... A DDR2 SDRAM DIMM will not fit into a standard SDRAM DIMM socket or a DDR DIMM … 1 x 4GB - 800MHz DDR2-800/PC2-6400 - Non-ECC - DDR2 SDRAM - 200-pin SoDIMM Axiom stands behind…
-
Dynamic Packet Transport (DPT) Line Card
Installation and Configuration
• Installing a SODIMM . .... DIMM Sockets . .... 72 . .... the metal traces, or fingers, along the edge of the DIMM, or the pins in the DIMM…
-
Design, Validation and Correlation of Characterized SODIMM
Modules Supporting DDR3 Memory Interface
The 72 and 100 pin packages supports 32-bit data transfer, while the 144, 200. .... Design, Validation and Correlation of Characterized SODIMM modules supporting DDR3 memory. .... A DDR3 SODIMM will not fit into DDR2 or DDR memory sockets .
-
Applications of adaptive computing systems for signal processing challenges
These pins correspond with external I/O in SLAAC-1. .... As with SLAAC-I, the FPGAs are connected by a 72 -bit ring and a crossbar bus. .... Osiris has ten banks of 512Kx36-bit 250Mhz SRAM and two SODIMM sockets sup- porting up to 2 GB of PC133 SDRAM.
-
Intel® 855PM Chipset Platform
Route 3 CPU clock pair to the ITP_CLK rd signals of the CPU socket (Routing to ITP700FLEX .... Pin Name. .... CON200_DDR- SODIMM . .... 72 .
Indicates content that may require registration and/or purchase.