Products/Services for 737 Landing Gears
-
Landing Gear - (38 companies)Landing gear (also known as the undercarriage) is the integral component that provides a ground- or water-based interface for an aircraft when not in flight. Landing gear is specifically designed to allow the aircraft to land, take off...
-
Gears - (696 companies)Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction... -
Metric Gears - (76 companies)Metric gears are defined by module, which designates the center-to-center distance between successive teeth. This criteria of gear selection is used in countries which have adopted the metric system and is intended to standardize gear selection... -
Hypoid Gears - (42 companies)A hypoid gear is a style of spiral bevel gear whose main variance is that the mating gears' axes do not intersect. The hypoid gear is offset from the gear center, allowing unique configurations and a large diameter shaft. The teeth on a hypoid gear... -
Spur Gears - (255 companies)Spur gears are the simplest type of gear. Transmitting power between parallel axes, the teeth project radially on the disc. Spur gears are simple, easily manufactured gears and are usually the first choice when exploring gear options. Transmitting... -
Helical Gears - (209 companies)Helical gears are cylindrilical gears whose teeth are not parallel to the axis of rotation. The teeth are angled and appear as a segment of a helix. Helical gears can transmit power between parallel or right angle axes. Helical gears are cylindrical...
-
Herringbone Gears - (35 companies)Herringbone gears, also called double helical gears, are gear sets designed to transmit power through parallel or, less commonly, perpendicular axes. The unique tooth structure of a herringbone gear consists of two adjoining, opposite helixes...
-
Gear Manufacturing Services - (371 companies)How to Select Gear Manufacturing Services. Worm Gear. Image Credit: Howstuffworks.com Spur Gears. Image Credit: Promark Offroad. Gear manufacturing services design and fabricate gears to customer specifications. They differ in terms of product...
-
Bevel and Miter Gears - (229 companies)Bevel gears are gears designed to transmit motion between intersecting axes. Perpendicular arrangements are most common, but bevel gears can be manufactured for nearly any angle. The teeth bearing surface of the gear, or surface pitch, is conically...
-
Rack and Pinion Gears - (157 companies)Rack and pinion gears are used to convert rotation into linear motion. How to Select Rack and Pinion Gears. Rack and Pinion Gear. Image Credit: geardesign and knowledgerush.com. What are Rack and Pinion Gears. Rack and pinion gears are used...
Product News
-
GGB
Bearings for Landing Gear Applications Landing Gear: Struts, Actuators, Pivots. Cockpit Controls. Wing, Trailing Edge: Flaps, Spoilers. Wing, Leading Edge: Slats. Hydraulic Fuel Pumps. Flight Control Systems: Aileron, Rudder, Elevator. Electric Actuators. Engine Components: Guide Vanes, Valves, Fuel Systems, Generators, Pumps. Doors: Cargo, Passenger. Aircraft Interiors: Seat Mechanisms, Overhead Baggage Compartments, Cargo Bay Floors, Latches, Hinges. UAM (Urban Air Mobility). Landing gear. Landing gear plays a critical role... (read more) -
GGB
Aerospace Bearings for Landing Gear Applications Landing Gear. Landing gear plays a critical role in ensuring a safe flight, absorbing impact forces during landing to protect the aircraft and passengers. Engineers must design systems that handle extreme loads while ensuring smooth takeoffs and landings. Failures can lead to costly damage and safety risks. To enhance reliability and longevity, self-lubricating, corrosion-resistant solutions replace traditional greased bearings, reducing maintenance, downtime, and overall weight... (read more) -
Advance Lifts, Inc.
Landing Locks for Mezzanine Access Watch a short Short feature on Advance Lifts' Landing Locks for Mezzanine Access. LANDING-LOCK TM: Advance lifts has recently developed a LandingLock TM for our BFL mezzanine access lift systems. We have a patent pending on the design and the name is trade mark protected. The design consists of two (2) locking pins mounted on the lift platform that are automatically engaged into two (2) supports that are integrated into the lift enclosure system to firmly hold the platform at the upper... (read more)Browse Lifts Datasheets for Advance Lifts, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Gears GEARS - Reliable Power Transmission Solutions for Industrial Applications. We offer a comprehensive range of precision-engineered gears designed to improve transmission efficiency, reduce downtime, and support stable long-term operation across demanding industries. Spur Gears. Manufactured to European (M1 -M6) and American standards (14 1/2 pressure angle), our spur gears ensure high accuracy, low noise, and efficient power transfer --ideal for machinery requiring consistent speed and reliable... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Spur Gears/Helical Gears Spur Gears. 1. European Standard M1, M1.5, M2, M2.5 M3, M4, M5, M6. 2. American Standard 14 1/2 Pressure Angle Bevel Gears1. European Standard. Type A: 1:1, 1:2, 1:3, 1:4. Type B: 1:1, 1:2, 1:3, 1:4. 2. American Standard 20 Pressure Angle Worm Gears Units. Hangzhou Chinabase Machinery manufactures a large variety of spur gears, bevel gears, worm gears, helical gears, automobile gears, agricultural machinery gears, spiral bevel gears, helical bevel gears and racks ( European and American... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Gear Rack China Gears and racks manufacturer, we can supply: Spur Gears, Bevel Gears, Worm Gears, Helical Gears, Automobile Gears, Agricultural machinery gears, Spiral Bevel Gears, Helical Bevel Gear, Rack. Spur Gears. European Standard. M1, M1.5, M2, M2.5 M3, M4, M5, M6. American Standard. 14 1/2 Pressure Angle. Bevel Gears. European Standard. Type A: 1:1, 1:2, 1:3, 1:4. Type B: 1:1, 1:2, 1:3, 1:4. American Standard. 20 Pressure Angle. Worm Gears Units. European Standard. American Standard. RACKS... (read more)Browse Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Bevel Gears Bevel gears are gears where the axes of the two shafts intersect and the tooth-bearing faces of the gears themselves are conically shaped. Bevel gears are most often mounted on shafts that are 90 degrees apart, but can be designed to work at other angles as well. The pitch surface of bevel gears is a cone. china Gears and racks manufacturer,china Spur Gears,Bevel Gears,Worm Gears,Helical Gears,Automobile Gears,Agricultural machinery gears,Spiral Bevel Gears,Helical Bevel Gear,Racks. 1.Spur... (read more)Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
KHK USA, Inc.
Spur Gears To meet your requirements, KHK stock Spur Gears are made in a variety of materials, configurations, modules and numbers of teeth. KHK offers Spur Gears that allow secondary operations to be performed on the bores, shafts, outside diameters, keyways and set screws. Spur Gears that are fine pitch (Modules 0.5, 0.8 & 1), medium pitch (Modules 1.5, 2 & 2.5) and coarse pitch (Modules 3, 4, 5, 6, 8 & 10). The KHK quick custominzed products identified as J-Series are made-to-order products... (read more)Browse Spur Gears Datasheets for KHK USA, Inc. -
Running Industry Co., Ltd
Gear Box Gears are one of the important driving components in industry, and corresponding reduction gearboxes achieve integrated specific functional components through the combination of gears, which improves the manufacturing efficiency and interchangeability of products. Currently, gearboxes are widely used, and we have decades of experienced engineers for product development and technical control. We have provided various solutions for various automotive parts, engineering machinery, agricultural... (read more) -
KHK USA, Inc.
Modified Gears Upload your detailed drawing, 3D model, or description. Manufacturing Capabilities: Module 0.5~14 (20 Pressure Angle). Max Outer diameter for Spur/Helical/Internal gears is 700mm. Max Rack Length in steel is 2000mm. Max Rack Length for Hardened or Plastic Racks is 1000mm. Minimum Pitch Height for Racks is 12mm. Max Outer diameter for Gleason Bevel Gears is 270mm. Max Outer diameter for Worms is 200mm. Minimum Bore diameter is 6mm (for mass production). Spur Quality Grade JIS N5~JIS N12 (AGMA... (read more)Browse Gears Datasheets for KHK USA, Inc.
-
Journal of Aircraft > Experimental Study on Aircraft Landing Gear Noise
The study includes systematic testing and data analysis using a full-scale Boeing 737 landing gear .
-
Boeing, BFGoodrich include 737 in landing gear exchange program
Boeing and BFGoodrich announced they are expanding their landing gear overhaul alliance to include Next-Generation 737 landing gear .
-
ZCP2008ITSC0206
This paper presents results of industrial tests of the system during WC-10Co4Cr coating of Boeing 737 landing gear , demonstrating a 50% reduction in spraying time, corresponding reductions in the consumption of powder and HVOF gases, and additional labor savings due to …
-
Journal of Aircraft > Prediction of Flow Dynamics over Cavities by Detached Eddy Simulation
Guo and Yamamato [24] carried out an experimental investigation on full-scale Boeing- 737 landing gear noise.
-
http://www.dtic.mil/cgi-bin/GetTRDoc?AD=ADA309547&Location=U2&doc=GetTRDoc.pdf
To illustrate the need, there are five configurations for lights on model 737 landing gear .
-
Federal Register > Wednesday, September 25, 2002 > [67 FR 60196] Airworthiness Directives; Boeing Model 737-100, -200, -200C, -300, -400, and -500 Series Airpl...
That service bulletin cites additional life-limited parts that were not previously listed in Boeing Drawing ‡65C73761, " 737 Main Landing Gear Components," and Boeing Drawing 65C73762, "737 Nose Landing Gear Components." .
-
Federal Register > Tuesday, August 28, 2001 > [66 FR 45194] Airworthiness Directives; Boeing Model 737-100, -200, -200C, -300, -400, and -500 Series Airplanes
Those life-limited parts have now been added to the 737 Main Landing Gear and Nose Landing Gear Components Interchangeability Lists (drawings).
-
Journal of Aircraft > Effects of Local Flow Variations on Landing Gear Noise Prediction and Analysis
Fig. 12 Predicted noise level changes from simulated wind-tunnel test to simulated flight for the Boeing 737 aircraft landing gear at the overhead location.
-
Case Study: Alaska Airport Relines Culvert Under Taxiway (.pdf)
Besides aircraft trafficking over this taxiway, the 737 rear landing gear also sat right on top of the underlying pipe, contributing to the pressure placed on the culvert.
-
Aeroacoustics Conferences > Investigating landing gear noise using fly-over data: the case of a Boeing 747-400 (AIAA 2013-2115)
The fact that the high frequency components scale better on the seventh power law, as opposed to a sixth power law, is in agreement with the findings of wind tunnel tests on a Boeing 737 main landing gear by Guo et al …
Indicates content that may require registration and/or purchase.