Products/Services for 74194 4-bit Bidirectional Universal Shift Register

  • Shift Registers-Image
    Shift Registers - (93 companies)
    ...out (SIPO) registers receive serial data from one input and send parallel data from several outputs. Parallel in/parallel out (PIPO) registers receive parallel data from several inputs and send parallel data from several outputs. Universal shift...
  • Universal Joints-Image
    Universal Joints - (158 companies)
    Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical...
  • RF Phase Shifters-Image
    RF Phase Shifters - (121 companies)
    RF phase shifters are twin-ported devices that alter the phase of an output signal in response to an external signal. Variable phase shifters change the output signal phase by applying a variable control signal. There are two basic types of variable...
  • Universal Process Controllers-Image
    Universal Process Controllers - (796 companies)
    ...of Phoenix Contact GmbH & Co. PROFIBUS is a registered trademark of PROFIBUS International. Sensoplex is a registered trademark of Hans Turck GmbH & Co. For detailed universal process controller specifications, including controller type, form factor...
  • RF Waveguide Phase Shifters-Image
    RF Waveguide Phase Shifters - (15 companies)
    RF waveguide phase shifters are two-port waveguide modules that alter the phase of an output signal in response to an external signal. RF waveguide phase shifters are two-port waveguide modules that alter the phase of an output signal in response...
  •  
    Logic Counters - (107 companies)
    ...counters move backward, such as from 2 to 1. Bi-directional counters can count forward or backward in sequence, depending on an application 's requirements. Signal Input. Digital counters can have voltage, current, frequency, or charge signal type. Voltage...
  •  
    Kiosk and POS Printers - (114 companies)
    Kiosk and POS printers are used with kiosks and point-of-sale (POS) systems such as electronic cash registers (ECR) and electronic funds transfer (EFT) devices. Kiosk and POS printers are used with kiosks and point-of-sale (POS) systems...
  •  
    Sidacs - (43 companies)
    Sidacs are bidirectional silicon switches that provide greater power handling capabilities than standard diacs. These four-layer (PNPN) semiconductor devices are triggered by thyristors and act as open circuits that are capable of withstanding...
  •  
    Diacs - (66 companies)
    Diacs are bi-directional diodes that switch AC voltages and trigger silicon controlled rectifiers (SCRs) and triacs. Except for a small leakage current, diacs do not conduct until the breakover voltage is reached. Diacs are bidirectional diodes...
  •  
    QPSK Modulators and BPSK Modulators - (24 companies)
    Quadrature phase shift keying (QPSK) modulators and binary phase shift keying (BPSK) modulators are used to change certain characteristics (amplitude, frequency or phase) of a carrier signal in order to transmit information. The changes...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Practical Electronics for Inventors, Third Edition > Digital Electronics
    Figure 12.124 shows the 74194 4 - bit bidirectional universal shift register .
  • Digital Electronics: Principles Devices and Applications Complete Document
    … 7493 74160 74161 74162 74163 74164 74165 74166 74178 74190 74191 74192 74193 74194 74198 74199 74290 … Commonly used IC counters and registers belonging to the TTL, CMOS and ECL logic families. Decade counter Eight-bit shift register (serial-in/serial-out) Four-bit binary counter BCD decade counter … … UP/DOWN counter Presettable four-bit binary UP/DOWN counter Four-bit right/left universal shift register Eight-bit … … register (parallel-in/parallel-out bidirectional ) Eight-bit universal shift … 4 - bit Binary Ripple Counter .
  • Digital technology
    The shift registers find universal application in the CPU of computers for the multiplication and division. By a would slightly larger displacement t0 the output Q2 of the second flip-flop provides the … Then, the bit without storage "falls" through the second flip-flop. 11.1.1 shift register 74194 The shift register 74194 is presented here as example in image 11-4 of a 4-bit-shift register. Image 11-4 switching symbol of the 4 Bit-bidirektionalen , in parallel loadable shift register 74194.
  • Digital technology
    The shift registers find universal application in the CPU of computers for the multiplication and division. By a would slightly larger displacement 10 the output Q2 of the second flip-flop provides the … Dano ,,fli11t " the bit obne Speicheruog through the second flip-flop. 11.1.1 Scbieberegister 74194 The shift register 74194 is presented here as example in image 11-4 of a 4-bit-shift register. Image 11-4 switching symbol of the 4 Bit-bidirektionalen , parallelladbaren shift register 74194.
  • Electronics simulation with PSPICE
    74194 4 - bits - universal -shift register $ D _ HI The RC low pass smoothes the signal but carries also for a phase shift and attenuation. A bidirectional connection is either an input or an output input .
  • Circuit technology - Similarly and mixed analog/digital
    74194 2 3 4 5 6 15 Generally , a network equation after the scheme is therefor The bidirectional transmission-gate represents a special case (image 7.4-22). This causes an unakzeptable input offset voltage and therewith a displacement of the working point. … 3-1 shows the effects of an AC coupling in transmission of a bit stream with DC … … certain logic family offer and other gate functions Buffer- and driver modules, FlipFlops, register , counter, decoder and …
  • Page 1. Semiconductor parts with 419 in root number
    74194 PCQR Shift Register 4 - bit Bidirectional Universal Shift Register .
  • IEEE transactions on magnetics cumulative index 1985-2000 volumes 21-36 [Subject Index]
    Zhang, Z., + , T-MAG Sep 9 74194 -4196 BLDC motor, shape optim., 3D FEM. Bandaranayake, R.J., + , T-MAG Nov 9 44930-4932 (CdZn)Cr2Se 4, mag. reson. line, anom. shift . Davey, K., T-MAG Sep 99 4259-4267 electromagnetically coupled coils for bidirectional links; design using finite … 4-GHz performance of Josephson shift register using coplanar waveguides or microstrip transmission lines. Silver, A.H., + , T-MAG Mar 85 204-207 Josephson 4 - bit digital counter circuit. Arkadan, A.A., + , T-MAG Sep 94 3256-3259 universal motor, simul., modified nodal anal. applied to …
  • Page 5. Semiconductor parts with 419 in root number
    74194 -M74HC194 4 BIT PIPO SHIFT REGISTER 4-BIT BIDIRECTIONAL UNIVERSAL SHIFT REGISTERS .


Product Announcements
Allegro MicroSystems Inc.
Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division