Products/Services for 80 Pin SCSI Hard Drives
-
Hard Drives - (391 companies)Hard drives are integral non-volatile electronic data storage units inside computers. Traditionally hard-wired into the computer, they also include removeable hard disks or drives. Hard drives are also called hard...Device TypeInterfaceMounting Options -
SCSI Adapters and SCSI Controllers - (67 companies)Interface (SCSI) is an intelligent I/O parallel peripheral bus with a standard, device-independent protocol that allows many peripheral devices to be connected to the SCSI port. A single SCSI bus can drive up to eight devices or units: the host adapter... -
SCSI Terminations - (40 companies)SCSI terminations are electrical circuits placed at each end of a SCSI cable for impedance matching. They are an important part of any small computer system interface (SCSI) that uses hard drives, CD-ROMs, scanners, tape drives, or other SCSI... -
SCSI Cables - (158 companies)...and synchronous transfer rates up to 5 Mbps. SCSI-1 has an 8-bit port that uses a 50-pin connector and single-ended, open-collector drives. SCSI-2 has faster data transfer rates, better connectors, a wider bus path, parity checking, and better reliability... -
SCSI Extenders - (8 companies)...to be connected to the SCSI port. A single SCSI bus can drive up to eight devices or units: the host adapter or controller, and seven other devices. Each device is assigned a different SCSI ID, ranging from 0 to 7. SCSI extenders function by converting SCSI... -
SCSI Converters - (8 companies)...connecing to devices outside the computer). The simplest example is an external SCSI to USB converter. All modern external hard drives come in a case with a USB connector. It is wired up through an electronic circuit that links to the hard drive...
-
Electrical Connectors - (3301 companies)...systems. FireWire (R) Connectors IEEE 1394 connectors are used to connect FireWire (R) devices such as host controllers, adapters, hard drives, hubs, repeaters, and card readers. FireWire, a registered trademark of Apple Computer...
-
PCMCIA Hard Drive Cards - (8 companies)...and MultiMediaCard (MMC). Standards. There are several major technology standards for PCMCIA hard drive cards. PC Card Standard 95 is the PCMCIA 's original device standard. It has a 68-pin interface with 16 bits of address and data. CardBus...
-
SCSI Switches - (7 companies)...array of independent drives or disks (RAID) is a term for data storage schemes that divide or replicate data among multiple hard drives. Configuration. SCSI switches are available with single-ended, high-voltage differential (HVD), and low- voltage...
-
SCSI Products - (119 companies)...that allows many peripheral devices to be connected to the SCSI port. A single SCSI bus can drive up to eight devices or units: the host adapter or controller, and seven other devices. Each device is assigned a different SCSI ID, ranging from 0 to 7. SCSI...
Product News
-
U-Reach Data Solutions Inc.
Secure Hard Drive Destruction with HDT02-UST Guaranteed Data Eradication. The HDT02-UST Hard Drive Puncher offers a secure and efficient solution for the destruction of magnetic and SSD hard drives. The physical destruction of outdated or unwanted hard drives is a critical step in data security. The HDT02-UST Hard Drive Puncher, a leading hard drive puncher, offers a foolproof solution to this challenge. This comprehensive guide explores the unparalleled efficiency and security the HDT02-UST provides for destroying magnetic and SSD hard... (read more)Browse Knife Mills and Shredders Datasheets for U-Reach Data Solutions Inc. -
New Yorker Electronics Co., Inc.
80 V MOSFET in PowerPAK 8x8SW Package Vishay releases the SiEH4800EW, an 80 V TrenchFET Gen IV n-channel MOSFET in a compact PowerPAK 8x8SW BWL package. It offers 15% lower on-resistance (0.88 m O at 10 V) and 18% better thermal resistance (0.36 C/W) than competing devices, boosting efficiency and reliability in industrial applications. Its 8 x8 mm footprint saves 50% PCB space with a low 1 mm profile, ideal for space-constrained designs. It features a fused lead that increases the source pad solderable area, reducing current... (read more)Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
Renishaw
Laser Measurement System (XL-80 & XC-80) The size of the XL-80 laser and XC-80 compensator means that a complete linear system can fit into a 'wheelie-case' and weighs only 12 kg. Add the tripod, in its own fabric case and you have a truly portable solution to machine metrology. Both the laser and compensator connect to your PC via USB so there is no separate interface required and no complicated set-up to worry about. The XL-80 & XC-80 Laser Measurement System from Renishaw. The new Renishaw XL-80 laser measurement system offers high... (read more) -
Vimfun Diamond Wire Saw
Intelligent Graphite Wire Saw SVI 80-80 The SVI 80-80 Graphite Wire Saw is an advanced diamond wire cutting system designed for graphite slicing, complex profile cutting, and high-precision material processing. Utilizing a closed-loop diamond wire cutting structure, the machine delivers fast cutting speed, smooth surface quality, minimal dust generation, and excellent cutting accuracy. Equipped with two independent cutting systems, the SVI 80-80 supports both automatic slicing operations and CNC contour/profile cutting, allowing... (read more)Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Royal Case Company, Inc.
Hard Cases Hard cases provide rugged, impact-resistant protection for valuable equipment in demanding environments. Manufactured using advanced molding techniques, including injection molding, blow molding, rotational molding and vacuum forming, these custom carrying cases feature durable outer shells and custom interiors designed to provide a precise, secure fit. Waterproof, dustproof and crushproof options help protect equipment from extreme conditions. Custom Interiors. Precision-cut foam, molded... (read more)Browse Carrying Cases and Equipment Cases Datasheets for Royal Case Company, Inc. -
jbj Techniques Limited
Torsionally flexible pin and bush couplings RUPEX (R) pin and bush couplings link machine shafts and compensate for shaft misalignment with weak restorative forces. The torque is conducted through elastomer elements, so the coupling has typically flexible rubber properties. Robust design making RUPEX couplings suitable for harsh operating conditions. Benefits. RUPEX (R) couplings can also hold loads when overloaded and are therefore especially suitable for drives for special safety and reliability requirements. Torque shock loads... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Paxton Products, an ITW company
Perfect Date Coding with 80% Less Energy Used blasts if off. It 's like washing a car. If you rinse it off and drive at a slow speed, the water just sits. If you drive faster, the water blows off. ". Despite the velocity of the air passing through the nozzles, the PowerDry System is very quiet. "The only time you hear it is when everything else is turned off, " reports the maintenance manager. The PowerDry System is also being used at filling plants throughout the world. The maintenance manager comments, "With the kind of energy savings we... (read more)Browse Process Dryers Datasheets for Paxton Products, an ITW company -
DOD Technologies Inc.
SkyView 80-Channel Configurable Controller SkyView 80-Channel Configurable Controller. The SkyView TM 80-Channel Controller is a customizable PLC-based system. It provides simultaneous display and alarm functions for up to 80 gas detection devices. Its advanced software provides both high level and point-by-point views of all connected gas detectors within a facility. Get real-time status updates on all inputs/outputs. And utilize the facility mapping feature to plot and view where an alarm was triggered. SkyView provides convenient... (read more)Browse Universal Process Controllers Datasheets for DOD Technologies Inc. -
Top Seiko Co., Ltd.
Ultra-hard Materials Machining Top Seiko has developed the machining technology for Ultra-hard Materials such as ceramics and high density Refractory Metals. Their properties are not only extremely hard, but also very brittle which means easy to be broken and crack. Providing the Aerospace, Medical, Nuclear Power, and Semiconductor markets with custom fabricated parts, we specialize in complex and precision machining of these exotic materials. Extremely tight tolerances for dimension, flatness, parallelism, roundness... (read more) -
Waukesha Bearings
Hard Surfaces at High Temperatures The extremely hard surfaces of ceramic/cermet bearings can handle corrosive materials, contaminated lubricant and temperatures beyond the limits of polymers and traditional materials. About Waukesha Bearings. Waukesha Bearings is a leading designer and manufacturer of hydrodynamic fluid film bearings, active magnetic bearing systems and seals for high-performing turbomachinery and rotating equipment in oil & gas, power generation, marine and industrial markets. Our forward-thinking team... (read more)Browse Ceramic Bearings Datasheets for Waukesha Bearings
-
Techist - All Things Tech - Assembling New Pc : Help Requested
HDD1: Newegg.com - Seagate Cheetah 15K.4 ST373454LC 74GB 15,000 RPM 8MB Cache SCSI Ultra320 80pin Hard Drive - OEM .
-
Popular Products In Storage Devices - Big Bruin
Dell HC492 300 GB 3.5" Internal Hard Drive (SCSI - 10000 rpm - 8 MB Buffer - 1 Pack) Dell 341-1698 300GB 10K U320 80pin SCA SCSI Hard Drive 9D988 Kit - Brand New Rated: 0/10 0 Reviews Floppy/Tape .
-
Shopping - Best Prices On The Dell H6718 SCSI Hard Drive Kit - Big Bruin
Dell 341-2749 146GB 10K U320 80pin SCA SCSI Hard Drive 5649C Kit - Brand New .
-
Shopping In Floppy/Tape - Big Bruin
Dell HC492 - 300 GB 3.5" Internal Hard Drive (SCSI - 10000 rpm - 8 MB Buffer - 1 Pack) Dell 341-1698 300GB 10K U320 80pin SCA SCSI Hard Drive 9D988 Kit - Brand New Rated: 0/10 0 Reviews .
-
Popular Products In Storage Devices - Big Bruin
Dell DC959 - 146 GB 3.5" Internal Hard Drive (SCSI - 15000 rpm - 8 MB Buffer - OEM) Dell 341-1741 146GB 15K U320 80pin SCA SCSI Hard Drive 9D988 Kit - Factory Refurbished Rated: 0/10 0 Reviews .
-
Shopping In Floppy/Tape - Big Bruin
Dell HC492 - 300 GB 3.5" Internal Hard Drive (SCSI - 10000 rpm - 8 MB Buffer - 1 Pack) Dell 341-1698 300GB 10K U320 80pin SCA SCSI Hard Drive 9D988 Kit - Brand New Rated: 0/10 0 Reviews .
-
Popular Products In Storage Devices - Big Bruin
Dell 0GC828 0GC828 146GB 10KRPM 80PIN U320 SCSI HD ST3146707LC Refurbished 146GB 10000RPM 80 - Pin Ultra320 SCSI Hard Drive ST3146707LC Rated: 0/10 0 Reviews SSD & Hard Drives .
-
Shopping In SSD & Hard Drives - Big Bruin
Dell 0GC828 - 0GC828 146GB 10KRPM 80PIN U320 SCSI HD ST3146707LC Refurbished 146GB 10000RPM 80 - Pin Ultra320 SCSI Hard Drive ST3146707LC Rated: 0/10 0 Reviews .
-
Popular Products In Storage Devices - Big Bruin
Hitachi HUS153014VL3800 Ultrastar HUS153014VL3800 SCSI Hard Drive Hitachi Ultrastar 147GB 15K RPM U320 80pin SCA-2 SCSI Hard Drive 0B22137 / HUS153014VL3800 - Brand New Rated: 0/10 0 Reviews SSD & Hard Drives .
-
Popular Products In Storage Devices - Big Bruin
Hitachi HUS153014VL3800 - Ultrastar HUS153014VL3800 SCSI Hard Drive Hitachi Ultrastar 147GB 15K RPM U320 80pin SCA-2 SCSI Hard Drive 0B22137 / HUS153014VL3800 - Brand New Rated: 0/10 0 Reviews .
Indicates content that may require registration and/or purchase.