-
Supplier: Rego Electronics Inc.
Description: DC cooling fans operate at 5V, 12V, 24V, and 48V DC. These fans feature large airflow and high static pressure. Sizes available from 36mm sq. to ø200mm, 36x28, 38x28, 38x48, 40x10, 40x15, 40x20, 40x48, 40x56, 52x15, 60x15, 60x20, 60x25, 60x38, 60x51, 60x56, 60x76, 80x15,
- Thickness: 0.5905515 to 2.755907 inch
- Casing / Enclosure Dimension: 1.4173236 to 7.87402 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: Mechatronics Fan Group
Description: Size: (80 x 80 x 38 mm) 3.15 x 3.15 x 1.5 inches Operating voltage (VAC): 115 or 230 Construction: aluminum die cast frame; UL94V-0 PBT impeller Bearing option: motor quality ball bearings or sintered bronze sleeve Motor: shaded pole Air flow: exhaust over struts Connection: terminal or 22 AWG lead
- Maximum Air Flow: 25 to 30 SCFM
- Maximum Static Pressure: 0.16 to 0.22000000000000003 in H2O
- Maximum Sound Level: 32 to 36 dbA
- Operating Current: 0.05 to 0.12 amps
-
Supplier: Dynatron Corp.
Description: Solution : 24V, 80 x 80 x 15mm DC Fan, Speed from 2000 to 4000 rpm, Sleeve Bearing, One Ball Bearing, Dual Ball Bearing
- Motor Voltage: 24 volts
- Thickness: 0.5905515 inch
- Casing / Enclosure Dimension: 3.149608 inch
- Bearings: Ball / Roller
-
-
Supplier: Mechatronics Fan Group
Description: Size: (80 x 80 x 32 mm) 3.15 x 3.15 x 1.26 inches Construction: UL94V-0 PBT impeller & frame Bearing option: ball bearing Connection: AWG 24, 1007 lead wires Frame: ribbed Protection: thermal Options: tachometer output or locked rotor alarm signal
- Maximum Air Flow: 29 to 52 SCFM
- Maximum Static Pressure: 0.15 to 0.45000000000000007 in H2O
- Maximum Sound Level: 30 to 46 dbA
- Operating Current: 0.1 to 0.55 amps
-
Supplier: Heilind Electronics, Inc.
Description: 24V DC FAN 80X80X25.4 MM
-
Supplier: Newark, An Avnet Company
Description: DC FAN, AXIAL, 80MM X 80MM X 25MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:55.53CFM; Noise Rating:40.9dBA; Power Rating:6W; IP Rating:- RoHS
-
Supplier: Newark, An Avnet Company
Description: COOLING FAN ASSEMBLY FOR C24N-M12N
-
Supplier: Newark, An Avnet Company
Description: DC FAN, AXIAL, 80MM X 80MM X 25MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:25mm; Bearing Type:Ball Bearing; Air Flow - CFM:34.1CFM; Noise Rating:27dBA; Power Rating:1.4W; IP Rating:IP68RoHS
-
Supplier: Newark, An Avnet Company
Description: DC FAN, AXIAL, 80MM X 80MM X 32MM, 24V; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:80mm; External Depth:32mm; Bearing Type:Ball Bearing; Air Flow - CFM:47.1CFM; Noise Rating:48dBA; Power Rating:6W; Current Rating:-RoHS
-
Supplier: Xoxide
Description: The Aerocool Shark 120mm Black Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the
-
Supplier: Xoxide
Description: The Aerocool Shark 120mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just one fan. The 15 blade design allows for higher air pressure and air flow! All the cables
-
Supplier: Xoxide
Description: Da duh. Da duh. Da duh da duh da duh, du du du dah! (Do you like our Jaws music impression?) The Aerocool Shark 140mm Black Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just
-
Supplier: Xoxide
Description: Da duh. Da duh. Da duh da duh da duh, du du du dah! (Do you like our Jaws music impression>) The Aerocool Shark 140mm Blue Edition Fan comes with a Voltage reduction cable to allow operation @ 7V without a controller or external device. This allows a range of specs to be achieved with just
-
Supplier: Allied Electronics, Inc.
Description: Fan;Tubeaxial;DC;24V;18.8 CFM;1.0W;24 dBA;Ball;Leads;80x80x32mm
-
Supplier: Heilind Electronics, Inc.
Description: FAN,AXIAL,80X80X25MM,24VDC
-
Supplier: Allied Electronics, Inc.
Description: Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated external rotor DC motor, with electronic protection against blocking and reverse polarity. Air exhaust over struts. Counterclockwise rotation viewed from rotor. Electrical connection via two leads AWG
-
Supplier: Allied Electronics, Inc.
Description: Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads, AWG 22, TR 64, 12.2" (310 mm). Features: Totally Encapsulated and Totally Sealed Fan of Fiberglass Reinforced Plastic PBTB Housing PA Impeller Electronically Commutated DC Motor Mass: 6.1 Oz.
-
Supplier: Sanyo Denki America, Inc.
Description: SANYO DENKI Launches 92 x 92 x 38 mm AC DC Fan With Energy-savings, High Airflow and Static Pressure in Industry’s Top Class SANYO DENKI CO., LTD. has developed and introduced the 92 x 92 x 38 mm AC DC fan San Ace 92AD. This cooling fan delivers energy-savings, high
- Maximum Air Flow: 52.97205 SCFM
- Maximum Static Pressure: 0.36131745071961985 in H2O
- Maximum Sound Level: 40 dbA
- Motor Voltage: 90 to 264 volts
-
Supplier: parvalux by maxon
Description: Cost-effective with a high starting torque, Parvalux PMDC motors can be combined with one of our gearboxes to reduce speed and increase torque for the ultimate solution. • Speed: 1000 - 5000 RPM • Power: Up to 600 Watts • Continuous torque: 0.038 - 1.2 Nm The Parvalux Vented EPM63-75 is a permanent
- Torque Constant: 8.496 in-oz/amp
- Other Output Power: 0.5052630851083632 HP
- Continuous Current: 21.4 amps
- Continuous Torque: 10.619469026548671 In-lbs
-
Supplier: Heilind Electronics, Inc.
Description: FAN AXIAL 80X25MM 24VDC WIRE
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Fan guards improve the appearance and safety of your installed fan system. Designed for optimal airflow. Easy to clean. Includes mounting hardware. Accessories Tube Axial Fans Fan Cords Part Details Click Part No, below, for details (e.g., Product drawings,
-
Supplier: Acme Chip Technology Co., Limited
Description: FAN AXIAL 80X38MM BALL WIRE
- Operating Temperature: -40 to 158 F
- Motor Type: 50/60 Hz AC
-
Supplier: Acme Chip Technology Co., Limited
Description: FAN AXIAL 280X80MM 24VDC WIRE
- Maximum Air Flow: 1,130 SCFM
- Maximum Sound Level: 65 dbA
- Motor Type: Brushless DC
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 76 SCFM
- Blower/Fan Type: Vane Axial Fan
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 89 SCFM
- Blower/Fan Type: Vane Axial Fan
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 26 SCFM
- Bearings: Ball / Roller
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 26 SCFM
- Bearings: Sleeve / Bushing
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-08015DBMW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Bearing Type: Two Ball Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals: UL, cUL,
- Maximum Air Flow: 21.805 SCFM
- Maximum Static Pressure: 0.078 in H2O
- Maximum Sound Level: 24.9 dbA
- Operating Current: 0.04 amps
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-08032DBLW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 300mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals:
- Maximum Air Flow: 39.578 SCFM
- Maximum Static Pressure: 0.187 in H2O
- Maximum Sound Level: 35.5 dbA
- Operating Current: 0.07 amps
-
Supplier: Qualtek Electronics Corp.
Description: FAD1-08038DBLW12 DC Axial Fan Features: Motor: Brushless DC Motor Protection: IC Protected Bearing Type: Two Ball Connection: UL 1007 AWG 24, 310mm Wire Leads Impeller Material: Plastic UL94V-0 Frame Material: Plastic UL94V-0 Operating Temp: -10°C~70°C Life Expectancy: 70,000 Hours Approvals:
- Maximum Air Flow: 38.725 SCFM
- Maximum Static Pressure: 0.132 in H2O
- Maximum Sound Level: 32.3 dbA
- Operating Current: 0.08 amps
-
Supplier: Pelonis Technologies, Inc.
Description: Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
- Maximum Air Flow: 25 to 30 SCFM
- Maximum Static Pressure: 0.141732283464566 in H2O
- Maximum Sound Level: 27 to 31 dbA
- Operating Current: 0.08 to 0.09 amps
-
Supplier: Pelonis Technologies, Inc.
Description: Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
- Maximum Air Flow: 21 to 25 SCFM
- Maximum Static Pressure: 0.10236220472440878 in H2O
- Maximum Sound Level: 23 to 27 dbA
- Operating Current: 0.1 amps
-
Supplier: Pelonis Technologies, Inc.
Description: Sleeve bearing fans are also available. All fans can be specified with lead wires or terminal connectors.
- Maximum Air Flow: 21 to 25 SCFM
- Maximum Static Pressure: 0.10236220472440878 in H2O
- Maximum Sound Level: 23 to 27 dbA
- Operating Current: 0.07 amps
Find Suppliers by Category Top
Featured Products Top
-
Pelonis Technologies' RB9733 Mini Blower Series provides effective cooling where enclosure space is limited and combines high cooling efficiency, low noise, and long life, in a compact design. Offered in various voltages in cluding 12V/24V/48V RB (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg's new 560-mm backward curved fans with size 6 Gen 3+ EC motors deliver all the features and benefits of our innovative Gen 3 motors plus more cooling power. The Rosenberg GKHM 560-CIG.160.6NA Gen3+ (PN # N88-56604) (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
available with GR487 Salt Fog rated • Custom Configurations Available DC Fans • 25mm to 172mm Sizes • 5V, 12V, 24V, and 48V • Ball and Hydro Dynamic Bearing • 1CFM to 390CFM • Up to 70K (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
Orion Fans introduces a new line of Open Frame Motors designed for long-lasting, reliable performance in industrial cooling, commercial transportation, and refrigeration. These AC motors come in sizes from 85mm to 125mm with 115V and 230V options. Each motor features ball bearings, a die (read more)
Browse Electronic Cooling Fans Datasheets for New Yorker Electronics Co., Inc. -
ETRI AC axial fans can make your products more reliable • L10 life at 40?C: 80,000 hours • 80x25mm to 172x150 mm • 21 CFM to 252 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Oriental Motor USA is pleased to announce the expansion of its MRS Series AC axial fan lineup with the introduction of a new 11.81 in. (300 mm) frame size. Designed for large-scale equipment with significant pressure loss, this high-capacity model delivers powerful airflow and (read more)
Browse Temperature Controllers Datasheets for Oriental Motor USA -
As energy-efficient and low-noise cooling solutions become increasingly important, the YHD-7550 BLDC Fan Motor provides reliable airflow performance, long service life, and flexible customization for fan systems and related equipment. Key (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
makes them a perfect fit in a broad variety of equipment. They feature a rated life expectancy L10 with a minimum 50,000 hours of operation at air temperatures up to 158°F. IP44 protection is standard. The ECOFIT backward curved line includes fans with diameters of 180 mm (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
More Information Top
-
Sell DC Cooling Fan
DC FAN SIZE:)25 x 25 x10mm b)30 x 30 x 10 mm c) 40 x 40 x 10mm d … m) 70 x 70 x 25mm n) 80 x 80 x 15mmo … voltage: DC 5V,12V, 24V ,48V 3) Type: ball … cooler, VGA cooler, HDD cooler, NB cooler, DC fan, CPU Fan, PWM fan, Cooling Fan, Axial Cooling…
-
Arduino Robotics
They do provide much better cooling for the motor controller at 24v , and I have had to replace only one fan in more than a year of use–so it is worth it to me. .... A standard 80mm PC cooling fan works perfectly to remove heat from a motor controller.
-
ac cooling fan - offers from ac cooling fan manufacturers, suppliers, exporters & wholesalers
Smalll Size Synchronous AC Motor TH-50A 24v 4w for ... .... cooling fan / heating machine / microwave / oven / a plastic machine/ stage lights / Christmas tree Wheel / automatic ... .... Specifications: Size: 110 * 110 * 25 mm Working Voltage: AC110V(85V-110V)/AC220V(190V-250V)/AC380V Current: ... .... 80x80x25mm 220V AC Cooling Fan Two Ball Bearing 80 mm Cabinet ...
-
Oshkosh (10 × 10) Palletized Load System (PLS)
The standard hose reel has 15.2 m of 38 mm hose. .... Fan nozzels are capable of spraying up to 12.2 m either side of the truck centreline. .... × 10 Power-to-weight ratio Speed max speed 92 57.2 cross-country Acceleration from 0 to 32 km/h from 0 to 48 km/h from 0 to 80 km/h Range main fuel … V-8, turbocharged, water cooled , 2 stroke, diesel, 500 … on mid-axle (3rd) Electrical system vehicle 24 with [2] 12V/10A and [2] 24V /20A accessory in…
-
dc cooling fan - offers from dc cooling fan manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : DC cooling fan , 35x35x10mm, 12v 24v ]. .... Sell YOFOLON Fan 40*40*10 MM 12V toyon fan 24V DC Cooling Fan. .... DC, auto restart Impedance & polarity protected Operation temperature: -20 C~ 80 C Insulation Resistance: 10M At…
-
dc cooling fans - offers from dc cooling fans manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : DC cooling fan , 35x35x10mm, 12v 24v ]. .... Sell YOFOLON Fan 40*40*10 MM 12V toyon fan 24V DC Cooling Fan. .... DC, auto restart Impedance & polarity protected Operation temperature: -20 C~ 80 C Insulation Resistance: 10M At…
-
Battery Charge - Battery Charge Manufacturers, Suppliers (Page 14)
Pure Sine Wave DC 12V/ 24V /48V To AC 110V-240V Inverter Without AC Charge. .... Thermo control cooling fan 4.Two-color indicator display power and fault status. .... ON High(red) R>9MΩ OFF Outside size 80 (W)×40(H) ×117(D) mm Power source:9V battery The length of grounding wire:2.5m Payment : 1)TT, 30% deposit (suggest ) 2)L/C (High bank charge ,not suggest, but...
-
Products List by 0 Page 1600 - China ECOL B2B Marketplace, Free Manufacturer Directory
80mm 24v fan . .... 80mm cooling fan .
-
Dc Motor 1.5 Hp - Dc Motor 1.5 Hp Manufacturers, Suppliers
…Flange Pitesco Vietnam WOONYOUNG Vietnam TERMINAL CASE Correct: WYSP-50D0512B(5V/12V)/0524B(5V/ 24V ) (WYSP-50D15B) Pitesco .... Screen filter: Quick screen changer Rotary-die head Dies:275mm, 290 mm diameter Cooling air blower: 4kw Dual air ring Aluminium Alloy... .... TEFC Rolled Steel Housing 1/4HP Thru 10HP FEATURESï¼60HzContinuous Duty 40â AmbientTEFC (Totally Enclosed Fan Cooled)Class F .... Motorized Probe 1Kgf Measuring Rang HV: 80 - 15...
-
DreamCatcher v2.0 Worklog - Bigbruin.com
The front of the chassis has a lot of holes and an 80mm fan , but the front bezel is somewhat restrictive for air intake. .... when I realized I could swap the exterior pieces to give DC better cooling it just .... Chipset Vcore: 1. 24v .
Indicates content that may require registration and/or purchase.