-
Supplier: Reid Supply
Description: Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02394
- Other / Unlisted Angle: 82 degrees
- Body Diameter: 0.375 inch
- Shank Diameter: 0.25 inch
- Standard Angle: 82°
-
Supplier: Melin Tool Company
Description: Designed with a radial relieved single edge for fast removal without chatter. Made from HSS material. Also available in M42 8% cobalt. 3/16” and 1/4” are double end.
- Body Diameter: 0.1875 to 1.5 inch
- Shank Diameter: 0.1875 to 0.5 inch
- Number of Flutes: 0
- Standard Angle: 82°
-
Supplier: Walter Surface Technologies
Description: Made of M2 HSS. Their 82° point angle is ideal for countersinking and they can also be used for deburring and chamfering in steel, stainless steel and non-ferrous metals. Features Countersinks sizes marked on inside panel Resistant plastic case VP M2 HSS Countersinks
- Body Diameter: 0.25 to 1 inch
- Shank Diameter: 0.25 to 0.5 inch
- Standard Angle: 82°
- Material: High Speed Steel
-
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.125 to 2 inch
- Shank Diameter: 0.125 to 0.75 inch
- Number of Flutes: 1
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.25 to 2 inch
- Shank Diameter: 0.25 to 0.75 inch
- Number of Flutes: 3
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.25 to 1 inch
- Shank Diameter: 0.25 to 0.5 inch
- Number of Flutes: 3
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
Supplier: Superior Tool Service, Inc.
Description: 7/16" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/4" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.4375 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 82°
-
Supplier: Superior Tool Service, Inc.
Description: 7/16" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.4375 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 82°
-
Supplier: Superior Tool Service, Inc.
Description: 3/8" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.375 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 82°
-
Supplier: Walter Surface Technologies
Description: Made of M2 HSS. Their 82° point angle is ideal for countersinking and they can also be used for deburring and chamfering in steel, stainless steel and non-ferrous metals. Features Special surface treatment Special tip geometry Variable pitch design Applications For countersinking For
- Body Diameter: 0.25 to 1 inch
- Shank Diameter: 0.25 to 0.5 inch
- Standard Angle: 82°
- Units: English / Fractional
-
Supplier: Superior Tool Service, Inc.
Description: 1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.5 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 82°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.25 to 1 inch
- Shank Diameter: 0.25 to 0.5 inch
- Number of Flutes: 6
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
Find Suppliers by Category Top
More Information Top
-
DBC Industrial Supply Co., Inc. - Cutting Tools
Product Index Home > Cutting Tools > Countersinks > High Speed > Zero Flute > 82 Degree > .
-
DBC Industrial Supply Co., Inc. - Cutting Tools
Product Index Home > Cutting Tools > Countersinks > High Speed > Single Flute > 82 Degree .
-
DBC Industrial Supply Co., Inc. - Cutting Tools
Product Index Home > Cutting Tools > Countersinks > High Speed > 6 Flute > 82 Degree .
-
DBC Industrial Supply Co., Inc. - Carbide Cutting Tools
Product Index Home > Carbide Cutting Tools > Countersinks > Multi Flute > 82 Degree .
-
DBC Industrial Supply Co., Inc. - Carbide Cutting Tools
Product Index Home > Carbide Cutting Tools > Countersinks > 4 Flute Double End > 82 Degree .
-
DBC Industrial Supply Co., Inc. - Carbide Cutting Tools
Product Index Home > Carbide Cutting Tools > Countersinks > 6 Flute Chatterless > 82 Degree > .
-
Build Your Own CNC Machine
… software defined, 197 overview, 210 center punch, 9, 100 chamfering chamfer bit (45 degree ), usage of, 10 … See Mach3 Control application cooling fan, wiring, 69 counterboring holes, drilling depth of, 163 *surfaces of Parts O and S, 124–126 countersink drill bits, 10, 86–90 cross dowels attaching Router base … … securing Back Supports with, 174–176 Cut List PDF file, 82 INDEX .
-
DBC Industrial Supply Co., Inc. - Carbide Cutting Tools
Product Index Home > Carbide Cutting Tools > Countersinks > Single Flute > 82 Degree .
-
DBC Industrial Supply Co., Inc. - Carbide Cutting Tools
Product Index Home > Carbide Cutting Tools > Countersinks > Multi Flute 60 Degree 82 Degree .
-
DBC Industrial Supply Co., Inc. - 1/2 6 Flute 82 Degree Carbide Countersink
Product Index 1/2 6 Flute 82 Degree Carbide Countersink .
Indicates content that may require registration and/or purchase.