-
Supplier: Superior Tool Service, Inc.
Description: 3/8" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.375 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 82°
-
Supplier: Superior Tool Service, Inc.
Description: 1/2" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.5 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 82°
-
Supplier: Superior Tool Service, Inc.
Description: 5/8" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.625 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 82°
-
-
Supplier: Superior Tool Service, Inc.
Description: 7/16" dia. solid carbide microstop countersink, 4 flute, 82 degree included angle, 1/4-28 threaded shank, with 1/4" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.4375 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 82°
-
Supplier: Melin Tool Company
Description: Use on CNC and preset machines. Tight dimensions on length and angle insure setting accuracy and repeatability. Made from premium submicron grain carbide. Also available in HSS. Pre-setting information available in Technical Data section.
- Body Diameter: 0.1875 to 1 inch
- Shank Diameter: 0.1875 to 0.5 inch
- Number of Flutes: 6
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
Supplier: Reid Supply
Description: Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02399
- Other / Unlisted Angle: 82 degrees
- Body Diameter: 0.75 inch
- Shank Diameter: 0.5 inch
- Standard Angle: 82°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.25 to 1 inch
- Shank Diameter: 0.25 to 0.5 inch
- Number of Flutes: 1
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.125 to 0.75 inch
- Standard Angle: 60°, 82°, 90°
- Features: Coated
- Units: English / Fractional
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.125 to 0.4375 inch
- Standard Angle: 60°, 82°, 90°
- Features: Coated
- Units: English / Fractional
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.3125 to 1.25 inch
- Shank Diameter: 0.25 to 0.5 inch
- Standard Angle: 100°, 60°, 82°, 90°
- Features: Coated
-
Supplier: Walter Surface Technologies
Description: Made of M2 HSS. Their 82° point angle is ideal for countersinking and they can also be used for deburring and chamfering in steel, stainless steel and non-ferrous metals. Features Special surface treatment Special tip geometry Variable pitch design Applications For countersinking For
- Body Diameter: 0.25 to 1 inch
- Shank Diameter: 0.25 to 0.5 inch
- Standard Angle: 82°
- Units: English / Fractional
-
Supplier: Walter Surface Technologies
Description: Made of M2 HSS. Their 82° point angle is ideal for countersinking and they can also be used for deburring and chamfering in steel, stainless steel and non-ferrous metals. Features Countersinks sizes marked on inside panel Resistant plastic case VP M2 HSS Countersinks
- Body Diameter: 0.25 to 1 inch
- Shank Diameter: 0.25 to 0.5 inch
- Standard Angle: 82°
- Material: High Speed Steel
Find Suppliers by Category Top
More Information Top
-
DBC Industrial Supply Co., Inc. - Cutting Tools
Home > Cutting Tools > Countersinks > High Speed > Zero Flute > 82 Degree w/ Pilot .
-
ZSMFF2012P233
… value obtained for compressive strength is an arbitrary value de pendent on the degree of distortion that … counterbalance pressure See slide counterbalance pressure. counterbore A rotary, pilot -guided, end-cutting tool having one or more cutting … … limited depth, producing a flat bottom in the enlargement. countersink (1) A funnel-shaped … … drilled hole having an 82 ° included angle to …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'blowtorch'),(15199,'blowtube'),(15200,'blowup'),(15201,'blowy'),(15202,'blowzy'),(15203,'blt'),(15204,'blu- 82 '),(15205,'blub' … … no means'),(18852,'by right of office'),(18853,'by rights'),(18854,'by small degrees '),(18855,'by … … 'co-option'),(26345,'co-ordinate'),(26346,'co-ordinated'),(26347,'co-ordinator'),(26348,'co- pilot '),(26349,'co … … 'counterrevolution'),(30623,'counterrevolutionary'),(30624,'counterrevolutionist'),(30625,'countershot'),(30626,'countersign'),(30627,'countersignature'),(30628,' countersink '),(30629,'countersink …
-
Sheet Metal Forming: Fundamentals
… obtained for com- pressive strength is an arbitrary value de pendent on the degree of distortion that … counterbore A rotary, pilot -guided, end-cutting tool having one or more cutting lips and usu- ally … countersink (1) A funnel-shaped enlargement at the outer end of a drilled hole having an 82 ° included angle to allow the head of a screw to be flush with or below the surface.
-
Popular Products In Power - Big Bruin
Titan TC87867 - TC87867 Solid Carbide Chamfer Mill, 2 Flute, Double End, 82 degree Angle, Uncoated, 5/16" Size, 5/16" Shank Diameter, 2-1/2" Overall Length Series 858 Solid Carbide Chamfer Mill, 2 Flute, Double End, Uncoated. • Drillco Inc. 3500 Series High-Speed Steel Center Countersink , Uncoated (Bright) Finish, 1/2" Body Diameter, 60 … The self-centering 135-degree split point penetrates hard material without a pilot hole and produces smaller …
-
data.noun (finlayson-gwc2014.zip)
… 0000 %p 02949882 n 0000 %p 03262814 n 0000 | compartment where the pilot sits while flying … … | compass in the form of a card that rotates so that 0 degrees or North points … … 00362253 v 0101 | a hollow coil that condenses by abstracting heat 03085120 82 n 01 condenser … … of states (usually states indicating consecutive integers) 03114395 30 n 03 counterbore d countersink a countersink_bit 1 …
Indicates content that may require registration and/or purchase.