-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Different IR filters from Yutai Optics: a. optical glass with infrared coating. b. some color glass play an IR filter itself. c. Si, Ge, ZnSe, Sapphire, CaF2, quartz glass with infrared coating. The infrared band includes a wide range of wavelengths, from 780nm to 14um,
- Thickness: 0.5 to 6 mm
- Surface Quality: 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Application: Infrared (IR)
- Filter Type: Spectral Filters
-
Supplier: Andover Corporation
Description: Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" interference filters in this industry. Wavelengths range from the ultraviolet through the near
- Diameter, Square Side, or Rectangular Length: 50 mm
- Thickness: 5.9 mm
- Center Wavelength: 830 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Andover Corporation
Description: Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" interference filters in this industry. Wavelengths range from the ultraviolet through the near
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 5.9 mm
- Center Wavelength: 830 nm
- Filter Type: Bandpass / Interference Filters
-
-
Supplier: Andover Corporation
Description: Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" interference filters in this industry. Wavelengths range from the ultraviolet through the near
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 5.9 mm
- Center Wavelength: 830 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Andover Corporation
Description: Optical bandpass filters are designed to transmit a well-defined band of energy in the electromagnetic spectrum. Andover offers one of the most extensive listings of standard "off-the-shelf" interference filters in this industry. Wavelengths range from the ultraviolet through the near
- Diameter, Square Side, or Rectangular Length: 12.5 mm
- Thickness: 5.9 mm
- Center Wavelength: 830 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Abrisa Technologies
Description: This covert filter design blocks energy with wavelengths shorter than 825nm. Typically used with infra-red cameras, scopes, and night vision goggles for surveillance, these filters enable infrared energy to be emitted from a variety of light sources while blocking visible energy,
- Diameter, Square Side, or Rectangular Length: 24 mm
- Thickness: 1.1 to 3.3000000000000003 mm
- Transmission Range: 825 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Abrisa Technologies
Description: This unique filter consists of a two piece optically coated substrate designed to block the visible output of a light source from as close as 3 feet. Transmittance is ≤1.0% average from 400 to 890 nm and ≥65% average from 950 to 2500nm. Reflectance is ≤5.0% average from 400 to 700 nm. It is
- Diameter, Square Side, or Rectangular Length: 24 mm
- Thickness: 1.1 to 3.3000000000000003 mm
- Transmission Range: 400 to 2,500 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Edmund Optics Inc.
Description: available from our soft coated filters. While the filters are somewhat more expensive, the dense coating design prevents filter degradation. Thus, the long-term cost of ownership of our hard-coated filters is significantly reduced. Custom hard coated filters, with
- Diameter, Square Side, or Rectangular Length: 50 mm
- Center Wavelength: 830 nm
- Filter Bandpass: 10 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: available from our soft coated filters. While the filters are somewhat more expensive, the dense coating design prevents filter degradation. Thus, the long-term cost of ownership of our hard-coated filters is significantly reduced. Custom hard coated filters, with
- Diameter, Square Side, or Rectangular Length: 25 mm
- Center Wavelength: 830 nm
- Filter Bandpass: 10 nm
- Surface Quality: 80-50 Scratch / Dig
-
Supplier: Edmund Optics Inc.
Description: UV, VIS and IR Pass Ranges VIS Can Be Used for Color Bandpass A longpass filter has low transmission in the shortwave region (stopband) and high transmission in the longwave region (passband). Longpass Filter Kits Longpass filter kits are available in three different
- Diameter, Square Side, or Rectangular Length: 25.399986284007408 mm
- Thickness: 2.5000000000000004 mm
- Surface Quality: 80-50 Scratch / Dig
- Features: Color Filters, Infrared (IR), Long Pass Filters
-
Supplier: Knight Optical (UK) Ltd
Description: colouration. By fitting an IR-cut filter, unwanted infrared light is reflected away from the detector and true to life colour is maintained. Our IR-cut filters are hot mirror coated on a quality borosilicate or equivalent glass substrate and offer sharp transitions
- Diameter, Square Side, or Rectangular Length: 0 mm
- Rectangular Width: 0.20000000000000004 mm
- Thickness: 0.20000000000000004 mm
- Rejection Range: 700 to 1,000 nm
-
Supplier: Knight Optical (UK) Ltd
Description: colouration. By fitting an IR-cut filter, unwanted infrared light is reflected away from the detector and true to life colour is maintained. Our IR-cut filters are hot mirror coated on a quality borosilicate or equivalent glass substrate and offer sharp transitions
- Diameter, Square Side, or Rectangular Length: 0 mm
- Rectangular Width: 0.20000000000000004 mm
- Thickness: 0.20000000000000004 mm
- Rejection Range: 700 to 1,000 nm
-
Supplier: Edmund Optics Inc.
Description: spectrums. The nearly black filters absorb visible radiation. They are perfect for ultraviolet or infrared detection applications. UV filters are often used to selectively transmit the 254nm and 365nm mercury lines. IR filters are often used in nightvision and IR
- Diameter, Square Side, or Rectangular Length: 12 mm
- Thickness: 2.5000000000000004 mm
- Center Wavelength: 830 nm
- Filter Bandpass: 260 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Precision IR-cut filters offer superior transmission and scratch/dig to our standard range and are ideal in demanding camera applications such as ANPR. IR-cut filters are designed to cleanly cut out unwanted IR and UV light that would otherwise compromise the
- Diameter, Square Side, or Rectangular Length: 0 mm
- Rectangular Width: 0.30000000000000004 mm
- Thickness: 0.20000000000000004 mm
- Rejection Range: 700 to 1,000 nm
-
Supplier: Knight Optical (UK) Ltd
Description: Precision IR-cut filters offer superior transmission and scratch/dig to our standard range and are ideal in demanding camera applications such as ANPR. IR-cut filters are designed to cleanly cut out unwanted IR and UV light that would otherwise compromise the
- Diameter, Square Side, or Rectangular Length: 0 mm
- Rectangular Width: 0.30000000000000004 mm
- Thickness: 0.20000000000000004 mm
- Rejection Range: 700 to 1,000 nm
-
Supplier: American Polarizers, Inc.
Description: 760nm.We can manufacture the near infrared (IR) filters to custom sizes and thickness, depending on your requirements. We can also provide a clear hard coating on the filters for scratch and chemical resistance.Near Infrared (IR) filters are used in the following
- Thickness: 0.002362204724409449 inches
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare, Coated, Hard Coat / Thin Film
- Materials: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: Gurley Precision Instruments
Description: Wide selection of neutral density filters
- Diameter, Square Side, or Rectangular Length: 12.700000000000001 to 25.400000000000002 mm
- Thickness: 1 mm
- Transmission Range: 550 nm
- Optical Density: 0.04 to 4
-
Supplier: Gurley Precision Instruments
Description: Wide selection of neutral density filters
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 1.1 mm
- Transmission Range: 400 to 2,000 nm
- Optical Density: 0.04 to 4
-
Supplier: Suzhou Jiujon Optics Co., Ltd
Description: Introducing our latest innovation in biochemical analysis technology - bandpass filters for biochemical analyzers. These filters are designed to improve the performance and accuracy of biochemistry analyzers, ensuring precise and reliable results for a variety of applications. These
- Center Wavelength: 1,050 to 1,064 nm
- Filter Bandpass: 4 nm
- Minimum Peak Transmittance: 90 (%)
- Surface Quality: 60-40 Scratch / Dig
-
Supplier: Newark, An Avnet Company
Description: PHOTODIODE, IR FILTERED; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:65°; Dark Current:2000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C;RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: PHOTODIODE, IR FILTERED; No. of Pins:2Pins; Diode Case Style:Planar; Wavelength of Peak Sensitivity:580nm; Angle of Half Sensitivity ±:50°; Dark Current:2000pA; Operating Temperature Min:-20°C; Operating Temperature Max:75°C; ProductRoHS Compliant: Yes
-
Supplier: EKSMA OPTICS
Description: Neutral density (ND) reflective type filters of 1’’ (25.4 mm) size with optical density that varies from 0.1 to 2.5 are available. Neutral density filters of Corning 7059 glass provide spectrally uniform attenuation from 400 nm to 2000 nm. The reflective coatings enable to reduce
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 1.1 mm
- Optical Density: 0.1 to 2.5
- Surface Quality: 40-20 Scratch / Dig
-
Supplier: Newport MKS
Description: The 10BPF10-270 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 270 ± 3 nm and a Full Width Half Max of 12 ± 2 nm. See Curve 2, for transmission graph. Our UV Bandpass Filters pass a narrow spectral band of ultraviolet radiation and
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 270 nm
- Filter Bandpass: 12 nm
-
Supplier: Newport MKS
Description: The 10BPF10-280 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 280 ± 3 nm and a Full Width Half Max of 12 ± 2 nm. See Curve 2, for transmission graph. Our UV Bandpass Filters pass a narrow spectral band of ultraviolet radiation and
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 280 nm
- Filter Bandpass: 12 nm
-
Supplier: Newport MKS
Description: The 10BPF10-206 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 206 ± 2 nm and a Full Width Half Max of 12 ± 2 nm. See Curve 1, for transmission graph. Our UV Bandpass Filters pass a narrow spectral band of ultraviolet radiation and
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 206 nm
- Filter Bandpass: 12 nm
-
Supplier: Newport MKS
Description: The 10BPF10-228 UV Bandpass Filter is a 1 inch (25.4 mm) diameter bandpass filter with a center wavelength of 228 ± 2 nm and a Full Width Half Max of 11 ± 3 nm. See Curve 1, for transmission graph. Our UV Bandpass Filters pass a narrow spectral band of ultraviolet radiation and
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 5.079997256801482 mm
- Center Wavelength: 228 nm
- Filter Bandpass: 11 nm
-
Supplier: Chroma Technology Corp.
Description: This series contains the original filter sets designed for Quantum Dot Corp. These sets are specifically developed with wide excitation to capture all of the energy from UV to blue. Note: this wide excitation may not be necessary for all applications, and could result in increased
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 2.3 to 5.000000000000001 mm
- Center Wavelength: 850 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Chroma Technology Corp.
Description: Our Sputtered Single Band Laser filter sets employ the same high-transmission, high-durability coatings as our other ET sets. These sets reflect a single wavelength range and consist of longpass transmission dichroics, laser clean-up filters and laser emission filters. In
- Diameter, Square Side, or Rectangular Length: 25 mm
- Thickness: 2.3 to 5.000000000000001 mm
- Center Wavelength: 1,064 nm
- Filter Type: Bandpass / Interference Filters, Dichroic Filters, Short Pass Filters
-
Supplier: Changchun Yutai Optics Co., Ltd.
Description: Bandpass Filters are used to selectively transmit a portion of the spectrum while rejecting all other wavelengths. Yutai Optics offers a wide variety of Bandpass Filters in a range of bandwidth options for ultraviolet (UV), visible (VIS), or infrared (IR) applications. Laser
- Thickness: 0.5 to 6 mm
- Surface Quality: 60-40 Scratch / Dig, 80-50 Scratch / Dig
- Substrate Material: BK7 Glass, Fused Silica
- Filter Type: Bandpass / Interference Filters
-
Supplier: MOK Optics Co., Ltd.
Description: MOK Optics produce wide range of optical filters, including Bandpass filter, Narrow bandpass filter, Long pass filter, IR-cut filter, UV-cut filter etc.), which can be used in a variety of applications, ranging from scientific, beauty equipment,
- Transmission Range: 850 nm
- Rejection Range: 350 to 1,100 nm
- Center Wavelength: 760 nm
- Filter Type: Bandpass / Interference Filters
-
Supplier: Daheng New Epoch Technology, Inc.
Description: Interference filters are fabricated by a series of thin layers of various dielectric materials sandwiched by glsaa substrates. When multi wavelength light passes through the filter interference occurs due to the differences in refractive index, resulting in a very high transmittance
- Diameter, Square Side, or Rectangular Length: 25.400000000000002 mm
- Thickness: 6 mm
- Center Wavelength: 446.1 to 1,550 nm
- Minimum Peak Transmittance: 50 to 55 (%)
-
Supplier: First Sensor AG
Description: These avalanche photodiodes were developed specifically for the laser radar system LIDAR and laser rangefinders. The series provides fundamental technology for the development of arrays with multiple individual sensors, e.g. 8, 16, 32 pixels. Features: Fast rise time in 900 nm range Low gain slope
- Spectral Response Range: 750 to 930 nm
- Active Area Diameter or Length: 0.23 mm
- Rise Time: 0.5 ns
- Dark Current: 0.5 to 1 nA
-
Supplier: Artifex Engineering
Description: Central wavelength tolerance: ± 2nmFull width at Half-Maximum: 10nm ± 2nmTransmission at Central Wavelength: 10% (215nm), 15% (254-280nm), 40% (340-405nm), 50% (450-630nm) Blocking: 0.01%
- Center Wavelength: 214 to 630 nm
- Filter Bandpass: 10 nm
- BG-: 3 to 42
- RG-: 9
-
Supplier: Abrisa Technologies
Description: Long pass filters block a select band of shorter wavelengths. This example, long wave pass cutoff filter provides average reflectance more than 99% from 400-700nm, 50% cutoff point at 750nm ±10nm and 95% transmission from 780-1200nm. Custom long wave pass filters are available
- Cut-on / Cut-off Wavelength: 780 to 1,200 nm
- Filter Type: Cold Mirrors, Long Pass Filters
- Application: Infrared (IR)
Find Suppliers by Category Top
Featured Products Top
-
What are the common types of IR longpass filters? NIR Longpass: The cut-off wavelength is usually 650-1100nm (e.g., 750nm) and is used to separate visible light from near-infrared light. MWIR/LWIR Longpass: (read more)
Browse Optical Filters Datasheets for Changchun Yutai Optics Co., Ltd. -
ultraviolet (UV) to infrared (IR). The new extended spectral performance from the 200 nm to 14 µm range is offered on a variety of Alluxa’s optical filters, including the largest selection of (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
product catalog featuring hard-coated specialty filters with extended wavelength ranges from the ultraviolet (UV) to infrared (IR). The new extended spectral performance from the 200 nm to 14 µm range is offered on a variety of Alluxa’s optical filters, including the largest (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
expansion of the online product catalog featuring hard-coated specialty filters with extended wavelength ranges from the ultraviolet (UV) to infrared (IR). The new extended spectral performance from the 200 nm to 14 µm range is offered on a variety of Alluxa’s optical filters (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
catalog featuring hard-coated specialty filters with extended wavelength ranges from the ultraviolet (UV) to infrared (IR). The new extended spectral performance from the 200 nm to 14 µm range is offered on a variety of Alluxa’s optical filters, including the largest selection (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
following challenging specifications: Up to 98% peak transmission Up to OD10 blocking by design CWL at any wavelength from the UV to the near IR (~250 nm to 1800 nm) CWL tolerances as tight as 0.05 nm FWHM bandwidths as narrow as 0.1 nm (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
-performance optical coatings and filters and thin-film deposition technologies, announces the expansion of the online product catalog featuring hard-coated specialty filters with extended wavelength ranges from the ultraviolet (UV) to infrared (IR). The new extended spectral performance (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
specifications: Up to 98% peak transmission Up to OD10 blocking by design CWL at any wavelength from the UV to the near IR (~250 nm to 1800 nm) CWL tolerances as tight as 0.05 nm FWHM bandwidths as narrow as 0 (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc. -
: Up to 98% peak transmission Up to OD10 blocking by design CWL at any wavelength from the UV to the near IR (~250 nm to 1800 nm) CWL tolerances as tight as 0.05 nm FWHM bandwidths as narrow as 0.1 nm TWE as low as 0 (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
ranges and requirements of your system, ultra-narrowband filters can be custom designed to meet one or more of the following challenging specifications: •Up to 98% peak transmission •Up to OD10 blocking by design •CWL at any wavelength from the UV to the mid IR (~250 nm to 6 (read more)
Browse Optical Bandpass Filters Datasheets for Alluxa, Inc.
More Information Top
-
Covert and visible lighting for surveillance imaging
This was tested over a range of 80 metres using it Texas frame transfer sensor based camera, and 830 nm filter IR lamps.
-
Infra red lighting, heuristic or logical design
Thiswas tested over a range of 80 metresusing a Texas frame transfer sensor based camera, and 830 nm filter IR lamps.
-
Navigation using indocyanine green fluorescence imaging for hepatoblastoma pulmonary metastases surgery
The PDE machine includes a 760-nm IR laser and an 830 - nm - filtered IR video camera.
-
Biosensors & Bioelectronics
Experiments were conducted using a continuous wave (CW) diode laser at 660 nm (25mW) as excitation and 710 nm band pass filter for Cy 5.5 emission light acquisition and 830 nm band pass filter for IR 800 emission light acquisition.
-
Hacking the Kinect
One is an IR-pass filter at 830 nm over the IR camera.
-
Comparisons of diffuse optical imaging between direct-current and amplitude-modulation instrumentations
It is noted that a neutral density filter (ND filter, OD 0.6–4, LAMBDA) and an IR filter ( 830 ± 1 nm , 830FS10-12.5, Andover corp.) are mounted prior to the PMT, and used to attenuate received NIR intensity so that…
-
Spectroscopic analysis and laser parameters of Nd3+ in Ca3Sc2Ge3O12 garnet crystals
The flu- orescence was filtered by a long-pass IR filter (λT = 830 nm ) in order to cut the pump spurious scattering, and detected by a cooled InSb detector.
-
Oscillating signals in the sensory pathway of halobacteria induced by periodic light stimuli
Obser- vation light came from a 150 W Xe-lamp with an inserted IR filter , λ> 830 nm (Schott & Gen., RG 830).
-
Mammogram incorporated DOI with transmission and reflection parallel scanning
Following that, a neutral density filter (ND filter, OD 0.6~4, LAMBDA) and IR filter ( 830 ± 1 nm , 830FS10-12.5, Andover corp.) are set in front of the PMT to attenuate the received intensity into the dynamic range of PMT…
-
Computer-assisted two-dimensional analysis of gastric mucosal hemoglobin distribution using electronic endoscopy.
The band-pass filters ranging from 530-470 nm (G'), and 770- 830 nm ( IR ) replaced ordinary filters in a conventional electronic endoscope (Olympus V-10 or EVIS-200).
Indicates content that may require registration and/or purchase.