-
Supplier: Proto® Industrial Tools
Description: DRIVE STYLE HEX KEY SIZES 5/32 TO 3/8 INCH MATERIAL 8650 CHROME NICKEL ALLOY STEEL NUMBER OF PIECES 6 SET CONTENTS (6) INCH SET TYPE SINGLE FOLD-UP PROTO. BRAND PACKAGING COMPOSITE CASE
- Type: Key Wrench
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Structural Steel Cast Process: Silica sol Casting Heat Treatment: Normalizing Surface Treatment: Rust Protection Service Advantages From Raymond Machinery Co.,Ltd: · One-Stop Service: From casting to precision machining, we offer a complete service package that reduces production
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 10 to 22 inch
- Overall Length: 102 to 252 inch
- Overall Thickness: 6 to 14 inch
- Specifications: ASTM / ASME, SAE
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We supply various OEM Customized Precision Forging Parts, Including :Forging Nut, PT Nut, Cap Nut, Axel, Shaft, Stud Bolt, Sleeve, Washer, Pin, Bolt, Screw Which are widely used in Systems of Suspension, Brake, Engine, Clutch, Chassis, Exhaust, Cable, and many other industries. Applications?
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Work (Die / Mold), Ferrous / Iron Based, Forged, Other, Specialty / Other, Stainless Steel (UNS S)
- Shape / Form: Fabricated Parts / Shapes
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 24 to 72 inch
- Overall Thickness: 0.015 to 0.07 inch
- Specifications: ASTM / ASME
- Features: Alloy, Alloy Steel (UNS G), Coated / Painted, Ferrous / Iron Based - Any Type, Galvanized, Wrought
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Features: Alloy Steel (UNS G), Austenitic, Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Cast (Continuous, Centrifugal, etc.), Centrifugal Cast, Coated / Painted, Cold Finished / Rolled / Drawn, Continuous Cast / Direct Chill, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded,
- Shape / Form: Fabricated Parts / Shapes
- Processing, Temper & Finish: Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Roda Specialty Steel
Description: Grade: B16 Cold Finished, Quenched & Tempered
- Overall Width / OD: 1.125 inch
- Features: Alloy Steel (UNS G), Cold Finished / Rolled / Drawn, Ferrous / Iron Based - Any Type, Wrought
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Processing, Temper & Finish: Hardened / Heat Treated
-
Supplier: Nucor Cold Finish Group
Description: The Nucor Cold Finish Group is your comprehensive source for quality cold finish bars. When taken as a whole, our production plants offer a huge range of products, from the smallest diameter wire products, to sizes up to six inches in diameter. A variety of processes, capabilities, grades and
- AISI Grade: 1,018 to 4,140
- AISI / AA / CDA Grade: 1,018 to 4,140
- Specifications: AISI, ASTM / ASME
- Type: Alloy Steel, Carbon Steel
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 24 to 60 inch
- Overall Thickness: 0.0175 to 0.138 inch
- Specifications: ASTM / ASME
- Features: Alloy, Alloy Steel (UNS G), Coated / Painted, Ferrous / Iron Based - Any Type, Galvanized, Wrought
-
Supplier: Arcelor Mittal USA
Description: No Description Provided
- Overall Width / OD: 28 to 48.75 inch
- Overall Thickness: 0.012 to 0.047 inch
- Specifications: ASTM / ASME
- Features: Alloy, Alloy Steel (UNS G), Coated / Painted, Ferrous / Iron Based - Any Type, Galvanized, Wrought
-
Supplier: Universal Wire Works Inc.
Description: Greek Ascaloy is primarily used for gas metal arc and gas tungsten arc welding of corrosion resistant steels of similar composition.
- Specifications: AMS
- Applications: Aerospace / Aircraft (AQ)
- Features: Alloy, Alloy Steel (UNS G), Ferrous / Iron Based - Any Type, Other
- Shape / Form: Wire / Shaped Wire
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent
- Overall Width / OD: 10.5 inch
- Overall Length: 8 inch
- ID: 8.25 inch
- Type: Alloy Steel
-
Supplier: Universal Wire Works Inc.
Description: Universal 80S-B2 is a 1 1/4 chromium 1/2 molybdenum alloy designed for welding similar composition alloys used primarily in the process industries in steam piping systems and pressure vessels. Weld deposits require preheat and postheat treatments in order to exhibit optimum physical
- Tensile Strength (UTS, Break): 80,000 psi
- Yield Strength (YS): 68,000 psi
- Elongation: 19 %
- Features: Alloy, Alloy Steel (UNS G), Ferrous / Iron Based - Any Type, Other, Specialty / Other
-
Supplier: Corey Steel Company
Description: and shapes. Customer specific aluminum profile shapes are also inventoried ready for shipment. Our size coverage of CDA 36000 Free Cutting Brass is extensive and we also stock many sizes of High Leaded Brass and Leaded Nickel Silver. Because we are both a manufacturer of highly engineered
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,140
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: We offer customed forged pins suitable for use in mechanical engineering, automotive industry, furniture, medical , electronics and other precise locating applications. We manufacture cold forging pins in a variety of standard as well as custom head styles. Using our cold forging, rolling,
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Work (Die / Mold), Ferrous / Iron Based, Forged, Other, Specialty / Other, Stainless Steel (UNS S)
- Shape / Form: Fabricated Parts / Shapes
-
Description: Flat, Shaped and Round Wire APPLICATIONS High strength wire, Masonry nails, Springs, Cutting tools, Knives DESCRIPTION High carbon steels are difficult to weld because they contain carbon in the range of 0.6 percent to 1.0 percent. High carbon steels are susceptible to heat, and it
- Tensile Strength (UTS, Break): 92,000 psi
- Yield Strength (YS): 70,000 psi
- Elongation: 10 %
- UNS Number: 10,600 to 10,950
-
Supplier: Chonghong Industries(Microwork)Ltd.
Description: The bushing and sleeve is small deforming, high precision, good concentricity; good verticality; high wear resistance.it is suitable for the outside of the mechanical parts, in order to achieve the sealing, wear protection and other functions of the match, refers to the role of the liner ring.
- Features: Alloy Steel (UNS G), Carbon Steel (UNS G), Cold Work (Die / Mold), Ferrous / Iron Based, Forged, Other, Specialty / Other, Stainless Steel (UNS S)
- Shape / Form: Fabricated Parts / Shapes
-
Supplier: Corey Steel Company
Description: and shapes. Customer specific aluminum profile shapes are also inventoried ready for shipment. Our size coverage of CDA 36000 Free Cutting Brass is extensive and we also stock many sizes of High Leaded Brass and Leaded Nickel Silver. Because we are both a manufacturer of highly engineered
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 8,620
-
Supplier: Corey Steel Company
Description: and shapes. Customer specific aluminum profile shapes are also inventoried ready for shipment. Our size coverage of CDA 36000 Free Cutting Brass is extensive and we also stock many sizes of High Leaded Brass and Leaded Nickel Silver. Because we are both a manufacturer of highly engineered
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 4,140
-
Supplier: Texas Stainless, Inc.
Description: Texas Stainless stocks an extensive inventory of centrifugally cast stainless steel tubing in standard sizes as well as production remnants. All are ready to cut and ship from our Temple, Texas warehouse. Wide size ranges and a vast alloy selection makes Texas Stainless an excellent
- Overall Width / OD: 16.12 inch
- Overall Length: 23 inch
- ID: 11.37 inch
- Type: Alloy Steel
-
Supplier: G.L. Huyett
Description: Ground flat stock is made from general purpose tool steel containing manganese to make it nondeforming and non-shrinking. It’s used in toolrooms for tools, dyes, punches, templates, stripper plates, and in tight tolerance keyways.
- Overall Width / OD: 0.125 to 14 inch
- Overall Length: 12 to 36 inch
- Overall Thickness: 0.015625 to 2 inch
- AISI Grade: 410 to 4,142
Find Suppliers by Category Top
Featured Products Top
-
used for many Super Alloys— which are principally Nickel, Chrome, Cobalt, and Iron alloys of stainless steels. Some of these alloys include industry trade names such as Inconel™, Hastelloy™, Haynes™, Monel™, Nitronic™, Waspaloy™, and many others. Keep reading. (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
for you. Material: carbon steel, alloy steel, stainless steel, steel round pipe, steel square/rectangle pipe, steel special pipes Equipment: 0-300T stamping machine, 30000W laser cutting, 200T cnc bending machine, robotic welding arm (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
We utilize various materials such as carbon steel, aluminum alloys, and more, including 6061, 7075, 8620, and (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Material: Carbon steel, alloy steel, stainless steel, aluminium alloy, Process: saw cutting, laser cutting, die cutting, cnc bending, shrinkage, expand, extrude, stretch bending, welding, flange, Industry (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
,spring, rubber.stainless steel,etc. Surface treatment: zinc plating,chrome plating, nickel plating,heat treatment: induction hardening.etc as a professional supplier, we equipped with the thorough process and machine and the addtional supply chain for these parts,will supply you a high cost effective parts for you. (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd
More Information Top
-
Shopping In Mechanics Tools - Big Bruin
… Piece Combination Long HeX L Key Set" Molded Plastic Holders Eklind 10222 22-Piece S & Metric Hex Key Set Eklind 10222 22-Piece S & Metric Hex Key Set Features: Made of 8650 chrome nickel alloy steel for maximum performance Keys …
-
Eklind 10222 22-Piece SAE & Metric Hex Key Set at PlumberSurplus.com
• Made of 8650 chrome nickel alloy steel for maximum performance .
-
Surface treatments for controlling corrosion rate of biodegradable Mg and Mg-based alloy implants
9 8650 –9 [91] Hall C, Field S, Zuber K, Murphy P and Evans D 2013 Corrosion … Sci. 69 406–11 [92] Zuber K, Hall C, Murphy P and Evans D 2012 Atomic structure studies of chrome alloy coatings and their abrasion resistance Surf. Coat. stainless steel for orthopedic applications Surf. Coat. … and Epple M 2008 The preparation of calcium phosphate coatings on titanium and nickel –titanium by rf …
-
Materials Handbook
8650 G86500 7750 n.a. Other properties common to all carbon- and low- alloy steels types. The most common alloying elements are manganese, chromium, nickel , molybdenum, vanadium, and small quantities of titanium or … … 12 wt.% Cr, to impart the same corrosion resistance conferred by pure chromium in chrome plate.
-
Steels: Processing, Structure, and Performance
Data pre- sented here are for AISI 8650 steel . … not only satisfy the hardness require- ments but also has just the right alloy content can be … … and W.S. Owen, Solid Solution Hardening and Ther- mally Activated Deformation in Iron- Nickel -Carbon Martensites, Electropolished and etched in chrome - .
-
Failure Analysis of Heat Treated Steel Components
8650 Physical Properties of Carbon and Low- Alloy Steels / 543 Iron-cobalt- nickel alloys Chrome -nickel-iron superalloy .
-
Surface Hardening of Steels: Understanding the Basics
8650 All steels from SAE 1030 up may have induction hardening applications. Table 2 Reheating (austenitizing) temperatures for hardening of carburized carbon and alloy steels (SAE) Acetic acid, glacial, corrosion rate of electroless nickel coatings . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . Chrome alloy, medium carbon steels, liquid nitrided fatigue properties . . . . . . . . . . . . . . . . . . . . . .
-
Springer Handbook of Condensed Matter and Materials Data
Beiss, R. Ruthardt, H. Warlimont (Eds.): Pow- der Metallurgy Data, Landolt–Börnstein, New Series VIII/2 (Springer, Berlin, Heidelberg 2002) 1.96 J. R. Davis (Ed.): Nickel , Cobalt and Their Alloys , ASM Specialty Handbook (ASM International, Materials Park 2000) 1.97 J. R. Davis … Yagi, G. Merckling, H. Irie, H. Warlimont (Eds.): Creep Properties of Heat Resistant Steels and Super- alloys … … particularly high melting temperatures and refractory stability, such as magnesite, silicon carbide, stabilized zirconia, and chrome -magnesite. IR-absorbing biocompatible glass for (implantable) transponders 8650 .
-
Steel Castings Handbook
The properties reported are those midway between surface and center (Conversion: 1 ksi = 6.8948 MPa, 1 ft • Ib = 1.356 J) (b) Section size effects on oil quenched and tempered wrought AISI 8650 steel . The solution to the problem is to add alloying elements that form "stable" carbides which will not … As is true for the wrought steels, minor additions of nickel , chromium, phosphorous, copper, and silicon will … Pearlitic Chrome Moly Steels .
-
Dubbel
Norms and guidelines: DIN 8650 (03/85): In column mechanical presses. decrease conditions. - Steel and iron. Image up 14b thimble with pressing terminal 2 of aluminum wrought alloy (DIN 3093) to 150 C … Particular executions of rostbeständigem coats hartgewalztem chromium nickel steel with rubber layer.
Indicates content that may require registration and/or purchase.