-
Supplier: Ingersoll Rand Air Compressors
Description: 80 Gallon Reciprocating Air Compressor - TS4N5 Two-Stage Compressors Available at Tractor Supply, the Ingersoll Rand 80 Gallon, Electric-driven Two-stage air compressor is designed to provide continuous power. Built to last, this durable workhorse is designed for
-
Supplier: Kaeser Compressors, Inc.
Description: Capacity: 92 cfm Pressure: 100 psig (specific pressure range dependent on model and package chosen) Standard Features: Single stage, oil injected rotary screw airend with power-saving proprietary Sigma Profile Heavy duty, 3-cylinder Kubota engine Engine rated 24.8 hp Uses diesel
- Discharge / Operating Pressure: 100 psi
- Flow Capacity: 92 SCFM
- Horse Power: 24.8 HP
- Compressor Technology: Rotary Screw
-
Supplier: Air Compressors Direct
Description: volt, single phase power; needs 15 amp circuit Twin Tank Wheelbarrow Style •8 gallons total of air in an easy to manuver configuration Easy To Maintain •Convienient oil drain on front of unit •Easy view sight gauge Metal Air Filters With Auto Drop Feature •Keeps motor running
- Flow Capacity: 6.6 SCFM
- Horse Power: 3 HP
- Power Source: AC Single Phase
-
-
Supplier: Air Compressors Direct
Description: Tank Size 8 Gallons Power 3.8 CFM @ 90 PSI Ideal For Home & Auto Maintenance •Install moulding, build furniture, repair cars, etc. 1.3 HP, Oil-Free Pump •Easy to maintain & operate 8 Gallon Tank With 10 Year Tough Tank Warranty •15% thicker ASME steel designed to exceed
- Flow Capacity: 5.5 to 3.8 SCFM
- Horse Power: 1 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 8 Gallons Power 5 CFM @ 90 PSI 1.5 HP Twin Capacitor Induction Motor With Cast Iron Pump •Delivers up to 5 CFM @ 90 PSI, & 6 CFM @ 40 PSI 77 Piece Air Force Garage Kit •Air & hand tools nail, grind, cut, de-burr & assemble •2-in-1 die
- Flow Capacity: 6 to 5 SCFM
- Horse Power: 1.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Horse Power 8 Horse Power Tank Size 9 Gallons Engine CFM N/A 8 HP Honda Commercial Grade Engine •Quiet & reliable; retractable starter saves your knuckles •Low oil shutdown protects the engine Automatic Idle Control •Provides fuel economy & long service life Heavy Duty 2-Stage
- Flow Capacity: 16.2 SCFM
- Horse Power: 8 HP
- Features: 2 Stage, Multistage Compressor
-
Supplier: Makita USA, Inc.
Description: Air hose wrap stores 50 ft. of 3/8" air hose with handle folded or upright Tool hangers store tools when not in use Large automotive style industrial air filter for increased air intake and greater efficiency Roll cage construction for extra protection to pump and
- Discharge / Operating Pressure: 140 psi
- Horse Power: 3 HP
- Lubrication Style: Lubricated
- Mounting: Portable
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high
- Discharge / Operating Pressure: 188.54901 psi
- Flow Capacity: 30.017495 SCFM
- Horse Power: 10.0516528867711 HP
- Compressor Technology: Rotary Screw
-
Supplier: ALMiG USA Corporation
Description: General information Power rating: 3 - 30 hp Pressure up to 190 psi(g) Flowrate: 7 - 124 cfm Cooling System: Air cooled Our COMBI product series is the spacesaving, economical, 3-in-1 solution from ALMiG. It combines compressor, refrigerant dryer and receiver in a compact, high
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 36 to 41 SCFM
- Horse Power: 10 HP
- Compressor Technology: Rotary Screw
-
Supplier: Thomas An Ingersoll Rand Business
Description: Capacity up to 1.97 cfm / 56 l/min Pressure to 40 psi / 2.8 bar Possible Applications Aspirators Nebulizers Vacuum Frames Sewage Treatment Air Brushing Powder Spraying (Printing Machines) Computer Tape Drives Foam Markers Fertilizer Mixing
- Discharge / Operating Pressure: 40 psi
- Flow Capacity: 2 SCFM
- Horse Power: 0.170073966844168 HP
- Features: Air / Plant Air
-
Supplier: Kaeser Compressors, Inc.
Description: air compressor delivers on all accounts. Integrated refrigerated dryer option All series are available as standard models or with an integrated refrigerated dryer (T models). Heat Recovery Ready Compressing air converts the electrical energy you pay for into heat. The SFC
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 12.4 to 164.2 SCFM
- Horse Power: 10 to 30 HP
- Power Source: AC Three Phase
-
Supplier: Thomas An Ingersoll Rand Business
Description: 13.6 l/min Pressure to 120 psi / 8.3 bar Possible Applications Air Suspension Air Doors Air Horns Air Brakes Air Clutches Fuel Systems Air Seats
- Discharge / Operating Pressure: 120.1 psi
- Flow Capacity: 0.5 SCFM
- Horse Power: 0.0699595040919272 HP
- Features: Air / Plant Air
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Oil-less Maintanance free Long life Low power consumption Very low noise Low vibration Natural pressure limitation Continuous operation Range Technical Overview Capacity up to 0.3 cfm / 8.7 l/min Pressure to 4.5 psi / 0.3 bar Possible Applications Bubble Tubes Gas /
- Discharge / Operating Pressure: 2.9 to 4.5 psi
- Flow Capacity: 0.2 to 0.3 SCFM
- Horse Power: 0.00938154269431974 to 0.0187630853886395 HP
- Power Source: AC Single Phase, DC
-
Supplier: Kaeser Compressors, Inc.
Description: efficiency by running only the compressor(s) needed to meet the current demand. They also offer backup capability. 3 to 20 hp Pressure: 80-217 psig (specific pressure range dependent on model and package chosen) Flow rate range: 8.8 to 95 cfm AIRCENTERS require little
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 9 to 90 SCFM
- Horse Power: 3 to 20 HP
- Compressor Technology: Rotary Screw
-
Description: As a world leader in refrigeration and gas compression, we engineer Frick® Screw Compressor Drivelines to handle the toughest applications and meet the most important requirements according to API 619 standards. Our screw compressor drivelines are designed to be reliable, accessible
- Capacity: 4,474 kW
- Construction: Screw
-
Description: 17.0 to 52.2 m³/hr (10.0 to 30.7), pressure up to 1 bar. Can be fitted with a compressed air after-cooler if required. Compressors V-DTR Dry running Volume flow 100 to 153 m³/hr 58.8 to 90 cfm Dry running rotary vane compressor with bearings on both sides of the
- Flow Capacity: 2.1 to 51.7 SCFM
- Lubrication Style: Oil-free
- Features: Other
-
Supplier: Thomas An Ingersoll Rand Business
Description: Features & Benefits Maintenance free Oil-less Compact Pulsation free High flow Low vibration No valves Reversible Range Technical Overview Capacity up to 0.24 cfm / 6.8 l/min Pressure to 3.8 psi / 0.26 bar Possible Applications Automotive Medical Analysis Handling Automation
- Discharge / Operating Pressure: 1.5 to 3.8 psi
- Flow Capacity: 0.1 to 0.2 SCFM
- Features: Air / Plant Air
- Power Source: DC
-
Supplier: JORC Industrial LLC
Description: The PURO is designed to separate oil from condensate, that is extracted from compressed air systems. The PURO condensate separator covers compressor capacities up to 8m/min (300 cfm). Polypropylene has the perfect effect on oil. It attracts oil and captures it, almost as if it
- Total Flow: 2,244.155844155845 GPM
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: Campbell Hausfeld
Description: durable composite housing material for a longer product life. Anvil length of 3/8 inch, working torque of 0-50 ft. lbs, maximum torque of 75 ft. lbs, impact speed of 1,600, RPM of 320, average air consumption of 1.9 CFM @ 90 PSI, ¼ inch NPT (F) air inlet, 3/8 inch
-
Supplier: Mile-X Equipment, Inc.
Description: driven air compressors were designed to provide compressed air in remote locations or for emergency production line needs. Service trucks, as well, need a reliable compressor that will be suitable for your technician and the tools he will use. The Champion 8
-
Supplier: Campbell Hausfeld
Description: makes it easy to maneuver around the workspace. Average Air Consumption of 3.1 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet Size of ¼ inch NPT (F). Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of 26 gallons or larger is
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without gauges, regulators,
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: ALMiG USA Corporation
Description: compressed air quality with low residual oil content Oil and compressed air cooling through large-area cellular radiator for low compressed air outlet temperature; easy to clean Radial ventilator for optimum cooling and extremely low noise level Separate cooling air
- Discharge / Operating Pressure: 72.51885 to 203.05278 psi
- Flow Capacity: 11.300704 to 37.786729 SCFM
- Horse Power: 10.0516528867711 HP
- Lubrication Style: Lubricated
-
Supplier: Campbell Hausfeld
Description: task for convenient use. The air chuck boasts a 30 ft. lbs maximum torque and a free speed RPM of 2,000 to get jobs done efficiently. Drill Shank Range of 3/64 – 3/8”. Average air consumption of 4.0 CFM @ 90 PSI. Single Planetary gear type. 0.4 horsepower. Air
-
Supplier: Macnaught USA, Inc.
Description: Nitrile and Polyurethane Rubber Max air pressure 150 psi Min air pressure 60 psi Air inlet 1/4″ NPT (F) Pump Outlet 1/4″ NPT (F) Min compressor size 3 cfm (0.08m³/ min) Macnaught P3-01C Features and Benefits Industry Leading 10-year Warranty Zinc components – For
- Container Size: 208,197.648402262 cc
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Lubricants
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without gauges, regulators,
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.125 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Macnaught USA, Inc.
Description: compressor 10cfm/min (.3m³) Air inlet 1/4" NPT(F) Pump outlet 3/4" NPT(F) Pump inlet Suction tube Features & Benefits: Heavy duty construction Air Inlet (1/4” NPT) Oil outlet (3/4” NPT) 2” sliding bung adapter Oil inlet (1” NPT) Pressure relief valve Large exhaust port Oil
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without gauges, regulators,
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Cole-Parmer
Description: • Free-air capacities up to 2.2 cfm (62.3 L/min) • Shaded-pole, fan-cooled motor has thermal overload switch to protect your pump system • Different pump models have heads in parallel for higher capacity or series for greater vacuum • Select pumps with or without gauges, regulators,
- Maximum Discharge Pressure: 60 psi
- Horsepower: 0.25 HP
- Power Source: AC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Larson Electronics LLC
Description: 15 foot straight duct – 1753 CFM 15 foot duct with 1 90 degree bend – 1616 CFM 15 foot duct with 2 90 degree bends – 1450 CFM 25 foot straight duct – 1619 CFM 25 foot duct with 1 90 degree bend – 1497 CFM 25 foot duct with 2 90 degree bends – 1433 CFM
-
Supplier: Mile-X Equipment, Inc.
Description: Shipping weight: 450 lbs. Air•All® Air Compressor 155 psi maximum 23 CFM @ 100 psi Available Options: Please note that you will need an air receiver and fuel tank for this unit 61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank
-
Supplier: Griffin Pump & Equipment, Inc.
Description: 12,000 gpm and head conditions up to 200 ft. The pumps are available with the Wind Tunnel® high volume air handling system, vacuum assisted, compressor primed or diaphragm vacuum pumps. The pumps air handling capacity ranges from 50 to over 200 cfm. The pumps
- Discharge Size: 8 inch
- Horsepower: 72 to 80 HP
- Pump Housing Material: Cast Iron
- Pump Type: Centrifugal Pumps, Diaphragm Pumps, Positive Displacement Pumps, Rotary Vane Pumps, Self-Priming Pump, Trash Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: Air•All® Air Compressor 155 psi maximum 23 CFM @ 100 psi Available Options: Please note that you will need an air receiver and fuel tank for this unit 61-130 30 Gallon Vertical Air Tank 61-131 30 Gallon Horizontal Air Tank 50-443 12 Gallon Horizontal
-
Supplier: Campbell Hausfeld
Description: trigger makes this unit user friendly. Average air consumption of 3.4 CFM @ 90 PSI. Maximum Pressure of 90 PSI. Air Inlet of ¼ inch NPT (F). Minimum Hose Size of 3/8 inches. An air compressor with a tank capacity of 8 gallons or larger is recommended.
-
Supplier: Mile-X Equipment, Inc.
Description: Goodall 11-923AC 12/24V Startall w/Air-All and Powrlite 12/24 Volt, 600 Amp, 155 psi Air Compressor, 6000 Watt 120 Volt AC Generator Jump starts up to transit, military and off-road equipment Air Compressor for air tools and tire service AC Generator for
Find Suppliers by Category Top
Featured Products Top
-
Low emissions, reliable in all conditions, and designed for heavy-duty performance. Kaeser’s M30 Utility Mobilair™ portable compressor offers heavy-duty performance in a lightweight package. This compact unit delivers up to 100 cfm at 100 psig and has been (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
-duty portable compressor in our popular MOBILAIR™ line. This versatile unit delivers up to 295 cfm at 100 psig, and is designed for civil and commercial construction, demolition, sand-blasting, fiber optic cable blowing and other utility applications. The MOBILAIR M81 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The Mobilair M500-2 is built with reliability, fuel efficiency, and flexibility in mind. It delivers up to 1600 cfm, with a pressure range of 60 to 150 psig. The M500-2 is powered by a 600 hp Caterpillar C18 diesel engine that meets Tier 4 Final exhaust emission standards. M500-2 is (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M58 Utility is the latest addition to Kaeser's award-winning Mobilair™ line of portable rotary screw compressors. This versatile compressor is designed for cross mounting on service vehicles and delivers 210 cfm at 100 psig. It is ideal for public works, utility, and other field work (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
Our Sigma Profile airend combined with the reliable Hatz Tier 4 Final diesel engine delivers superior fuel economy and reliability. Add in our 21 gal fuel tank and the M59PE is ready for a fuel shift - up to 8 continuous hours without refueling. This flexible unit is designed for heavy (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
The M480 is the most powerful oil-injected portable screw compressor in the MOBILAIR series, designed specifically for the North American market. With an impressive free air delivery of up to 1700 cfm, it sets new benchmarks in efficiency and versatility. At its core lies a high (read more)
Browse Air Compressors Datasheets for Kaeser Compressors, Inc. -
equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter airborne pathogens and contami The digital display and filter load indicator makes for easy adjustments and maintenance (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
Advantages of on-demand air compressors and blowers Compressors and blowers are crucial equipment in many industries, but perhaps none more so than the (read more)
Browse Pressure Blowers and Fans Datasheets for Aerzen USA Corp. -
The Challenge: Air Innovations’ Cleanroom Systems division was asked to design a Class I, Div I Enclosure (read more)
Browse Air Conditioners Datasheets for Air Innovations LLC -
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco
More Information Top
-
Direct Drive Air Compressor 4 8 cfm 2 gal Twin Stack Tank 115V from Cole-Parmer
Direct Drive Air Compressor 4 8 cfm 2 gal Twin Stack Tank 115V (Representative photo only .
-
Ultra Quiet Oilless Air Compressor 6 8 cfm 115 VAC from Cole-Parmer
Ultra Quiet Oilless Air Compressor 6 8 cfm 115 VAC (Representative photo only .
-
low noise - offers from low noise manufacturers, suppliers, exporters & wholesalers
Precision Low Noise Industrial Piston Air Compressors 20HP 84 CFM 8 ...
-
Factors affecting the percussive drillability of Colorado oil shale
The power systems are (1) a 36 kW (50 hp), 3.15 dm s-~ (50gpm), 230 bar (3300psi) hydraulic power station, and (2) 20 m mm- 1 (650 cfm ) - 8 bar (110 psi) air compressor station including filter and cooling tower.
-
Safety evaluation report: 7-foot bubble chamber facility
Set dryer purge in air compressor building to 8 -10 cfm flow .
-
A Temperature-Controlled Chamber Based on Vortex Cooling
Estimated efficiency is based useable power at the cold plate compared to 1750 watts average power consumption of our air compressor operating at a duty cycle required to deliver 8 cfm of air.
-
Audit, Need Analysis and Design of Vehicle Washdown Facilities for Biosecurity in Queensland, Australia
An air compressor with a free air delivery in the order of 110 cfm at 8 bars should be provided.
-
Wireless Infrastructure for Performing Monitoring, Diagnostics, and Control HVAC and Other Energy-Using Systems in Small Commercial Buildings
… inputs include: 1) building ID, 2) system ID, 3) economizer type, 4) occupied damper position (fraction open), 5) occupied outdoor air fraction, 6) rated supply fan air flow rate (in cfm ) 7) rated coefficient of performance, 8 ) compressor schedule, 9) supply fan …
-
MINE DEFUSING FACILITY
Air supply is from a Chicago Pneumatic Type T, 7x7 com- pressor , providing 8 cfm at 80 psi, supplied with aftercooler, moisture separator and receiver.
-
INTEGRATED VERTICAL AND OVERHEAD DECONTAMINATION (IVOD) SYSTEM
AIR COMPRESSOR (SIZE(max): 16' X 7' X 8 ') 900 CFM , 100-125 PSI (WEIGHT: 10,000 lbs .
Indicates content that may require registration and/or purchase.