-
Supplier: ValueTronics International, Inc.
Description: The 11302 is a digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth:
-
Supplier: Transcat, Inc.
Description: Product Highlights Auto-set function optimizes the position, range, timebase, and triggering to assure a stable display of waveforms Dual-channel Oscilloscope with 3.8" (97mm) color LCD display Peak Detect function for 50ns glitch capture XY Mode Five Automatic Measurements:
- Bandwidth: 20 MHz
-
Supplier: Transcat, Inc.
Description: Product Highlights The 2560 Digital Storage Oscilloscope Series delivers advanced features and debug capabilities for a wide range of applications. With up to 300 MHz bandwidth in a 4-channel configuration, each model offers a maximum sample rate of 2 GSa/s, and a maximum memory
- Bandwidth: 70 MHz
-
-
Supplier: Rohde & Schwarz USA, Inc.
Description: allows to set a new milestone in the development of high-performance mixedsignal oscilloscopes at an attractive price. Superior hardware-based acquisition for precise measurement results 4 Gsample/s realtime sampling rate, 8 Msample memory depth High vertical sensitivity down to
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- Features: Integral Display
-
Description: MSO Series LA With Digital Oscilloscope - 2 in 1 (DSO + LA) - 8 inch color LCD - USB data transmission supported - 20 groups automatic measurement options Digital Storage Oscilloscope - Bandwidth: 60MHz - 200MHz - Sample rate: up to 2GS/s - Auto-scale function -
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 8 (# bits)
- Host Interface: USB
-
Supplier: Transcat, Inc.
Description: Product Highlights The MSO-2000 series is a mixed-signal oscilloscope, which offers dual analog channels + 16 digital channels or 4 analog channels + 16 digital channels. The MSO-2000 series includes MSO-2000E and MSO-2000EA. MSO-2000E has a built-in
- Bandwidth: 100 MHz
-
Supplier: Allied Electronics, Inc.
Description: performance needed for many of today's mainstream applications. A deep record length of up to 5 Mpoints is standard on all channels, enabling you to capture long windows of signal activity while maintaining fine timing resolution. Features Bandwidth: 100 MHz, 2 Channels + 16
-
Supplier: Allied Electronics, Inc.
Description: performance needed for many of today's mainstream applications. A deep record length of up to 5 Mpoints is standard on all channels, enabling you to capture long windows of signal activity while maintaining fine timing resolution. Features Bandwidth: 100 MHz, 4 Channels + 16
-
Supplier: Cole-Parmer
Description: navigate the waveforms • 36 automatic measurement functions offers a wide range of measurement selections • Optional 8- or 16-digital channels with logic analyzer (MSO) and serial bus I2C/SPI/URT trigger • Standard USB connectivity for remote control connectivity with optional
- Bandwidth: 300 MHz
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: navigate the waveforms • 36 automatic measurement functions offers a wide range of measurement selections • Optional 8- or 16-digital channels with logic analyzer (MSO) and serial bus I2C/SPI/URT trigger • Standard USB connectivity for remote control connectivity with optional
- Bandwidth: 200 MHz
- Features: Integral Display
-
Supplier: Cole-Parmer
Description: navigate the waveforms • 36 automatic measurement functions offers a wide range of measurement selections • Optional 8- or 16-digital channels with logic analyzer (MSO) and serial bus I2C/SPI/URT trigger • Standard USB connectivity for remote control connectivity with optional
- Bandwidth: 70 MHz
- Features: Integral Display
-
Supplier: Allied Electronics, Inc.
Description: and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same
-
Supplier: RIGOL Technologies, Inc.
Description: Models): Time correlated views between analog and digital channel speeds debug of embedded designs The MSO2000A models add Mixed Signal Capabilities allowing users to not only look at the analog behavior of up to 4 channels but also trigger, capture, and analyze the behavior of
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
-
Supplier: Allied Electronics, Inc.
Description: and 4 channel oscilloscopes do not always provide enough channels for the job at hand. With an additional 8 integrated digital timing channels, you now have up to 12 channels of time-correlated triggering, acquisition and viewing on the same
-
Supplier: RIGOL Technologies, Inc.
Description: channels but also trigger, capture, and analyze the behavior of up to 16 digital channels at the same time. Any of the DS1000Z PLUS models can enable the digital channels with the purchase of a RPL1116 digital probe kit. With the RPL1116, the 1000Z Series
- Bandwidth: 50 MHz
- Number of Input Channels: 4 (# channels)
-
Supplier: Cole-Parmer
Description: • Advanced signal processing technology for precise measurements and quick analysis • Visual Persistence Oscilloscope (VPO) technology shows changes in waveforms not visible on other digital oscilloscopes • Select from four common windows to enhance frequency domain analysis by
- Bandwidth: 200 MHz
- Features: Integral Display
- Host Interface: USB
-
Supplier: kTB Solutions
Description: Core specifications of this product: 13 GHz bandwidth, 4 standard analog channels, 40 GSa/s sampling rate per channel, 8-bit vertical resolution, and a maximum storage depth of 1 Gpts. In addition, it offers a variety of configurable hardware and software analysis functions to
-
Description: Super Performance · 8-bit, 12-bit or 14-bit high resolution ADC, restoring the waveform detail fully · 40M record length, max 75,000 wfms/s waveform refresh rate · low background noise, vertical sensitivity in 1 mV/div - 10 V/div · multi- trigger, and bus decoding function · SCPI, and LabVIEW
- Number of Input Channels: 2 (# channels)
- A/D Resolution: 14 (# bits)
- Host Interface: Ethernet, Serial Port, USB
- Features: Other
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS6000L series Low Profile Digital Storage Oscilloscopes provide up to 8 analog channels + 16 digital channels in a space-saving chassis size. This series is available in bandwidths of 2 GHz / 1 GHz / 500 MHz, features a maximum sample rate of 5
- Bandwidth: 2,000 MHz
- Number of Input Channels: 8 (# channels)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: Transcat, Inc.
Description: per second, memory depth up to 28Mpts, hardware-based digital trigger system, lower trigger jitter and higher stability and support for 256 intensity grading. 300MHz bandwidth oscilloscope Dual channel inputs Real time sampling rate of 2GSa/s for analogue, 500Msa/s
- Bandwidth: 300 MHz
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, OSCILLOSCOPE, DIGITAL, 200 MHZ, 4 CHANNEL, 8-BITS, REAL-TIME, 30000 PT/SEC RECORD LENGTH, 100 MS/S SAMPLING RATE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: GAO Tek, Inc.
Description: This 40 MHz USB PC based oscilloscope is a high performance 8-bit, two-channel computer based USB digital storage oscilloscope. It is commonly used for the maintenance of electronic equipment and laboratory work in fields such as science, medicine, engineering and
-
Supplier: Yokogawa Corporation of America
Description: input channels. The eighth input channel features Flex MSO which converts to a 8-bit logic analyzer at the push of a button; add sixteen additional logic analyzer inputs as an option, for 24-bit logic analysis. Advanced measurement and analysis features such as power analysis
- Bandwidth: 500 MHz
- Number of Input Channels: 8 (# channels)
- A/D Resolution: 12 (# bits)
- Host Interface: Ethernet, SCSI, USB
-
Supplier: Rohde & Schwarz USA, Inc.
Description: Schwarz SmartGrid function supports the placement of digital channels on the screen. The digital channel activity remains visible in the signal icons independently of the acquisition state. The binary signals from the individual digital channels obtained
- Bandwidth: 400 MHz
- Number of Trigger Inputs: 16 (# channels)
- Features: Integral Display
-
Supplier: kTB Solutions
Description: Introducing the all-new JHM8000HD Series high-resolution oscilloscopes. This series includes two models with 8 GHz/5 GHz bandwidth, and comes standard with a 20 GSa/s sampling rate and 12-bit vertical resolution across the entire lineup. It is equipped with 4 analog channels and
- Bandwidth: 8,000 MHz
-
Supplier: Uni-Trend US
Description: The UNI-T MSO8804HD delivers 8 GHz bandwidth, 20 GSa/s sampling, and 12-bit resolution for uncompromising signal fidelity in next-generation designs. With 4 analog + 16 digital channels, deep 2 Gpts memory, and advanced analysis options like PAM-N, PCIe, USB, and jitter/eye
- Bandwidth: 8,000 MHz
- Number of Input Channels: 4 (# channels)
- Features: Other
- Host Interface: USB
-
Supplier: Teledyne LeCroy
Description: Packages Advanced Customization Digital Filtering Spectrum Analysis Device and Switching Power Supply Analysis Comprehensive set of serial data analysis, debug, validation and compliance tools 16 digital channels with 1.25 GS/s Analog and Digital Cross-Pattern Triggering
- Bandwidth: 2,000 MHz
- Number of Input Channels: 4 (# channels)
- A/D Resolution: 13.8 (# bits)
- Operating Temperature: 41 to 104 F
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT's SDS2000X Plus series Digital Storage Oscilloscopes are available in bandwidths of 350 MHz, 200 MHz and 100 MHz, have a maximum sample rate of 2 GSa/s, maximum record length of 200 Mpts/ch, and up to 4 analog channels + 16 digital channels mixed signal
- Bandwidth: 100 MHz
- Number of Input Channels: 2 (# channels)
- Host Interface: Ethernet, USB
- Features: Other
-
Supplier: EA Elektro-Automatik Inc.
Description: In applications that demand extreme channel density, the 5 Series MSO Low Profile oscilloscope sets a new standard for performance. With 12-bit analog-to-digital converters, this high speed digitizer offers 8 input channels (plus AUX Trig) in a compact package,
- Bandwidth: 1,000 MHz
- Number of Input Channels: 8 (# channels)
-
Supplier: Cleverscope, Ltd.
Description: "Copy and Paste" facility. Key features include... 2 by 14 bit analog channels - 100 MSa/s simultaneously USB 2.0 Interface to the PC 8 digital inputs - 100 MSa/s Huge 8M Samples storage per channel - up to 32Mbytes in total Highly flexible mixed signal triggering View
- Bandwidth: 100 MHz
- Number of Input Channels: 11 (# channels)
- Number of Trigger Inputs: 1 (# channels)
- A/D Resolution: 14 (# bits)
-
Supplier: ValueTronics International, Inc.
Description: Oscilloscope Memory: 1 Kbit/Channel Microprocessor Support: Most 8-, 16- and 32- Bit Microprocessors The Agilent 1652B Logic Analyzer is a general-purpose logic analyzer with a built-in digitizing oscilloscope. It has 80 data channels and 35 MHz state analysis.
-
Supplier: ValueTronics International, Inc.
Description: The DASH 8XPM is a recorder from AstroMed. Recorders and Printers allow engineers to collect and display data in different formats. Additional Features: 8 channels of inputs for single and three phase power monitoring Days of continuous recording at a sample rate of 6,250 Hz per
- Data Acquisition: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: digital buses and signals under test to the MSO4000 series digital oscilloscope. The RPL2316 separates 16 digital channels into two branch headers, called channel group. Each header includes 8 signal channels (D0-D7 and D8-D15) plus 12 ground
- Probe Type: Logic
-
Supplier: DigiKey
Description: PXIE-5108 PXI OSCILLOSCOPE, 8CH,
- Number of Input Channels: 8 (# channels)
- Features: Hand-held Unit
- Host Interface: USB
-
Supplier: EA Elektro-Automatik Inc.
Description: Get a complete view of your design with high-fidelity waveforms, insightful measurements, unique spectrum analysis, and flexible probing. Experience the intuitive user interface appreciated by engineers everywhere.
- Bandwidth: 2,000 MHz
- Number of Input Channels: 8 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
UNI-T MSO8804HD | 8GHz High-Performance Mixed Signal Oscilloscope The UNI-T MSO8804HD represents the pinnacle of mixed signal oscilloscope technology, delivering (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
function of the MSO7000X. Capture or import waveforms and use them as reference. Multi-channel 8-digit hardware frequency counter, supporting adjustable frequency refresh time and effective digit 4-digit Digital Voltmeter (DVM): DC, AC RMS, and DC+AC RMS 22 advanced (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
UNI-T UPO7000L | Introduction of the 1U Rackmount Digital Phosphor Oscilloscope Introducing the Uni-T UPO7000L series digital phosphor oscilloscope – a compact, 1U rack-mounted powerhouse. With (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS1000X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz and 100 MHz, have maximum record length of 100 Mpts, and (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS800X HD series high resolution digital storage oscilloscopes are based on 2 GSa/s, 12-bit Analog-Digital Converters and front ends with excellent noise floor performance. They are available in bandwidths of 200 MHz, 100 MHz and 70 MHz, have maximum record length of 100 Mpts (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS7000A series Digital Storage Oscilloscopes are available in bandwidths of 4 GHz and 3 GHz, have 12-bit ADCs with sample rate up to 20 GSa/s, maximum record length of 1Gpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed signal analysis (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
SIGLENT’s SDS3000X HD series Digital Storage Oscilloscopes are available in bandwidths of 1 GHz, 500 MHz and 350 MHz, have 12-bit ADCs with sample rate up to 4GSa/s, maximum record length of 400 Mpts/ch, and display up to 4 analog channels + 16 digital channels for high performance mixed (read more)
Browse Oscilloscopes Datasheets for Siglent Technologies NA, Inc. -
comprehensive analysis are paramount. Mixed Signal Oscilloscopes (MSOs) have emerged as indispensable tools for engineers, bridging the gap between analog and digital domains. This article delves into the (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
The MSO7000X is a multi-instrument powerhouse for your bench. Expand as your test needs evolve. Go beyond the basics with a 1GHz/2GHz instrument that can be your: Digital Oscilloscope Logic Analyzer Function (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Development of diode laser absorption spectroscopy method for determining temperature and concentration of molecules in remote object
… light guide, (3) fiberoptic splitter, (4) cell with absorbing gas, (5) inserts blown through by argon to eliminate absorption in air of laboratory room, (6) screened unit with two photodetectors and differential amplifier, (7) main amplifier, and ( 8 ) two channel digital oscilloscope .
-
On circuit theory approach to evaluate the stray capacitances of two coupled inductors
This is a two channel 8 bit digital oscilloscope with 4k-bytes of memory for each channel and a maximum samplingrateof6OMHz.
-
Vibration Engineering and Technology of Machinery
The high-frequency impact force was measured by calibrated piezoelectric sensor 7 and both signals were fed to the two- channel digital storage oscilloscope 8 .
-
Multiple X-ray bursts from long discharges in air
A Tektronix TDS 3054 four- channel 8 bit digital oscilloscope recorded the HV divider output after further reduction by a factor of 40.
-
Ultra high molecular weight polyethylene deformation and fracture behaviour as a function of high strain rate and triaxial state of stress
The experimental data were captured using one 4 channel and two 8 channel Gould digital storage oscilloscopes .
-
Experimental investigation of premixed combustion under flashback
LDV data acquisition system and C9- 8 two- channel digital oscilloscopes were triggered at the same time to provide the synchronous flow velocity, pressure and flashback recording.
-
TEA CO2 laser tunable over the lines of regular and nontraditional bands designed for lidar systems
Electrical signals from both measuring and reference detectors were processed through a two- channels digital oscilloscope S9- 8 model to the IBM computer.
-
A pedagogically effective structured introduction to electrical energy systems with coupled laboratory experiences
… 2 208/115 V, 25 A, two-phase four-wire star; 4) dc source 2 x 0–30 V, 3 A dc; 5) dc source 5 V, 5 A dc; 6) function generator; 7) two- channel digital storage oscilloscope ; 8 ) 250-V differential probe …
-
Analysis of partial discharge pulse distribution along transformer windings using digital filtering techniques
The particular recorder employed was an 8088 microprocessor-based, dual- channel digital storage oscilloscope with 8 -bit resolution and 35 MHz bandwidth.
-
Application of digital filtering techniques to the determination of partial discharge location in transformers
The particular recorder employed is an 8088 microprocessor-based, dual channel digital storage os- cilloscope with 8 -bit resolution and 35 MHz bandwidth.
Indicates content that may require registration and/or purchase.