-
Supplier: Princess Auto Limited
Description: 1.8 GPM @ 2,400 PSI Gas Pressure Washer
- Water Jet Pressure: 2,400 psi
- Water Flow: 108 GPH
- Features: Cold Water
- Power Source: Combustion Engine
-
Supplier: DEWALT Industrial Tool Co.
Description: Steel Engine Plate and Solid Steel 5/8" Axle 5/16" x 25' Non-marring Hose with Easy Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast! Downstream Detergent Injection System
- Water Jet Pressure: 3,200 psi
- Water Flow: 168 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: pressure settings. Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle 3/8" x 50' Non-marring Hose with Quick Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast!
- Water Jet Pressure: 3,800 psi
- Water Flow: 210 GPH
-
-
Supplier: DEWALT Industrial Tool Co.
Description: and versatility. Welded Construction, 1-1/4" Tubular Steel with Steel Engine Plate and Solid Steel 5/8" Axle 3/8" x 50' Non-marring Hose with Quick Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast! Downstream
- Water Jet Pressure: 4,200 psi
- Water Flow: 240 GPH
-
Supplier: DEWALT Industrial Tool Co.
Description: Steel Engine Plate and Solid Steel 5/8" Axle 5/16" x 25' Non-marring Hose with Easy Connectors for No Tools Assembly 5 Quick Connect nozzles (0°. 15°, 25°, 40°, & Soap) make swiching applications easy and fast! Downstream Detergent Injection System
- Water Jet Pressure: 3,000 psi
- Water Flow: 150 GPH
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Kohler CH740 Polychain Belt Drive 3000 PSI @ 10.8 GPM *This picture is a representation only. "These Kohler powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value
- Water Jet Pressure: 3,000 psi
- Water Flow: 648 GPH
- Power: 27 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX690 Polychain Belt Drive 3,500 PSI @ 8.0 GPM (Max Series) "These Honda powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This picture
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Pressure Washer Honda GX630 Polychain Belt Drive 3,000 PSI @ 8.0 GPM (Max Series) *This picture is a representation of a pressure washer. "These Honda powered industrial series pressure washers and power washers are built and tested in
- Water Jet Pressure: 3,000 psi
- Water Flow: 480 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Electric Pressure Washer 3,500 PSI at 8.0 GPM 20 HP 230V-3 ph poly belt drive "These electric motor powered industrial series pressure washers and power washers are built and tested in the U.S. and are by far your best value available today." *This
- Water Jet Pressure: 3,500 psi
- Water Flow: 480 GPH
- Power: 20 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: PressureParts.Com
Description: • Triplex Plunger Pump • Direct Drive with Gas Flange 7-11 HP SAE • Max. Volume: 3.0 GPM • Max. Discharge Pressure: 3,000 PSI • Max. Pump Speed: 3400 RPM • Shaft Diameter: 1” Hollow • Maximum Horsepower Requirements: 8.2 GHP • Max. Fluid Temp.: 160 degrees F. • Inlet Ports (2):
-
Supplier: Pressure Washers Direct
Description: Nozzles •0°, 15°, 25° & soap applicator nozzles Siphon Tube Chemical Application •Just drop tube into pressure washer safe detergent Robust Trolley & Frame Design •1 1/4", 16 gauge steel tube frame & 12 gauge engine plate •Sturdy, solid steel 5/8" axle •Convenient
- Water Jet Pressure: 2,600 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: from overheating Adjustable Pressure •4 GPM flow rate ensures efficient cleaning •Allows cleaning of many different surfaces Professional Grade Spray Gun, & Tips •5 quick connect spray nozzles: 0°, 15°, 25°, 40° & soap Made In USA Abrasion Resistant High Pressure Hose
- Water Jet Pressure: 4,200 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: PressureParts.Com
Description: HSP3504 Hot Water Pressure Washer. Challenging applications call for serious equipment. This self-contained, portable gas washer is meant for service centers, automotive shops and other tough cleaning applications. 3.3 GPM / 3500 PSI 13 HP OHV Honda Engine
-
Supplier: Pressure Washers Direct
Description: overheating •2.8 GPM flow rate ensures efficient cleaning Professional Grade Spray Gun & Tips •5 quick connect spray nozzles: 0°, 15°, 25°, 40° & soap 3000 PSI High Pressure Hose •25 feet of 5/16" heavy duty, non-marring hose with quick connects •Abrasion resistant;
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Pressure Washers Direct
Description: Professional Cleaning Power •4000 PSI and 4 GPM gets big jobs done quickly 389cc Hydro Power Engine •Starts easily, runs smoothly •Covered by a 2 year engine warranty Convenient On-Board Hose Reel •Keeps hose kink-free & tidy •Accomodates up to 100 feet of 3/8" hose 50 Foot
- Water Jet Pressure: 4,000 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 2.8 GPM @ 2000 PSI 4 HP / 230V Totally enclosed fan-cooled electric motor with manual thermal overload protection Direct drive triplex piston pump with ceramic plungers and forged
-
Supplier: PressureParts.Com
Description: Looking for quiet operation? This electric hot water washer is ideal for industrial applications. 3.3 GPM / 3500 PSI 10 HP / 230V ~ 1 phase Totally enclosed fan-cooled electric motor with manual thermal overload protection Belt drive triplex piston pump with ceramic plungers and forged
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex plunger
-
Supplier: Mile-X Equipment, Inc.
Description: Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing. Features: Triplex plunger
-
Supplier: Mile-X Equipment, Inc.
Description: non-commercial address. Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing.
-
Supplier: Mile-X Equipment, Inc.
Description: non-commercial address. Click here for shipping quote! Cam Spray wall mount cold water electric pressure washers help you conserve space while utilizing the high powered electric pressure washing ability of this unit. Great for businesses like restaurants and food processing.
-
Supplier: Pressure-Pro
Description: Revolutionary aircraft grade aluminum frame with dual handles (no welds to fail) Lifetime frame warranty 50 mesh inlet filter â€" *excludes 8 GPM units EZ-Start Adjustable pressure unloader Low oil shutdown except GX690 models Engine and pump oil drains offer easy maintenance
- Water Jet Pressure: 5,000 psi
- Water Flow: 270 GPH
-
Supplier: Pressure-Pro
Description: 15 GPM units EZ-Start •Adjustable pressure unloader Low oil shutdown except GX690 models Engine oil drain offers easy maintenance Oversize pneumatic tires Dual spring cushioned shock absorbing feet 3/4" cold-rolled steel axle Commercial/Industrial grade engines Low speed pump and
- Water Jet Pressure: 3,000 psi
- Water Flow: 648 GPH
-
Description: to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles) Typical Usage: Use on portable pressure washers or any type of pressure washing unit. Materials: Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.
- Maximum Pressure: 2,000 to 5,000 psi
- Maximum Flow: 336 to 534 GPH
- Orifice Size: 314.9608 mil
- Material: Ceramic
-
Description: to 21 GPM, up to 7250 PSI (lances), up to 38 GPM, up to 5100 PSI (nozzles) Typical Usage: Use on portable pressure washers or any type of pressure washing unit. Materials: Zinc-plated, stainless steel, brass bodies, ceramic insert/nozzle.
- Maximum Pressure: 1,200 to 3,650 psi
- Maximum Flow: 264 to 462 GPH
- Orifice Size: 314.9608 mil
- Material: Ceramic
-
Supplier: General Pipe Cleaners
Description: bends and farther down the line. This is what separates General's Jet-Set from ordinary pressure washers. It breaks the initial tension between the surface of the hose and the walls of the pipe, increasing cleaning power. The JM-1000 Mini-Jet generates 1500 psi at 1.4 gpm, yet
- Water Jet Pressure: 1,500 psi
- Water Flow: 84 GPH
- Power: 1.2 HP
- Blast / Jet Pressure: 1,500 psi
-
Supplier: General Pipe Cleaners
Description: The JM-3080 gives you the increased cleaning power of 8 gpm without risking pump damage if your water supply can’t match the pump demand. A 12 gallon buffer tank gives you the safety margin you need when using a high flow water jet to clear larger and more difficult lines. A 614 cc
- Water Jet Pressure: 3,000 psi
- Water Flow: 480 GPH
- Power: 20 HP
- Blast / Jet Pressure: 3,000 psi
-
Supplier: Serfilco, Ltd.
Description: Material: PP, PVDF Performance: 5-45 gpm Features SEAL-LESS and LEAK-PROOF for total solution containment reliable, trouble-free pumping • Corrosion resistant PP, PVDF, PPS SS316 • Centrifugal - quiet, vibration-free • Flows to 53 gpm or 58 FT. TDH @ 60 Hz • Maximum liquid temperature
- Pump Type: Magnetic Drive Pumps
-
Supplier: Serfilco, Ltd.
Description: Material: PP, PVDF Performance: 10-70 gpm Features • Flows to 70 gpm or 56 ft. TDH @ 60 Hz (220 LPM or 12m @ 50 Hz) • Non-metallic solution contact Glass reinforced PP or carbon reinforced PVDF • Extended dry run Unique design helps prevent pump damage • Powerful rare-earth magnets
- Pump Type: Magnetic Drive Pumps
-
Supplier: Chemdet, Inc.
Description: takes the popular slotted spray ball format into its next evolutionary phase by removing the ball bearings and slowing down the rotation speed. A unique pressure regulation system in the drive chamber helps to keep the speed of rotation consistent under differing pressures. The Turbo
- Water Flow: 3,816 GPH
- Operation: Cleaning / Surface Preparation
- Features: Other
- Machine Mounting: Portable Machine
-
Supplier: VAC-CON, Inc.
Description: 1600 gallon capacity polyethylene water tank 600' capacity front mounted hose reel 30 gpm/3000 psi water pump system Auxiliary engine water pump drive 400' high pressure sewer flushing hose Hose rewind guide Hose guide (Tiger Tail) 30' leader hose 600 psi wash down hand gun with 25' of
- Water Jet Pressure: 3,000 psi
- Water Flow: 1,800 GPH
- Blast / Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
-
Supplier: General Pipe Cleaners
Description: remote applications where access to water is limited. A 690 cc Honda engine with electric start powers the 2500 psi, 12 gpm pump with Vibra-pulse® through a V-belt reducer. Two hose reels – an electric rewind jet hose reel with 400 ft. x 1/2” capacity featuring a variable speed controller,
- Water Jet Pressure: 2,500 psi
- Water Flow: 720 GPH
- Power: 24 HP
- Blast / Jet Pressure: 2,500 psi
-
Supplier: General Pump
Description: High Flow Rear Entry Wash Down Spray Gun With Swivel Features Variable nozzle, trigger controlled Adjustable fixed spray pattern from 0º - 60º Rubber bumpers protect work from damage Durable impact resistant molded handle Available with built-in inlet swivel
- Water Jet Pressure: 350 psi
- Water Flow: 960 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance
-
Supplier: Suttner America Company
Description: Easy pull trigger and comfort grip reduces trigger force up to 40% and holding force up to 90%. Unitized valve for easy repair.
- Water Jet Pressure: 5,000 psi
- Water Flow: 720 GPH
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
-
Supplier: Mi-T-M Corporation
Description: One of the most powerful cold water pressure washers on the market today, this unit is jobsite ready with 1 1 ⁄ 4 -inch roll cage, handles and lifting hook. Pump: Belt drive triplex piston General pump with ceramic plungers · Preset stainless-steel and brass unloader · Forged brass
- Water Jet Pressure: 3,000 to 6,000 psi
- Water Flow: 222 to 480 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
Find Suppliers by Category Top
Featured Products Top
-
flow and operating pressure Threaded quick disconnect fittings allow for easy deployment in a variety of applications The 8" HS Series pump significantly advances hydraulic submersible pump technology. With its larger flow rates, excellent solids handling (read more)
Browse Hydraulic Pumps Datasheets for Gorman-Rupp Pumps -
any position. ? Protects system from pressure spikes when servicing equipment. ? Stainless steel stop plate ensures fully open to fully closed with a 1/4 turn. ? Full size ports for unrestricted flow on most sizes, 3/8” (10 mm) through 1-1/8” (28 mm). ? Dual Teflon seals (read more)
Browse Ball Valves Datasheets for Parker Sporlan Division -
To meet the needs of maintenance professionals who service a wide variety of hydraulic machinery, we took our most popular flow meters in each flow size and combined them to make this extremely versatile flow meter test kit that covers a wide variety of flows – from 1.0 GPM to 100 GPM (3.8 (read more)
Browse Flow Meters Datasheets for HydraCheck Inc. -
thermoplastic valves for ultra-pure and corrosive liquids Features: Maintain constant flow with inlet pressure changes from 15 to 120 PSI (1 bar to 8 bar). Available in pipe sizes 1/4″, 3/8″, 1/2″, 3/4″, 1″, 1¼”, (read more)
Browse Industrial Valves Datasheets for Plast-O-Matic Valves, Inc. -
: Operational Performance • Transfer time reduced from 6–8 hours to just 20 minutes • Pump discharge pressure now remains constant throughout operation • Pump flow stabilized at 35 gpm • Cavitation eliminated; noise significantly reduced (read more)
Browse Pulsation Dampeners Datasheets for Blacoh Fluid Control, Inc. -
The compact PW-2 Series from Hannay features a lightweight and versatile design, which can be used with almost any type of pressure washer for steam cleaning, spray and washdown applications. The reel includes a permanent direct crank rewind with an adjustable split brake assembly. The reels (read more)
Browse Hose Reels Datasheets for Hannay Reels -
contractor's type pumps on dirty water applications. It has been so successful that the design is currently manufactured in six standard sizes ranging from 5/8 to 1 3/4. Most of these sizes are manufactured in three different material of construction. Some years ago, Gorman-Rupp attempted to make a (read more)
Browse Liquid Handling Pumps Datasheets for Gorman-Rupp Pumps -
Temperature and Pressure:PP cartridges typically handle ≤80°C 6, while PES withstands steam sterilization (121°C) 8.Verify maximum pressure limits (e.g., 2.8 bar for PES) . Flow Rate: High-flow PP pleated cartridges (e (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Reliable Plate Washer for a Wide Range of Applications and Microplate Formats The Reagent Exchanger (RX) is a versatile automated washer designed to support a wide range of microplate formats and complex laboratory workflows. It features integrated automation for delidding, plate tilting (read more)
Browse Microplate Washers Datasheets for Formulatrix, Inc.
More Information Top
-
Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , 8 HP, 3000psi, 3.5 gpm , 230VHot Water Pressure and Steam Washer .
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , 8 HP, 3000psi, 3.5 gpm , 230VHot Water Pressure and Steam Washer .
-
More than $5000 Outdoor Equipment - Grainger Industrial Supply
• Pressure Washer , 8 HP, 3000psi, 3.5 gpm , 230VHot Water Pressure and Steam Washer .
-
MI-T-M Pressure Washer,6HP,2500psi,3.2gpm,230V - Electric Pressure Washers - 2GXK8|GH-2504-SM30 - Grainger Industrial Supply
Pressure Washer , 8 HP, 3000psi, 3.5 gpm , 230V .
-
MI-T-M Pressure Washer,2HP,1500psi,2gpm,120V - Electric Pressure Washers - 2GXK5|GH-1502-0GA10S - Grainger Industrial Supply
Pressure Washer , 8 HP, 3000psi, 3.5 gpm , 230V .
-
MI-T-M Pressure Washer,8HP,3000psi,3.9gpm,230V - Electric Pressure Washers - 1TDJ8|GH-3004-1230 - Grainger Industrial Supply
Pressure Washer , 8 HP, 3000psi, 3.9 gpm , 230V .
-
MI-T-M Pressure Washer,6HP,2500psi,3.2gpm,230V - Electric Pressure Washers - 3WB88|GC-2503-0ME1 - Grainger Industrial Supply
Pressure Washer , 8 HP, 3000psi, 3.9 gpm , 230V .
-
New Concepts in Farmstead Water-System Design
An automatic clothes washer may require 7 to 8 gpm at 20 psi residual pressure for satisfac-tory operation.
-
DEWALT products - Grainger Industrial Supply
• Pressure Washer , Cold, 8 HP, Operating Pressure 3000 psi, Flow Rate 4.0 gpm , Duty Rating Heavy, Volts/Phase 208/230/1, Amps AC 33, Detergent Injection Adjustable, Plug Type 6-30P, Height 24 In., Width 26 In., Length 47 In., Hose Dimensions 3/8 …
-
DEWALT products - Grainger Industrial Supply
• Pressure Washer , Cold, 8 HP, Operating Pressure 3000 psi, Flow Rate 4.0 gpm , Duty Rating Heavy, Volts/Phase 208/230/1, Amps AC 33, Detergent Injection Adjustable, Plug Type 6-30P, Height 24 In., Width 26 In., Length 47 In., Hose Dimensions 3/8 …
Indicates content that may require registration and/or purchase.