-
Supplier: Boeing Company (The)
Description: cruising speed of Mach 0.86, the 747-8 is as fast as any commercial airplane today. The 747-8 Intercontinental and 747-8 Freighter incorporate the GEnx engine—one of the cleanest, quietest, and most fuel-efficient turbofan engines in the world. It is based on the
-
Supplier: Beechcraft Corporation
Description: Dimensions Length 29 ft 10 in (9.09 m) Height 9 ft 9 in (2.97 m) Wingspan 37 ft 10 in (11.53 m) Wing Area 199 sq ft (18.51 sq m) Wheelbase 8 ft 11 in (2.72 m) Tread 8 ft 11 in (2.72 m) Cabin Interior Height 50 in (1.27 m) Width 42 in (1.07 m) Length 12 ft 7 in (3.84 m) Maximum
-
Supplier: AgustaWestland
Description: The AW189 is the latest-generation, high performance 8.3 / 8.6 tonne twin-engine helicopter, designed to answer the growing market demand for a versatile, affordable, multirole platform. The platform exceeds the most recent FAA and EASA Part 29 safety standards, ideal for
-
-
Supplier: Airbus Group
Description: unobstructed cabin with flat floor contribute to the helicopter’s flexibility for a full range of applications, accommodating up to 8 passengers in standard configuration and 10 passengers in a higher density configuration, plus one or two pilots. This multi-purpose rotorcraft
-
Supplier: Cessna Aircraft Company
Description: This single pilot aircraft combines the comfort of a large business jet with the freedom to roam of a light aircraft. The speed and range inspired performance of the Citation® Mustang® jet will tackle the sky like a jet, while delivering the efficiency of a lighter aircraft. The
Find Suppliers by Category Top
Featured Products Top
-
When talking about aviation assets one asset stands above the rest - the aircraft. There are approximately thirty thousand airliners in service today, used for both passenger and freight transportation. This number includes hundreds of thousands of individual small aircraft. Today, all of these (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Airport Engineering 3rd Edition Complete Document
The de Havilland DHC- 8 , a wide-bodied, twin - engine turboprop aircraft with a capacityof36 passengers and a cruising speed of310 mph, was placed in service in 1984.
-
Federal Register > Tuesday, May 14, 1996 > [61 FR 24208] Special Conditions: Cessna Aircraft Model 750 Airplanes; Operation With Fly-by-Wire Rudder
The Cessna 750 is a twin - engine , swept-wing business jet aircraft that is configured for approximately 8 -12 passengers .
-
Effects of disciplinary uncertainty on multi-objective optimization in aircraft conceptual design
The aircraft is a conventional 6– 8 passenger low- wing twin -jet configuration with wing-mounted engines .
-
Countries > Canada > National > Gazette > 2015 > Part II > Part II‚ June 17‚ 2015‚ Vol. 149‚ No. 12
…introduction of a provision for certain eligible aircraft such as the CL … short-haul regional airplanes, twin turbo-prop engines , made by the French/Italian … DHC8-300 (a “Dash 8 ,” is a twin … configured with only 50 passenger seats to operate with…
-
Federal Register > Wednesday, April 28, 2010 > [75 FR 22440] Advance Notice of Proposed Rulemaking on Lead Emissions From Piston-Engine Aircraft Using Leaded A...
…fly over 27 million hours and carry 166 million passengers annually.17 Approximately 66 … are conducted by piston- engine aircraft .18 Aircraft in the … taxi and air tours ( 8 percent) and the remainder … the number of active twin -engine piston-powered aircraft…
-
Variational Analysis and Aerospace Engineering
The initial aircraft specification was for a medium-range air transport with twin engines a 269 passenger payload, cruise speed of Mach 0.8, and a range of 4,020 nautical miles [7]. .... The method of [ 8 ] was used to perform the initial conceptual design of the air- craft.
-
http://dspace.mit.edu/bitstream/handle/1721.1/67942/FTL_R_1981_01.pdf?sequence=1
To complement the 19-passenger Twin Otter and the 50- passenger Dash 7, DeHavilland is developing the Dash- 8 , a "wide-body" 32-36 seater, powered by two PT7 engines , with deliveries available in mid-1984. .... Dornier of West Germany has reasonably firm plans for the LTA (light transport aircraft ), a 30-seater…
-
Training Report 2013 June/July 2013
…Wing Training programme trains cadets how to fly the Boeing 737 and the Airbus 320, and the cadets of the Flight Operations Officer (FOO) programme are trained in planning and arranging flight schedules, flight routes, luggage capacity, passengers and other aircraft operations. .... ICAI has a 60 unit fleet consisting of 11 Beechcraft Sundowner C23s, 8 Piper Dakota PA 28-236s, 17 Socata TB-10s, 3 Beech Baron B58s ( twin engine ), 18 Piper Warrior IIIs (glass cockpit), and 3 Bell Ranger 206B helicopters.
-
Federal Register > Thursday, October 30, 2008 > [73 FR 64790] Large Aircraft Security Program, Other Aircraft Operator Security Program, and Airport Operator S...
FOOTNOTE 3 In general, aircraft that weigh over 12,500 pounds MTOW are those aircraft equipped with twin turboprop or turbojet engines . .... Typically corporate and charter aircraft have a seating configuration for 6- 8 passengers , while similar aircraft used in scheduled passenger service would likely have 18 or more seats.
-
Design and Integration of the Power Management and Generation System for the Dash8/400 Airplane
INTRODUCTION The Dash- 8 Series 400 is a high wing, twin -engined, turbo-prop, commuter aircraft , which seats 72 passengers . .... The aircraft is propelled by newly designed PW150 engines , which in addition to an optional APU, serve…
Indicates content that may require registration and/or purchase.