-
Supplier: Caster City, Inc.
Description: semi-pneumatic wheels help to reduce the vibration and shock caused by floor surfaces which are not smooth. Semi-pneumatic wheels should not be used on sand or gravel but can be used on other surfaces including grass. The footprint of semi-pneumatic wheels
-
Supplier: Caster City, Inc.
Description: semi-pneumatic wheels help to reduce the vibration and shock caused by floor surfaces which are not smooth. Semi-pneumatic wheels should not be used on sand or gravel but can be used on other surfaces including grass. The footprint of semi-pneumatic wheels
-
Supplier: Caster City, Inc.
Description: semi-pneumatic wheels help to reduce the vibration and shock caused by floor surfaces which are not smooth. Semi-pneumatic wheels should not be used on sand or gravel but can be used on other surfaces including grass. The footprint of semi-pneumatic wheels
-
-
Supplier: Caster City, Inc.
Description: semi-pneumatic wheels help to reduce the vibration and shock caused by floor surfaces which are not smooth. Semi-pneumatic wheels should not be used on sand or gravel but can be used on other surfaces including grass. The footprint of semi-pneumatic wheels
-
Supplier: SAF-T-CART
Description: The IV-1 easily accommodates practically all inverters and carries a single high-pressure cylinder. It maneuvers easily on swivel casters, utilizing two 8" semi-pneumatic wheels to stay flat free. Ships fully assembled.
- Width: 20 inch
- Cart / Truck Type: Hand / Appliance Truck
- Features: Other
- Tires: Pneumatic
-
Supplier: Optimal Handling Solutions
Description: Tote - All Hand Truck - Multi-purpose hand truck is well suited as a four wheel cart or two wheel hand truck - - Dimensions: 24" W x 16" D x 28" H. 42" to top of angled tubular handle - Casters: 2, 8" x 1 3/4" semi-pneumatic rubber tires & 2, 3" x 1 1/4" hard rubber
-
Supplier: Southland Equipment Service
Description: semi-pneumatic tires. FOB Shipping Point. ALUMINUM CONVERTIBLE HANDTRUCKS Rugged 800 lb. load capacity. A high capacity convertible handtruck that easily converts from a 2 wheel handtruck to a 4 wheel platform truck. Features a high strength double locking cam mechanism that securely
- Capacity: 500 lbs
- Cart / Truck Type: Hand / Appliance Truck
-
Supplier: Albion Casters and Wheels
Description: Never-Flat (NF) Recommended for the greatest possible protection to both loads and floors. Perfect replacement tire for pneumatic or semi-pneumatic applications. This solid urethane tire has similar rollability characteristics as a pneumatic tire...but they never go flat.
- Load Capacity: 300 to 350 lbs
- Wheel Diameter: 8 to 10 inch
- Wheel Tread Width: 2.5 to 3.5 inch
- Bore / Bearing Size: 0.5 to 0.625 inch
-
Supplier: Optimal Handling Solutions
Description: pneumatic - Z - Steel offset 10" x 2.75" semi-pneumatic - Z2 - Poly offset 10" x 2.75" solid rubber - CF Microcellular 10" x 3" polyurethane NOTE: ADD "B" TO THE END OF THE WES-XXXXXX PART NUMBER FOR BLUE COATED HANDLE OPTION
-
Supplier: Optimal Handling Solutions
Description: pneumatic - Z - Steel offset 10" x 2.75" semi-pneumatic - Z2 - Poly offset 10" x 2.75" solid rubber - CF Microcellular 10" x 3" polyurethane NOTE: ADD "B" TO THE END OF THE WES-XXXXXX PART NUMBER FOR BLUE COATED HANDLE OPTION
-
Supplier: Optimal Handling Solutions
Description: pneumatic - Z - Steel offset 10" x 2.75" semi-pneumatic - Z2 - Poly offset 10" x 2.75" solid rubber - CF Microcellular 10" x 3" polyurethane NOTE: ADD "B" TO THE END OF THE WES-XXXXXX PART NUMBER FOR BLUE COATED HANDLE OPTION
Find Suppliers by Category Top
Featured Products Top
-
Download a detailed product brochure here. SBP-DS SEMI (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Grainger.com
… Type Continuous Loop, Overall Height 47 In., Overall Width 18 In., Overall Depth 18 In., Overall Length 47 In., Noseplate Depth 8 In., Noseplate Width 14 … … 18 In., Wheel Type Semi - Pneumatic , Wheel Width 2-3/4 … … Double Ball, Material Steel, Caster Dia.
-
Grainger.com
… Type Continuous Loop, Overall Height 47 In., Overall Width 18 In., Overall Depth 18 In., Overall Length 47 In., Noseplate Depth 8 In., Noseplate Width 14 … … 18 In., Wheel Type Semi - Pneumatic , Wheel Width 2-3/4 … … Double Ball, Material Steel, Caster Dia.
-
http://www.oandplibrary.org/cpo/pdf/1987_02.pdf
Basic wheelchair and optional casters available. Shown on the chair is the standard 8 - inch diameter wheel with solid rubber tire. Next in order are: the 8-inch wheel with the semi - pneu matic tire; the 8-inch wheel with pneumatic tire; a 5-inch diameter wheel with solid rubber tire.
-
GRAINGER APPROVED Semi-Pneumatic Whl,8 In,60 lb - Pneumatic and Solid Rubber Wheels - 1NXA7|1NXA7 - Grainger Industrial Supply
• Casters and Wheels • Pneumatic and Solid Rubber Wheels • Semi -Pneumatic Whl, 8 In,60 lb .
-
Suspension Geometry: Theory vs. K&C Measurement
… center, or the projection from the wheel center to the ground, taking camber, caster , and toe into … The longitudinal COP is not as meaningful in the semi -static tests performed on the K&C machine, as the tire is not spinning, and therefore pneumatic trail effects are not present. … predicted and measured lateral motion of the right front COP and COG is shown in Figure 8 .
-
Vehicle Dynamics and Motion Simulation Versus Experiment
The pneumatic tyre model [ 8 ] describes interaction with even and uneven road surface. The tyre shear forces and aligning moment model is a semi -empirical model (HSRI-UMTRI [3] or … Account was also taken of the influence of king-pin inclination, caster , and toe-in angles on …
-
Vehicle Dynamics
… antiroll bar, 508 camber, 528 camber angle, 521 caster, 527 caster angle, 543 caster plane, 544 center … … 499 roll axis, 511 roll center, 355, 511, 512 S shape problem, 496 semi -trailing arm, 508 … … 2, 7 DOT index, 7 drag force, 152 dynamics, 99 E-Mark, 2, 8 e ective radius … … circle, 157 overturning moment, 101 pitch moment, 101 plane, 99 plus one, 10 pneumatic trail, 150 racecar …
Indicates content that may require registration and/or purchase.