-
Supplier: Weiler Abrasives
Description: wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: Weiler Abrasives
Description: wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between cutting and grinding applications 5/8" - 11 nutted metal hub
- Outer Diameter (OD): 9 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: Weiler Abrasives
Description: grinding process The 1/8 inch thickness makes these wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between
- Outer Diameter (OD): 9 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
-
Supplier: Weiler Abrasives
Description: grinding process The 1/8 inch thickness makes these wheels ideal for light grinding applications as well as blending parting lines, removing flash, and cutting gates and risers Combination wheels offer flexibility and efficiency when switching between
- Outer Diameter (OD): 7 inch
- Bore ID / Shank Diameter: 0.625 inch
- Thickness: 0.45 inch
- Grit / Micron Size: 30 # or Microns
-
Supplier: Radwell International
Description: RADIAC, 043617, 5GM46K8V94, GRINDING WHEEL, MAX. SAFE RPM: 3820, 7 X 0.5 X 1.25 INCH, (7 X 1/2 X 1-1/4). FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Milwaukee Electric Tool Corporation
Description: 27 TYPE R GRADE STAINLESS STEEL CUT MATERIAL GRINDING, BLENDING APPLICATION 9 INCH DIAMETER 1/4 INCH THICKNESS 5/8 INCH-11 TPI MOUNTING SIZE 6600 RPM SPEED RATING 24 GRIT SIZE NUMBER ALUMINUM OXIDE ABRASIVE MATERIAL A24R STANDARD DESIGNATION
- Outer Diameter (OD): 9 inch
- Thickness: 0.25 inch
- Rotary Speed: 6,600 rpm
- Type: Aluminum Oxide
-
Supplier: Milwaukee Electric Tool Corporation
Description: 27 TYPE S GRADE PIPELINE-LIGHT GRINDING/CUTTING APPLICATION 4-1/2 INCH DIAMETER 1/8 INCH THICKNESS 7/8 INCH MOUNTING SIZE 30 GRIT SIZE NUMBER ABRASIVE TYPE A30S SPEED RATING (RPM) 13580
- Outer Diameter (OD): 4.5 inch
- Thickness: 0.125 inch
- Rotary Speed: 13,580 rpm
- Applications & Materials Abraded: Dry Grinding
-
Grinders and Grinding Machines - Baldor 812RE 8" Grinder, 3,600 RPM, Cast Iron Tool Rest -- BAL812RESupplier: Mile-X Equipment, Inc.
Description: Features 8 inch red grinder Two wheels 8" x 1" x ¾" Wheel guards are cast iron exhaust type Furnished with GA11 eyeshields Designed to comply with OSHA standards under normal usage Shipping Weight: 99 lbs UL Agency Approval Supplied with 36 and 60 grit
-
Supplier: Milwaukee Electric Tool Corporation
Description: VOLT CHARGER, (1) 4-1/2 INCH X 0.045 INCH X 7/8 INCH CUT-OFF WHEEL, (1) 4-1/2 INCH X 1/4 INCH X 7/8 INCH GRINDING WHEEL, (1) CONTRACTOR BAG
- Rotary Speed: 8,000 rpm
- Type: Disc Grinder
- Power Source: Electric Motor / Vibrator
-
Supplier: Filter 1 Clean Air Consultants
Description: Maximizing the Work Environment The Filter 1 Benchtron Downdraft/Backdraft Workstation removes dust, fumes, and smoke from sanding, grinding, buffing, or welding of metals, composites, fiberglass, plastics, or wood. The Benchtron meets OSHA requirements for respirable dust down to .05MG/M3,
- Efficiency: 99.9 %
- Minimum Particle Size Filtered: 0.5 µm
- Airflow: 6,000 SCFM
- Filter Cleaning: Automatic Shaking (Vibrating)
-
Grinders and Grinding Machines - Baldor 712R 7" Grinder, 3,600 RPM, Stamp Steel Tool Rest -- BAL712RSupplier: Mile-X Equipment, Inc.
Description: Big Red Grinders are available with 6", 7", or 8" wheels, equipped with base mounted on/off switch and 8 foot cord with plug. Rubber mounting feet help minimize vibration. Models ending in "E" have exhaust type wheel guards. Built for heavy-duty grinding, powered
-
Supplier: United Grinding Technologies Inc.
Description: processing Modular set-up equals flexibility in application. The grinding spindle can be supplied with bearings on one side or on both sides as a function of the grinding task. Single-end supported grinding wheel spindle with up to 10 inch grinding
-
Supplier: United Grinding Technologies Inc.
Description: innovative solutions for your production requirements. Specifications: MC407 MC607 MC610 MC607 VG X-axis column travel 28” 28” 40” 28” Y-axis wheel travel 22” 22” 22” 21” Z-axis column travel 12.8” 20.8” 20.8” 19.2” V-axis dresser (opt.) Stroke of dresser 5.2” 5.2” 5.2”
-
Supplier: Glebar Company Inc.
Description: footprint.48" x 44" x 60" H Built on a granite bed. 15 HP main spindle variable speed vector drive. Diameter 8-5/8" wide work wheel 6" diameter 10" wide regulating wheel. Super precision Twin grip work wheel and regulating wheel spindles. 0.1 micron linear
- Power: 15 HP
- Automation: Automatic / Indexing, CNC
- Type: Centerless
- Power Source: Electric Motor / Vibrator
-
Supplier: LECO Corporation
Description: The SS1000 is an 8-inch, dual-design grinder/polisher ideal for the low- to medium-volume laboratory. It’s available as either a manual stand-alone base unit, or with a grinding/polishing head for semi-automatic sample preparation. The powerful 3/4 HP motor drives both
- Rotary Speed: 500 rpm
- Power: 0.75 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, Single-Phase
- Mounting: Bench
-
Supplier: Daitron Co., Ltd.
Description: customers and challenges with our edge grinders. ●Applicable to a wide range of wafer sizes from 2-inch to 8-inch and materials ●1 or 2 grinding stage(s) ●4 cassettes as standard (Options available) ●High precision beveling with forming grinding wheels
- Type: Belt Grinder - Platen / Edge, Precision Grinder
- Applications / Materials Abraded: Ceramics / Glass, Semiconductors / Electronics
- Mounting: Floor / Stationary (Machine Tool)
-
Supplier: Mile-X Equipment, Inc.
Description: wheel Accommodates steel backed cup wheels 6" diameter, 1" face, 1¼" center hole, sold separately Model 500 sold with 8 ft 3-conductor power cord Shipping Weight: 109 lbs UL Agency Approval Factory connected for 115 volts, power cord supplied Applications: The Baldor Carbide
-
Supplier: ValueTronics International, Inc.
Description: The 214 is vibration and sound equipment from Balmac. Features: Amplitude Range English: 0.03, 0.1, 0.3, 1, 3, 10, 30, 100 mils (peakto-peak) Displacement, in/sec (peak) Velocity Sensitivity: Displacement: 0.001 mil (0.000001 inch) Velocity: 0.001 inch/sec Accuracy: 5% of Full Scale
Find Suppliers by Category Top
Featured Products Top
-
Belts are offered in 36-grit: RazorStar™ Fiber Discs are available in sizes ranging from 4 1/2” to 9” in 7/8 hole, speed-change and AVOS discs. Key markets include MRO, metal fabrication, welding, oil and gas, energy and ship building. RazorStar™ (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
Take your toolroom operation to a whole new level. Our exclusive Norton Vitrium3 bond is reshaping toolroom wheel applications with our new popular-size stock, and made-to-order offering. 1. Coolest cutting 2. Optimized precise profile and form holding (read more)
Browse Grinding Wheels Datasheets for Norton Abrasives -
times measured in millionths of an inch) for dimension, flatness, wedge and roundness or cylindricity. Our customers typically have a critical application that requires extremely tight tolerances in ultra-hard materials. We also have the capability to grind and polish spherical radius parts in a (read more)
Browse Micro Machining Services Datasheets for Insaco, Inc. -
Rosenberg's trestle-design GKHB 5.5kW backward curved fan module combines an electronically commutated (EC) motor with the high-efficiency, award-winning Rosenberg B-Wheel impeller for even greater (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
productivity: improves task speed and accuracy for automated operations Wheel Design Highlights External gear ring drive combined with a one-piece, high-stiffness planetary gear housing Helical gear grinding for smoother, quieter operation (read more)
Browse Gearboxes and Gearheads Datasheets for KOFON Motion Group -
What does a 1-micron tolerance *look* like? (Spoiler: You can’t see it.) Ceramics like alumina, sapphire, and quartz are unforgiving materials to machine, especially after firing. And yet, our team routinely hits submicron (read more)
Browse Datasheets for Insaco, Inc. -
. Spiral Rolls are available in 3/8" and 1/2" diameters and have a 1 1/2" length and 1/8" height. Square Pads and Cross Pads Square pads are smoother and easier to control, while grinding almost as fast as hard wheels. Their corners wear down consistently exposes fresh abrasive (read more)
Browse Abrasive Discs Datasheets for Norton Abrasives -
is available in-house. This is done with our GFM 412, a rotary forge that can produce from 3 Inch to 1/2 Inch diameter bar. Heat treating is also available with our 12' long by 40"wide furnace. Furnace is capable of 2300 Degrees F, with quick ramping for upto 2000 Lb quantities. See more here! (read more)
Browse Industrial Pipe Datasheets for High Performance Alloys, Inc. -
1. PLC system, 7-inch color screen human-machine interface with (read more)
Browse Polishing and Buffing Machines Datasheets for Beijing Grish Hitech Co., Ltd. -
the AMCA Seal. DESIGN FEATURES · TEMPERATURES - to 600°F. · BELT-DRIVE AND DIRECT-DRIVE · NINE SIZES - 8" - 14" wheel diameters. · PRESSURES - to 14" WG. · CAPACITIES - to 2,200 CFM (read more)
Browse Datasheets for New York Blower Company (The)