-
Supplier: Visual Sound, Inc.
Description: ALTINEX, Inc. The MT105-130 is a 8X8 4x twisted pair matrix switcher card, for applications where space and budgets are the governing decision making factors. Each connector will switch all four pairs carried through the twisted pair cable. The card has signal detect on all inputs. All
-
Supplier: Black Box
Description: A scalable highly reliable KVM & peripheral matrix switch Flexible. Any port can be an input or an output. Compact design fits 8 CATx I/O ports in 19" 1U space High-quality, full-frame DVI-D video. Engineered for Mission Critical 24/7 oppreations
- Operating Temperature: 41 to 113 F
- Platform: Apple Mac®, PC, Sun, Unix / Linux
- Features: Visual Indicator
-
Supplier: Black Box
Description: DKM FX HD Video and Peripheral Matrix Switch CATx I/O Module, 8-Port
-
-
Supplier: APITech
Description: Nominal Impedence: 50 Ohm RF Connectors: SMA Operating Frequency: Varies Output Phase Accuracy: ±15°
-
Supplier: kTB Solutions
Description: kTB Solutions supplies switch matrixs work at 9KHz~3GHz. We provide standard high performance switch matrixs.
- Frequency Range: 0.009 to 30,000 MHz
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: ALTINEX, Inc. The model MT105-120 is VGA-UXGA Video Matrix Switcher Card designed to switch 325 MHz high bandwidth RGBHV video signals. This MT105-120 card has eight fixed input and eight fixed output with 15-pin HD connectors. This cards provides signal detection on input and output through
-
Supplier: Black Box
Description: The switches are for smaller KVM systems and use the same technology as in our larger DKM switches. Choose from CATx, fiber (1-Gbps), high-speed fiber (3-Gbps) or combinations (6-Gbps) (6-Gbps). They work with DKM extender modules.
- Operating Temperature: 41 to 113 F
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZTS-8X8B-18-S is a high performance 8 by 8 blocking switch matrix operating over a wide bandwidth from 100 MHz to 18 GHz. The system is integrated into a compact 19-inch rack-mountable chassis with 8 RF ports (A1 to A8) on the front panel and 8 RF ports (B1 to B8) on the rear,
- Frequency Range: 100 to 18,000 MHz
- Insertion Loss: 7 dB
- Isolation (Port to Port): 100 dB
- Connector: SMA
-
Supplier: JFW Industries, Inc.
Description: JFW Model #: 75MS-029 Impedance: 75 Ohms Configuration: 2 x 8 Blocking RF Matrix Switch Unused Ports: IN Reflective, OUT Absorptive Frequency Start: 3 MHz Frequency Stop: 1000 MHz RF Input Power: 0.02 Watts RF Connectors: F, N
-
Supplier: Black Box
Description: 8 port Single-mode SFP I/O card supports Fiber connections to the DKM FX Matrix Switch
-
Supplier: Visual Sound, Inc.
Description: ALTINEX, Inc. The model MT105-121 is VGA-UXGA Video Matrix Switcher Card designed to switch 325 MHz high bandwidth RGBHV video signals. The MT105-121 card has eight fixed inputs and four fixed outputs, also with 15-pin HD connectors. Both cards provide signal detection on input and output
-
Supplier: Newark, An Avnet Company
Description: Multiplatform Matrix KVM Switch for PC and Sun 4 Users x 8 CPUs
-
Supplier: Cytec Corporation
Description: NRZ. The DX Matrix is a nonblocking, full fan-out configurations from 64x64 up to 256x256. Control options include RS232/ IEEE488, LAN or LCD Keypad Manual Control.
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Supplier: Cytec Corporation
Description: Cytec's TX Series Three-stage Matrix Switching System is a completely non-blocking and full fan-out. Available in configurations for 16x16 to 128x128 with a bandpass to 140 MHz. The system can handle a wide variety of 50 and 75 ohm signals.
- Video Inputs: 128
- Video Outputs: 128
- Features: Computer Interface
- Type: Other VAC
-
Supplier: MilesTek Corporation
Description: 4 x 4 VGA 3.5mm AUDIO MATRIX SWITCH - PART# 90-20217 This is a video share and video splitter in one switch. Two computers with 3.5mm audio ports can share four monitors, projectors or any video displays with VGA and 3.5mm audio ports (Video Share), or a computer can control all four video
-
Supplier: Visual Sound, Inc.
Description: ALTINEX, Inc. The MT107-500 will be available by summer, 2007. The MT107-500 is a 64x64, AV-over-Twisted-Pair Matrix Switcher and the most compact of its kind in the AV industry. Up to eight input and eight output expansion cards with eight, 4-TP connectors each can be connected to the engine
-
Supplier: L-com, Inc.
Description: AdderView DDX Matrix is a new breed of digital KVM Matrix that provides powerful functionality inside a small, compact form factor. The DDX Matrix enables multiple users to access groups of computers located safely and securely inside your server room. Features Frame rate
-
Supplier: Biamp Systems, Ltd.
Description: AUDIOCONTROL12.8 is a DSP powered audio matrix for small and medium sized audio applications, featuring advanced control of audio processing and routing with control of other (non-audio) devices which is unique on the market. The audio matrix system has 12 inputs, 8 line outputs and a
-
Supplier: Crane Aerospace & Electronics
Description: Frequency Min (MHz) | 500 Frequency Max (MHz) | 5,000 Insertion Loss (dB) Max | 15 Isolation (dB) Min | 45 Environmental Screening | Catalogue, Mil-screened
- Frequency Range: 500 to 5,000 MHz
- Insertion Loss: 15 dB
- Isolation (Port to Port): 45 dB
-
Supplier: Cytec Corporation
Description: This compact and economically priced series can be used as either multiplexers, matrices, or individual switches. As multiplexers, they can be used as a single multiplexer to switch a large number of inputs or outputs to one common port, or as a dual multiplexer to switch between either of
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Multiplexer, Switch
- Form Factor: Rack Mount
-
Supplier: Cytec Corporation
Description: The PX Series of switching modules are compact and economically priced units using high reliability reed relay modules assembled into pre-wired mainframes or expansion chassis to assemble a 32x16 matrix, two 32x8 matrices or a 64x8 matrix with either single or double pole signal
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: Quiktron, Inc.
Description: The TruLink 4x2 matrix provides the flexibility to route any four source devices to your choice of two monitors/displays, or deliver one signal to both displays. Connect your HDTV products with HDMI inputs/outputs including DVD players, satellite receivers, cable set-top boxes, or gaming
-
Supplier: Quiktron, Inc.
Description: Our video/audio matrix switch is ideal for distributing audio and video in classrooms, at exhibits, tradeshows, demonstrations, and for multimedia presentations. This matrix switch enables the broadcast of multiple computers' audio and video outputs to multiple displays. Any input can
-
Supplier: Quiktron, Inc.
Description: Our video/audio matrix switch is ideal for distributing audio and video in classrooms, at exhibits, tradeshows, demonstrations, and for multimedia presentations. This matrix switch enables the broadcast of multiple computersÆ audio and video outputs to multiple displays. Any input can
-
Supplier: Newark, An Avnet Company
Description: VIDEO SWITCH MATRIX, 12 X 9, 28TSSOP; Crosspoint Switch Type:Video; Input / Output Configuration:-; Control Interface:I2C; Supply Voltage Min:3.135V; Supply Voltage Max:5.25V; Digital IC Case:TSSOP; No. of Pins:28Pins; Operating RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: Powered by USB, the DDX-CAM-DP digital computer access modules sits in-line and is ideal for racks with limited available space. Designed to be plugged into the DDX30 Matrix switch or the DDX-USR reciever station. Features USB data and audio provided via the USB port Computer Access Module to
-
Supplier: L-com, Inc.
Description: Powered by USB, the DDX-CAM-DP digital computer access modules sits in-line and is ideal for racks with limited available space. Designed to be plugged into the DDX30 Matrix switch or the DDX-USR reciever station. Features Computer Access Module to be used with DDX30 Matrix switch or
-
Supplier: Quiktron, Inc.
Description: products including DVD players, satellite receivers, cable set-top boxes, or gaming systems, and use the remote control, RS-232 control, USB, or front panel buttons to watch any picture on any two CRT, LCD or projection televisions with complete independence! This matrix switch offers four
-
Supplier: Newark, An Avnet Company
Description: SECURE KVM MATRIX SWITCH NIAP3 2 USER X 4 SOURCE DVII USB AUD CAC
-
Supplier: APITech
Description: Nominal Impedance: 50 Ohm RF Connectors: SMA Female Operating Frequency: Varies by configuration Applications: WiFi, WiMAX, 3G/4G LTE Testing, Link Simulation MIMO Testing Multipath Simulation and Performance Evaluation Antenna Array Beam-forming Interferometer System Simulation and Testing
-
Supplier: ROHM Semiconductor GmbH
Description: BD18362EFV-M is an 8-channel matrix LED controller with an internal FET switch. Switching the FET on and off allows a control of the sequential lighting. An internal charge pump serves as a power supply for the gate driver. Since sequential lighting pattern is built in, the microcontroller is
- Input Voltage: 5.5 to 60 volts
- Output Voltage: 48 volts
- Output Current: 1,000 milliamps
- Number of Channels: 8 #
-
Supplier: Mini-Circuits
Description: to 4 active switch paths at any time, with a single “A” port able to connect to any combination of “B” ports, including all 4 at the same time. The matrix is bi-directional so the “A” and “B” ports can be used interchangeably as both inputs and outputs. The switch matrix can be
- Frequency Range: 350 MHz
- Insertion Loss: 7 to 11 dB
- Isolation (Port to Port): 100 dB
- Connector: SMA
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ USB-4SP2T-852H is a low cost, USB controlled, solid state matrix, containing four independent SPDT RF switches. Each fast switching, absorptive switch operates from 10 MHz to 8500 MHz with 5 µs typical switch transition speed. High linearity (+50 dBm typ IP3), and high
- Frequency Range: 10 to 8,500 MHz
- Insertion Loss: 1.6 to 5 dB
- Isolation (Port to Port): 100 dB
- Operating Temperature: -10 to 60 C
-
Supplier: Mini-Circuits
Description: Mini-Circuits’ ZT-12X12B is a high-performance, 12 by 12 blocking switch matrix, operating over a wide bandwidth from 600 MHz to 6 GHz. The system is integrated into a compact, 4U height, 19-inch rack-mountable chassis with 12 RF ports (A1 to A12) on the front panel and 12 RF ports (B1 to
- Frequency Range: 600 to 6,000 MHz
- Insertion Loss: 9 to 15 dB
- Isolation (Port to Port): 80 dB
- Connector: SMA
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite B119-4X4 is a 4x4 HDMI Matrix Switch that routes high definition video from any four HDMI sources to any four HDMI displays. It supports video resolutions up to 1920 x 1200 (1080p) @ 60Hz. The 4x4 Matrix eliminates the need to disconnect and reconnect HDMI sources. It works
- Features: Audio Capability
Find Suppliers by Category Top
Featured Products Top
-
Switch Matrix Systems SIGNAL TECHNOLOGY Switch Matrices (read more)
Browse RF Attenuators Datasheets for Crane Aerospace & Electronics -
electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR used its proprietary design to produce this 18-member family of matched-line directional dividers (MLDD) with ultra-high performance over the broadband frequency range of 0.5 to 45.0 GHz. The new power dividers (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
offers the widest frequency coverage in a single package on the market and provides superior performance from L through Ka-Band. Targeting emerging wireless ultra-broadband designs, including 5G, and many test and measurement applications for electronic warfare (EW) systems and complex switch-matrix (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over a broadband frequency range. The KRYTAR line of power dividers offer (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
single package and provides superior performance. Targeting broadband electronic warfare (EW) systems and complex switch-matrix applications, for example, KRYTAR has used its proprietary design to produce a wide assortment of matched-line directional dividers (MLDD) with ultra-high performance over (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for KRYTAR, Inc. -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
The leading global provider of medical and industrial foot controls Find the switch that's right for you: (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
Environmental Performance Illustrated above are a few of the special foot switches that LINEMASTER has manufactured to meet the specific needs of Original Equipment (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation
More Information Top
-
8X8 Optical Waveguide Switch Using Liquid Crystal
8x8 matrix switch fabrication .
-
Optical Switching
H. Nishimoto, M. Iwasaki, S. Suzuki, and M. Kondo, 1990 "Polarisation independent LiNb03 8x8 matrix switch ," IEEE Photon.
-
Low-Crosstalk Designs For Integrated Optical Crossbar Switches
From Eq. (1), one has to use switch components with X3 >_29 dB for an 8x8 matrix switch with the SXR = 20 dB.
-
Recent progress on silica-based optical switches and free-space optical switches
We monolithically integrated an 8x8 matrix switch chip consisting of 64 switching units on a 4-inch silicon-wafer.
-
Optical switching technologies and their applications
An 8x8 matrix switch has been successively developed 27 In this case the insertion loss is 10.7 dB and the isolation is 30.7 dB.
-
DC-drift free polarization independent Ti:LiNbO/sub 3/ 8/spl times/8 optical matrix switch
Using these results, the crossed waveguides in 8x8 matrix switch are designed at angles greater than 7".
-
Photonic space-division switching system for broadband services
The average optical lass of the polarization independent 8x8 matrix switch is slightly larger than that of the polarization .
-
Reduction of crosstalk in a photonic space-division switching network employing traveling wave amplifiers and automatic power control
H. Nishimoto, M. Iwasaki, S. Suzuki, M. Kondo, 'Polarization Independent LiNbO3 8x8 Matrix Switch ,' IEEE Photonic Tech.Lett.,vol.2,pp.634-636, 1990.
-
2.4 Gb/s GaAs 8*8 time multiplexed switch integrated circuit
ABSTRACT A 2.4 Gb/s GaAs 8x8 matrix switch for high speed digital communication services has been designed, fabricated and tested.
-
Switch Matrice
MEMS 8x8 Matrix Switch .
Indicates content that may require registration and/or purchase.