Products/Services for 8x8 Thermo Optical Switches
-
Fiber Optic Switches - (138 companies)Fiber optic switches route an optical signal without electro-optical and opto-electrical conversions. Types of Fiber Optic Switches Fiber optic switches can interface with two types of cables: single mode multimode Single mode is an optical... -
Pushbutton Switches - (783 companies)How to Select Pushbutton Switches. Flush pushbutton switch. Image Credit: Automationdirect Raised pushbutton switch. Image Credit: Digi-Key Recessed pushbutton switch. Image Credit: Schurter. Pushbutton switches are mechanical switches defined... -
Q-switches - (24 companies)Q-switches are devices used in the optical resonator of a laser to prevent lasing action until a high level of inversion is achieved in the lasing medium. There are many types of Q-switches. Examples include laser Q-switches, AO Q-switches... -
Limit Switches - (561 companies)...using an optical sensor or other electronic device, and switch using solid state components such as resistors, capacitors, and transistors. While solid state devices usually have longer operating lives than electromechanical types, they are also more... -
Pressure Switches - (758 companies)Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level. Pressure switches are actuated by a change in the pressure of a liquid... -
Network Switches - (713 companies)How to Select Network Switches. Image Credit: MilesTek Corporation. Network switches connect network devices to host computers and allow a large number of devices to share a limited number of ports. They increase network capacity and speed...
-
LCD Switches and LED Switches - (23 companies)...method, viewing area, pixel format, and pixel size. LED specifications for LED programmable switches include LED type, peak wavelength, viewing angle, optical power output, luminous intensity, forward current, and forward voltage. For an LCD switch...
-
CompactPCI Switches and PXI Switches - (21 companies)...of switch types. Most common among these are relay switches, solid-state switches and radio frequency (RF) switches. Other switches, such as optical, are also available. Relay switches use a mechanical relay to rout or switch signals. They are used...
-
Optical Crystals - (189 companies)Optical crystals are transparent in different spectral regions, depending upon the crystal material. They include nonlinear, photorefractive crystals, and laser crystals ' acousto-optic and electro-optic combinations; X-ray analysis...
-
Liquid Level Switches - (368 companies)Liquid level switches are used to detect specific liquid levels or interfaces between liquids. These level measurements are indicated via an electrical switching action. Liquid level switches detect liquid levels or interfaces between liquids...
Product News
-
CRYSTECH, Inc.
Cr:YAG Optical Crystal for Passive Q-Switching Cr:YAG Optical Crystal - High-Performance Passive Q-Switch. Cr:YAG is a superior optical crystal designed for laser applications, particularly as a passive Q-switch for solid-state lasers. It allows engineers to achieve high-power laser pulses without the complexity of electro-optic Q-switches, enhancing efficiency and system reliability. Key Advantages: Efficient Passive Q-Switching - Eliminates the need for electro-optic components, simplifying laser design. High Power Laser Pulses - Enables... (read more)Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Finder S.p.A. con unico socio
Panel thermo-hygrostat and thermostats The 7T Series comprises a range of thermo-hygrostats and thermostats which ensure performance of components and instrumentation in control panels and enclosures, and can prolong product life. Features include (according to Type): Small, compact, 17.5mm wide. Wide temperature setting range. 35mm rail (EN 60715) mount (read more)Browse Thermostats Datasheets for Finder S.p.A. con unico socio -
Parker Sporlan Division
MICRO THERMO MODULAR CONTROLLERS MICRO THERMO TECHNOLOGIES 700-SERIES PLATFORM. The Micro Thermo 700 series is a flexible and modular family of I/O boards that allows custom creation of Suction Group, Circuit and Gas Cooler controllers. The Micro Thermo 700 series platform communicates over a LON Echelon network that takes advantage of free topology architecture to make network wiring easy. The UC700 utilizes block-style no-code programming for custom control or monitoring sequences. Windows PC-based software has simple... (read more)Browse HVAC Controllers Datasheets for Parker Sporlan Division -
Parker Sporlan Division
Micro Thermo Controllers for HVAC & refrigeration Discover how Micro Thermo Technologies is revolutionizing temperature measurement and control with cutting-edge solutions designed for precision and reliability. In this video, explore the advanced sensors, controls, and monitoring systems that deliver accurate temperature data critical for HVAC, refrigeration, and industrial applications. Learn how Micro Thermo 's innovative technologies help optimize system performance, improve energy efficiency, and ensure safety across a wide range... (read more)Browse HVAC Controllers Datasheets for Parker Sporlan Division -
Innovative Sensor Technology IST USA Division
IST Humidity Sensors – P14 Thermo IST Humidity Sensors - P14 Thermo. P14 Thermo sensor products are designed to measure humidity, temperature and heating on one chip. They have excellent accuracy due to optimized thermal coupling, high chemical resistance and could measure comfortably at dew point. The resistance against condensed water, fast recovery time after condensation and high temperature operating range from -50 C to +150 C, makes P14 Thermo an ideal choice for various type of applications for dew point measurements... (read more) -
Eastern Instruments
Thermo Brandt DSK Replacement in Rectangular Ducts The Rectangular DSV from Eastern Instruments is a direct replacement for the DSK from Thermo/Brandt, which is no longer available. The Rectangular DSV is a preassembled, bolt-in assembly that contains an array of air flow measurement pitots as well as straightening vanes that will eliminate cyclonic flow. The result is an extremely accurate air flow measurement, even in large rectangular ducts. ACCURACY: The DSV utilizes an array of patented VAP3® Pitot for maximum accuracy. EASY INSTALLATION... (read more)Browse Air Flow Sensors Datasheets for Eastern Instruments -
SCHURTER Inc
TTS Touchless Switch for Hygienic Switching unintentional switching. The optical technology TOF (Time of Flight) used in the SCHURTER TTS can be programmed individually, with high precision, so that malfunctions are prevented. TTS is for public use to prevent the spread of pathogens. Optical detection distance is 60-0.2mm. 20 million cycles, stainless steel IK09 and IP67. Red/green illuminated, momentary and latching action. Description. Touchless momentary push button (NO ^1) or as latching switch (LA). Protection against unintended switching... (read more)Browse Pushbutton Switches Datasheets for SCHURTER Inc -
NKK Switches
Sealed Performance - Unsealed Switch IP67 Rated Rangefinder. Achieving IP67 Sealing Without Sealed Components. Handheld laser rangefinders must survive tough field conditions. When a leading optical instruments manufacturer set out to achieve IP67 protection, they needed a compact solution that avoided the cost and bulk of fully sealed switches. (read more)Browse Toggle Switches Datasheets for NKK Switches -
ifm efector inc.
Identifying the biggest optical sensor challenges O6D laser distance sensor. The O6D laser distance sensor from ifm detects any target color, shape, material, finish, or reflectivity at a consistent 3-meter range. The sensor also works when mounted at any angle, no matter how steep. With Ultimate Black Mode, it detects extremely low-reflectivity targets (dense black rubber, matte plastics, foam, etc.) that return minimal light. It keeps pace with today 's distribution line speeds and supply chain variability by automatically switching between... (read more)Browse Time of Flight Optical Sensors Datasheets for ifm efector inc. -
SCANOLOGY
Compact Optical 3D Probing System Hangzhou, September 17, Scanology is proud to announce the launch of NimProbe, a next-generation compact optical 3D probing system designed to bring unmatched flexibility, accuracy, and mobility to industrial inspection and smart manufacturing. NimProbe combines the handheld i-Probe with the i-Tracker in a fully wireless, lightweight design, redefining high-precision measurement for small-to-medium parts. By merging probing and scanning into one innovative solution, it empowers manufacturers... (read more)Browse 3D Scanners Datasheets for SCANOLOGY
-
Comparative study on compact planar waveguide based photonic integrated couplers using simple effective index method
[5] Kasahara, R., “New structure of silica-based planar lightwave circuits for low-power thermo -optic switch and its application to 8x8 optical matrix switch,” J. Lightwave Technology 20(6), 993-1000 (2002).
-
Micro-optics research activities in Japan
A thermo - optic 8x8 matrix switch and 8-tap optical transversal filter were demonstrated in Fig. 2-1—8.
-
Recent progress on silica-based planar lightwave circuit technology
Thermo -optic Switches Space division optical switches are key devices for crossconnect and add-drop systems in WDM networks and we have investigated 8x8 and 16x16 TO matrix switches [4].
-
Broadband digital optical switches based on a SOI Mach-Zehnder lattice
[2] T. Goh, A. Himeno, M. Okuno, H. Takahashi, K. Hattori, “High- Extinction Ratio and Low-Loss Silica-based 8x8 Thermo -Optic Matrix Switch ,” IEEE Photonics Technology Letters, 10 … wavelength-insensitive switch for on-chip optical networks,” Nature Photonics…
-
Optical switching technologies and their applications
…26 dB and average PDL of 0.2 dB were obtained; while the 8X8 strictly non blocking .... The liquid crystal devices shown both the advantages of the opto-mechanical switches (low insertion loss e PDL and high channel isolation) and of the thermo - optical switches (very fast switching time and high reliability).
-
Photonic inter-module connector using silica-based optical switches
(9) A. Sugita et al., "Brigde-suspendedsilica-waveguide thermo - optic phase shifter and its applicationto Mach-Zehndertype optical switch ", The Trans. of the IEICE, VOLE73, No.1, pp.105-109, Jan. 1990. .... (10) A. Sugita et al., "Strictly nonblocking 8x8 integrated optical matrix switch with silica-based waveguides on…
-
Large-scale wavelength and polarization insensitive optical switch on SOI from 1260 nm to 1360 nm
[23] Himeno, A., Goh, T., Okuno, M., Takahashi, H., and Hattori, K., “Silica-Based Low Loss and High Ex- tinction Ratio 8x8 Thermo -Optic Matrix Swtich with Path-Independent Loss … Swtiching Units,” in [European Conference on Optical Communication], 149– 152 (1996). .... A., Ohmori, Y., and Kawachi, M., “Silica-based 8 x 8 optical matrix switch integrating new switching…
-
Experimental photonic multimedia switching system using integrated 8×8 silica-based guided-wave crossbar switch
Recently, however, many active devices have been fabricated by utilizing the thermo -optic effect of glass waveguides .... This paper describes an experimental photonic SD switching system handling multimedia traffic by using a new crossbar-type 8x8 optical switch that has 112 switch elements monolithically integrated on a silicon substrate.
-
22nd European Conference on Optical Communication
Silica-Based Low Loss and High Extinction Ratio 8x8 Thermo -Optic Matrix Switch with Path- Independent Loss Arrangement Using Double Mach-Zehnder Interferometer Switching Units A. Himeno, T. Goh, M. Okuno, H. Takahashi, K. Hattori, Ni7 Opto-ElectronicsLaboratories, Japan. .... ThD.2.3 Insertion-Loss-Free1x4 Optical Switch Fabricated using Bandgap-Energy-Controlled Selective MOVPE K. Hamamoto…
-
Practical applications for integrated optics in communications systems
Arrays of switches, primarily thermo -optic digital optical switches in polymers, are attracting much interest for reconfigurable ADMs. .... These devices have exhibited good reliability, and arrays of 2x2 and 8x8 switches are being offered, (Figure…
Indicates content that may require registration and/or purchase.