-
Supplier: HardwareSource, Inc.
Description: Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the
-
Supplier: HardwareSource, Inc.
Description: Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the
-
Supplier: HardwareSource, Inc.
Description: Used for standard wall to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the
-
-
Supplier: HardwareSource, Inc.
Description: Center hung in the floor door closer. Made in USA For wood doors For exterior and interior doors up to 350 lbs. maximum weight, 4'0" maximum width and 8'6" maximum height. 90 degree hold open feature Built in stop prevents door from swinging beyond
-
Supplier: Nortek, Inc.
Description: RECESSED TYPE PAINTED STEEL BODY, PAINTED STEEL SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. RECESSED DEPTH (2) ADJUSTABLE PAINTED STEEL SHELVE, PIANO HINGE WITH A 90 DEGREE STOP, EXTERIOR
- Height: 24 inch
- Width: 14 inch
- Depth: 4 inch
- Application: Bathroom, Medical / Healthcare
-
Supplier: Hammond Manufacturing Company Inc.
Description: welded seams without knockouts, cutouts or holes. Stiffeners on the rear of the enclosure provide rigidity. (Single access) Lifting eyes provide for easy enclosure handling. Doors are supported with heavy gauge continuous hinges. Doors are secured with a three point latch and
- Length / Height: 72.06 inch
- Width/Diameter: 48.06 inch
- Depth: 24.06 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: TelephoneStuff.com
Description: mounting and cable management space - Upper set of 2 space rackrail pivots 90 degrees with a positive stop to simplify patch panel wire terminations - Low set of 2 space rackrail pivots for easy access to rear switch hub and router connection points - Cable management features
- Use: Commercial
- Material: Steel
Find Suppliers by Category Top
Featured Products Top
-
service. Angle Valve – A valve with an inlet and outlet forming a 90-degree angle, often used for throttling or flow direction changes. Back Flow Preventer – A device that prevents reverse flow of water or (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
controlled by a time delay, motion detector, position sensor or other suitable component. This solenoid interlock features a symmetrical housing and actuator approach of 180°, offering mounting flexibility on hinged or sliding guards which do not close at 90° or those that open (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
XC Standard range and uses a rotary head with a spring-return thermoplastic roller lever. When a moving cam, door, carriage, or machine component contacts the roller lever, the operating head rotates and actuates the internal snap-action contacts. Removing (read more)
Browse Control and Instrumentation Cables Datasheets for ERSAELECTRONICS PTE. LTD. -
rotated up to 30 degrees to maintain power output at rated power. Finally, the blades can be rotated to a 90-degree position causing the rotor to stop or just idle slowly. It can also be the shutdown position when servicing is needed. The most common systems use electric motors. Backup power for power (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc.
More Information Top
-
States > Massachusetts > State > Regulations > 780 - Massachusetts Amendments to the International Existing Building Code 2009 > [780 CMR 51] 051 - Massachuset...
The primary egress door shall be side- hinged , and shall provide a minimum clear width of 32 inches (813 mm) when measured between the face of the door and the stop , with the door open 90 degrees (1.57 rad).
-
States > North Carolina > State > Register > 2011 > [2011 NC Register 215] 02/15/2011
The egress door shall be side- hinged , and shall provide a minimum clear width of 32 inches (813mm) when measured between the face of the door and the stop , with the door open 90 degrees (1.57 rad).
-
States > Ohio > State > Regulations > 4101 - Department of Commerce > 8 - Board of Building Standards: Residential Code of Ohio > [OAC 4101:8-3] 003 - Approved...
The egress door shall be side- hinged , and shall provide a minimum clear width of 32 inches (813 mm) when measured between the face of the door and the stop , with the door open 90 degrees ( 1.57 rad).
-
Aging in Place: Design Guidelines for New Construction in Residential Design
The egress door shall be side- hinged and shall provide a minimum clear width of 32 inches (813mm) when measured between the face of the door and the stop , with the door open 90 degrees (1.57rad).
Indicates content that may require registration and/or purchase.