-
Supplier: Branham, W.C. Inc.
Description: New Mid Size Continuous Recirculating Lubricant (CRL™) Gearboxes are for high cycle and continuous duty applications
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: DieQua Corporation
Description: The K Series Helical Bevel Gearmotors and Speed Reducers provide unmatched performance, durability, and design flexibility. These Helical Bevel Gearmotors and Speed Reducers also offer torque capacities up to 20,000 Nm (14,750 ft-lbs) The cat4CAD software enables simple interactive product
- Gearing: Bevel / Miter, Helical
-
Supplier: Branham, W.C. Inc.
Description: 2-Way and 3-Way Models. Hollow Bore and Counter Rotating Configurations Too. Sealed, Leak Proof Gearcase Machined Aluminum Construction Anodized Gearcase 303/304 Stainless Steel Shafts 8620 12DP 22T Heat-Treated Case-Hardened Gears Double Sealed Ball Bearings Tapered Roller Bearings Dual Lip Spring
- Gear Ratio: 1 to 2 (X : 1)
- Output Torque: 82 to 693 In-lbs
- Maximum Input Speed: 1,750 to 1,800 rpm
- Mounting Style: Flange(s)
-
-
Supplier: DieQua Corporation
Description: The VA series gearbox has a complete stainless steel design for high performance or precise motion control requirements. Power capacities from 1 – 300 HP 11 reducing ratios from 1:1 to 6:1 4 increasing ratios from 1:1.25 to 1:2 Standard backlash of 5 – 6 arc minutes Reduced backlash available Power
- Gearing: Bevel / Miter
-
Supplier: DieQua Corporation
Description: The Tandler FS2 precision single-stage spiral bevel gearhead provides the ultimate in-motion control. With precision ground hardened and lapped, matched-set spiral bevel gears, and a revolutionary motor mount, maximum performance is assured in this single-stage solution. Two-stage ratios are
- Gearing: Bevel / Miter
- Reducer Style: Motor Mount / Gearhead
-
Supplier: Branham, W.C. Inc.
Description: W.C. Branham Washdown Right Angle Gearboxes are Corrosion Resistant and designed to be very rugged in wet, hostile, operating environments. They are also suitable for food processing machinery with optional food grade lubricant.
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: DieQua Corporation
Description: These two- and three-way right-angle gearboxes from Tandler offer up to 6-shaft extensions for power take-off in the same or perpendicular planes. Some versions of these three-way right-angle gearboxes are available with hollow shafts and mounting flanges. Power capacities from 1 – 300
- Gearing: Bevel / Miter
-
Supplier: Branham, W.C. Inc.
Description: Introducing Glide Right™ Right Angle Gearboxes, from W.C. Branham. Glide Rights are 100% mounting and bore interchangeable with the T-O-M Brand S-R.
- Gear Ratio: 1 (X : 1)
- Shaft Alignment: Right Angle
-
Supplier: jbj Techniques Limited
Description: Introduction: PLANETARY GEARBOXES: Complete range of multi-purpose planetary gears. Input can be via electric motor, hydraulic motor, air motor or bare input shaft, be it either a splined or parallel keyed input shaft. jbj Techniques can accommodate gearbox inputs to suit your own bespoke
- Output Torque: 8,849,557.522123894 In-lbs
- Maximum Input Power: 737.121211696551 HP
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Solid Shaft
- Mounting Style: Flange(s)
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gearing: Bevel / Miter
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gearing: Bevel / Miter
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gearing: Bevel / Miter
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without modifications to
- Gearing: Bevel / Miter
-
Supplier: KOFON Motion Group
Description: Integration of aluminun body to ensure the maximum rigidity and corrosion resistance, and easy to assemble with multiple precision machined surface. The use of top-level spiral bevel gear, with optimization design, the contact tooth surface of uniform load、allowable hith torque out put. Gear is
- Gear Ratio: 1 to 100 (X : 1)
- Backlash: 6 to 17 arcmin
- Gearing: Bevel / Miter
- Mounting Style: Flange(s)
-
Supplier: KOFON Motion Group
Description: The SVX is powered by the helical gearing system, high precision gear tooling and bevel gear grinding technology. The SVX is a great right angle servo gearbox solution for the standard precision motion related manufacturing applications.
- Gear Ratio: 3 to 512 (X : 1)
- Backlash: 10 to 15 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: KOFON Motion Group
Description: The KVX is powerfully featured by the helical gearing system, gear grinding technology and patented Master CagedSpindle planetary carrier. The KVX is the ideal servo gearbox solutions for the high precision motion applications.
- Gear Ratio: 3 to 100 (X : 1)
- Backlash: 8 to 10 arcmin
- Mounting Style: Flange(s)
- Gearing: Helical, Planetary
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 10 (X : 1)
- Output Torque: 70.79646017699115 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 4 (X : 1)
- Output Torque: 70.79646017699115 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: Rotork plc
Description: Rotork HOB/MPR gear operators are manufactured from high quality materials and life tested ensuring that maximum performance, quality and reliability are consistently maintained. Designed for manual applications, the HOB/MPR bevel gear operators are for use on gate valves, globe valves and
- Gearing: Bevel / Miter
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: High quality aluminum alloy, elegant appearance, efficient heat radiation, high carrying ability Installed in multiple surfaces, hollow output shaft, various input and output types Conjoined with other transmission machinery easily It is small, compact, light-weight, and will save mounting space
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Reducer Style: Shaft Mount
-
Supplier: Rotork plc
Description: Mastergear 'H' Series High Efficiency Bevel Gear Operators
- Gearing: Bevel / Miter
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 4 (X : 1)
- Output Torque: 35.39823008849557 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: parvalux by maxon
Description: Parvalux right-angle gearbox products are designed to work hard in a range of industries, including leisure, healthcare and industrial automation. Our products are strong, durable and cost-effective. All of our gearboxes are fully customizable and we can supply a range of gearing and gear
- Gear Ratio: 20 (X : 1)
- Output Torque: 35.39823008849557 In-lbs
- Backlash: 10 to 24.999999999999996 arcmin
- Shaft Alignment: Right Angle
-
Supplier: Rotork plc
Description: Rotork Series IB operators are multi-turn devices intended for the operation of gate, globe, sluice and penstock valves. These gearboxes are suitable for the most demanding motorised applications. The IB series of multi-turn operators has been designed with customer stocking in mind, and
- Gearing: Bevel / Miter, Spur
- Mounting Style: Flange(s)
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin /
- Gear Ratio: 4 (X : 1)
- Output Torque: 1,725.66371681416 In-lbs
- Maximum Input Speed: 8,000 rpm
- Backlash: 6 arcmin
-
Supplier: Boston Gear
Description: The CFA700 Series is the newest addition to the 700 Series family of products specially designed and manufactured for material handling conveyors. This patent pending technology makes it simple to mount the speed reducer directly to the conveyor frame using a uniquely designed integral output shaft
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Reducer Style: Integral Base
- Shaft Alignment: Right Angle
-
Supplier: Sumitomo Machinery Corp. of America
Description: SEISA's Conveyor Drives are ideal for mining and bulk material handling applications. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mining applications.
- Gear Ratio: 8 to 90 (X : 1)
- Mounting Style: Flange(s)
- Reducer Output: Hollow Shaft
- Reducer Style: Integral Base
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only AFR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin /
- Gear Ratio: 100 (X : 1)
- Output Torque: 7,964.6017699115 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 9 arcmin
-
Supplier: Durst
Description: Features Choice of forged or cut tooth gearing Tapered Rolling Bearings Universal Mountings Optional shift to change direction Heavy duty construction Applications Agricultural Material Handling Lawn and Turf Harvesting Extrusion Machines Fans and Blowers
- Gear Ratio: -4 to 4 (X : 1)
- Maximum Input Power: 4.5 to 160 HP
- Maximum Input Speed: 540 to 1,000 rpm
- Gearing: Bevel / Miter
-
Supplier: Boston Gear
Description: The secret to the world class washdown treatment lies with the specially designed epoxies and curing agents used. The Bisphenol-F type epoxy, offers a much higher level of corrosion and crack resistance due to the intensity of the chemical reactions and the resulting strength of the cross links
- Reducer Output: Hollow Shaft, Solid Shaft
- Shaft Alignment: Right Angle
- Gearing: Worm
-
Supplier: Sumitomo Machinery Corp. of America
Description: dynamic drain-back, maintains positive lubrication of high-speed shaft Wide variety of motor installation accessories include: lantern housings, scoop brackets, common bases, and belt drive arrangements Standard UniMiner prepared for 3 degrees of tilt in all directions New Z-Series available
- Gear Ratio: 8 to 71 (X : 1)
- Output Torque: 889,000 In-lbs
- Maximum Input Power: 2,330 HP
- Maximum Input Speed: 1,750 rpm
-
Supplier: Apex Dynamics USA
Description: Special design for continuous(S1) or cyclic(S5) duty operation Output torque T2N : 9 Nm - 2000 Nm Ratios 1-stage :3/4/5/6/7/8/9/10/14/20 2-stage : 15/20/25/30/35/40/45/50/60/70 80/90/100/120/140/160/180/200 *Only ABR042 2-stage offers 15,20 option. Low backlash 1-stage : ≤2arcmin / ≤4arcmin /
- Gear Ratio: 60 (X : 1)
- Output Torque: 176.991150442478 In-lbs
- Maximum Input Speed: 10,000 rpm
- Backlash: 9 arcmin
-
Supplier: Boston Gear
Description: Overview The 700 Series worm gear reducers product line has been enhanced with a patented internal pressure equalization system. This specially designed system allows the gearbox to operate in any environment without the use of conventional pressure vents. Features and Benefits All units are
- Reducer Output: Hollow Shaft
- Shaft Alignment: Right Angle
- Gearing: Worm
-
Supplier: Sumitomo Machinery Corp. of America
Description: Vertical Roller and Horizontal Mill Types. Seisa Drives are one of the best for mill applications. These drives are custom designed and manufactured, based on proven design concepts. Simple construction concepts and designs offer the highest reliability, which is critical for maximum uptime in mill
- Gearing: Bevel / Miter, Helical, Planetary
- Reducer Style: Integral Base
-
Supplier: Durst
Description: Features Application support from inception to completion Designed and manufactured to customer specifications Advanced design and prototypes available Applications Construction Railway Maintenance Forestry Agricultural Oil Field Specialty Trucks
- Gearing: Bevel / Miter, Cycloidal, Harmonic, Helical, Hypoid, Planetary, Spur, Worm
- Reducer Output: Coupling or Bushing, Hollow Shaft, Multiple Outputs, Reaction-Arm, Solid Shaft
- Mounting Style: Flange(s), NEMA Mount
- Reducer Style: Integral Base, Motor Mount / Gearhead, Shaft Mount
Find Suppliers by Category Top
Featured Products Top
-
Bevel gears solve a specific problem: transmitting torque between intersecting shafts, usually at 90 degrees. Their conical geometry allows compact right-angle drives without the layout penalties of separate gearbox stages. Our custom bevel gears are (read more)
Browse Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
90 degrees apart, but can be designed to work at other angles as well. The pitch surface of bevel gears is a cone (read more)
Browse Bevel and Miter Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
corner. Changes the orientation of the product as it transfers by 90 degrees. Transfers can receive or send pallets. Pass thru or end stop. Comes with pallet stop; cushioned or non-cushioned. Optional M12 sensor brackets Optional Safety (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
key components of awning assemblies. Crafted from heavy-duty 14-gauge steel, this roll formed angle delivers dependable performance in structural and support applications. With its classic 90-degree “L” shape, this angle is one of the most (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
one hitch with that approach: Now, the pan motor not only had to move the display but it also had to move the motion components for the tilt axis. The designers needed a tilt motor that minimized inertia while delivering sufficient muscle to scan the 5-lb display at 90 degrees. The pan motor likewise (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
More Information Top
-
New Sawing Machines From KASTO, A Kanefusa Saw Prototype And A New FOM Machining Centre
Any mitering angle from + 90 to -90 degrees can be set quickly and accurately. The blade is driven via a precise, four-step gearbox with bevel-toothed, hardened and ground gears …
-
Cordless Cut: Makita LXSL01 18-volt LXT Lithium-Ion Cordless Dual-Slide Compound Miter Saw | Remodeling | Power Tools, Tools and Equipment, Jobsite Equipment, ...
… trim, the 18-volt LXT lithium-ion cordless 7½-inch dual slide compound miter saw offers accuracy … Weighing just 27.5 pounds, model LXSL01 can cut a 2x12 at 90 degrees and a 2x8 at 45 degrees. The saw delivers 2,200 rpm with a direct-drive gearbox for increased cutting efficiency and less …
-
DeWALT DW716 Heavy-Duty 12" (305mm) Double-Bevel Compound Miter Saw at PlumberSurplus.com
• Innovative gearbox and belt-drive design increases vertical cutting capacity • Double bevel design allows saw to bevel left and right 0 Degree - 48 Degree with positive … • Exclusive Back Fence Design Cuts 2 x 10 dimensional lumber at 90 Degree and 2 x … • 0-50 Degree left and right miter capacity for greater versatility .
-
Makita Adds Cordless Miter Saw To Growing 18V LXT Line-Up
"The new LXSL01 will cut a two-by-twelve at 90 degrees and a two-by-eight at 45 degrees, yet it weighs only 27.5 pounds making it jobsite portable which is ideal for room-to-room applications," said Ethan … And the best part is this new miter saw is one of over 40 tools that will … … a Makita-built motor that delivers 2,200 RPM, with a direct-drive gearbox for increased cutting …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… budget_N|24 administration_N|14 tax_cut_N|3 highly_R|38 controversial_J|6 moderation_N|1 doctor_N|68 taper_V|4 dose_N|3 amount_V|6 evisceration_N|1 act_N|42 ask_V| 90 nurse_N|27 relief_N|20 pain_N|44 … … scut_work_N|1 deny_V|21 wrongdoing_N|1 inroad_N|1 united_states_N|42 dump_V|7 garbage_N|9 continuing_trespass_N|1 strike_V|56 trespass_N|1 thrower_N|1 hurt_V|12 stumble_V|6 degree _N|35 contributory_negligence_N|1 bar_V|4 … … mews_N|1 mew_N|1 microprocessor_N|2 central_processing_unit_N|1 microcomputer_N|1 disk_drive_N|2 internal_J|10 invention_N|12 microscope_N|4 discovery_N|11 military_post_N|1 source_N|27 nearby_R|3 miter _N|1 glue_N|5 modification_N|2 … … dullness_N|6 illegible_J|3 blatancy_N|1 whitewash_N|2 unforgivable_J|1 predomination_N|1 blues_N|5 blue_N|12 quiet_J|34 ease_N|9 effortlessness_N|1 converse_V|1 conversation_N|44 gearbox _N|1 smoothness_N|6 personify_V|2 …
-
Experimental testbed and prototype development for a dragonfly-inspired robot
… the gearbox in the middle illustrates the orientation shown in Fig. 2, the gearbox on the right … Our design allows for the axes of the concentric shafts to rotate slightly more than 90 degrees from the vertical, but a small alteration would allow for almost 180 degrees in both directions. A miter gear is fixed to each motor’s spindle.
-
Emerging Trends in Science, Engineering and Technology
The ankle assembly provide for four degrees of freedom over all, three of which were controlled. … the move- ment of the system into a range of 0 to approximately 90 ° of flexion. … stepper motor capable of 1.05 Nm holding torque, coupled with a planetary gearbox capable of 70 … The motor and gearing system is coupled with a miter gear set that connects to the winding …
-
Customized Servo Motors Position Gyro-Stabilized Sensor Platform
Most of our work, aerial and mast-mounted, is done down at sub- degree -per-minute speeds. Primarily this thing uses a miter and bevel gear set to redirect the force of the motor through a 4:1 gear reduction and we also alter the direction of rotation by 90 deg, so there’s a lot of axial loading on … Retrofitting Gearboxes .
-
DEVELOPMENT OF AN INSPECTION PLATFORM AND A SUITE OF SENSORS FOR ASSESSING CORROSION AND MECHANICAL DAMAGE ON UNPIGGABLE TRANSMISSION MAINS
For a given type of bend (1.5 D or miter ) there will be a preferred orientation … The output of the link was designed for 90 degrees of rotation. … insertion into the pipeline, an active link may be incorporated through a motor/ gearbox or linear actuator/crank …
-
WNSamples (finlayson-gwc2014.zip\CICWN-1.0.zip)
… documentation of all the consignments on board a contemporary container ship can exceed 90 pounds|weight_N documentation_N consignment_N … … is an officer's club on the post|be_V officer_N club_N post_N 03774124_N|he covered the miter with glue before … … great_J facility_N 04708796_N|a happy readiness of conversation|happy_J readiness_N conversation_N 04709011_N|the five-speed manual gearbox is smoothness personified|manual_N … … excellent|qualification_N job_N be_V excellent_J 04717139_N|one of the qualifications for admission is an academic degree |qualification_N admission_N be_V …
Indicates content that may require registration and/or purchase.