-
Supplier: Utmel Electronic Limited
Description: USB 2.0 connector AF90 degree reverse countersink plate 1.2H roll mouth black rubber copper shell
- Current Rating: 1.5 amps
- Connector Type: USB Connector
-
Supplier: RS Components, Ltd.
Description: Dormer G1365.0 Countersink
- Shank Diameter: 0.1574804 inch
- Number of Flutes: 3
- Standard Angle: 90°
- Features: Other
-
Supplier: Melin Tool Company
Description: Use on CNC and preset machines. Tight dimensions on length and angle insure setting accuracy and repeatability. Made from premium submicron grain carbide. Also available in HSS. Pre-setting information available in Technical Data section.
- Body Diameter: 0.1875 to 1 inch
- Shank Diameter: 0.1875 to 0.5 inch
- Number of Flutes: 6
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
-
Supplier: Superior Tool Service, Inc.
Description: 3/8" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.375 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 90°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.25 to 1 inch
- Shank Diameter: 0.25 to 0.5 inch
- Number of Flutes: 1
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
Supplier: Reid Supply
Description: Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-01507
- Other / Unlisted Angle: 90 degrees
- Body Diameter: 0.75 inch
- Shank Diameter: 0.5 inch
- Standard Angle: 90°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.3125 to 1 inch
- Shank Diameter: 0.25 to 0.375 inch
- Standard Angle: 100°, 60°, 82°, 90°
- Features: Coated
-
Supplier: Superior Tool Service, Inc.
Description: 1/2" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.5 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 90°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.25 to 1 inch
- Shank Diameter: 0.25 to 0.5 inch
- Number of Flutes: 6
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
-
Supplier: Superior Tool Service, Inc.
Description: 5/8" dia. solid carbide microstop countersink, 4 flute, 90 degree included angle, 1/4-28 threaded shank with 1/4" long integrated pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
- Body Diameter: 0.625 inch
- Shank Diameter: 0.25 inch
- Number of Flutes: 4
- Standard Angle: 90°
-
Supplier: KEO Cutters
Description: No Description Provided
- Body Diameter: 0.125 to 2 inch
- Shank Diameter: 0.125 to 0.75 inch
- Number of Flutes: 1
- Standard Angle: 100°, 110°, 120°, 60°, 82°, 90°
Find Suppliers by Category Top
Featured Products Top
-
248°F), which is 50°C (90°F) higher than standard sensors. These new versions are available in 5 and 8 mm diameters, have short circuit and reverse polarity protection as well as an increased maximum switching current over previous versions. They are totally sealed in a cylindrical (read more)
Browse Inductive Proximity Sensors Datasheets for Fargo Controls, Inc. -
. INCONEL ® alloy 625 (UNS N06625) Ni 61.0, Cr 21.5 Mo 9.0, Nb+Ta 3.6 High strength and toughness from cryogenic temperatures to 1800 degrees F (980 degrees C), good oxidation resistance, exceptional fatigue strength (read more)
Browse Specialty Nonferrous Metals and Alloys Datasheets for High Performance Alloys, Inc. -
When the “shuffle” mode is selected, the knob and program button are used to set the angle at which the rotation stops and is reversed to the 90 degree position where the load is shaken with some intensity to rearrange the pay load. Then the unit (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
any point. When the “shuffle” mode is selected, the knob and program button are used to set the angle at which the rotation stops and is reversed to the 90 degree position where the load is shaken with some intensity to rearrange the pay (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
– significantly reducing downtime in municipal and industrial systems. However, the same features that made the design successful also introduced inherent limitations. The large angular travel of the hinged disc – often approaching 90 degrees – means the valve relies on gravity and (read more)
Browse Water Control Gates Datasheets for McWane Plant and Industrial -
service. Angle Valve – A valve with an inlet and outlet forming a 90-degree angle, often used for throttling or flow direction changes. Back Flow Preventer – A device that prevents reverse flow of water or (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
DEZURIK HAS EXTENSIVE EXPERIENCE MANUFACTURING QUALITY PLUG VALVES FOR OVER 90 YEARS! DeZURIK is a leading manufacturer of plug valves throughout the world. Our commitment to quality ensures customer satisfaction. We apply our expertise to (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
signal can then be used as feedback from the flat BLDC motor and interpreted by the servo drive as velocity and position. Two sets of differential coils are arranged to ensure the resulting sine and cosine waves are phase-shifted by 90 degrees, as shown in Figure 3. One set generates the sine (read more)
Browse Rotary Encoders Datasheets for Portescap -
properties, excellent resistance to many corrosives. Nickel 201 has low carbon (0.02% max.) for applications over 600 degrees F (315 degrees C). Food processing equipment, chemical shipping drums, caustic handling equipment and piping, electronic parts, aerospace and missile components, rocket motor (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
Infantile Zerebralparese
… muscle (Hüftbeuger and strecker, Hüftab- and adduktoren, Kniebeuger and strecker, foot jacks and reamers ) after the MRC … Is on the hip joint by a restriction of the outer rotation ability also at indications of a hip joint instability to respect (Duchenne operation, unilateral abduction disability, Allis character with deeplier upright knee joint by 90 degree hip diffraction into back … … relatively early to structural fixation (Brown and Walsh 2000), the shares of the rear foot and the …
-
Clinical neurology
… Johnson-syndrome 773 Lance-Adam-syndrome 731 Landouzy-Déjérine 243 316 laser disc ekto mie 317 316, 666- inverted to 410 Lasègue-character 397 Laryngospasmus 801, 1236 Larynxneuralgie to long time treatment 989 … … resounding trauma Läsion, neurogene 90 Läsionslast 1134 laterality phase … … 957 A-β-Lipoproteinämie (Bassen grain branch-syndrome) 923 lipid electrophoresis 923 lipid reamers 289 Lipohyalinose 964 … … syndrome 398 Meningealblastomatose 226 meningeales Enhancement 718 meningioma 320, 522, 646, 647-anaplastisches ( degree III) 647, atypical …
-
Pharmacotherapy
… 564, 581 link heart hypertrophy 222 link cardiac insufficiency 257 liothyronine 400 lipid reamers , cholelithiasis 318, fat … … 262, 263 Non-dipper 210 Non-Q-wave-infarction 260 Non REM sleep 420 Noncompliance 23, 24, 26-forms 25 Nonresponder 20 nootropics 326 norepinephrine 237, 274 norepinephrine- rear receiving-inhibitor-selective 101 … … 534 Noscapin 359, severity degrees , emergency, hypertensive 221, 225 … … 109, 110, 524 Oxilofrin 231 Oxitropiumbromid 354 Oxprenolol 267 Oxybuprocain 458 Oxycodon 48, 90 Oxymetazolin 364 Ozogamicin …
-
Fatigue Tests of Unmachined, Mechanically Machined, and Chemically Machined Panels of Aluminum and Titanium Alloys
… of machined panels affects the fatigue strength in various ways, depending on the degree of reworking and … [5] A. W. Sheppard, "Contour Etching," Machinery, Vol 90 , January, 1957, pp. 153-159. [6] R. J. Rooney, "The Effect of Various Machining Processes on the Reversed Bending Fatigue Strength of … [8] R. E. Whaley, "Stress Concentration Factors for Countersunk Holes," Ex- perimental Mechanics, Vol 5, No …
-
noun.artifact (finlayson-gwc2014.zip)
… for social or cultural activities) } { [ commutator, verb.change:commutate,+ ] switch1,@ (switch for reversing the direction of … … @ (compass in the form of a card that rotates so that 0 degrees or North points … … documentation of all the consignments on board a contemporary container ship can exceed 90 pounds") } { containment, system … … go through a regular series of states (usually states indicating consecutive integers)) } { counterbore, countersink , countersink_bit, bit,@ …
-
data.noun (finlayson-gwc2014.zip)
… commutator 5 002 @ 05686898 n 0000 + 00136971 v 0101 | switch for reversing the direction of … … for storage 04161916 75 n 01 compass 2 003 @ 05103129 n 0000 ~ 04751612 n 0000 ~ 04985359 n 0000 | navigational instrument for finding directions 04162052 90 n 01 compass 5 … … rotates so that 0 degrees or North points to … … of states (usually states indicating consecutive integers) 04199489 93 n 03 counterbore 2 countersink 4 countersink_bit 2 …
-
data.noun (finlayson-gwc2014.zip)
… commutator 3 002 @ 04632134 n 0000 + 00136971 v 0101 | switch for reversing the direction of … … | compass in the form of a card that rotates so that 0 degrees or North points … … documentation of all the consignments on board a contemporary container ship can exceed 90 pounds" 03275683 05 … … of states (usually states indicating consecutive integers) 03297779 09 n 03 counterbore 4 countersink 9 countersink_bit f …
-
data.noun (finlayson-gwc2014.zip)
… members of a community can gather for social or cultural activities 03089261 08 n 01 commutator a 002 @ 04401068 n 0000 + 00136971 v 0101 | switch for reversing the direction of an … … on a ship 03090350 90 n 01 compartment 3 … … | compass in the form of a card that rotates so that 0 degrees or North points … … of states (usually states indicating consecutive integers) 03128759 79 n 03 counterbore 2 countersink 1 countersink_bit e …
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… action_potential_N|1 tumultuous_J|2 deluge_N|2 mirage_N|1 arthurian_J|1 morgan_le_fay_N|1 line_of_force_N|2 atomic_spectrum_N|1 fog_N|11 air_mass_N|4 cold_front_N|1 squall_N|3 overlying_J|1 upthrust_N|1 fortunate_J|7 dusk_N|2 cyclone_N|2 lagging_N|1 magnetic_induction_N|1 light_beam_N|3 emf_N|2 angular_acceleration_N|1 angular_velocity_N|1 angular_position_N|1 radian_N|5 high-altitude_J|2 freezing_point_N|8 degree _centigrade_N|2 easterly_J|1 visual_sensation_N|1 very_low_frequency_N|1 … … white_J|5 limber_V|1 ponderosa_pine_N|1 shrubby_J| 90 fissure_V|1 lodgepole_pine_N|1 red-brown_J|16 … … defense_mechanism_N|12 stonelike_J|2 congeal_V|3 naphtha_N|2 prophase_N|7 sodium_cyanide_N|1 nonpartisanship_N|1 amino_J|8 affixation_N|1 habitable_J|1 climate_change_N|1 liquid_state_N|8 set_free_V|3 reversible _process_N|1 vapors_N|3 connotation_N|4 … … stack_N|3 introvert_J|1 invaginate_J|1 snowball_N|1 autotomy_N|1 get_going_V|2 maiden_voyage_N|1 tinsel_N|2 vandalism_N|1 vandalize_V|1 disentangle_N|1 untwist_V|1 adjuration_N|1 countersink _N|1 emboss_V|1 make_clean_V|3 …
-
Shopping In Drills & Drivers - Big Bruin
… to carry out drilling tasks in confined spaces with ease Variable speed allows countersinking without damaging material … Ingersoll Rand 7802RA - 3/8" Air Drill 3/8 AIR DRILL Requires less air to deliver more powerHas a convenient reverse mode with trigger-mounted controlThe palm-swelled handle and … … Type: KeyedFree Speed: 2000 rpmPower Cap.: 1/2 hpInlet Pressure: 90 psiAir Consumption: 4 CFMAir … 360 degree adjustable exhaust can be directed away from the user in any direction.
Indicates content that may require registration and/or purchase.