-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip, paste, powder or
- Melting Range: 464 F
- Approvals / Conformance: ASTM / UNS
- Product Form: Paste, Powder, Preform
- Features: Solid Wire, Strip / Sheet / Foil
-
Supplier: DigiKey
Description: "SN95/SB5 .031"" SOLDER WIRE 1LB S"
- Melting Range: 450 to 464 F
- Features: Solid Wire
-
Supplier: Newark, An Avnet Company
Description: SOLDER WIRE, 95/5 SN/SB, 1LB; Leaded / Lead Free:Leaded; Flux Type:Rosin; Solder Alloy:95, 5 Sn, Sb; External Diameter - Metric:0.787mm; External Diameter - Imperial:0.031"; Melting Temperature:243°C; Weight - Metric:453.592g RoHS
-
-
Supplier: Newark, An Avnet Company
Description: SN95 SB5 CORE 58 FLUX 88 .056 D.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Kester solder without flux core lead-free solder wire is another quality product from Kester. Melting point is reached at a temperature of +423 F. It's manufactured as a solder without flux core. Total composition for this solder without flux core lead-free
- Features: Other, Solid Wire
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Kester OR-421 is more heat stable, exhibits better wetting capabilities, and has less odor than competitive products. The residues left by OR-421 are near neutral pH and therefore less corrosive. Classified as ORH1 per J-STD-004, this cored solder wire can be used with an
- Features: Flux Cored Wire, Soldering Flux / Rosin
Find Suppliers by Category Top
More Information Top
-
Wafer level lead free solder bumping process and characterization
96.2Sn 2.5Ag 0.8Cu 0.5Sb and 95Sn 5Sb solder .
-
Selenide isotope generator for the Galileo Mission. Monthly technical progress report
Brass condenser blocks were soldered to heat pipes S/N AL-5, S/N 4D and S/N LT-57 with 95 Sn • 5 Sb solder (melting range of 232" - 240''C).
-
Evaluating the potential for contaminating drinking water from the corrosion of tin-antimony solder.
The theoretical and experimental results obtained in this study indicate that 95 - 5 Sn - Sb solder has a potential for replacing Pb-based solders in plumbing systems.
-
Interfacial reactions during soldering with lead-tin eutectic and lead (Pb)-free, tin-rich solders
SEM micrographs showing the cross-sectional views of a Cu(2 ~m) base metalreacted with 95 % Sn - 5 % Sb solder pasteat 270°C; (a) Cu base metal only, (b) 2, (c) 6, and (d) 20 rain.
-
Finite Element Thermomechanical Modeling of Large Area Thermoelectric Generators based on Bismuth Telluride Alloys
(a) 95 % Sn - 5 % Sb solder , (b) 63% Sn-37% Pb solder.
-
Numerical Simulation of Performance and Thermomechanical Behavior of Thermoelectric Modules with Segmented
Bismuth-Telluride-Based Legs
These legs are soldered to the copper by means of 95 % Sn - 5 % Sb soldering alloy, which was selected because of its low melting point and lead-free (nontoxic) composition.
-
ZCACA2001P303
Pipe and tubing used for potable water applications or elevated temperatures at higher pressure usually are manufactured with 95 % Sn - 5 % Sb solder .
-
Evolution of mechanical stresses in extruded (Bi1-xSbx)2(Te1-ySey)3 thermoelectric alloys subjected to thermal shocks present in module fabrication processes
The stress levels are used to interpret quench test results obtained in water-based solutions and in 95 % Sn - 5 % Sb soldering alloy at different temperatures.
-
METALLURGY DIVISION QUARTERLY REPORT FOR JULY, AUGUST, AND SEPTEMBER 1953
Fissionable link type reactor safety fuses, made of fully enriched uranium soldered with 95 % sn - 5 % Sb solder , were made and tested success- fully in the CP-3' and Borax experimental reactors.
-
Antimony in Drinking Water, Red Blood Cells, and Serum: Development of Analytical Methodology Using Transversely Heated Graphite Furnace Atomization-Atomic Abs...
The water samples were obtained from a leaching study conducted in a static setup consisting of copper plumbing with 95 %- Sn / 5 %- Sb – solder , as described in a previous publication (Subramanian et al. 1991).
Indicates content that may require registration and/or purchase.