-
Supplier: Indium Corporation
Description: Indium Corporation bar solder is a high purity material manufactured to provide consistent and reliable performance manufactured per J-STD. Bars are triangular in shape (1.4 lbs./bar) packed 18 bars/box 25 lbs./box Minimum order quantity is: 25 lbs.
- Features: Other
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip,
- Melting Range: 430 F
- Conductivity: 81,200,000,000 µS/cm
- Approvals / Conformance: ASTM / UNS
- Product Form: Paste, Powder, Preform
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1013213-D-181-1222-90/9 Color: Blue Connector Type: Solder Length: 21.59 mm Contact Plating: Tin Insulation Material: PVDF Material: PVDF, Polyvinylidene Diameter:
-
-
Supplier: TE Connectivity
Description: Body Features Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Loaded Positions : 96 Number of Positions : 96 Number of Power Positions : 48 Number of Rows : 2 Number of Signal Positions : 48 PCB Mount Orientation : Right
- Voltage Rating: 250 volts
- Current Rating: 35 amps
- Insulation Resistance: 5,000 Mohms
- Operating Temperature: -40 to 105 C
-
Supplier: RS Components, Ltd.
Description: Weller T0051402599 Lead Free Solder
- Diameter / Thickness: 0.03149608 inch
- Melting Range: 429.8 F
- Features: Other, Solid Wire
- Solder Alloy: Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
-
Supplier: Indium Corporation
Description: A low temperature lead-free alloy that is more malleable than BiSn. Alloy: 57Bi 42Sn 1.0Ag Size: 1.00" x .002" Quantity: 3 ft Spool Liquidus Melting Temperature: 140ºC Solidus Melting Temperature: 139ºC Pb-Free: Yes
- Diameter / Thickness: 0.002 inch
- Solder Alloy: Lead Free, Tin-Silver (Sn-Ag)
- Features: Strip / Sheet / Foil
-
Supplier: Techsil Limited
Description: MG Chemicals 4886 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
-
Supplier: Indium Corporation
Description: InTEGRATED® Solder Preforms are joined in a matrix by fine, precise strands of solder which, during the soldering process, melt and flow to adjacent pads to give you complete preform separation. Applications InTEGRATED® Solder Preforms save assembly time and labor costs by
- Solder Alloy: Indium (In), Tin-Lead (Sn-Pb), Tin-Silver (Sn-Ag)
- Product Form: Preform
-
Supplier: Techsil Limited
Description: MG Chemicals 4884 is an electronic grade solder wire. It uses the eutectic tin-to-lead alloy ratio which is complemented with a RA-like flux core. This range of solders is one of the easiest to work with because it offers a low-melting temperature with a sharp
- Features: Flux Cored Wire, Solid Wire
- Solder Alloy: Tin-Silver (Sn-Ag)
Find Suppliers by Category Top
Featured Products Top
-
compatibility, improved coplanarity, and EH&S compliance. MICROFAB TS-650 NXG is designed for lead-free and capping applications, providing exceptional within-wafer (WIW), within-die (WID), and within-feature (WIF) uniformity. The tunable tin-silver alloy produced by MICROFAB TS-650 NXG removes the (read more)
Browse Plating Chemicals and Anodizing Chemicals Datasheets for MacDermid Alpha Electronics Solutions
More Information Top
-
HVAC: Equations, Data, and Rules of Thumb, Second Edition > Hydronic (Water) Piping Systems
Pipe: type “L” copper tubing, ASTM B88, Hard DrawnFittings: wrought copper solder joint fittings, ANSI/ASME B16.22Joints: solder joint with 95-5 tin antimony solder, 96 - 4 tin silver solder , or 94-6 tin silver solder, ASTM B32.
-
National Spherical Torus Experiment (NSTX) Torus Design, Fabrication and Assembly
The overlapped surfaces are pre-tinned with 96 % tin / 4 % silver solder .
-
Status of 4-cm-aperture, 17-m-long SSC dipole magnet R D program at BNL
The conductor is then spliced over a length of 76.2 mm to conductor from the outer layer pole turn using a 96 % tin - 4 % silver solder .
-
Deposition Diagnostics for Next-step Devices
The copper wires were soldered to the circuit board with 96 % tin / 4 % silver solder .
-
An optimized head coil design for MR imaging at 0.15 T
The +-in. outside diameter (0.d.) soft copper tubing elements are electrically connected in parallel using silver solder ( 96 % tin , 4 %silver).
-
Engineering design of the National Spherical Torus Experiment
… several configurations were investigated and tested for ultimate strength prior to selecting a scheme consisting of a 4” overlap of the two conductors to be joined, soldered together with 96 % tin / 4 % silver soft solder , then secured using Sil …
-
CR4 - Blog Entry: Is Brazing Welding? - Part II
A Silver Soldering example is using 96 % Tin - 4 % Silver filer metal for small diameter copper to copper joints on residential lines.
-
Proceedings of the 2010 Monitoring Research Review: Ground-Based Nuclear Explosion Monitoring Technologies
Solder connections are made using 96 % tin with 4 % silver .
-
An investigation into a low insulation resistance failure of multilayer ceramic capacitors
Elemental analysis indicated that the solder used on the board contained tin ( 96 %) and silver ( 4 %).
-
Thermoplastic Polyester Engineering Resins
The replacement solder , usually a mixture of 96 % tin / 4 % silver alloy, melts at a higher temperature, thus requiring a vapor phase temperature of around 250°C.
Indicates content that may require registration and/or purchase.