-
Supplier: Clinton Electronics Corporation
Description: 800 TVL Resolution, EIA or CCIR Color System, Adjustable Angle Mounting Stand, 1 BNC Input / 1 BNC Output, UL Listed
- Features: CRT Monitor
-
Supplier: Visual Sound, Inc.
Description: The BARCOREALITY 909 renders high resolution large screen images with unprecedented visual fidelity. *Compatibility with workstations up to 3,200 by 2,560 pixels. *Horizontal autolock scan frequency range of 30-180 kHz. *180 MHz RGB amplifier. *New, ultra-high definition, LC gun 9 inch
- Features: Flat Panel Monitor, LED Display
-
Supplier: Quarktwin Technology Ltd.
Description: - Controller, Intel VRM9, VRM10, AMD Hammer Applications Voltage Regulator IC 1 Output 40-QFN (6x6)
- Operating Temperature: 0 to 70 C
- Features: Other
-
-
Supplier: Visual Sound, Inc.
Description: design. The BT-LH900A is energy efficient by consuming less power that a conventional CRT HD monitor. And DC operation makes the BT-LH900A ideal for outdoors applications. The BT-LH900A is equipped with two SDI inputs automatically detecting HD or SD, one component input (Y/Pb/Pr or
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Visual Sound, Inc.
Description: menu for simple parameter adjustment. NTSC/PAL compatible and accepting 120V/230V power inputs, the TM-A101G is a truly global monitor, as well as a class leader for quality and performance. 10-inch Full-square CRT More than 300 lines of horizontal resolution 16:9/4:3 selectable
- Features: Flat Panel Monitor
-
Supplier: Visual Sound, Inc.
Description: JVC Professional Products Company The DT-V17L3DY is a compact flat panel monitor designed for studio, mobile and field applications. Upgraded from the DT-V17L2DU, the DT-V17L3DY offers superior 4:4:4 10-bit processing, improved deinterlacing, ultra low latency, and an on-screen waveform
- Features: Flat Panel Monitor, LCD Display
-
Supplier: ZGC, Inc.
Description: Marshall 10.4" Marshall HD Field Monitor HDSDI The perfect alternative to 8 and 9-inch CRTs. Ideal in broadcasting, professional video and multimedia applications. V-R104DP-HDSDI includes the Marshalls' Award Wining Digital TFT-MegapixelT system with 1.44 million pixels. Inputs
- Diagonal Screen Size: 10.4 inch
- Screen Width: 10.25 inch
- Voltage Rating: 12 volts
- Color: Color
-
Supplier: Tripp Lite by Eaton
Description: transmission speeds to 9.9Gbps and 2560 x 1600 resolution Meets DVI DDWG Standard PC and Mac compatible For use with Digital CRT displays, Flat Panel Displays, HDTV and Projectors Check monitor manufacturers cable length specs - may need Tripp Lite B120-000 DVI Extender
- Cable Length: 25 ft
- Features: Cable Assembly, DVI Dual-Link
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 6-ft. DVI-I Dual Link Digital/Analog monitor cable delivers the high performance, high bandwidth needed for today's digital video displays. In addition, DVI-I transmits both digital and analog video signals, allowing this cable to be converted for use with a VGA monitor
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 15-ft. DVI-I Dual Link Digital/Analog monitor cable delivers the high performance, high bandwidth needed for today's digital video displays. In addition, DVI-I transmits both digital and analog video signals, allowing this cable to be converted for use with a VGA monitor
- Cable Length: 15 ft
- Features: Cable Assembly
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CRT MONITOR, CRT - 9 INCH MONOCHROME, REPLACED BY A61L-0001-0092. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tripp Lite by Eaton
Description: speeds to 9.9Gbps and 2560 x 1600 resolution Gold plated copper contacts ensure excellent conductivity Meets DVI DDWG Standard PC and Mac compatible For use with Digital CRT displays, Flat Panel Displays, HDTV and Projectors
- Cable Length: 20 ft
- Features: Cable Assembly, DVI Dual-Link
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
-
Supplier: SFCable.com
Description: Ideal for connecting an analog DVI source to a VGA monitor or vice-versa such as a CRT or analog-compatible LCD. Connector: DVI-A Male to VGA HD15 Male. Length: 3 Meter (9.84ft). Remarks: This is not a digital-to-analog cable. It will not convert a DVI-D digital signal to
- Cable Length: 9.842525 ft
- Features: Cable Assembly
- Application: Computer Cable, Networking, Video
- Product Type: DVI Cable, VGA Cable
-
Supplier: SFCable.com
Description: Digital and Analog support in a single connector. Resolution: up to 1920 x 1080 at 60 Hz, Digital use only. Contacts: Gold-Plated. Compatible: PC and Mac. Compatible with Flat panel Displays, Digital CRT displays, Projectors, and HDTV. Connectors: DVI-D Male /DVI-D Male Single Link. Length:
- Cable Length: 9.842525 ft
- Features: Cable Assembly, DVI Single-Link
- Product Type: DVI Cable
- Connector Type: DVI-D
-
Description: 16:9. — The color bar signal is generated with unconventionally slow rise and fall time value, and is therefore only intended to facilitate video level control and monitor color adjustments (see note) of HDTV and SDTV equipment. It can be applied to HDTV video productions, especially
-
Supplier: Xoxide
Description: speakers anywhere you want, even near notebooks or LCD/CRT monitors, as they wouldn't cause any image distortion or interference. Their small footprint also optimizes space on your desktop, reducing unnecessary clutter. Specifications: Configuration: 5.1 Satellite RMS Power /ea: 6
-
Supplier: ValueTronics International, Inc.
Description: Pulse Mode: +Pulse, -Pulse, or both; adjustable duty cycle General Specifications Line Voltage: 100 VAC, 115 VAC or 230 VAC, 50 or 60 Hz Power: 20 Watts maximum Display: 2.8 in (7.0 cm) diagonal CRT Dimensions: 11 in L x 9 in W x 4 in H (28 cm L x 23 cm W x 10 cm H) Operating Temp:
-
Supplier: UL Standards & Engagement
Description: recorders; video-receiving, -processing, -recording, -producing, and -amplification products; television-antenna amplifiers; cable television (CAT) converters; television tuners; television receivers and monitors; television cameras; and similar products. c) Auxiliary products and accessories
-
Supplier: ValueTronics International, Inc.
Description: stability, and the validity of output data transfers. Additional Features: 1 GHz Bandwidth Up to 16 Mpts of Acquisition Memory 64 Mbyte System RAM 9" Color Display with 8 Traces Drive Specific Triggers Automatic PRML Channel Error Identification PRML Data Channel Quality Analysis Servo Bursts
Find Suppliers by Category Top
More Information Top
-
PD Systems International Ltd
This unit has a weight of around 21 per cent, a volume of around 14 per cent and a slightly larger display area when compared with a 32" 16: 9 CRT monitor .
-
A 3D display with a linearly moving mirror to reflect a series of 2D cross sections and its application to noninvasive angiography
3-0 Display Apparatus (Fig. 2): The 3-D display apparatus consists of 1) a microcomputer, 2) an OS- 9 CRT monitor , 3) a 68000 VME module, 4) a display controller and a servo- motor controller, 5) a console, 6) a 2…
-
Clarification of “Gamma” and the Accurate Characterization of CRT Monitors
characteristics of CRT monitors 9 -10), 12) .
-
Cargo inspection system based on pulsed fast neutron analysis
Refrigerators, Crushed Glass, Microwave Ovens, CRT Monitors 9 .
-
The Computerized Evaluation Of A High Performance Aerial Reconnaissance Lens By A New Automated Lens Testing System
The Data Acquisition Module consists of an Apple II microcomputer, 9 " CRT monitor , hard copy printer, motor controller and power supply, electronic cage for pre -amplifier and high voltage options (shown), and a flexible disc mass storage system complete with all…
-
Designing user interfaces for “ordinary users in extraordinary circumstances”: a keyboard-only web-based application for use in airports
Typical airport hardware was used, that is, a 5-year-old desktop PC, no mouse and a 1,024 9 768 CRT monitor .
-
Korean Computer Cable, Korean Computer Cable Manufacturers
Computer or CRT Monitor available Specifications Brand Name FAInspector Magnification 260X by 5.6" LCD, 400X by USB or 9 " CRT Monitor Filed of Vision 400um x 300um Vidual Capacity Upto 32-channel Focus Manual, Maximum...
-
Development of a simulator to investigate pilot decision making in free flight
These displays are presented on three heads down 9 " CRT monitors .
-
Influence of liquid crystal display monitors on observer performance for detection of diffuse pulmonary disease on chest radiographs
…as the display de- vice in PACS, active-matrix liquid crystal display (LCD) monitors have now been used as a display device.2–8 Now LCD flat panel displays are more likely to be adopted than CRT monitors , 9 although LCD moni- tors…
-
The effects of preceding moving stimuli on the initial part of smooth pursuit eye movement
on a black background, which was displayed in a Wxed region centered on the CRT monitor ( 9 £ 3 deg, 360 £ 120 pixels).
Indicates content that may require registration and/or purchase.