-
Supplier: Anatech Electronics, Inc.
Description: 9.75 MHz Crystal Filter
- Frequency (Fc): 9.75 MHz
- Bandwidth: 300 kHz
- Insertion Loss: 1.25 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 9.8 MHz Crystal Filter
- Frequency (Fc): 9.8 MHz
- Bandwidth: 8 kHz
- Insertion Loss: 5 dB
- Filter Type: Bandpass
-
Supplier: Anatech Electronics, Inc.
Description: 9.7 MHz Crystal Notch Filter
- Frequency (Fc): 9.7 MHz
- Bandwidth: 4 kHz
- Filter Type: Band Reject, Bandpass
- Package Type: Connectorized
-
-
Supplier: NDK
Description: This is a crystal filter that supports surface mounting. Adoption of a ceramic containerhas enabled the dimensions of the filter to be 7×5×1.35 mm. Supports a widefrequency range. Supports IR reflow and VSP.(Contact us for information on the temperature profile.) Supports
- Operating Temperature: -20 to 70 C
- Cutoff or Center Frequency (Fc): 90,000 to 90 kHz
- Bandwidth: 89,996 to 90,004 kHz
- Pin Count: 6
-
Supplier: Anatech Electronics, Inc.
Description: 39.9 MHz Crystal Band Pass Filter
- Frequency (Fc): 39.9 MHz
- Bandwidth: 8 kHz
- Insertion Loss: 6 dB
- Filter Type: Bandpass
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 9.755 (MHz) Bandwidth: (MHz) Poles: 8 Mount: PIN Package: CR-238-100-065P Length: 2.380 (in) Width: 1.000 (in) Height: 0.650 (in)
- Features: Passive Filter, Quartz / Crystal Filter
-
Supplier: Filtronetics, Inc.
Description: Stop band: 60 db BW 2 MHz, Ripple 0.0 dB, IL 9.0 dB
- Cutoff or Center Frequency (Fc): 21,400 kHz
- Bandwidth: 500 kHz
- Filter Type: Band Pass
- Applications: Commercial, Communications, Industrial, Military
-
Supplier: Microchip Technology, Inc.
Description: single-ended/CMOS input Any input frequency from 9.72MHz to 1250MHz (9.72MHz to 300MHz for CMOS) Clock selection by pin or register control Low-Jitter Fractional-N APLL and 3 Outputs Any output frequency from <1Hz to 1035MHz High-resolution fractional frequency conversion with 0ppm
- Supply Voltage: 3.3 volts
- Output Frequency: 0.000001 to 1,035 MHz
- Bus Interface: CMOS
- Device Type: Clock Generator
-
Supplier: Integrated Device Technology
Description: technology simplifies PLL design by replacing the pullable crystal requirement of analog VCXOs with a fixed 27MHz generator crystal. Jitter attenuation down to 9Hz is provided by an external loop filter. Pre-divider and output divider multiplication ratios are selected using
- Supply Voltage: 3.3 volts
- Output Frequency: 19.44 to 622.08 MHz
- Operating Temperature: -40 to 85 C
- Features / Standards: Lead Free
-
Supplier: Microchip Technology, Inc.
Description: CREATE AND SAMPLE YOUR CUSTOM ZL30263 HERE The miClockSynth ZL30263 high-performance, any-rate multiplier and clock generator device simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal oscillator while generating additional independent
- Memory Category: EEPROM
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The miClockSynth ZL30266 high-performance, any-rate multiplier and clock generator simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal oscillator while generating additional independent frequency families. With up to four independent
- Memory Category: EEPROM
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: CREATE AND SAMPLE YOUR CUSTOM ZL30260 HERE The miClockSynth ZL30260 high-performance, any-rate multiplier and clock generator device simplifies board design by generating ultra-low-jitter clock signals from a single crystal or crystal oscillator while generating additional independent
- Memory Category: EEPROM
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: accuracy, resolution, and stability that are ideal for applications such as crystal filter test, multiplexed communication system testing, clock/timing simulation and audio frequency system testing. Exceptionally linear triangles and ramp signals are produced with synthesized accuracy
- Minimum Frequency Range: 21 MHz
- Maximum Frequency Range: 21 MHz
- Generator Type: Function, Signal
- Device Type: Generator
-
Supplier: Laurel Electronics LLC
Description: averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 s. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then reverts
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Laurel Electronics LLC
Description: provides true peak and valley readings and aids in control applications. A batch average filter selection averages each 16 conversions for an update every .266 seconds. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds.
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: average filter selection averages each 16 conversions for an update every .266 seconds. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by
- Operating Temperature: -40 to 158 F
- Functions: Batch Counter
- Mounting: DIN Rail Mount
- Signal Input Type: Frequency / Pulse
-
Supplier: Laurel Electronics LLC
Description: averages each 16 conversions. An adaptive moving average filter selection provides a choice of 8 time constants from 80 ms to 9.6 seconds. When a significant change in signal level occurs, the filter adapts by briefly switching to the shortest time to follow the change, then
- Operating Temperature: -40 to 158 F
- Functions: Count Totalizer
- Output / Interface: Current, Serial, Voltage
- Mounting: DIN Rail Mount
-
Supplier: ValueTronics International, Inc.
Description: and provides two types of modulation each fed from two sources. Frequency and Phase Modulation The wide range frequency modulation capability provides a 1 dB bandwidth of 300 kHz and provides FM deviation up to a maximum of 1 MHz for frequencies up to 21 MHz, 1% of carrier frequency
- Minimum Frequency Range: 5,400 MHz
- Maximum Frequency Range: 5,400 MHz
- Device Type: Generator
- Generator Type: Signal, Sweep
Find Suppliers by Category Top
Featured Products Top
-
10 MHz LC Bandpass Filter The 10 MHz LC Bandpass Filter is designed for precise (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
260 MHz LC Lowpass Filter (read more)
Browse RF Low Pass Filters Datasheets for Anatech Electronics, Inc. -
130 MHz Ceramic Bandpass Filter Electrical (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1087.5 MHz Cavity Bandpass Filter Electrical specifications (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
1090 MHz Ceramic Bandpass Filter (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz Waveguide Band stop Filter AE2441WN2219 Our P//N AE (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P/N AE5500SSH6558 Our P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
2441 MHz waveguide Notch Filter P/N AE2441WN2219 Our P//N AE2441WN2219 features a notch frequrency band from 2400?2483MHz and an Attenuation: ≥50dB, the Pass Bands are DC?2370MHz & 2500?6000MHz with an insertion of (read more)
Browse RF Band Reject Filters Datasheets for Anatech Electronics, Inc. -
0-2820 MHz Lowpass Filter Electrical specifications (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
5500 MHZ SUSPENDED STRIPLINE HIGH PASS FILTER P (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc.
More Information Top
-
Secrets of RF Circuit Design , Third Edition > Using the double-balanced mixer (DBM)
An alternate scheme that is cheaper uses a single 9 - MHz crystal filter , but two different crystals at frequencies either side of the crystal passband.
-
Planetary Radio Astronomy Receiver
The primary mode of measurement uses 3.09- MHz filters in a 9 - crystal ladder configuration to achieve a 1-kHz bandwidth with skirts down 90 dB at 1.2-kHz off-center frequency.
-
Secrets of RF Circuit Design , Third Edition > Radio receivers: theory and projects
Current high grade communications receivers typically used crystal IF filters centered on 8.83, 9 , or 10.7 MHz or 455 kHz (with bandwidths of 100 Hz to 30 kHz).
-
HF Radio Systems and Circuits
…91-MHz frequency is used, leakage from the first injection at 82 MHz (cor- responding to a signal frequency of 18 MHz) could pass around or through the 100- MHz crystal filter , enter the second mixer, and produce the 9 -MHz IF.
-
Controlling of microwave prorogation in metallic photonic crystal using plasma column
Recently, dust plasma crystals and small plasma blobs have been studied to use it as tunable filters /photonic crystals for MHz to THz frequency [8, 9 ].
-
Unwanted Modes in Monolithic Crystal Filters
Figure 9 Plate Mode Spectrum Observed Over3 MHz Range f o r an 8 Resonator Monolithic Crystal Filter .
-
Thin Film Resonator Technology
The monolithic crystal filter , Fig. 9 , is well established as a low frequency (up to200 MHz ) device in quartz, LiTaO3 and to a lesser extent in other materials.
-
Blaupunkt 7 612 032 081 Car Radio
• SDTV • Multiformat video decoder supports NTSC-(M, J, 4.43), PAL- (B/D/G/H/I/M/N), SECAM • Integrates three 54 MHz, 9 -bit ADCs • Clocked from a single 27 MHz crystal • 5-line adaptive comb filters • Integrated AGC with adaptive…
-
Anomalous elastic properties of RF-sputtered amorphous TeO2+x thin film for temperature-stable SAW device applications
Elastic prop- erties were studied by depositing TeO2+x films under sim- ilar deposition conditions on the commercially available SAW filters fabricated on 128◦ Y -X LiNbO3 single crystal operating at 36 MHz center frequency [4], [ 9 ].
-
16-channel surface-acoustic-wave grating-filter bank for real-time spectral analyser
In fact, a 16-channel filter bank with 1 MHz per channel, operating between 200 to 216 MHz, is currently being constructed on one LiNbO3 crystal of 41 x 1 - 9 cm.
Indicates content that may require registration and/or purchase.