-
Supplier: Allied Electronics, Inc.
Description: The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is
-
Supplier: U.S. Battery Manufacturing Co.
Description: advantages over both conventional flooded and GEL lead acid battery types. Since the acid (electrolyte) is absorbed in glass-mats (AGM) surrounding the plates, they will not spill if broken. In addition, since there is no free liquid to cause damage if frozen, our AGM
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 224 ampere-hr
- Width / Diameter: 7.09 inch
- Depth: 10.2 inch
-
Supplier: U.S. Battery Manufacturing Co.
Description: (306mm) Width: 6.61” (168mm) Height: 9.06” (230mm) Additional Information: All of U.S. Battery’s AGM Batteries feature the latest and most advanced paste and plate making technologies available. ( group 27 agm battery ) Our Premium AGM Batteries are Sealed and Maintenance Free.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 99 ampere-hr
- Width / Diameter: 6.61 inch
- Depth: 12.05 inch
-
-
Supplier: U.S. Battery Manufacturing Co.
Description: Product Name: US 1HC XC Voltage: 6-Volt Deep Cycle – Multi-purpose Data: 20 Hour Rate: 97 Minutes of Discharge @ 75 Amps: 47 Minutes of Discharge @ 25 Amps: 178 Length: 8 3/4” (222mm) Width: 6 7/8” (175mm) Height: 9” (228mm) Additional Information: U.S. Battery’s Flooded Lead
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 97 ampere-hr
- Width / Diameter: 6.875 inch
- Depth: 8.75 inch
-
Supplier: U.S. Battery Manufacturing Co.
Description: U.S. Battery’s Flooded Lead Acid batteries are engineered and proven to provide the fastest cycle-up to full rated capacity, and have the highest total energy delivered over the life of the battery. Building the best Flooded Lead Acid Battery on the market comes
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 130 ampere-hr
- Width / Diameter: 6.75 inch
- Depth: 13 inch
-
Supplier: Green Cubes Technology
Description: charging station. The Industrial Swappable Batteries batteries can be connected in parallel for charging and discharging, up to a maximum of five batteries. This parallel function enables hot-swapping of multiple batteries when installed with a mobile workstation. In
- Voltage: 52 volts
- Capacity, Amp Hours (AH): 20 ampere-hr
- Operating Temperature: 59 to 113 F
- Width / Diameter: 6.299216 inch
-
Supplier: Green Cubes Technology
Description: available today. In addition, the Industrial Swappable Batteries provides the longest cycle life over any other Lithium-ion or Lead Acid batteries. The high current capability ensures that the Industrial Swappable Batteries powers any attached DC/AC inverters or IT
- Voltage: 25.6 volts
- Capacity, Amp Hours (AH): 40 ampere-hr
- Operating Temperature: 59 to 113 F
- Width / Diameter: 6.299216 inch
-
Supplier: Tripp Lite by Eaton
Description: life of an equivalent lead acid battery, and offers up to three times more charge/discharge cycles. It recharges to 100-percent capacity in less than two hours, making the lithium UPS system an ideal backup in case of power outage. The LiFePO4 battery weighs 60-percent less than an
- Input Voltage Range: 110 to 120 volts
- Volt-Amp Rating: 3 kVA
- Watt Rating: 2.2499999999999964 kwatts
- Runtime at Half Load: 9.5 minutes
-
Supplier: Tripp Lite by Eaton
Description: Battery Backup Compared to Lead Acid BatteryWith more than double the service life, three times more charge/discharge cycles and 60% the weight of comparable lead-acid batteries, the LiFePO4 battery features 120 volt battery backup and recharges to 100%
- Input Voltage Range: 120 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 1.4399999999999995 kwatts
- Runtime at Half Load: 15.4 minutes
-
Supplier: Tripp Lite by Eaton
Description: the service life of an equivalent lead acid battery, and offers up to three times more charge/discharge cycles. It recharges to 100% capacity in less than three hours, making the lithium UPS system an ideal backup in case of power outage. The LiFePO4 battery has 60% the weight of an
-
Supplier: U.S. Plastic Corporation
Description: 3/8" ID tubing and 25' for 1/4" ID. Electrical Input: 120 VAC, 60 Hz, 1.4 Amps, 1 Phase / Rechargeable Battery: 12 V, 7.2 Ah, Sealed Lead Acid / 12 VDC Gear Motor: 1/10 HP, 400 RPM, Variable Speed / Forward-Off-Reverse Switch: Hesitation Center Position / Percentage Dial for Flow
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps
-
Supplier: Exide Technologies
Description: Premium quality for uninterrupted communication Nominal capacities: Blocks 91 - 274 Ah (6V and 12V), design life 15 years Cells 224 - 3286 Ah (2V), design life 20 years Premium quality for uninterrupted communication Nominal capacities: Blocks 91 - 274 Ah (6V and 12V), design life 15 years Cells
- Voltage: 6 to 12 volts
- Capacity, Amp Hours (AH): 91 to 274 ampere-hr
- Terminal Connections: Bolt-on
- Technology: Gel Cell
-
Supplier: Exide Technologies
Description: Marathon® Valve Regulated Lead Acid batteries are the industry-proven power solution to a variety of telecommunications and electric utility applications. Superior design principles have been applied across a wide capacity range to assure a combination of long life, solid
- Voltage: 6 to 12 volts
- Capacity, Amp Hours (AH): 28 to 190 ampere-hr
- Technology: Absorbed Glass Mat (AGM)
- Terminal Connections: Bolt-on
-
Supplier: Exide Technologies
Description: Sonnenschein® has produced more than 30 million batteries. Positive features are: EXPERIENCE, ROBUSTNESS, RELIABILITY. Sonnenschein® stands for dryfit-Technology . Outstanding cost efficient Nominal capacities: Blocks 5,5 - 180 Ah (6V and 12V), design life 12 years Exceptional energy storage
- Voltage: 6 to 12 volts
- Capacity, Amp Hours (AH): 5.5 to 180 ampere-hr
- Terminal Connections: Bolt-on
- Technology: Gel Cell
-
Supplier: Exide Technologies
Description: volt and 8 volt.
- Voltage: 6 to 12 volts
- Cold Cranking Amps (CCA): 450 amps
- Reserve Capacity (RC): 110 to 525 minutes
- Terminal Connections: Bolt-on
-
Supplier: East Penn Manufacturing Co., Inc.
Description: To make sure they always produce the power they need to get the job done, Deka offers flooded and valve-regulated locomotive batteries – with greater cranking power, durability and cycling for longer life. The Deka Valve-Regulated Locomotive battery provides reliable, maintenance-free power,
- Voltage: 8 to 32 volts
- Technology: Flooded (or Wet)
- Features: Lead Acid Batteries, Other, Rechargeable (Secondary) Batteries
-
Supplier: Westinghouse Electric Corporation
Description: Westinghouse Battery specializes in the research, development and manufacture of quality-constructed battery, charger,and related energy products. With a wide range of quality products, our distribution network is on every continent and in many countries worldwide. Our international reputation is
- Voltage: 1.5 to 12 volts
- Features: 9V, AA, AAA, C, Coin Cell or Button Cells, D, Lead Acid Batteries, Metal / Air, Rechargeable (Secondary) Batteries, Rechargeable Zinc / Alkaline / Manganese Dioxide
- Application: General Purpose
-
Supplier: East Penn Manufacturing Co., Inc.
Description: Complete energy storage solutions and modules for renewables. With UltraBattery technology and intelligent energy management systems. Deka Solar batteries are engineered and tested to provide reliable back-up power for Photovoltaic (PV) and renewable energy applications.
- Voltage: 6 to 12 volts
- Technology: Absorbed Glass Mat (AGM)
- Features: Lead Acid Batteries, Rechargeable (Secondary) Batteries
- Application: Renewable Energy
Find Suppliers by Category Top
Featured Products Top
-
lengths are 4.00" (101.6mm), 6.00" (152.4mm) or 8.00" (203.2mm). Lead lengths are in red and black. The third style (PN 227) is a pre-wired "Dual" battery strap which connects 9V batteries in parallel. These are manufactured with fiber bases and have Steel, Nickel-plated contacts. Featured are (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
with a .005″ of extruded PVC providing ultimate flexibility in a micro-miniature hook up wire. Temperature rating to 105°C. Voltage rating 300 volts. Resistant to acids, oils, alkalis, flame, solvents and moisture. Most items also available using tinned copper stranding. (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
" • "AA" • "AAA" • "AAAA" • "N" • "C" • "D" • 18650 • CR2 • CR123A •"9 Volt" • "Button" and "Coin Cell" sizes and more, in complete range of energy systems - Alkaline, Lithium, NiCd, NiMH and Zinc type batteries. RoHS and REACH complaint, Keystone (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
rugged holders are ideally suited for use with consumer and industrial electronic products. Designed for both lead free solder and traditional reflow process, these devices will accept all major Battery manufacturers' Lithium batteries. Availability is in (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
lead acid battery during normal operation. When the system detects loss of utility power to the actuator, stored energy in the battery is used to drive the actuator to the preconfigured home or safe position. Upon restoration of power, the valve or damper is automatically returned to the normal (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
, including the market-leading lithium Ion (“Li-ion”) battery. Green Cubes clean, connected, and cost-efficient power solutions allow industrial customers to transition away from fossil fuels and legacy power sources such as lead-acid and internal combustion engines (ICE (read more)
Browse Power Supplies Datasheets for Green Cubes Technology -
lead-acid and internal combustion engines (ICE). Since the inception of Green Cubes Technology, our focus and direction has never wavered. The Green refers to the eco-friendly and energy-efficient nature of our rechargeable battery products. This is never more important as our products are (read more)
Browse Datasheets for Green Cubes Technology -
lead-acid and internal combustion engines (ICE). Since the inception of Green Cubes Technology, our focus and direction has never wavered. The Green refers to the eco-friendly and energy-efficient nature of our rechargeable battery products. This is never more important as our products are (read more)
Browse Datasheets for Green Cubes Technology
More Information Top
-
Deep ocean current profiling with a lowered broadband acoustic Doppler current profiler
The pack con- tains eight & volt sealed lead - acid batteries of 9 amp-hour capacity each, allowing at least two deep casts per charge.
-
http://dspace.mit.edu/bitstream/handle/1721.1/29756/54663675-MIT.pdf?sequence=2
Electrical power can be supplied to the instrument either from its two internal 12 volt 7 ampere-hour sealed lead - acid batteries (connected in parallel) or via its external 9 -pin Impulse cable (common return at pin 1 and +12 volts at …
-
Shopping In UPS Batteries - Big Bruin
UPG 40749 - Sealed Lead - Acid Battery - AGM-type, 12V, 9 Amps, Model# UB1290 40749 The SLA UB1290 12- Volt F1 Terminal Battery has premium quality absorbed glass mat technology (AGM) ideal for ATVs, motorcycles, personal watercraft, and snowmobiles.
-
Popular Products In Power Protection - Big Bruin
UPG 40749 - Sealed Lead - Acid Battery - AGM-type, 12V, 9 Amps, Model# UB1290 40749 The SLA UB1290 12- Volt F1 Terminal Battery has premium quality absorbed glass mat technology (AGM) ideal for ATVs, motorcycles, personal watercraft, and snowmobiles.
-
Popular Products In Power Protection - Big Bruin
UPG 40749 Sealed Lead - Acid Battery - AGM-type, 12V, 9 Amps, Model# UB1290 40749 The SLA UB1290 12- Volt F1 Terminal Battery has premium quality absorbed glass mat technology (AGM) ideal for ATVs, motorcycles, personal watercraft, and snowmobiles.
-
Popular Products In Power Protection - Big Bruin
UPG 40749 - Sealed Lead - Acid Battery - AGM-type, 12V, 9 Amps, Model# UB1290 40749 The SLA UB1290 12- Volt F1 Terminal Battery has premium quality absorbed glass mat technology (AGM) ideal for ATVs, motorcycles, personal watercraft, and snowmobiles.
-
data.noun (finlayson-gwc2014.zip)
… lead-acid_accumulator 7 002 @ 04583592 n 0000 ~ 03128607 n 0000 | a battery with lead electrodes with dilute sulphuric acid as the electrolyte; each cell generates about 2 volts 03877063 30 n 01 lead-in 9 001 @ 04877841 n …
-
data.noun (finlayson-gwc2014.zip)
… lead-acid_accumulator a 002 @ 04319874 n 0000 ~ 02959623 n 0000 | a battery with lead electrodes with dilute sulphuric acid as the electrolyte; each cell generates about 2 volts 03643351 37 n 01 lead-in 9 001 @ 04599165 n …
-
data.noun (finlayson-gwc2014.zip)
… countries with a large courtyard that provides accommodation for caravans 03991617 56 n 02 car_battery f automobile_battery 9 002 @ 04929486 n … … n 0000 | a lead - acid storage battery in a motor vehicle; usually a 12- volt battery of six cells …
-
An instrumentation system for gathering information pertinent to the performance of an adaptive cruise control system
0 DC-DC: converters for the computers 9 - volt regulator for camera power 3-volt lithium battery for the GPS battery- backup RAM three 112-volt, 17.5 amp-hour lead acid batteries microcontroller with 1 1-channel 10-bit A/D and …
Indicates content that may require registration and/or purchase.