-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, LINEAR ACTUATOR, ELECTRICAL, 120 VOLTS, 50-60 HZ, SINGLE PHASE, .9 AMPS. FREE 2 YEAR RADWELL WARRANTY
- Features: Pneumatic
-
Supplier: 3X Motion Technologies Co., Ltd
Description: output power with reliable performance at 67% efficiency.Integrated with a 300:1 planetary gearbox (IP65 protection), this model provides 120Nm rated output torque at 9.8rpm, offering a balanced combination of torque and higher rotational speed compared to lower-ratio variants. The gearbox
- Other Output Power: 0.23520867755044492 HP
- Continuous Current: 11 amps
- Continuous Torque: 1,061.9469026548672 In-lbs
- Gearbox Ratio: 300 : 1
-
Supplier: PI (Physik Instrumente) L.P.
Description: To 1" Travel 0.05 Microns Minimum Incremental Motion Non-Rotating Tip Velocity to 2 mm/sec. Closed-Loop DC Motors Optional Stepper Motors Integrated Origin & Limit Switches Front Mount or Clamp Mount >5,000 Hours MTB
- Stroke or X-Axis Travel: 0.393701 to 0.9842525 inch
- Rated Speed: 0.031496062992126 to 0.047244094488189 in/sec
- Rated Force: 10.116 to 15.736 lbs
- Motor Continuous Power: 0.00268044076980564 HP
-
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Wiring : Bipolar Rated Voltage : 2.33VDC / 5VDC / 12VDC Rated Current : 2A / 0.91A / 0.38A Resistance/Phase : 1.2Ω / 5.5Ω / 31.6Ω Inductance/Phase : 1.95mH / 7.63mH / 65.1mH Power Input : 9.1W rotor inertia : 30gcm2 Temperature Rise : 75℃ Insulation Class : B-Class (F-Class optional) Weight :
- Motor Voltage: 2.33 to 12 volts
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: PI (Physik Instrumente) L.P.
Description: Up to 2" Travel Range 100 Nanometers Minimum Incremental Motion High-Speed Direct Drive Option 120 N Push/Pull Force 100 N Lateral Load Limit Preloaded Ultra-Low-Friction Ball Screw with Non-Rotating Tip Closed-Loop DC Motors and Stepper Motors Compatible with Leading Industrial Motion Controllers
- Stroke or X-Axis Travel: 0.787402 to 1.968505 inch
- Rated Speed: 0.1023622047244095 to 1.181102362204725 in/sec
- Rated Force: 11.24 to 26.976 lbs
- Motor Continuous Power: 0.00536088153961128 to 0.02278374654334794 HP
-
Supplier: ElectroCraft
Description: The APES23 is a 56mm / NEMA 23 frame, hybrid stepper linear actuator. The APES23 is available in standard or custom designs as a linear actuator (non-captive), leadscrew motor (external linear), or guided linear actuator (captive). A variety of
- Rated Force: 60 to 400 lbs
- Motor Voltage: 1.5 to 10.6 volts
- Motor Type: DC
- Actuation Type: Electrical
-
Supplier: Actuonix Motion Devices
Description: L8-S Linear Actuator with Limit Switches The L8-S series micro linear actuator is our smallest compact limit switch actuator to date. It is a significant step down in size from the L12 while maintaining high standards for performance.
- Stroke or X-Axis Travel: 0.393701 to 3.93701 inch
- Rated Speed: 0.31496062992126 to 1.25984251968504 in/sec
- Rated Force: 4.9456 to 16.86 lbs
- Motor Voltage: 6 to 12 volts
-
Supplier: DigiKey
Description: SOLENOID PUSH 5-30V
- Stroke or X-Axis Travel: 0.354 inch
- Rated Force: 4.5 lbs
- Motor Voltage: 5 to 30 volts
- Motor Type: Linear Motor
-
Supplier: PI (Physik Instrumente) L.P.
Description: 20 mm Standard Travel Range Compact and Cost-Effective Design 0.03 nm Resolution To 10 N Push/Pull Force Low Operating Voltage Self Locking, with no Heat Dissipation, Nanometer Stability Non-Magnetic and Vacuum-Compatible Working Principle
- Stroke or X-Axis Travel: 0.393701 to 4.9212625 inch
- Rated Speed: 0.393700787401575 in/sec
- Rated Force: 2.248 lbs
- Motor Voltage: -10 to 45 volts
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to introduce the new 30 mm frame size Stepper Motor Linear Actuator Attachment, designed to deliver precise linear motion with effortless integration. This innovative attachment simplifies motion control applications by eliminating the need for additional assembly and (read more)
Browse Stepper Motors (rotary) Datasheets for Oriental Motor USA -
Multi-Act is an integrated multi position device that includes multi position cylinders and multi position actuators, which feature an output shaft that produces both linear and rotary motions and may be operated independently and simultaneously. These devices offer many advantages over single (read more)
Browse Air Cylinders Datasheets for Compact Automation -
. Force: 7 - 12 000 N Stroke: 10 - 1,000 mm Diameter: 3/8 - 30/70 mm In-Line Actuators With the easyE®-line you get an in-line actuator in a particularly slim design. The linear arrangement of (read more)
Browse Gas Springs Datasheets for Bansbach Easylift® -
actuators and notify about product suitability. The series includes: RF627 — universal high-speed scanners; RF627Smart — scanners with in (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
The ALD810030SCLI from Advanced Linear Devices stabilizes supercapacitors for a wide variety of uses. Balanced supercapacitors are ideal for high-power, high-energy applications such as actuators, telematics, solar panels, emergency lighting, security (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
FAULHABER micro stepper motors. The series, which is equipped with a micro controller and a driver, can precisely regulate phase currents from 10 mA to 1.1 A. At the same time, it can be operated with a supply voltage that can vary between 9 and 36 VDC. Thanks to (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
1727 CXR small DC motor, adding an extremely compact drive to the CXR series. A powerful neodymium magnet gives the graphite commutated motor a high power density with a continuous torque of 4.9 mNm. It generates this power in a housing that is just 17 mm (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
best-in-class solutions to meet the motion needs of medical and industrial applications. We serve performance-critical motion applications with a broad offering of miniature electronic motor product technologies – brushless DC, brush DC, stepper motors and linear actuators. (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
, gearmotors, linear actuators, drives, servo drives, integrated motor drives. Our products are found in thousands of different applications within industrial, commercial, and consumer product markets. While ElectroCraft provides a wide array of standard products with many configurable options (read more)
Browse Brushless Motors Datasheets for ElectroCraft
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/89312/48839352-MIT.pdf?sequence=2
In its current configuration the board requires 9 volts to power its logic, and can regulate up to 24 volts for the linear actuator .
-
Repetitive tracking control of a coarse-fine actuator
Similarly, the PLP used as a fine ac- tuator was Piezo Systems Linear Positioner (ILN2-001-M) and has 400pm longitudinal span with the maximum input of f 9 0 volts and the maximum bandwidth of 10 Hz.
-
Micro-shutter developments for IR applications
From Figure 5(a), the displacement of the apex is linear in the y-direction due to the symmetrical configuration of the device; this makes the device very efficient when linear actuation forces are required since … … to an axial force 8, 9 . Figure 5(b) shows the voltage-versus-deflection curve for the single bent-beam actuator deflects 8.54 µm when 12 volts are applied.
-
A high force low area MEMS thermal actuator
degree for maximum deflection, Fig. 9 is a graph of deflection for a series of 2 pm actuators with various pre-bend and excitation voltages. It indicates that the actuators exhibit a linear response when the excitation is above 2 volts .
-
http://dspace.mit.edu/bitstream/handle/1721.1/36714/77561330-MIT.pdf?sequence=2
The output of the PA74A was used to power the linear actuator . All devices were powered by four 9 volt batteries in a +/- 9 V configuration.
-
Analog Circuits and Systems for Voltage-Mode and Current-Mode Sensor Interfacing Applications
… strain which involves a large change in resistivity in addition to a variation in the linear dimension. In this case, some actuators have also been developed, but their drawback is the small displacement which can be obtained (required voltages are typically hundreds of Volts and the displacements are only a few hundred Angstroms) [7, 9 ].
-
Robust high-gain loop-shapingH ∞ control of servomechanisms
One of the major concerns for the high-gain controller is its performance under actuator saturation. … output of the controller and the saturated control signal are shown in Fig. 9 where the index … The motor is saturat- ed for a control signal magnitude beyond 5 volts , which is indicated by the dotted line on the plot, because linear characteristics of the power amp for the control input ranges from -5 volt to +5 volt.
-
Electrical machines for aircraft
… three-unit motor-alternator set having an input voltage range of 100-115 volts d.c. and outputs of 1250VA, 3-phase, 400c/s, 0-8 power factor at 115 volts, and 2200VA, 1-phase, 1600c/s, 0- 9 power factor at 115 volts . Fig. 5.—400 lb linear actuator .
-
Arduino Robotics
… 276 8-pin IC sockets, Wally robot, 176 10k ohm resistors, 122 12v ( volt ) supply, for Seg … … 449–450 headlights, 448 lawnmower kill-switch, 450–451 painting, 447 acetone, 205 ACS-712 bi-directional current sensor, 80–81 ACS714 +/-30amp current sensor, Allegro Microsystems, 309, 311 ACS714 bidirectional +/- 30amp current sensor, 430 ACS-714 current sensor, 104 actuators , linear , 90–91 … aluminum rear bumper, Bug-bot, 279–280 AM (Amplitude Modulation) radio systems, 70 amperage, 9 calculating resistor power …
-
Point-actuated aperture antenna development
Figure 9 : Controller Diagram However, testing revealed that the voltage to frequency converter showed asymmetric behavior about 0 volts , causing the linear speed of the actuator to change based upon the direction traveled.
Indicates content that may require registration and/or purchase.