-
Supplier: Accuris
Description: Resilient floor coverings \x96 Cork floor tiles \x96 Specification
-
Supplier: American Floor Mats
Description: Waterhog Geometric Mat Tiles have a 50% thicker face weight than the Waterhog Classic Mat Tiles and are extremely aggressive in scraping shoes clean of all grit, grime and water. • The surface of the waterhog floor tiles are constructed from an anti-static polypropylene
-
Supplier: Accuris
Description: Ceramic Floor and Wall Tiles Part 9: Specification for Dust-Pressed Ceramic Tiles with a Water Absorption of (EMN10%). Group BIII
-
-
Supplier: Accuris
Description: Ceramic tiles \x97 Guidelines for installation Part 1: Installation of ceramic wall and floor tiles
-
Supplier: Accuris
Description: Ceramic tiles \x97 Guidelines for installation Part 2: Installation of thin ceramic wall and floor tiles and panels
-
Supplier: Durable Corporation
Description: wall floor covering. Meets Federal flammability regulations DOC FF 1-70. According to AMCIC Test, Dura-Tile exceeds the minimum char radius of 3" Average car, per 8 strips tested, .75" radius.
- Width: 12 inch
- Length: 12 inch
- Mat Type: Entrance Mat
- Features: Outdoor / Exterior
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of both dimensions (length and width) and squareness of resilient floor tile. This test method is intended for use with square tiles ranging from a nominal 9 in. to 40 in. in dimension. 1.2 The values stated in inch-pound units are
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 2 in width x 12 in length. The Notrax Modular Lok-Tyle wet condition floor mat
- Width: 2 inch
- Length: 12 inch
- Thickness: 0.5625 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 12 in width x 12 in length. The Notrax Modular Lok-Tyle wet condition floor mat
- Width: 12 inch
- Length: 12 inch
- Thickness: 0.5625 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 2 in width x 2 in length. The Notrax Modular Lok-Tyle wet condition floor mat
- Width: 2 inch
- Length: 2 inch
- Thickness: 0.5625 inch
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of both dimensions (length and width) and squareness of resilient floor tile. This test method is intended for use with square tiles ranging from a nominal 9 in. (226 mm) to 40 in. (1016 mm) in dimension. 1.2 The values stated in
-
Supplier: Legrand
Description: The RFB11 and RFB9 Series Floor Boxes are excellent solutions for providing power, communications, and the special space requirements of audio/visual type connectors to above grade floors, in open space areas, or directly to the workstation. RFB11 and RFB9 cover assemblies are UL
- Depth: 6 inch
- Features: Knockouts, Other, Screw-on Cover
- Shape: Rectangular
- Type: Terminal and Junction Boxes
-
Supplier: Durable Corporation
Description: Heavy modular carpet tile, 34 oz. pile, provides excellent scraping and dirt removal. Attractive carpet fiber is patterned to remove particles under feet. Use in entrances, vestibules, lobbies, and any high traffic area. 3 year limited warranty available. Heavy duty diagonal rib Carpet
- Width: 19.6875 inch
- Length: 19.6875 inch
- Warranty: 3 years
- Mat Type: Entrance Mat
-
Supplier: Durable Corporation
Description: Heavy duty pin top Carpet Tile is excellent for heavy traffic applications. The 33.9 ounce polypropylene UV stable pin design fiber scrapes dirt and moisture from foot traffic. Commonly used in high traffic entrances, vestibules, lobbies, retail stores, airports, fitness rooms and
- Width: 19.6875 inch
- Length: 19.6875 inch
- Warranty: 3 years
- Mat Type: Entrance Mat
-
Supplier: All-Spec Industries
Description: The Sierra 440-100 is an conductive vinyl tile flooring that creates an attractive uniform surface with a durable hard surface and antifatigue backing. These ESD-safe vinyl tiles can be installed over access floors and easily perforated without cracking. The high vinyl content
- Length: 24 inch
- Width: 24 inch
- Thickness: 0.124 inch
- Application: Industrial
-
Supplier: Custom Made Boxes, Inc.
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Mat Type: Drainage Mat
-
Supplier: TransPak
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Thickness: 0.5625 inch
- Mat Type: Drainage Mat
-
Supplier: TransPak
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Thickness: 0.5625 inch
- Mat Type: Drainage Mat
-
Supplier: Custom Made Boxes, Inc.
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Mat Type: Drainage Mat
-
Supplier: TransPak
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Thickness: 0.5625 inch
- Mat Type: Drainage Mat
-
Supplier: Custom Made Boxes, Inc.
Description: Modular cross-hatch vinyl tiles snap together on-site for custom configurations. Raised diamonds on top surface facilitate drainage and aids traction. Beveled ramps and corners complete the installation and minimize trip hazards. 9/16" thickness.
- Mat Type: Drainage Mat
-
Supplier: R. S. Hughes Company, Inc.
Description: R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 6 in width x 9 in length. The Wearwell Ergodeck anti-fatigue modular mat tile is made of
- Width: 6 inch
- Length: 9 inch
- Thickness: 0.875 inch
- Mat Type: Anti-Fatigue
-
Supplier: Zurn Industries LLC
Description: Custodial Floor Sink To view all options, see the Specification Sheet - Z5850 Features And Benefits 28" x 28" cast iron custodial floor sink Corner floor service sink with 8" high front curb Integral tiling bead with optional rim guards 3-year warranty
-
Supplier: Georgia-Pacific Corporation
Description: Engineered to prevent damage to the sub-floor or wall cavity if moisture seeps through grouted tile, DensShield® Tile Backer is the first backer board with a built-in moisture barrier. It integrates a moisture-resistant core and microbial barrier* with fiberglass mats and a
- Application: Building & Construction
- Skin Type: Concrete / Fiber Cement
- Core Type: Fiberboard / Particle Board
-
Supplier: American Floor Products Co., Inc.
Description: Rhino is the perfect answer to floors, walkways, decks, truck beds, docks .. . any area needing protection against wear. Rhino is also resistant to contaminants, corrosives, salt, acids, alkalines, oils, fats and even golf spikes. Made of 100% recycled vinyl. Rhino can be used indoors or
- Thickness: 0.25 inch
- Application: Commercial
-
Supplier: All-Spec Industries
Description: less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This
- Length: 24 inch
- Width: 24 inch
- Thickness: 0.156 inch
- Type: Carpet
-
Supplier: All-Spec Industries
Description: less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This
- Length: 24 inch
- Width: 24 inch
- Thickness: 0.156 inch
- Type: Carpet
-
Supplier: LexJet Corporation
Description: LexJet's Simple FloorAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching, temporary floor decals and point of purchase advertising that will be applied to indoor floor surfaces. The vinyl is backed by a high performance, removable adhesive that bonds well to
- Thickness: 11 mil
- Width: 54 inch
- Length: 6.666666666666667 yd
- Polymer Fiber: Other Polymer Fibers
-
Supplier: LexJet Corporation
Description: LexJet's Simple FloorAd is a 3.4-mil, opaque white, matte vinyl designed for producing eye-catching, temporary floor decals and point of purchase advertising that will be applied to indoor floor surfaces. The vinyl is backed by a high performance, removable adhesive that bonds well to
- Thickness: 11 mil
- Width: 54 inch
- Length: 50 yd
- Polymer Fiber: Other Polymer Fibers
-
Supplier: LexJet Corporation
Description: LexJet's Simple Clear Indoor FloorAd is a 3.4-mil, clear vinyl designed for producing eye-catching, temporary floor decals and point of purchase advertising that will be applied to indoor floor surfaces. The vinyl is backed by a high performance, removable adhesive that bonds well to
- Thickness: 11 mil
- Width: 54 inch
- Length: 50 yd
- Polymer Fiber: Other Polymer Fibers
-
Supplier: All-Spec Industries
Description: less maintenance and provide better ergonomic advantages than hard surface floors. The 24" size tiles allow easy removal and reinstallation for damaged tiles. Constructed of 100% non-PVC material, the tiles are recyclable with a Green Label Plus certification. This
- Length: 24 inch
- Width: 24 inch
- Thickness: 0.156 inch
- Type: Carpet
-
Supplier: Hubbell Electrical Products
Description: NON-ADJUSTABLE TYPE 0.058 THK BRUSHED BRASS COVER PLATE MATERIAL 4.5 INCH 2.75 INCH RECTANGULAR SHAPE WOOD FLOOR INSTALLATION 1 GANG(S) UL, UL (CANADA AND US), CSA APPROVAL CARPET/TILE MOUNTING 4 STANDARD PACKAGE 18 CU INCH CAPACITY SINGLE FLUSH SERVICE TYPE (4) 1/2 INCH CONDUIT SIDES,
- Length / Height: 2.75 inch
- Width/Diameter: 4.5 inch
- Features: Knockouts
- Shape: Rectangular
-
Supplier: New Pig Corporation
Description: commercial floor surfaces including concrete, vinyl, linoleum, ceramic tile, quarry tile and laminate flooring Tested and Certified by the National Floor Safety Institute (NFSI): high-traction surfaces such as PIG Grippy Floor Mat have been proven to reduce
- Width: 36 inch
- Length: 600 inch
-
Supplier: TelephoneStuff.com
Description: in place - Low profile polycarbonate outer ring extends 7/16" (11.1mm) above top of raised floor tile to allow compatibility with vertical cable managers - Self-tapping #10 screws (included) allows secure fastening method to top of raised floor tile that also provide a
-
Supplier: Cole-Parmer
Description: • Features Micro-pure
permanently antimicrobial surface • Nitrile-composite sponge base enhances comfort, reduces stress, and relieves tired feet • Vinyl surface features an extra wear layer for abrasion and chemical resistance • Ideal for use in dry work areas, assembly lines, and behind - Thickness: 0.5 inch
- Mat Type: Anti-Fatigue
Find Suppliers by Category Top
Featured Products Top
-
balanced center of gravity keeps turns smooth on both epoxy and tile floors. Highlight Specifications Servo motor: 400 W, 48 VDC, 10-pole; rated speed 3000 rpm, maximum speed 4000 rpm Torque: rated 1.27 N·m, maximum 3.81 N·m; with the 10 (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd -
. The Mk VII Rollo-Mixer® is the ideal bulk mixer for plastic pellets, HDPE pellets, vinyl composite floor tile cubes, industrial detergents, catalysts, fluoropolymers, plastic additives, specialty compounds (read more)
Browse Product and Component Testing Services Datasheets for Continental Products Corp.
More Information Top
-
CR4 - Blog Entry: Rectangular Floor: Newsletter Challenge (10/05/10)
On the other hand because the question is very poorly worded I have illustrated another possibility for the "sides of the floor " One side 9x9 (81 tiles ) the other 9x7 (63 tiles) for a 9x16rectangle?
-
Channel characterization for indoor wireless communications at 21.6 GHz and 37.2 GHz
Impulse response ~iieas~ire~ne~itswere taken in a 9x9 m2lab- oratory. Tlie floor is covered with Ift' tiles .
-
HTML5 Game Development HOTSHOT
bg.regX = 370; // adjust to fit the 9x9 tiles . We have placed 9 x 9 isometric tiles on the floor .
-
Embedded sensor Scout flooring system by Interface Flor
Avery Dennison AD-622 9x9 .5 We make a variety of carpet tiles using different carpet fibers so we tested the read range … We placed the tags on a concrete floor under the carpet tiles and read the range.
-
RRTs for nonlinear, discrete, and hybrid planning and control
Our first steps have been using systems with differentspeeds on each “ floor ” in the stair … … 1)-Puzzle), where the goal is to order a randomly arranged set of tiles , labeled 1to 8 … 9x9 v 1 Best-First 9x9 v 2 Best-First 9x9 v 3 Best-First 9x9 v …
-
Planes, trains and automobiles — autonomy for the modern robot
This greatly helps in cases with perceptual aliasing, such as bricks, tiles and picket fences. … of the land- marks are projected into the left and right images and 9x9 patches are matched … (a) After exploring a floor , taking a flight of stairs followed by a lift, the robot returns …
-
Applications of CMOS image sensors: state-of-the-art
… of the dynamic range by the photosensitive-area size, integration time and noise floor ; and finally, a … 9x9 pixel array, occupying 2.89 mm2 The performance of large- tiled CMOS radiographic panels is comparable with the performance of passive-pixel arrays …
-
Noise And Distortion Phenomena In Geotomographic Imaging
'A waveguidedEM propagation mode is established in a stratifiedcoal seam if the floor and roof strata are … In this context, the image is reconstructed as a set of tiled boxels whose size is influenced … The dnscrete image is 9x9 boxels, and so it has been contoured to enhance visualization.
-
Programming with LEGO of Mindstorms NXT
Also for this mystery, Andersson has built and programmed an NXT robot Hans that can solve a classical 9x9-Sudoku . After intensive programming and construction of a LEGO robot, many modules on the bottom lie around. With this task, a cleaning robot must be designed that must serve for example for brush of the floor tiles in the kitchen.
-
Flash Game Development by Example
Math. floor (pickedTiles[1].cardType/2)) { private function resetTiles(e:TimerEvent) { pickedTiles[0].gotoAndStop(NUMBER_OF_ TILES +1); pickedTiles[1].gotoAndStop(NUMBER_OF_TILES+1); pickedTiles … The beginner version has a 9x9 tiles mine field with 10 mines in it, and is the …
Indicates content that may require registration and/or purchase.