-
Supplier: RS Components, Ltd.
Description: ABB 1SAJ929500R0310 Current Transformer
- Transformer Category: Current Transformer
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, ABB 7524A79G03 CMS INDOOR/OUTDOOR METERING CURRENT TRANSFORMER 200:5 LOW VOLTAGE. FREE 2 YEAR RADWELL WARRANTY
- Transformer Category: Current Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 500A, 50-60HZ; Input Current:500A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX Series RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 80A, 50-60HZ; Input Current:80A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 250A, 50-60HZ; Input Current:250A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT PRO XT SELV Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 300A, 50-60HZ; Input Current:300A; Turns Ratio:-; Frequency Min:50Hz; Frequency Max:60Hz; Transformer Mounting:DIN Rail; Product Range:CT MAX SELV Series RoHS Compliant: Yes
-
Supplier: Sifam Tinsley UK
Description: OMEGA 3 Phase Current Transformers. Three phase measuring current transformers suitable for primary ranges from 60A to 630A with 5A secondary. Allowing installations directly next to the moulded case circuit breakers for greater speed of installation and optimisation of
- Primary current (Ratio) Range: 60 to 630 amps
- Burden: 1 to 2.5 VA
- Transformer Category: Current Transformer
- Type / Applications: Electronics Applications, Noncontact Device, Three-phase
-
Supplier: Visual Sound, Inc.
Description: size Channels 1&2 and 3&4 bridgeable for maximum flexibility Active Inrush Limiting eliminates AC inrush current HD15 DataPort connector for QSControl computer control Custom integrated security cover for tamper-proof installations Zero-idle speed fan for low noise 1 dB detented gain controls
-
Supplier: Visual Sound, Inc.
Description: size Channels 1&2 and 3&4 bridgeable for maximum flexibility Active Inrush Limiting eliminates AC inrush current HD15 DataPort connector for QSControl computer control Custom integrated security cover for tamper-proof installations Zero-idle speed fan for low noise 1 dB detented gain controls
-
Supplier: Dynapower Corporation
Description: obsolete, whereas rectifier transformers can last decades. Digital control upgrades can be an attractive alternative to rectifier replacement to improve the efficiency of many operations. When it is deemed safe to do so by our team of engineers, Dynapower will recommend a control upgrade when
- Form Factor: Desktop / Free Standing
Find Suppliers by Category Top
Featured Products Top
-
few. ABB's many products include terminal blocks, contactors, relays, circuit breakers, power supplies, transformers, motors, generators, gearing, couplings, and mounted bearings. bisco industries is an authorized ABB distributor. Search or browse ABB low voltage products now (read more)
Browse Terminal Blocks Datasheets for bisco industries
More Information Top
-
Oil-filled bottom core design current transformer IMB - Instrument transformers | ABB
ABB current transformers are tailor-made.
-
Electrical power supply 1
The scheme also applies for in phase transformers and according to section 2.3 for symmetrically loaded rotary current transformers ( Abb. 4.9).
-
Electric drives in automotive engineering
Therefore, a very simple construction form for rotary current transformers is generally found ( Abb. 3.47).
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/2348/EmilioPiesciorovsky2009.pdf?sequence=1
G1: Variac Autotransformer(General Radio Co., 25 Amp-W50HG3BBM); G2: Power Supply (120 Volt, 60 Hz); PA1: Power Analyzer (Extech, True RMS-Model 380801); PA2: Power Analyzer (Valhalla 2101); CT1: Current Transformer ( ABB , Type CLE, S#7524A63G06, 5:1000/2000 Amps); CT2: Current Transformer …
-
http://search.abb.com/library/download.aspx?documentid=1vap420003-tg&languagecode=en&documentpartid=&action=launch
In the 600 V class, ABB manufactures current transformers (CTs) and voltage transformers (VTs), using both thermoplastic rubber and plastic casings.
-
ABB Metering and monitoring - Low voltage products and systems (Photovoltaic Systems)
• Whenever indirect measurement is needed, the ABB CT current transformers range is the best solution to complete energy measurment system, ensuring its accuracy and endurance.
-
Vibration Engineering and Technology of Machinery
Closed-loop hall-effect current transformers from ABB with a 200 kHz bandwidth fed from a high-precision voltage source were used for each of the motor phases.
-
Handbook of Technical Diagnostics
Fig. 24.24 400 kA DC current transformer FOCS ( ABB ) for electrochemical plants.
-
PSCT-400 - ABB - Transformer | Galco Industrial Electronics
PSCT-400, ABB , Transformer , Current Transformer, 400/1 - 1 Turn, 1SFA899001R1400 .
-
Power electronics
By locking transducers with triangular current flow in the transformer ( Abb. 11.23b and c), the transistor is switched only again when the current i2 in the secondary winding zero has become.
Indicates content that may require registration and/or purchase.