Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: B&Plus USA, Inc.
Description: AGV Guide Sensor : Parallel 15bit - DC10.8V to 30V GS-115 is a 15 bits multiple switching output type guide sensor for magnetic tape navigation AGV. Built-in 15 bits magnetic switches formed a line in every 10mm pitch detect magnetic flux from a magnetic guide tape. The
- Number of Axes: 2
- Operating Temperature: -10 to 60 C
- Measurement: Direction Measurement
- Device Type: Magnetic Field Sensor
-
Supplier: B&Plus USA, Inc.
Description: AGV Long Range Positioning Sensor : Analog Output -5V to 5V LP-1903 outputs an analog voltage which is proportionate to a displacement from a center of a magnetic tape; SMG-100N (ANALOG OUT) and Gate signal (GATE OUT) which signified that the LP-1903 is on the guide tape.
- Operating Temperature: -10 to 60 C
- Output: Analog Voltage
- Device Type: Magnetic Field Sensor
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The AGV-TMR15XP is 16-channel NPN and PNP output magnetic guide sensor with 10 mm detection accuracy. It is available as standard with N pole, S pole and N/S pole magnetic operating modes including corresponding LED indicators. The AGV-TMR15XP is adaptive to installation
- Flux Density Measurement: 5,000,000 to 25,000,000 microgauss
- Operating Temperature: -25 to 80 C
- Device Type: Magnetic Field Sensor
- Technology: Magnetoresistive
-
-
Supplier: MultiDimension Technology Co., Ltd.
Description: indicators. With 16-channel digital signal and 1 mm accuracy absolute position output, AGV-TMR25XC sensor is adaptive to installation height and tape width with excellent protection against magnetic material interference. Incorporating tunneling magnetoresistance (TMR) technique,
- Flux Density Measurement: 5,000,000 to 25,000,000 microgauss
- Operating Temperature: -25 to 80 C
- Device Type: Magnetic Field Sensor
- Technology: Magnetoresistive
-
Supplier: Savant Automation, Inc.
Description: Savant Automation, Inc. sells, engineers, installs, and services a full line of Automatic Guided Vehicle Systems including automatic guided carts, unit load carriers, tow units, fork and platform AGVs. In addition to supplying state of the art AGV systems, Savant provides AGV
- Features: Automatic Guided Vehicles (AGV), Midwest US Only, North America, Other, United States Only
- Industries Served: Automotive, General Industry / Manufacturing, Medical, Paper, Plastics
- Services: Control System Design / Programming, Systems Design / Integration, Turnkey Systems
- Equipment Type: Material Handling Automation
-
Description: Magnetic Tape Guidance AGV's route can be constructed in various locations, since the magnetic tape route can be constructed where the floor can not be carved. Modification of a magnetic tape route can be done easily and the route is durable against dust, water and light.
- Operating Distance: 1.181103 to 1.574804 inch
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Description: signal about the AGV position deviations as the AGV passed the magnetic path, provides an output 8 BIT switches signal, turn at its magnetic path centre axis. The sensor can guide vehicles with the help of small magnetic field installed along the magnetic guide path, in the floor. the
- Operating Temperature: 14 to 122 F
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: ETISOFT
Description: Etisoft Smart Solutions AGV IntraBot Flat 550 is a mobile robot designed to provide the highest level of logistics automation in production and warehouse environments. One of its most important features is the ability to carry carriers with loads up to 550 kg or 1100 kg, making it suitable
- Load Capacity: 550 kg
- Industry / Application: Material Handling (e.g., Loading/Unloading, Palletizing)
- Features: Mobile
-
Supplier: Quarktwin Technology Ltd.
Description: Power Switch/Driver 1:1 N-Channel 1.5A SOT-23-3
- Peak Output Current: 1.5 amps
- Operating Temperature: -40 to 85 C
- Number of Outputs: 1
- Driver Type: High-side Gate Driver
-
Description: 1. Description MGT-6-10E magnetic guide tape is used for magnetic guide sensors for heavy AGV application. 2. Model and Simplex MGT-6-10E 6.0mm width, and 10mm high, 1000mm length 3. Outer dimensions and installation MGT series Straight magnetic guide tape (flat type) MGT-6-10E
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1089169-RT7255AGV8 Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Series: ACOT™ Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Current - Output: 1.5A Output Type: Adjustable Function: Step-Down Topology:
- Operating Temperature: -40 to 85 C
- Switching Frequency (fsw): 500 kHz
- Output Voltage Type: Adjustable
- Special Features: Multiple Outputs, Synchronous Rectification
-
Description: IC PWR SWITCH N-CHAN 1:1 SOT23-3
- Operating Temperature: -40 to 85 C
- Features: Other
- Packing Method: Tape Reel
-
Supplier: Savant Automation, Inc.
Description: magnetic/optic floor tape, floor cut slots or line-of-sight dependent laser reflective wall targets, or wall-reliant lidar natural/contour technologies are not practical or desirable. Existing or New Facility Use: Savant ‘Virtual Path’ AGV systems requires minimal installation time,
- Load Capacity: 25,000 lbs
- Travel Speed: 200 ft/min
- Load Transfer: Automatic, Manual
- Guidance Type: Inertially Guided
-
Supplier: Kollmorgen Corporation
Description: Our NDC8 platform is a complete, general-purpose control solution for AGVs and mobile robots. This application-independent, scalable solution is easy to integrate with existing vehicle designs as well as host systems and material handling solutions. Almost any AGV application can be
- AGV Type: Forklift AGV
- Guidance Type: Laser Guided, Wire Guided
-
Supplier: Savant Automation, Inc.
Description: 2,000 Pounds Standard Capacity Virtual Path™ 'Tape-free/Target-free' Navigation
- Load Capacity: 2,000 lbs
- Travel Speed: 200 ft/min
- Load Transfer: Automatic
- Features: Conveyor Coupling, Remote Control
-
Description: The magnetic guidance sensor is mounted on an unmanned AGV, with 35-40mm between the guide magnetic tape and MGS-2443-H16R sensor. During the AGV movement, if the trajectory deviates from the magnetic track, the magnetic guidance sensor will receive the information, then respond
- Operating Temperature: -13 to 167 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: TR Electronic
Description: Absolute position device utilising a bar code tape scanning technique. Range up to 10,000 meters. Unique wide angle laser scanning technology permits accurate position measurement of even curved AGV tracks. Distance from detector to track not as critical as in other like systems. SSI
- Measurement Range: 393,701 inch
- Features: Laser
- Sensor Technology: Optical Triangulation Position Sensor
- Interface: Serial
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1076320-MB9AF312KPMC1-G-JNE2 Packaging: Cut Tape Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 160 kB Interface: I2C, LIN, UART, USART,
- Internal RAM Size: 0.032 KB
- Number of Timers: 18
- Number of I/O Ports: 36
- Pin Count: 52
-
Supplier: Win Source Electronics
Description: Manufacturer: Cypress Semiconductor Corp Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 991590-MB9AF312KPMC-G-JNE2 Packaging: Tape & Reel Mounting: SMD (SMT) Frequency: 40 MHz Memory Type: FLASH Memory Size: 128 kB Interface: I2C, LIN, UART,
- Internal RAM Size: 0.016 KB
- Number of Timers: 18
- Number of I/O Ports: 36
- Pin Count: 48
-
Supplier: Infineon Technologies AG
Description: no PCB layout change Potential Applications Power and gardening tools Service robots and automated guided vehicles (AGVs) Telecom power supplies Server power supplies
- rDS(on): 0.016 ohms
- TJ: -55 to 175 C
- VGS(off): 3 to 4.6 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: no PCB layout change Potential Applications Power and gardening tools Service robots and automated guided vehicles (AGVs) Telecom power supplies Server power supplies Applications 48 V intermediate bus converter (IBC) Automotive secondary power distribution unit Mobile robots (AGV,
- rDS(on): 0.0023 ohms
- TJ: -55 to 175 C
- VGS(off): 2.2 to 3.8 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: no PCB layout change Potential Applications Power and gardening tools Service robots and automated guided vehicles (AGVs) Telecom power supplies Server power supplies
- rDS(on): 0.00094 ohms
- TJ: -55 to 175 C
- VGS(off): 1.2 to 2 volts
- Features: MOSFET, Other, Power MOSFET
-
Supplier: Infineon Technologies AG
Description: no PCB layout change Potential Applications Power and gardening tools Service robots and automated guided vehicles (AGVs) Telecom power supplies Server power supplies Applications Cordless power tools and outdoor power equipment
- rDS(on): 0.0093 ohms
- TJ: -55 to 175 C
- VGS(off): 3 to 4.6 volts
- Features: MOSFET, Other, Power MOSFET
Find Suppliers by Category Top
Featured Products Top
-
, production line assembly, or order picking. Like any automated system, AGVs are reliant on systems in place to ensure they can carry out their tasks such as: Guiding tapes, wires or sensors around the warehouse. Ability to react instantly and flexibly to system (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
systems. The AGV can be provided with various configurations to adapt to most any application Stainless Body for Hospitals and Clean Rooms 2,000 Pounds Standard Capacity Virtual Path™ 'Tape-free/Target-fr ee' Navigation (read more)
Browse Datasheets for Savant Automation, Inc. -
AGV, AGV and AMR navigation schemes all have their benefits and drawbacks but do NOT overlook the very important ‘Vehicle & System Technologies’ associated with these various navigation schemes........they can CONSTRAIN what you can do in the future with your system (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
to line feed locations, as well as supporting input/output of stretch wrappers, palletizers and storage systems or used in assembly line applications. This highly maneuverable AGV can safely travel in high traffic and in tight, space-restricted areas. Maintenance-free, Infinitely (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Unlike others in the AGV industry, Savant's AGV's do not require floor tape, floor embedded magnet rods or laser reflective targets to navigate in a facility. Our AGV's use inertial guidance where routes and system operation can be easily changed using a proprietary Windows PC program. Savant (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
unique, state of the art AGV technology, designed and supported in-house. Our AGVs use inertial guidance and do not require installation of above floor targets, floor wire or tape. Routes and system operation are easily changed using a Windows PC program. Savant AGV systems are quickly installed in (read more)
Browse Automation Equipment and System Integrators Datasheets for Savant Automation, Inc. -
the art AGV technology, designed and supported in-house. Our AGVs use inertial guidance and do not require installation of above floor targets, floor wire or tape. Routes and system operation are easily changed using a Windows PC program. Savant AGV systems are quickly installed in existing or new (read more)
Browse Material Handling Automation Datasheets for Savant Automation, Inc. -
allows higher load move throughput rates than possible with other technologies. Don't be tricked!!! ...... ALL guided vehicles (AMRs, AGVs, AGCs) require some type of navigation references. Savant’s ‘Virtual Path’ navigation uses no floor tape, reflective (read more)
Browse Material Handling Carts and Trucks Datasheets for Savant Automation, Inc. -
Savant Automation's DC-20L Automatic Guided Vehicle is a compact load transporter. The AGV/AGC can be provided with various configurations to suit most any application. It features 7,000 Pounds Standard Capacity and utilizes a Virtual Path™ 'Tape-free/Target-fr ee (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Savant Automation's DC-24 Automatic Guided Vehicle is a compact load transporter. The AGV/AGC can be provided with various configurations to suit most any application. This features a 10,000 pound standard capacity, and operates on Virtual Path™ 'Tape-free/Target-fr ee (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc.
Conduct Research Top
-
AGV Guide Sensor : Parallel 15bit Special type
GS-3384A is a 15 bits multiple switching output type guide sensor. for a magnetic tape navigation AGV. Built-in 15 bits magnetic. switches formed a line in every 10mm pitch detect magnetic flux. from a magnetic guide tape. The correlation between GS-3384A. and a magnetic guide tape can
-
AGV Guide Sensor : Parallel 16bit type
GS-116 is a 16 bits multiple switching output type guide sensor. for magnetic tape navigation AGV. Built-in 16 bits magnetic. switches formed a line in every 10mm pitch detect magnetic flux. from a magnetic guide tape. The correlation between GS-116 and a. magnetic guide tape can be recognized
-
AGV Guide Sensor : Parallel 15bit type
GS-115 is a 15 bits multiple switching output type guide sensor. for magnetic tape navigation AGV. Built-in 15 bits magnetic. switches formed a line in every 10mm pitch detect magnetic flux. from a magnetic guide tape. The correlation between GS-115 and a. magnetic guide tape can be recognized
-
AGV Guide Sensor : Parallel 8bit type
GS-108 is 8 bits multiple switching output type guide sensor for. magnetic tape navigation AGV. Built-in 8 bits magnetic switches. formed a line in every 10mm pitch detect magnetic flux from a. magnetic guide tape. The correlation between GS-108 and a. magnetic guide tape can be recognized
-
AGV Guide Sensor : Analog/Step Analog type GS315
GS-315 is an Analog Voltage output type magnetic tape navigation sensor for AGV. The analog voltage (Deviation out) changes proportionate to a relative position between GS-315 and a guide tape. GS-315 has a branch selection function (SELECTION IN/straight, right or left) at junctions. By input
-
Guide Sensor : Analog/Step Analog type
GS-1919 is an analog voltage output (DEVIATION OUT) type. magnetic navigation sensor for AGV. MACOME original magnetic. sensor elements "saturable coil" are applied in GS-1919. An analog. voltage changes proportional to a relative position between. GS-1919 and a magnetic guide tape. GS-1919 has
More Information Top
-
The government of the consumption
Accordingly, 1953 based team of the consumer video tapes to its task to promote the rationality of consumers made itself it ( AgV ).
-
AGV Guide Sensor : Parallel 8bit type
GS-108 is 8 bits multiple switching output type guide sensor for magnetic tape navigation AGV .
-
AGV Guide Sensor : Parallel 8bit type
GS-108 is 8 bits multiple switching output type guide sensor for magnetic tape navigation AGV .
-
AGV Guide Sensor : Parallel 15bit type
GS-115 is a 15 bits multiple switching output type guide sensor for magnetic tape navigation AGV .
-
AGV Guide Sensor : Parallel 16bit type
GS-116 is a 16 bits multiple switching output type guide sensor for magnetic tape navigation AGV .
-
AGV Guide Sensor : Parallel 15bit Special type
GS-3384A is a 15 bits multiple switching output type guide sensor for a magnetic tape navigation AGV .
-
A study on intelligent path following and control for vision-based automated guided vehicle
Now the cable (magnetic tape ) guided AGV is widely used for its reliability and accuracy.
-
Can ant algorithms make automated guided vehicle system more intelligent?
Other examples of guide paths are AGVs guided by tape , paint laid along the aisles or radio frequency identification (RFID) technology enabled virtual guide paths.
-
Optimal Design, Evaluation, and Analysis of AGV Transportation Systems Based on Various Transportation Demands
… × AGV s + c × RT GCs + d × route (8) With considering the actual ratio of construction costs, that is, the agent inputting cost ([cost/agent]) and setting up the cost of the magnetic tape for the AGV ([cost/m]), these factors are …
-
Adaptive control of flexible workshop manufacturing systems
Automated Guided Vehicles ( AGV's ), conveyor belt or similar.
Indicates content that may require registration and/or purchase.