-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the evolving
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: AMS
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Supplier: Kloeckner Metals Corporation
Description: Kloeckner Metals, along with its subsidiary company Temtco Steel are ‘reliable partners’ to more than 8,000 metalworking businesses throughout the United States. Through these partnerships, the Company uses its technological, commercial, operational, and financial resources to meet the evolving
- Overall Width / OD: 36 to 96 inch
- Overall Length: 240 inch
- Specifications: AMS
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Mining
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.153149689 inch
- Guide Length: 0.072047283 inch
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Features: Other
-
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.153149689 inch
- Guide Length: 0.024015761 inch
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Features: Other
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.153149689 inch
- Guide Length: 0.0120078805 inch
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Features: Other
-
Description: Linear guide systems support loads in a linear direction, whether being vertically or horizontally. We carry several different linear guide systems including, ball and ACME lead screws and nuts, linear guide carriage and rail assemblies, and V-grooved guide wheels and tracks.
- Guide Width or Diameter: 0.153149689 inch
- Guide Length: 0.048031522 inch
- Guide / Rail Shape: Linear Motion Guide, V - Grooved Guide
- Features: Other
-
Supplier: Corey Steel Company
Description: Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,045
-
Supplier: Albion Casters and Wheels
Description: Designed from high quality, heat treated AISI 1045 stamped steel. Zinc plating delivers greater corrosion resistance then paint. Inside and outside welds deliver superior strength. FEATURES Top Plate: 5/16" AISI 1045 heat treated steel welded inside and out for longer
- Load Capacity: 670 to 4,100 lbs
- Wheel Tread Width: 2.5 to 3 inch
- Wheel Diameter: 6 to 12 inch
- Height: 7.5 to 13.5 inch
-
Supplier: Jilson Group (The)
Description: Standard Features . Top Plate - AISI 1045 steel one piece forging precision machined and through hardened, 3.4 " top plate thickness. . Yoke Base - AISI 1045 steel forging, welded using 100,000 PSI weld filler to 3.4 " thick adapter plate. Pre-notched for field
-
Supplier: Jilson Group (The)
Description: Standard Features . Top Plate - AISI 1045 steel one piece forging precision machined and through hardened, 3.4 " top plate thickness. . Yoke Base - AISI 1045 steel forging, welded using 100,000 PSI weld filler to 3.4 " thick adapter plate. Pre-notched for field
-
Supplier: Irwin Car and Equipment
Description: Irwin's standard forged steel wheels are produced from high-quality vacuum-degassed AISI C-1045 forgings, have a tread hardness of 43 to 47 Rc (400 - 450 Brinell). When required by applications or industry standards we produce wheels from higher carbon steels (AISI C-1055,
- Wheel Diameter: 6 inch
- Wheel Tread Width: 2.4375 inch
- Hub Length: 3.375 inch
- Wheel Type: Flanged Track Wheel
-
Supplier: Albion Casters and Wheels
Description: Our 90 series is made from AISI 1045 drop forged steel and is highly recommended for rugged applications. FEATURES Swivel Top Plate: AISI 1045 drop forged steel, for strength and reliability Yoke Base: AISI 1045 drop forged steel with machined raceway for
- Load Capacity: 750 to 3,500 lbs
- Wheel Tread Width: 2.5 to 4 inch
- Wheel Diameter: 3.25 to 12 inch
- Height: 5.625 to 15.5 inch
-
Supplier: Jilson Group (The)
Description: Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and hardened. 3.8 Top Plate Thickness . Yoke Base - is pre-notched for field installable swivel lock . Legs - 3.8 g steel welded to base inside and out . Axle - 3.4 g diameter
-
Supplier: Albion Casters and Wheels
Description: This dual wheel caster has been designed with features tailored to meet the varied needs of the aviation ground support equipment industry. Equally at home in other extremely abusive and rugged applications. FEATURES Top Plate: 3/4" thick AISI 1045 steel one-piece forging precision
- Load Capacity: 3,200 to 30,000 lbs
- Wheel Tread Width: 3 to 9 inch
- Wheel Diameter: 6 to 18 inch
- Height: 11 to 22 inch
-
Supplier: Albion Casters and Wheels
Description: This caster has a ball load swivel (ball load swivel = “BBL”) and is precision machined and heat treated to provide long life with greater capacity for that very rugged application. Made from AISI 1045 forged steel. FEATURES Top Plate and Yoke Base: 5/8” thick 1045 AISI
- Load Capacity: 1,400 to 8,000 lbs
- Wheel Tread Width: 2.5 to 6 inch
- Wheel Diameter: 6 to 16 inch
- Height: 9 to 19 inch
-
Supplier: Jilson Group (The)
Description: Standard Features . Top Plate/Yoke Base - AISI-1045 Steel one piece forging precision machined and through hardened. 1.2 " top plate thickness . Yoke Base - is pre-notched for field installable swivel lock . Legs - 3.8 " formed steel to increase strength and welded to yoke base using
-
Supplier: IHS ESDU
Description: constant amplitude loading are presented graphically against stress intensity factor range for both long and short cracks at various stress ratios in air for AISI 4340, HY 130, AISI 1045, SAE 0030 (UNS J 03010) and AISI 1020. In addition, there are data obtained in vacuum
-
Supplier: Modern Linear Incorporated
Description: from AISI 1045 steel. The v-edge of Modern Linear double track is case hardened to 49-52 Rc. The remaining unhardened track is ideal for drilling mounting holes or other machining. Double track is stocked with and without holes in 146" lengths. Stock, drilled track has industry
- Guide Width or Diameter: 0.75 inch
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
- Guide / Rail Shape: V - Grooved Guide
-
Supplier: Loren Cook Company
Description: hours average life. Standard shafting is minimum AISI-C-1045 turned, ground and polished steel sized for critical speed or at least 125 percent of cataloged maximum speed.
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
- Applications / Use: Exhaust Ventilation, Materials Handling / Pneumatics
-
Supplier: Modern Linear Incorporated
Description: that facilitates accurate mounting to a base or frame. Standard track is made from AISI 1045 steel and is also available in 420 stainless steel (SS). Typically, two single edge tracks are used in conjunction with four rollers to make-up a linear slide system.Installed track
- Guide Width or Diameter: 0.625 inch
- Guide / Rail Features and Options: Pre-drilled Holes
- Material: Stainless Steel
- Guide / Rail Shape: V - Grooved Guide
Find Suppliers by Category Top
Featured Products Top
-
rollers. Smith-Rails are fabricated from AISI 1045, 1060 or equivalent 180,000 PSI tensile strength steel in four profiles to maximum lengths of 12ft. Other specialty materials, i.e. Stainless Steel, available upon request. Rail-Bearing contact surfaces are hardened to 60-65 Rc. to match SMTIH-TRAX® (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
. SRV-SRP-SRHP: Inch Guide Rail MSRV-MSRP: Metric Guide Rails Smith-Rails are fabricated from AISI (read more)
Browse Linear Bearing Rails Datasheets for Accurate Bushing Company, Inc. -
-hardened) Premium: 1045 steel with black oxide coating Stainless: AISI 304/316 for corrosive environments (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
square edge that facilitates accurate mounting to a base or frame. Standard track is made from AISI 1045 steel and is also available in 420 stainless steel (SS). Typically, two single edge tracks are used in conjunction with four rollers to make-up a linear slide system. Installed track (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
linear guide. The double track linear guide is made from Modern Linear's off-the-shelf guide rollers and double edge track. The double edge track incorporates two 90° v-edges and is made from AISI 1045 steel. The v-edges of Modern Linear double track are case hardened to 49-52 Rc. The (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated
More Information Top
-
Alloy Effects on the Gas Nitriding Process
In the present work, plain carbon steel AISI 1045 and alloy steel AISI 4140 were selected to compare the nitriding effects of the alloying elements in AISI 4140.
-
Role of RE Element Nd on Boronizing Kinetics of Steels
Boronizing of AISI 1045 and ASTM W1-111/2 steels was carried out by pack boriding using Nd2O3-containing agent in the temperature range of 1053 to 1213 K.
-
Hydrothermal Synthesis, Characterization, and Tribological Behavior of Oleic Acid-Capped Lanthanum Borate with Different Morphologies
At the same time, the friction and wear properties of OANLBs as additives in poly-alpha-olefin (PAO) were measured for AISI 1045 steel and laser treated AISI 1045 steel.
-
A comparative study of material phase effects on micro-machinability of multiphase materials
In this study the micro-machinability of two steels, a predominantly ferrite material (AISI 1005) and a near-balanced ferrite/pearlite microstructure ( AISI 1045 ) was studied.
-
A comparative study of the tool–chip contact length in turning of two engineering alloys for a wide range of cutting speeds
Orthog- onal turning tests for AISI 1045 steel and Ti6Al4V titanium alloy are conducted for a range of cutting speeds from conventional to high speeds.
-
A three-dimensional heat conduction inverse procedure to investigate tool–chip thermal interaction in machining process
The thermocouples inserted into the specific locations of the cutting tool provide the inverse solver input data during the machining tests performed on AISI 1045 and AISI 304 steels.
-
Surface modification and wear test of carbon steel by plasma electrolytic nitrocarburizing
The substrate sample was AISI 1045 (CK45) carbon steel in the form of disks with the dimensions of 20 mm in diameter and 2 mm thickness.
-
ASTM MNL64 - Intensive Quenching Systems: Engineering and Design
Fig. 11—CCT diagrams: (a) steel 45 ( AISI 1045 ); (b) steel U8 (AISI 1080); (c) steel U12 (AISI W1).
-
Assessment of the Effect of Microstructure on the Magnetic Behavior of Structural Carbon Steels Using an Electromagnetic Sensor
The four steel rods used in this study were hot-rolled AISI 1010, AISI 1018, AISI 1045 , and AISI 1045-high manganese/‘‘stress proof.
-
A New Phenomenon Observed in Determining the Wear-Corrosion Synergy During a Corrosive Sliding Wear Test
The previous technique was modified accordingly and applied to determine the corrosion-wear synergy of AISI 1045 steel in comparison with that of AISI 304 stainless steel.
Indicates content that may require registration and/or purchase.