-
Supplier: Daburn Electronics & Cable
Description: growth. It conforms to MIL-I-22129C Spec. AMS 3654, AMS 3655, ASTM-D-3295. This series is RoHS compliant.
- Diameter: 0.012 to 0.765 inch
- Length: 300 to 12,000 inch
- Operating Temperature: 250 C
- Features: Heat Shrink Tubing, Other
-
Supplier: Accuris
Description: TUBING, ELECTRICAL INSULATION THIN WALL, EXTRUDED POLYTETRAFLUOROETHYLENE (PTFE)
-
Supplier: SAE International
Description: Technical Standard
-
-
Supplier: Accuris
Description: Tubing, Electrical Insulation Thin Wall, Extruded Polytetrafluoroethylene (PTFE)
-
Supplier: SAE International
Description: This specification covers extruded polytetrafluoroethylene (PTFE) in the form of flexible tubing.
-
Supplier: SAE International
Description: This specification covers extruded polytetrafluoroethylene (PTFE) in the form of flexible tubing.
-
Supplier: ICO RALLY
Description: coefficient of friction of all materials. Appl. Specifications: AMS-3651B & AMS-3655 UL File Number: E52612 Operating Temp. Range: -103°F (-75°C) to 500°F (260°C) Flammability: VW-1 Standard Color: Natural (Translucent to opaque white) Std. Shipping Length: Coils or spools (1/8"
- Maximum Inside Diameter / Size: 0.208 inch
- Wall Thickness: 0.015 inch
- Temperature Range: -103 to 500 F
- Design Units: English, Metric
-
Supplier: BRIM Electronics, Inc.
Description: MIL-I-22129C, BTW--AMS-3655, BLW--AMS-3654.
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.035 inch
- Temperature Range: 194 to 482 F
- Type: Electrical Tubing / Sheathing, Plastic Tubing
-
Supplier: BRIM Electronics, Inc.
Description: MIL-I-22129C, BTW--AMS-3655, BLW--AMS-3654.
- Maximum Inside Diameter / Size: 1 inch
- Wall Thickness: 0.035 inch
- Temperature Range: 194 to 482 F
- Type: Electrical Tubing / Sheathing, Plastic Tubing
-
Supplier: BRIM Electronics, Inc.
Description: MIL-I-22129C, BTW--AMS-3655, BLW--AMS-3654.
- Maximum Inside Diameter / Size: 0.5 inch
- Wall Thickness: 0.018 inch
- Temperature Range: 194 to 482 F
- Type: Electrical Tubing / Sheathing, Plastic Tubing
-
Supplier: Lapp Tannehill
Description: Zeus PTFE extruded tubing is suitable for a wide range of applications in electronics, aerospace, medical and other industries. This tubing's properties include high flexibility, protection from chemicals, high temperature resistance, highly lubricious, good impact resistance and high
- Maximum Inside Diameter / Size: 0.032 inch
- Wall Thickness: 0.01 inch
- Application: Aerospace / Aircraft, Medical / Pharmaceutical
- Color / Clarity: Clear
Plastic Tubing
(604 Companies)
Tubing
(2,409 Companies)
Medical Tubing
(178 Companies)
Rubber Tubing
(216 Companies)
Shrink Tubing
(488 Companies)