-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, 4 INCH BUTTERFLY VALVE, LUG STYLE, DUCTILE IRON, DISC SS316, 230 PSI MAX PRESSURE, SEAT EPDM, STANDARD API 609, STEM SS416. FREE 2 YEAR RADWELL WARRANTY
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: McWane Plant and Industrial
Description: Features & Benefits High Performance Butterfly Valves Pressure Class: ANSI 150 and ANSI 300 End Connection: Wafer and Lugged Style Conforms to: ASME B16.20 API 607 4th Ed.; ASME B16.34 API 609 5th Ed.; ASME B16.5 MSS SP-6; ASME B31.1 MSS SP-25 The Tri-Seal
- Features: Butterfly Valves
-
Supplier: Media Valve, Inc.
Description: The Mosites C10 Butterfly Valve, which is fully elastomer lined, is in use throughout the world in a wide range of critical service applications. The control of water, chemicals, air, slurries, and vapors to 150 psi bubble-tight shut off can be achieved with the Mosites
- Valve Size: 12.72 inch
- Flow (Cv): 105 to 10,200
- Features: Butterfly Valves
-
-
Supplier: NIBCO INC.
Description: High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and
- Valve Size: 2.5 to 24 inch
- Pressure Rating: 285 to 740 psi
- Media Temperature: 400 F
- Agency: API, ASME, ISO
-
Supplier: Media Valve, Inc.
Description: The Mosites C30N Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30N can solve your control problems. Incorporating the same unique
- Valve Size: 3 inch
- Flow (Cv): 3 to 429
- Features: Butterfly Valves
-
Supplier: OPW Engineered Systems
Description: High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and need a
- Valve Size: 2 to 24 inch
- Pressure Rating: 75 to 285 psi
- Flow (Cv): 2.1 to 21,000
- Agency: API, ASME, ISO
-
Supplier: BI-TORQ® Valve Automation
Description: AUTOMATED CAST IRON BUTTERFLY VALVES BY-SERIES FEATURES Wafer and lug style cast iron BFVs 2" through 12" sizes standard SS stem and disc as standard EPDM, BUNA-N and Viton seats Direct mount for low-profile, cost-efficient operation Options for pneumatic, electric or gear operators
- Valve Size: 2 to 12 inch
- Pressure Rating: 150 to 225 psi
- Media Temperature: -30 to 275 F
- Number of Ports/Ways: 2
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Features: Butterfly Valves, Control Valves
-
Supplier: Tru-Flo Valves & Automation
Description: Features & Specifications Sizes 2" through 12" available, wafer or lug Conforms to MSS-SP-67, MSS-SP-25, API-609 Designed for blowout proof service High Cv slim disc design Easily field repairable
- Features: Butterfly Valves, Control Valves
-
Supplier: KSB AG
Description: disc butterfly valves. Overview of technical data Actuator options available ex works Hydraulic actuator type DYNACTO; Pneumatic actuator type ACTAIR;Electric actuator type ACTELEC;Pneumatic actuator type DYNACTAIR Body design Lug body; Wafer body Valve disc material 1.
- Valve Size: 1.968505 to 39.3701 inch
- Pressure Rating: 362.59425 psi
- Media Temperature: -58 to 500 F
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Lug Type Butterfly Valves with Ductile Iron Body, Available in API 609 and EN593 Standards. Model Number: LD 018-BT2 Key Specifications/Special Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel Applicable temperature:
- Valve Size: 2 to 40 inch
- Media Temperature: -40 to 446 F
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
- Connection Description: Bolt Flange
-
Supplier: Assured Automation
Description: Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with
- Valve Size: 2 to 12 inch
- Pressure Rating: 225 psi
- Flow (Cv): 8 to 7,350
- Number of Ports/Ways: 2
-
Description: Pressure: ASME B16.34 – Face to Face: API 609, ISO 5752 – Inspection and Testing: ISO 5208, API 598 – Fire Safe: API 607, ISO 10497 Video Player 00:00 00:00 00:13 Use Up/Down Arrow keys to increase or decrease volume.
- Media: Air, Steam
- Features: Butterfly Valves, Directional Valves
-
Supplier: Curtiss-Wright, Valve Group
Description: Solent & Pratt or Valve Group - Korea manufacturing facilities. Overview of options and features. High-performance Butterfly valve. PTFE Sealed Firesafe Valve Double Block & Bleed, Triple Offset Segment Values that provide absolute shut off Triple Offest Segment
- Valve Size: 2 to 84 inch
- Number of Ports/Ways: 2
- Agency: API
- Connection Description: Bolt Flange, Threaded
-
Description: Petroleum and Natural Gas Industries API 603, Corrosion-resistant, Bolted Bonnet Gate Valves – Flanged and Butt-welding Ends API 608, Metal Ball Valves – Flanged, Threaded and Welding Ends API 609, Butterfly Valves: Double Flanged, Lug- and
-
Supplier: Bonomi North America, Inc.
Description: NSF approved Rubber-lined Wafer-style Butterfly Valve w/ SS Disc
- Valve Size: 4 inch
- Agency: API, ISO, NSF
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: Bonomi North America, Inc.
Description: Gear Operated Wafer-style Butterfly Valve w/ Viton Seat and SS Disc
- Valve Size: 10 inch
- Agency: API, ISO, NSF
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: Bonomi North America, Inc.
Description: Gear Operated Lug-style Butterfly Valve w/ Viton Seat and SS Disc
- Valve Size: 5 inch
- Agency: API, ISO, NSF
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: Bonomi North America, Inc.
Description: Gear Operated NSF approved Rubber-lined Wafer-style Butterfly Valve w/ SS Disc
- Valve Size: 3 inch
- Agency: API, ISO, NSF
- Features: Butterfly Valves
- Material Of Construction: Ductile Iron
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 inch to 48 inches
- Valve Size: 0.5 to 48 inch
- Features: ANSI, Ball / Disk Check Valves, Butterfly Valves, Check Valves, Diaphragm Valves, Gate / Knife Valves, Globe Valves, Other
- Agency: API, DIN
- Actuation: Manual / Hand
-
Supplier: XOMOX (A Crane Co. Company)
Description: XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE)
- Valve Size: 8 inch
- Media Temperature: -20 to 400 F
- Flow (Cv): 1,447
- Number of Ports/Ways: 2
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valves DN2600 with BW Ends, Available in API, ANSI, BS, DIN and JIS Standards. Model Number: LD 006-BT1 Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel Connection: wafer, lug, flanged, BW Manufacturing standards:
- Valve Size: 1.25 to 120 inch
- Media Temperature: -320.8 to 1,202 F
- Agency: API, DIN
- Connection Description: Butt Weld
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing
- Valve Size: 3 inch
- Number of Ports/Ways: 2
- Agency: API, ISO
- Connection Description: Bolt Flange
-
Supplier: World-Valve B.V.
Description: The 756 series double eccentric butterfly valves are utilised in water intake systems, cooling water systems, filtering systems and industrial waste water in the power industry,chemical and petro chemical waste water plants, steel industry. Tilted fixated disc design Flow through disc
- Valve Size: 7.87402 to 86.61422 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: 158 F
- Agency: API, DIN, ISO
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Sealing: metal-seated, resilience-seated Size range: from 1-1/4 inch to 64 inch (DN32mm - DN1600mm) Pressure: from
- Valve Size: 1.25 to 64 inch
- Media Temperature: -40 to 797 F
- Agency: API, DIN
- Material Of Construction: Aluminum, Brass / Bronze, Cast Iron, Ductile Iron, Stainless Steel, Steel
-
Supplier: World-Valve B.V.
Description: butterfly valves are suited for service of liquids and gasses in oil and gas processing, offshore, power, marine, steel, chemical and petro chemical industry. Standardized actuation flange Double offset shaft position Pre-loaded double shaft packing Twin disc Floating disc seat Polygon
- Valve Size: 1.968505 to 35.43309 inch
- Pressure Rating: 725.1885 psi
- Media Temperature: -20.2 to 1,004 F
- Agency: API
-
Supplier: CIRCOR Energy
Description: butterfly valve in ANSI Class 150 can be fully automated or manually operated. Our highly engineered triple offset high performance butterfly valve was designed to prevent damage to metal to metal sealing surfaces; widely used for industrial fluids, heavy oil and steam
- Valve Size: 2 to 36 inch
- Pressure Rating: 200 psi
- Agency: API
- Connection Description: Bolt Flange, Threaded
-
Supplier: World-Valve B.V.
Description: In these concentric butterfly valves the rubber liner is firmly bonded to the body by vulcanisation. Available sizes range from 25 - 2,000 mm. The World-Valve ISO-series wafer type concentric butterfly valves have a fully vulkanized liner for on/off and control
- Valve Size: 0.9842525 to 78.7402 inch
- Pressure Rating: 232.06032 psi
- Media Temperature: -22 to 392 F
- Agency: API, DIN, ISO
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Agency: API, ISO
- Features: Butterfly Valves, Shut Off Valves
-
Supplier: Assured Automation
Description: Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual
- Valve Size: 2 to 12 inch
- Pressure Rating: 740 psi
- Flow (Cv): 2 to 4,700
- Number of Ports/Ways: 2
Find Suppliers by Category Top
Featured Products Top
-
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Butterfly valves are critical components in flow control systems across industries including water and wastewater, chemical processing, power generation, HVAC, and pulp & paper. This white paper offers an in-depth analysis of butterfly valve technologies, detailing end connection styles (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
The DFT® model ALC® easily replaces unreliable double door / butterfly check valves. -- No more door springs or hinge pin failures -- No more leakage due (read more)
Browse Check Valves Datasheets for DFT Inc. -
DFT’s Model ALC® and WLC® Wafer Style Check Valves are designed to mitigate water hammer and are the answer to unreliable double door / butterfly check valves problems. These silent check valves are (read more)
Browse Check Valves Datasheets for DFT Inc. -
gaskets, butterfly valve seats and inflatable seals for ball segment valves. These are available in a range of elastomer material grades compliant with FDA and USP Class VI standards, offering a full range of medical seals for the pharmaceutical and biomedical industries. Contact us for more information or to request a quote. (read more)
Browse O-rings Datasheets for Precision Polymer Engineering Ltd. -
Industry, including API 6A Valves and WELL Protection Systems. QUAM is a customer-oriented company and a short lead-time manufacturer specializing in fast-track projects and Severe Service applications. 2021 Technovielle / New Acquisition Bonomi (read more)
Browse Industrial Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
butterfly valves - offers from butterfly valves manufacturers, suppliers, exporters & wholesalers
valves SP-67 Butterfly valves SP-68 High pressure offset disc butterfly valves API 609 Butterfly valves 607 Fire test ...
-
Sleeve TYPE Soft Sealing Plug Valve from Bason Valve Co., Ltd , China
API 609 Butterfly Valves .
-
sanitary butterfly valve - offers from sanitary butterfly valve manufacturers, suppliers, exporters & wholesalers
Sanitary Cast Iron Lug Butterfly Valve API 609 / ISO 5752 / BS ...
Indicates content that may require registration and/or purchase.