-
Description: Description What is API Check Valve An API check valve is a type of check valve that complies with the standards set by the American Petroleum Institute (API), a trade association responsible for establishing guidelines and standards for the oil and gas
- Valve Type: Check Valves
-
Description: Description Brief of API Globe Valve THINKTANK API Globe Valve is engineered to comply with stringent API specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the valve’s
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API 600 Gate Valve, Made of Carbon, Alloy and Stainless Steel Materials, with API Standards Model Number: LD 001C-GT02 Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN Size range (diameter): 1 to 24 inches (DN 25 to 600mm) Pressure: from
- Valve Size: 1 to 24 inch
- Pressure Rating: 150 to 2,500 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange, Other
-
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: API, ANSI, BS, DIN, JIS Parallel Slide Gate Valves. Model Number: LD 017-PSG Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS Size range: from 1/2 to 36 inches (DN15mm - DN900mm) Pressure: from ANSI class 150 to 600 (PN1.6 - 10MPa) Applicable
- Valve Size: 0.5 to 36 inch
- Pressure Rating: 150 to 600 psi
- Media Temperature: -320.8 to 1,099.4 F
- Features: Butt Weld, Other
-
Description: Description Brief of API Globe Valve with Bellows THINKTANK API Globe Valve is engineered to comply with the stringent API specifications, ensuring consistent quality and reliability. The innovative bellows design provides superior leak protection, extending the
- Valve Size: 2 inch
- Features: Bolt Flange, Butt Weld
- Valve Type: Directional Valves, Globe Valves
-
Supplier: Velan, Inc.
Description: Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850°F (454°C). • Seat face
- Valve Size: 2 to 64 inch
- Features: ASME, Bolt Flange
- Valve Type: Butterfly Valves, Gate / Knife Valves
- Media: Water
-
Description: Description Brief of API Ball Valve with Bellows THINKTANK’s API ball valve with bellows features a three-stage sealing system. The primary seal is located at the lower end of the valve stem, utilizing a tapered seal that offers a metal-to-metal hard seal. The
- Features: Ball Valves
- Connection Description: Bolt Flange, Butt Weld
-
Supplier: Spirax-Sarco
Description: Manufactured to stringent specification providing reliable tight shut-off and less maintenance. Wide range of sizes, materials & body design option providing a suitable model for any application. Precision design providing compact valves. Quarter turn on/off ensuring easy operation &
- Valve Size: 1.968505 to 7.87402 inch
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 500 F
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China Non-Lubricated Plug Valve Manufacturer Landee Supplies API 6D Non-Lubricated Plug Valves, UB6, Reduced Bore, DN40, PN10, API 6D, PTFE Sleeve.
- Valve Size: 1.574804 inch
- Number of Ports/Ways: 2
- Features: Bolt Flange
- Valve Type: Plug Valves
-
Supplier: Spirax-Sarco
Description: Produced in accordance with API 6D the M33V ISO full bore two-piece body ball valve with floating ball, has been designed for use as an isolating valve, not a control valve, on applications at low temperatures which use natural gas and most of the hydrocarbon fluids in
- Valve Size: 1.968505 to 7.87402 inch
- Pressure Rating: 739.69227 psi
- Number of Ports: 2
- Media Temperature: -20.2 to 446 F
-
Supplier: Bonomi North America, Inc.
Description: 6" 2-Way, ANSI 150 Carbon Steel API 608 Split-Body Style Flanged Ball Valve & 12VDC Metal On/Off Electric Actuator
- Valve Size: 6 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: API 608 Carbon Steel ANSI 150 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 6 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, ISO
- Features: Ball Valves
-
Supplier: Bonomi North America, Inc.
Description: API 608 Carbon Steel ANSI 300 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 6 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, DIN, ISO
- Features: Ball Valves
-
Ball Valves - API 608 Stainless Steel ANSI 150 Flanged, Full Port, Split-Body Ball Valve -- 68J000-6Supplier: Bonomi North America, Inc.
Description: API 608 Stainless Steel ANSI 150 Flanged, Full Port, Split-Body Ball Valve w/ ISO 5211 pad and Double "D" Stem
- Valve Size: 6 inch
- Media Temperature: -4 to 366 F
- Agency: ANSI, API, ASME, ISO
- Features: Ball Valves
-
Supplier: Accuris
Description: TENTATIVE API RECOMMENDED PRACTICE FOR FIRE TEST FOR VALVES
-
Supplier: Accuris
Description: API 14A Subsurface Safety Valve Research Study - Year 2
-
Supplier: Accuris
Description: API 14A Subsurface Safety Valve Research Study-Year 4
-
Supplier: Accuris
Description: API 14A Subsurface Safety Valve Research Study - Year 3
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: China Cast Steel Gate Valve Manufacturer Landee Provides Cast Steel Flanged Gate Valves, ASTM A216 WCB, Raised Face, 28 Inch, API 600, 150 LB, Gear.
- Valve Size: 28 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Features: Bolt Flange
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting betweenANSI B16.5 150#flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Features: API, ISO
- Valve Type: Butterfly Valves, Shut Off Valves
-
Supplier: G.I.E. Inc.
Description: FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing
- Valve Size: 6 inch
- Number of Ports/Ways: 2
- Features: API, Bolt Flange, ISO
- Valve Type: Butterfly Valves, Shut Off Valves
-
Supplier: Hilliard Corporation (The)
Description: Like HILCO Transfer Valves, HILCO Ball valves provide uninterrupted flow during transfer of fluid. Unlike Transfer Valves, which are limited to liquid service, HILCO Ball Valves are available for both liquids and gases. They can provide sealing for API-598 Class II
- Number of Ports: 6
- Number of Ports/Ways: 6
- Agency: ANSI, API
- Features: Air, Ball Valves, Gas, Gasoline / Diesel Fuel, Water
-
Supplier: Media Valve, Inc.
Description: The Mosites C30N Butterfly Valve was developed to fill an industry need for a high cycle, fully elastomer lined butterfly valve. If your processes involve chemicals, slurries, water, air or vapors, the C30N can solve your control problems. Incorporating the same unique features as the
- Valve Size: 6.1 inch
- Flow (Cv): 21 to 1,800
- Valve Type: Butterfly Valves
-
Supplier: Edgen Murray
Description: Valves, RP&C Forged Steel Valves Butterfly W-K-M, Tufline, Stockham, Demco Actuation Packages Rotork, Bettis, Matryx Long Weld Neck Flanges FCI Forged Components Plug Valves Xomox/Tufline, Nordstrom, Resun, Texsteam API-6-D Check Valves Crown Check
- Features: Ball Valves, Butterfly Valves, Check Valves, Globe Valves, Needle Valves, Plug Valves
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy Butterfly Valves are economical in design and light in weight. This type of valve is typically used for isolating or regulating flow in low pressure industrial fluids, steam lines and water systems, e.g. oil, ethanol, water etc. Our double offset high-performance wafer or
- Valve Size: 2 to 36 inch
- Pressure Rating: 200 psi
- Features: API, Bolt Flange, Threaded
- Valve Type: Butterfly Valves
-
Supplier: Dresser-Rand
Description: Dresser-Rand process reciprocating compressors are available with up to 10 crank throws, as single-throw or balanced-opposed configurations. We custom engineer every unit by designing each cylinder and valve, and select other components to meet your specific operating requirements. Our
- Compressor Technology: Reciprocating Piston
-
Supplier: XOMOX (A Crane Co. Company)
Description: CRANE ChemPharma Flow Solutions is pleased to announce the addition of XOMOX® XLD, a new fluoropolymer-lined process butterfly valve, to our XOMOX product offering! Among its benefits is its resistance to permeation which leads to an extension of product life and greater operator safety as it
- Valve Size: 6 inch
- Pressure Rating: 150 psi
- Media Temperature: -20 to 400 F
- Flow (Cv): 1,670
-
Supplier: ValvTechnologies, Inc.
Description: designed to API-6D and API-6A, fire-safe per API-607 (API-6D) and API-6FA (API-6A), tight-shut-off per ISO-5208 Rate A (API-6D) and PSL-3 (API-6A).
- Valve Size: 2 to 36 inch
- Agency: ANSI, API, ASME
- Features: Ball Valves, Gas, Metal Seated, Other
- Connection Description: Bolt Flange
-
Supplier: CIRCOR Energy
Description: CIRCOR Energy manufactures gate valves in cast carbon steel, stainless steel, alloy steels and forged steels. Our high quality materials and leak-proof designs meet demanding API, ASME and ANSI standards; with pressure seal, flanged and bolted bonnets. Available in a wide range of
- Valve Size: 0.25 to 48 inch
- Features: Bolt Flange, Threaded
- Valve Type: Gate / Knife Valves
- Actuation: Manual / Hand
-
Supplier: KITZ Corporation of America
Description: KITZ offers a wide selection of cast steel valves with a variety of options appropriate for everything from small/large bore lines to low/high-pressure environments
- Features: API, ASME, Bolt Flange
- Valve Type: Check Valves, Gate / Knife Valves, Globe Valves
- Media: Gas
- Primary Material: Steel
-
Supplier: CGIS
Description: Instead of using a large ball as the closing mechanism, a Butterfly Valve can use a disk which enables quick shutoff and drastically reduces the overall footprint of the valve. Depending on the class, a Butterfly Valve can range from 3-7 times lighter than Ball Valves of
- Valve Type: Butterfly Valves
Find Suppliers by Category Top
Featured Products Top
-
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
The DFT® model GLC® and model PDC® Check Valves are axial flow, nozzle style spring-assisted, check valves that meet API 6D specifications (read more)
Browse Check Valves Datasheets for DFT Inc. -
handling of slurries, fibrous materials, and other challenging media. These design features make it an ideal choice for throttling and isolation duties in tough service environments. DeZURIK offers eccentric plug valves in a variety of materials and (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
Pulse damped design Modulating "air" or "gas" applications: - discharge of reciprocating air/gas compressors - self-sizing - accommodates varying flows without chattering Mediums: - air / - gas Meets API 6D (read more)
Browse Check Valves Datasheets for DFT Inc. -
Product Overview The HCB Series balanced cage single-seat control valve is designed for heavy-duty service. Its compact body has an S-shaped flow passage and a flow-directing vane that regulates turbulent flow around the cage, giving low pressure loss, large flow (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Series 766001SRL valve bodies are cast from ASTM A216 WCB. Both are certified to API 607, 6th Edition and API 6FA. They are designed to ANSI 16.5, 16.10, 16.34 and NACE MR 0175, and are TUV T.A. Luft approved. The valves are built with grounded stainless steel ball and (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Naming Model numbers combine letters and numbers to indicate manufacturer, function, connection type, and drive mode. For example, "TT-EHCB/100C" denotes a THINKTANK brand electric control valve, where "E" stands for electric, "HCB" denotes the control valve series, "100" indicates a (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
prevent flame transmission into storage vessels, reducing the risk of fire and explosion in facilities handling flammable liquids, gases, or vapors. Available in API 7100 and API 8100 series configurations, these valves support a wide range of storage tank applications and can be customized (read more)
Browse Pressure Relief Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
electric, "HCB" for the control valve series, "100" for a nominal diameter of DN100 mm, and "C" for a carbon steel body. Highlight Specifications Pressure classes: 150, 300, 600, 900, 1500, and 2500 Body materials: LCB, WCB/A105, WC6/F11, F304/CF8 (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
. Bonomi 8000/9000 Series butterfly valves are designed to meet or exceed the following standards: API 598 testing, API 609, ANSI 16.5, MSS SP-25 marking, MSS SP-61 testing and MSS SP-68 design. Standard features include a blowout-proof stem made from 17-4 PH stainless steel (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc.
More Information Top
-
ring joint gasket,China ring joint gasket Manufacturers, Suppliers - ECOL
API 6A Valves Parts Ring Joint Gasket .
-
Sell submerged arc furnace
We specializes in designing and producing forged material, wellhead equipment( API 6A valves ), API 6D pipe line valves, x-mas tree, manifold, BOP tubing head, casing head, spool, tee, hanger, flange and so on.
-
Current Tree System Developments in Support of Anticipated Subsea HP/HT Applications
… to 15,000 psi and 350 F, therefore, this requires extension to qualify to the higher pressure and the API procedure, which for these items is deemed by ABB Vetco Gray is a simulated gate valve ( API 6A - PR-2) test procedure …
-
Api Gate Valve - Api Gate Valve Manufacturers, Suppliers
API 6A Expanding Gate Valves API 6A Expanding gate valve is designed for mainly used in the thermal recovery wellhead, production trees and manifolds. which is super high temperature (up to Class Y according to API...
Indicates content that may require registration and/or purchase.