Products/Services for API Foil
-
Codes, Standards, and Regulations - (219 companies)Codes, standards and regulations are developed, maintained, and promoted by regulatory agencies, engineering societies, and trade organizations.Organization TypeCapabilitySpecific Standard / Organization -
Foil Tapes - (168 companies)Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive... -
Metal Foils and Foil Stock - (174 companies)How to Select Metal Foils and Foil Stock. Metal foils and foil stock are very thin, metal-mill products with a thickness that is usually less than 0.006 in. Copper foil and aluminum foil are the most common types of metal foils and foil stock. How... -
Thermal Transfer Ribbons and Foils - (42 companies)Hot stamping foils or films are used to emboss a metallic or colored finish onto a surface, usually through a thermal bonding or hot stamping process. Width, thickness and length are important product specifications to consider. Typically, the width... -
Label and Nameplate Services - (1068 companies)...and thermoforming inserts. Materials processed by label, tag and nameplate services include paper, plastic, metal, foil or film, rubber, and foam. Additional capabilities often offered by label and nameplate services include die cut or punch out... -
Paper and Paperboard Materials - (563 companies)Paper and paperboard materials are available in rolls or sheets and are used for writing, printing, packaging, and many other applications. Categories include commercial paper, industrial paper, and paperboard.
-
Catalysts and Initiators - (354 companies)Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives.
-
Inductors, Coils, and Chokes - (1114 companies)Thread - VFD Chokes are Choking Me Out!. Image Credits: Americor Electronics, Ltd. | API Technologies Corp - Spectrum Control...
-
Screens - (128 companies)Screens consist of a surface with openings of specific sizes. They may be made in many ways, including perforating a sheet, weaving metal wire or synthetic fibers or electroforming. Among other uses, screens are commonly used to provide open but secure separation for a clean environment and flying objects, debris or insects.
-
Scales and Balances - (945 companies)...into an electrical effect. As the load cell compresses under burden, so does the attached strain gauge, which is an insulated, flexible metal foil pattern (commonly made of constantan alloy). As the strain gauge's geometry changes, so does its electrical resistance...
Product News
-
Pratt & Whitney Measurement Systems, Inc.
Measuring Aluminum Foil Materials. In the Materials Industry, dimensional measurement can yield much knowledge of the properties of materials including wear characteristics, compressibility, and coefficient of thermal expansion. Customers such as ASML, Corning, Alcoa, LenovoEMC, Optimax, IBM, 3M Corporation, and NASA use Pratt & Whitney laser-based interferometers in measuring foil, film, and mesh thickness as well as other substrates ranging from fractions of a nanometer to several micrometers in thickness... (read more)Browse Thickness Gages Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Bonomi North America, Inc.
API 608 Flanged Ball Valves Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of Valpres flanged full-port floating ball valves for severe service applications such as oil, gas, petrochemical processing and water treatment. Standard body materials include carbon (A352 LCB) and stainless steel (A351 CF8M) in sizes... (read more)Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Budnick Converting, Inc.
Film, Foil, and Electrical Tapes Budnick Converting specializes in converting adhesive tapes, foams, foils, and other flexible materials. Whether you need a standard tape or custom converted parts, Budnick has the solution for your application. Need Film, Foil, and Electrical Tapes? Search by Specification. Our goal is to save you sourcing time, lower your material costs, engineer time-saving processes, and enhance the value of your final goods. (read more)Browse Foil Tapes Datasheets for Budnick Converting, Inc. -
Dexmet® Corporation, a part of PPG’s engineered materials division
Ultra-thin Perforated foils application, or help in developing a perforated material that can fulfill your needs. Dexmet specializes in open area products for appliances, audio, automotive, chemical, electrical, filtration, medical, power generation, and aerospace. Perforated technology to complement Dexmet's expanded material. Expanded foils have been Dexmet's calling card for over 70 years. No other manufacturer can match the consistency and uniformity of Dexmet's open-area products. But there are applications where... (read more)Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Dexmet® Corporation, a part of PPG’s engineered materials division
Engineered, Expanded Metal Foils PPG Offer a Broad Portfolio of Innovative Materials and Products. PPG Engineered Materials is a global supplier of customized, highly engineered, expanded and perforated metal foils, polymers used for mission-critical applications in energy storage, other industrial applications in the renewable energy fields. Click to subscribe to the Dexmet blog and learn more about high-performance expanded metal and polymer applications. Want more information on expanded metal foils and plastics?. Head... (read more)Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
Backer Hotwatt Inc.
GLASROPE ® & FOIL HEATERS Pipes, Tubes, and other similar apparatus where spot or particular locations need to be warmed. Odd shapes such as: Laboratory Beakers, Valves, and Piping, Appliances, Drier Units for Blueprint Machines, Incubators, and Tracers for Pipe Lines. Features (Single Glasrope). The Hotwatt Single Glasrope Heater has a termination on each end. The nominal diameter is .165" x .032" wall for 120 volts, and .180" x .040" wall for 240 volts. Lengths to 300". Maximum temperature is 900 F. Made in U.S.A. (read more)Browse Flexible Heaters Datasheets for Backer Hotwatt Inc. -
DFT Inc.
DFT Axial-Flow Check Valves for API 6D spec The DFT (R) model GLC (R) and model PDC (R) Check Valves are axial flow, nozzle style spring-assisted, check valves that meet API 6D specifications for a wide range of applications. These check valves provide tight shut-off to protect other equipment in the system from reverse flow, chattering, and water hammer. Built for superior reliability, longevity, and low maintenance, the GLC (R) and PDC (R) Check Valves are not susceptible to the failures experienced with swing checks or piston checks... (read more)Browse Check Valves Datasheets for DFT Inc. -
Backer-Springfield
Foil bonded heaters for many applications FOIL HEATERS. Backer Springfield provides the highest quality flexible foil heaters that can be easily integrated into any thermal system. With extended lab capabilities and responsive engineer testing, Backer has the unique capability to customize a solution to perfectly fit your needs. Our flexible foil heaters are guaranteed to provide an economical and efficient heat source. Foil bonded heaters are used in many applications. One of the most common is as an anti-condensate heater... (read more)Browse Flexible Heaters Datasheets for Backer-Springfield -
Dexmet® Corporation, a part of PPG’s engineered materials division
Customized, highly engineered metal foils Engineered Materials, a subsidiary of PPG's aerospace division. PPG engineered materials is a global supplier of customized, highly engineered, expanded and perforated metal foils and polymers used for mission-critical applications in aerospace, energy storage, and other industrial applications. Follow us on: Facebook. YouTube. LinkedIn. twitter. Our Blog. Watch > > >Working With Dexmet: Applications. Expanded Solutions for Engineers with Tough Applications. PPG expanded metal foils... (read more) -
Dexmet® Corporation, a part of PPG’s engineered materials division
PPG Expanded and perforated metal foils PPG Offer a Broad Portfolio of Innovative Materials and Products. PPG Engineered Materials is a global supplier of customized, highly engineered, expanded and perforated metal foils, polymers used for mission-critical applications in energy storage, other industrial applications in the renewable energy fields. Click to subscribe to the Dexmet blog and learn more about high-performance expanded metal and polymer applications. Want more information on expanded metal foils and plastics?. Head... (read more)
-
Online fluorescence-based coating thickness measurement in the production of hot stamping foils
a Fibre Optics Group, Physics Department, Heriot-Watt University, Edinburgh EH14 4AS, UK b Department of Chemistry, Edinburgh University, West Mains Road, Edinburgh EH9 3JJ, UK c API Foils (Livingston) Ltd, Firth Road, Houston Industrial Estate, Livingston EH54 5DJ, UK d Scalar …
-
Calibration of an optical fluorescence method for film thickness
measurement
5 API Foils (Livingston) Ltd, Firth Road, Houston Industrial Estate, Livingston EH54 5DJ, UK .
-
Activation Measurement of the Doppler Effect for 238U Capture and 235U Fission in a Fast-Neutron Spectrum
Foil api = 2000 b .
-
An investigation into the morphology of loxapine in a thermal aerosolization process from crystalline to amorphous
ATR-FTIR data collection was performed on the loxapine API , coated foils , and the aerosol collection filters.
-
Modeling and optimization of a model IV fluidized catalytic cracking unit
The base case operation assumed opera- tion at fixed levels in the decision variables (T,,, = 1,270”F, T, = 994”F,%02,,,= 0.75)and a fixed feed rate (for API = 27, Foil = 102 Ib/s; for API = 23, F,,, = 105 Ib/s).
-
Surreptitious Deployment and Execution of Kernel Agents in Windows Guests
which kernel data structures and APIs to compromise in order to foil the agent’s functionality.
-
Ultrasound-assisted powder-coating technique to improve content uniformity of low-dose solid dosage forms
The API solution was covered with foil and stored at 4°C.
-
Analysis of perfluoroalkanes and fluorobenzenes using an Al2 O3 porous-layer open-tubular column
An Extranuclear Corp. quadrupole mass spectrometer was used, the ion source ECD- API with a Ni-63 foil in close proximity to a pinhole.
-
Photoemission ambient pressure ionization (PAPI) with an ultraviolet light emitting diode and detection of organic compounds
Relative ion intensity of ions resulting from photoemission off metal foils (open-face design, API -5000) at room temperature in room air, sampled at <1 cm from surface.
-
Resolution and spectral‐line shapes in the reflecting time‐of‐flight mass spectrometer with orthogonally injected ions
This type of reflecting TOF mass analyzer proved to be particularly successful with atmospheric pressure ionization ( API ) techniques including corona discharge, radioactive foil ionization, UV-lamp ionization and electrospray i~nization.~-~ Independently,TOF mass spectrometers with orthogo- nal ion acceleration have …
Indicates content that may require registration and/or purchase.