-
Supplier: ASTM International
Description: Methods of Testing Deuterium Oxide (Withdrawn 1986)
-
Supplier: ASTM International
Description: Methods of Testing Automotive Air Conditioning Hose
-
Supplier: ASTM International
Description: Test Method for Carbon Disulfide in Benzene
-
-
Supplier: ASTM International
Description: Standard Test Method for Saybolt Viscosity
-
Supplier: Haida International Equipment Co., Ltd.
Description: Introduce ASTM-D4966 Martindale Rubber Abrasion Testing Machine is suitable to the fabric, wool fabric, leather, synthetic leather, etc. at a pressure level of wear resistance and pilling ball experimental Working principle Circular fabric sample under a certain pressure, and standards
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Accuris
Description: STANDARD TEST METHOD FOR ASTM COLOR OF PETROLEUM PRODUCTS (ASTM COLOR SCALE)
-
Supplier: Accuris
Description: OXIDATION-CORROSION TEST FOR GREASES (MODIFIED ASTM D 942 OXIDATION TEST)
-
Supplier: Accuris
Description: Standard Test Method for ASTM Color of Petroleum Products (ASTM Color Scale)
-
Supplier: APSX, LLC
Description: Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM.
- Width: 4.8 inch
- Length: 6 inch
- Height / Thickness: 2 inch
- Material: Aluminum
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: Wabash MPI
Description: The Genesis Series Hydraulic Compression Press, Model G50H-19 ASTM is specially designed to vulcanize rubber sheets to provide samples for quality control, research and development and material comparison to prepare sheets for material property testing in accordance with ASTM
- Force / Load Capacity: 16,000 to 100,000 lbs
- Stroke / Travel: 8 inch
- Mechanical Test: Compressive
- Display / User Interface: Video / Graphic Display
-
Description: ASTM-D2436 Standard Environmental Ventilation Aging Test Chamber for Rubber is suitable for heat resistance test of electrical insulating materials, electronic spare parts, gas aging test of platicized products, to check its adaptability to storage and operation under high temperature
- Chamber Capacity: 3.531465726981547 to 9.534957462850176 cubic feet
- Temperature Range: 40 to 200 C
- Temperature Control Accuracy: 0.5 ± °C
- Features: Alarm(s), Shelves, Windows
-
Supplier: APSX, LLC
Description: Standard size 6061 aluminum mold machined by the Spyder CNC for the APSX-PIM.
- Width: 4.8 inch
- Length: 6 inch
- Height / Thickness: 2 inch
- Material: Aluminum
-
Supplier: Adhesives.org
Description: This test method is primarily intended for determining the relative peel resistance of adhesive bonds between flexible adherends by means of a T-type specimen.
-
Supplier: Carver, Inc.
Description: The Manual ASTM Model 12-12H-ASTM (catalog# 4391) was designed to perform the ASTM compression molding of test plaques or bar specimens of Type I, II, III, IV or V polyethylene and other thermoplastic resins. The procedure is in conformance with ASTM Method D 4703
- Clamping Force: 12 tons
- Stroke: 5.125 inch
- Daylight / Opening: 0 to 10 inch
- Machine Type: Compression Molding
-
Supplier: Tinius Olsen, Inc.
Description: Certain ASTM tests require a specialized fixture in order to perform the correct procedure. Hundreds of ASTM-specific grips exist. Most are used in conjunction with a universal testing machine, however, some are standalone fixtures. Standards ASTM D1894 – Coefficient of
- Test Standard: ASTM
- Test Fixture Type: Test Grip / Clamp
- Application: Universal
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for the determination of the degree of slump of a sealant when used in a vertical joint in a structure.
-
Supplier: Adhesives.org
Description: adhesive bonds in shear, when tested on standard specimens under specified conditions of preparation, conditioning, and testing.
-
Supplier: Tinius Olsen, Inc.
Description: Peel strength testing for adhesive tapes can be performed using different test procedures. The 90 degree peel test is one of the most common since this test generally results in the lowest peeling force. Variations of this test include the 180 degree peel test. Standards ASTM D6862 –
- Test Standard: ASTM
- Application: Adhesion (Bond / Peel)
- Test Fixture Type: Test Grip / Clamp
-
Supplier: Adhesives.org
Description: This test method is specifically designed to measure the performance of adhesives in finger joints manufactured under production line conditions. The results of the test method may be used to certify an adhesive as suitable for finger jointing lumber under production-line conditions where the
-
Supplier: Cole-Parmer
Description: • Microprocessor temperature controller for stability • Complies with ASTM D130 specifications Determine the corrosiveness to copper of petroleum-based fuels and biodiesel by immersing a copper strip in the test sample at an elevated temperature. Compare the tarnish color of the strip to a
- Function: Reference / Chemical Standard
-
Supplier: Intertek
Description: fire resistance: Furniture Testing Furniture and mattress testing, including ASTM E1537, BIFMA, NFPA 266, NFPA 267, UFAC, and California Technical Bulletins 116, 117, 129, and 133. Fire Testing (Building Materials) Room Burn Apparatus: Flammability tests for wall panels,
- Standards (Test / Certify To): ASTM, NFPA, NRTL Mark (UL, CSA, TUV, etc.)
- Applications / Industry: Appliances, Building & Construction, Consumer Products, Electrical Distribution, Hazardous Location Equipment, Materials, Paper / Plastic Packaging
- Capabilities: Certification, Component / Product Comparison, Consulting / Training, Research and Development, Test Development, Test Fixtures / Equipment, Test Panel / Sample Prep, Testing / Simulation
- Forms Tested / Certified: Components / Parts, Products, Samples
-
Supplier: Restek
Description: American Society for Testing and Materials (ASTM International) Method D6042-96—Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Polypropylene Homopolymer Formulations Using Liquid Chromatography—is a “consensus” or “referee” method used among
- Applications: Food / Beverage
- Form & Features: Liquid / Solution
- Function: Reference / Chemical Standard
-
Description: Transportation Simulator/Vibration Tester is applied to test the vibration-resistance of packed Toys, electronics, furniture, gift, ceramics,equipment,etc.,under simulated transport conditions, according to American and EU transport standard (ASTM,ISTA)
- Frequency Range: 3 to 5 Hz
- Displacement: 0.9842525 inch
- Applications: Accelerometer Calibration, Mechanical Impedance Measurements, Product Qualification / Testing, R&D / Product Design Verification, Reliability / Durability Testing, Seismic Simulation, Semiconductors / Electronics Screening, Structural Fatigue Testing, Transportation / Aerospace Simulation
- Technology: Electrodynamic, Mechanical
-
Supplier: Intertek
Description: Testing, Key Life Testing, Multi Environment Overstress Testing (MEOST) Exposure/Contaminants Testing Water Spray, High-Pressure Spray, Salt Spray Cyclic Heat, Ingress Protection (IP) Testing, Chemical Resistance Flammability Testing Plastics testing
- Services Offered: Accelerated (HALT / HASS), Combined Environments / Conditions, Corrosion Testing / Chemical Exposure, Erosion (Blowing Sand), Flow / Pressure Testing, Humidity, Life Testing (HALT), Seismic / NEBS Testing, Stress Screening / HASS, Thermal Cycling / Shock, Transportation Test, UV Exposure (Weathering
- Industry: Aerospace / Avionics, Appliances, Automotive, Battery / Energy Products, Building & Construction, Coatings / Paint, Electrical / Electronics, Food / Drugs, HVAC, Health Care / Medical, Instruments / Sensors, Marine, Materials, Paper / Plastic Packaging, RF / Wireless Products, Semiconductors / IC
- Capabilities: Certification / Qualification, Component / Product Comparisons, Component / Product Testing, Consulting / Training, Engineering Verification Testing, Evaluation and Analysis, Performance Testing, Reliability / Robustness, Test Development
- Configuration / Form Tested: Components / Parts, Products (Equipment / Devices), Samples / Materials
-
Supplier: Restek
Description: American Society for Testing and Materials (ASTM International) Method D6042-96—Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Polypropylene Homopolymer Formulations Using Liquid Chromatography—is a “consensus” or “referee” method used among
- Applications: Food / Beverage
- Form & Features: Liquid / Solution
- Function: Reference / Chemical Standard
-
Supplier: Haida International Equipment Co., Ltd.
Description: peel strength, tear strength, compression strength, etc. This tape universal test equipment can do different test as per customer requirement such as peel test, tear test, compression test, bend test with different clamps. Application Standard (including but not limited to... ) GB, CE, ISO,
- Force / Load Capacity: 4.41 to 55.125 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Universal
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:9031 CAS#: F.W.: NFPA#:2-3-1 Specific Gravity: 1.080 DOT:3/8/III Descriptions: Specification TEST 1. Suitability - Pass test 2. Color - Colorless to very faint yellow 3. Clarity / Form - Clear, liquid Properties No properties.
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: General Plastics Manufacturing Co.
Description: testing, to pre-testing of a proposed design, to final certification testing. Rely on a recognized leader to validate physical property and performance characteristics for fire safety, strength, impact resistance and other qualities. We: · Develop and draft test plans · Build
- Test / Certify To: ASTM, ISO, MIL-SPEC, NIST
- Industry: Aerospace / Avionics, Building & Construction
- Services: Aging / Life Testing, Fire Characteristics / Flammability, Mechanical / Structural (Static Load / Stress), Physical Properties Testing
- Capabilities: Certification / Qualification, Engineering Verification Testing, Research and Development, Test Panel / Sample Prep, Testing
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:9032 CAS#: F.W.: NFPA#:3-3-1 Specific Gravity: 1.047 DOT:3/II Descriptions: Protect from light. Specification TEST 1. Suitability - Pass test 2. Appearance - Clear, colorless solution 3. Neutral solution 0 mV or pH 7 +/- 0.3 4. made in accordance to ASTM D4739, section 7.15 Properties
- State of Matter: Liquid / Solution
- Trigger: Solvent
-
Supplier: Chem Service, Inc.
Description: Chem Service, Inc. produces high purity chemicals for use as reference materials and for other laboratory purposes. More than 95% of their Standards Grade materials have a certified purity of 98.0% or greater and do not require purity corrections when preparing solutions for use with EPA,
- Form & Features: Liquid / Solution, Organic Chemical / Polymer, Powder
- Features: Other
- Function: Reagent, Reference / Chemical Standard
-
Supplier: SAE International
Description: Currently, the ASTM P225/60R 97S Radial Standard Reference Test Tire (SRTT) is used as a control test tire for calibrating test track surfaces over time and for rank ordering the noise performance of different pavement designs. As a result, variation from one SRTT to another and the effects
-
Supplier: General Plastics Manufacturing Co.
Description: testing, to pre-testing of a proposed design, to final certification testing. Rely on a recognized leader to validate physical property and performance characteristics for fire safety, strength, impact resistance and other qualities. We: · Develop and draft test plans · Build
- Standards (Test / Certify To): ASTM, CFR, MIL-SPEC, NRC
- Applications / Industry: Aerospace / Avionics, Building & Construction, Materials, Nuclear / Utility
- Capabilities: Certification, Qualification / Commissioning, Research and Development, Test Development, Test Panel / Sample Prep, Testing / Simulation, Witness / Review
- Forms Tested / Certified: Components / Parts, Samples
Find Suppliers by Category Top
Featured Products Top
-
able to sell DME in the state of California. To respond to the requirement, Oberon approached ASTM about developing a new standard specification for DME. Committee D02 on Petroleum Fuels, Liquid Fuels and Lubricants took on the new standards (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
relevant ASTM tests for foam Standards like ASTM D635 (ignition of plastics) and ASTM D2863 (limiting oxygen index) are also relevant. They help determine how readily a foam will ignite and under what oxygen concentration it will burn. These metrics feed into safety (read more)
Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
developmental testing. General Plastics offers a wide range of tests in our on-site testing laboratories, including an FAA-approved burn test facility. All tests are conducted using calibrated equipment that is traceable to NIST and follow ASTM testing standards. What makes our testing services (read more)
Browse Material Testing Services Datasheets for General Plastics Manufacturing Co. -
Analysis: Complies with ASTM D7889, using just 60 microliters of oil with no sample preparation required. The test is quick, taking only 1 minute, and involves no solvents or chemicals. Viscosity (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
A new test method developed by ASTM International’s committee on petroleum products, liquid fuels, and lubricants (D02) will help bring emerging technology to the realm of gasoline sample analysis (read more)
Browse Standards and Technical Documents Datasheets for ASTM International -
between 0 and 50,000 'Gurley Seconds'. At the end of either an automatic or manual test, the user can then toggle between Gurley units, Bendtsen, Sheffield or Bekk equivalent units. Conform to TAPPI T-460 & TAPPI T-536-88, ASTM D-726-58& D-202-77, APPITA/AS 1301-420, BS 5926, CPPA D-14, ISO 5636/5, SCAN P-19 & P-53. (read more)
Browse Pulp and Paper Testing Equipment Datasheets for Gurley Precision Instruments -
Blank Mold 3D Printed Mold Holder ASTM D638 Tensile Test Mold (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Holder ASTM D638 Tensile Test Mold APSX-PIM Material Starter Pack - (2 lbs each) plastic pellets (PP, TPE, HDPE and PP (read more)
Browse Molding Machines Datasheets for APSX, LLC -
Blank Mold 3D Printed Mold Holder ASTM D638 Tensile Test Mold (read more)
Browse Molding Machines Datasheets for APSX, LLC -
. Learn More about Magna-Tac M677 SHEAR STRENGTHS Fully cured bonds attain lap shear strengths in the neighborhood of 3,000 psi when tested at room temperature using ASTM D1002 procedure. (read more)
Browse Industrial Adhesives Datasheets for Beacon Adhesives, Inc.
More Information Top
-
Blending of poly(lactic acid) and starches containing varying amylose content
Water absorption was determined using the ASTM test method D570 - 81 .
-
Starch, Poly(lactic acid), and Poly(vinyl alcohol) Blends
Water absorption was determined using the mod- ified ASTM test method D570 – 81 .
-
Mechanical and physical properties of protein-starch based plastics produced by extrusion and injection molding
A modified ASTM standard test method D570 - 81 using tensile bar specimens was adopted for water absorption tests (8,19).
Indicates content that may require registration and/or purchase.