-
Supplier: DeZURIK, Inc.
Description: DeZURIK AWWA Butterfly Valves meet the requirements of AWWA C504 and C516 standards. They are used for shutoff on clean water and gases. Offset disc design, corrosion resistant shaft, stainless steel disc edge, and self-compensating shaft seals are features on all
- Features: Butterfly Valves
-
Supplier: McWane Plant and Industrial
Description: compact and rigid arrangement. Stainless steel meets or exceeds AWWA C504: Class 150B – 304 stainless steel Class 250B – 630 stainless steel. Single-piece (3”-12”). Two-piece (14”-72”). Butterfly Valve Bodies consist of heavy duty ASTM A536 ductile iron that are designed
- Valve Size: 3 to 72 inch
- Connection Description: Bolt Flange
- Features: Butterfly Valves, Other
- Material Of Construction: Ductile Iron
-
Supplier: Flomatic Valves
Description: MODEL 45 (GEAR OPERATED) - Ductile iron flanged body. ASTM A536 ductile iron disc with stainless type 316 edge. Seat standard NBR (EPDM optional) vulcanized. Designed to AWWA standard C504, class 150B. Electric / pneumatic actuation available. MSS SP-67 compliant. NSF 61 & 372 APPROVED
- Valve Size: 3 to 30 inch
- Pressure Rating: 200 psi
- Media Temperature: 180 F
- Features: Butterfly Valves
-
-
Supplier: Rotork plc
Description: The IW AWWA worm gear operators are suitable for manual actuation of AWWA C504 butterfly and C517 plug valves. The range has been designed and comprehensively tested to meet or exceed all aspects of the AWWA C504 & C517 specifications, and are
- Output Torque: 1,450,000 In-lbs
- Gearing: Worm
-
Supplier: Mueller Steam Specialty
Description: Consist of a ductile iron body, BUNA-N or EPDM encapsulated ductile iron disc and a 431 stainless steel two-piece stem. Pressure rated to 175psi CWP. Grooved end designed to ANSI/AWWA C-606 Rigid Grooved Specification. Available with lever handle or gear operator.
- Valve Size: 2.5 to 12 inch
- Pressure Rating: 175 psi
- Media Temperature: 275 F
- Number of Ports/Ways: 2
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND
- Valve Size: 12 to 16 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Mueller Company
Description: • CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND
- Valve Size: 3 to 48 inch
- Pressure Rating: 250 psi
- Number of Ports/Ways: 2
- Connection Description: Bolt Flange
-
Supplier: Waterman Industries, Inc.
Description: butterfly valves shall be of the tight closing, rubber-lined type with seat ring securely contained within the valve body. Valves shall be bubble-tight at rated pressure of 150 PSI with flow in either direction. Valve discs shall rotate minimum 90 degrees from full
- Features: Butterfly Valves
-
Supplier: Rotork plc
Description: The ABAW AWWA C504 & C517 worm gear operators are suitable for manual actuation of AWWA C504 butterfly valves and C517 plug valves. They are designed to meet or exceed all aspects of AWWA C504 & C517 specifications and are manufactured
- Gearing: Worm
-
Supplier: DeZURIK, Inc.
Description: LA-Series Actuators are designed for use on large 30–72″ (750–1800mm) DeZURIK AWWA Butterfly Valves. The LA-Series Actuator meets the requirements of AWWA C504 standards. The link-arm mechanism allows the LA-Series Actuator to provide characterized closure that
-
Supplier: McWane Plant and Industrial
Description: flange. 7. Closed-Position Stop - provided when shaft deflection exceeds AWWA limits. • Patent-pending design ensures accurate closing position. • Compensates for angular deflection of long extensions at the connection to the valve per the requirements of AWWA C504 and
- Operating Temperature: 0 to 250 F
- Actuation Method: Manual
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal
- Actuator Torque: 2,640 In-lbs
- Number of Turns (For Multi-turn Actuators): 13.5
- Actuation Time: 0.838709677419355 seconds
- Features: Electric
-
Supplier: Erdmann Corporation
Description: WE (weather-proof) and XE (explosion-proof) electric actuators are specially designed for quarter turn operating applications such as Ball Valve, Butterfly valves, Plug valves, Dampers and similar valve automation usages. WE/XE Series electric actuators are ideal
- Actuator Torque: 1,700 In-lbs
- Number of Turns (For Multi-turn Actuators): 11
- Actuation Time: 0.84 seconds
- Features: Electric
-
Supplier: Bonomi North America, Inc.
Description: Rubber-lined Grooved End Butterfly w/ EPDM Seat
- Valve Size: 2.5 inch
- Media Temperature: -4 to 212 F
- Agency: AWWA, ISO
- Features: Butterfly Valves
-
Supplier: Bonomi North America, Inc.
Description: Gear Operator Rubber Lined Grooved End Butterfly w/ EPDM Seat
- Valve Size: 5 inch
- Media Temperature: -4 to 212 F
- Agency: AWWA, ISO
- Features: Butterfly Valves
-
Supplier: AVK International A/S
Description: AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable
- Valve Size: 1.5 to 48 inch
- Media Temperature: 158 F
- Agency: AWWA, DIN
- Connection Description: Bolt Flange
Find Suppliers by Category Top
Featured Products Top
-
The industry paper, provides essential guidance for specifying and installing AWWA butterfly valves in municipal water systems. It emphasizes that while butterfly valves are fundamental components, their performance is influenced by several critical (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
Bonomi Introduces “One Number” High-Performance Butterfly Valve Packages With Aluminum-Body Electric Actuators The new high-performance automated butterfly valve packages combine Bonomi carbon and stainless steel butterfly valves with heavy-duty Valbia electric actuators (read more)
Browse Butterfly Valves Datasheets for Bonomi North America, Inc. -
Butterfly valves are critical components in flow control systems across industries including water and wastewater, chemical processing, power generation, HVAC, and pulp & paper. This white paper offers an in-depth analysis of butterfly valve technologies, detailing end connection styles (read more)
Browse Butterfly Valves Datasheets for DeZURIK, Inc. -
Introducing our new AWWA C518 Double Disc Swing Check Valve McWane Plant and Industrial (MPI), a leading manufacturer of high-quality industrial flow control solutions, introduces the new Double Disc Swing Check Valve. As the latest addition to MPI’s extensive valve (read more)
Browse Check Valves Datasheets for McWane Plant and Industrial -
a self?locating flapper pin that streamlines field servicing. The valve meets major industry standards including AWWA C508, MSS SP?136, and NSF/ANSI/CAN 61 and 372, ensuring compliance for potable water applications. Optional accessories—including a hold?open device, externally (read more)
Browse Check Valves Datasheets for DeZURIK, Inc. -
Designed, built and tested to the AWWA C517 standard, MPI’s Eccentric Plug Valves are available in sizes 3”-48” for 100% port with a variety of end connections. They feature grit seals to ensure reliable operation for service with suspended solids. Engineered for (read more)
Browse Plug Valves Datasheets for McWane Plant and Industrial -
internal linings, such as stainless steel, rubber, glass, and Nedox®, to match the chemical and abrasive resistance required by specific applications. All valves are manufactured to meet or exceed industry standards including AWWA C517, ASME, MSS, and API—ensuring compatibility, safety, and (read more)
Browse Industrial Valves Datasheets for DeZURIK, Inc. -
also prevent reverse flow and pump back spin. DeZURIK provides custom-designed PEC or PEF Eccentric Plug Valves or BAW AWWA Butterfly Valves that are engineered specifically for your pump flow control applications. Pump Check Valves are specially designed to protect pumps from water hammer, reverse (read more)
Browse Plug Valves Datasheets for DeZURIK, Inc. -
available as standard and conforms to ANSI/AWWA C606. The KUL extended flange urethane liner encompasses the entire flange face and can serve as the gasket when mounted to raised face flanges. Gaskets are recommended only when the KUL-EF is mounted to FRP pipe flanges. Urethane Lined (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
years. For applications that require a dependable shut off valve capable of withstanding generations of service, a rotating disc gate valve is an excellent choice. Its metal seated design, conforming to AWWA C500, makes it ideal for both (read more)
Browse Gate Valves Datasheets for McWane Plant and Industrial
More Information Top
-
awwa c504 valve - offers from awwa c504 valve manufacturers, suppliers, exporters & wholesalers
AWWA C504 Butterfly Valves .
-
Awwa Exporters, Awwa Selling Leads
Sell AWWA C504 butterfly valves .
-
Danfoss Flomatic Corporation Introduces AWWA Butterfly Valves
The Model AZURE™ is designed to ANSI/ AWWA C504 Butterfly valve standard, is available in a size range from 3" thru 30" and with high flow capacities as a major priority.
-
AWWA M44 - Distribution Valves: Selection, Installation, Field Testing, and Maintenance
Standards-ontinued Resilient-Seated Gate Valves for Water Supply Service (AWWA C509), 19, 21 Rubber-Gasket Joints for Ductile-Iron Pressure Pipe and Fittings (AWWA Cill/A21.11), 33 Rubber-Seated Butterfly Valves ( AWWA C504 ), 12 Swing-Check Valves for Waterworks Service, 2 …
-
CR4 - Thread: Design for Double Eccentric Butterfly Valve
I need design for the double eccentric Butterfly Valve as per AWWA C504 .
-
A materials and equipment review of selected US geothermal district heating systems
The current specifications f o r system butterfly valves call for AWWA C504 Class 150B, cast iron body, EPOM seat, stainless steel disk and shaft and fluroelastomer bearings.
-
AWWA M53 - Microfiltration and Ultrafiltration Membranes for Drinking Water
The ANSI/ AWWA C504 standard for a butterfly valve is 10,000 cycles or less, depending on valve size.
-
States > New Jersey > State > Regulations > Title 5 - Community Affairs > [N.J.A.C. 5:21] 21 - Residential Site Improvement Standards
Butterfly valves shall conform to AWWA C504 .
-
53 year old Valves in Municipal System
In response to a need for materials more suited to seismically sensitive areas, DeZURIK is providing carbon steel butterfly valves manufactured to the AWWA C504 standard on a San Francisco Bay area project in sizes from 48” to 96”.
Indicates content that may require registration and/or purchase.