-
Supplier: REED-Direct
Description: Low power semi-conductor sensor Includes soft carrying case and batteries SPECIFICATIONS: Sensitivity: 50 ppm methane Warm-up Time: Approx. 5 minutes Response Time: < 2 seconds Alarm Limit: At 10% LEL for methane Power Supply: 3 x "C" batteries Battery Life: 8 hours of continuous use Probe Length:
- Measurement Type: %LEL, %Volume
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrocarbons, Hydrogen Sulfide (H2S), Water Vapor
- Display: Analog
- Features: Audible or Visual Alarms, Other
-
Supplier: MSA Safety
Description: MSA ALTAIR 5X Gas Detector measures up to 6 gases including natural gas. Now available with a PID Detector.. The ALTAIR 5X Gas Detector is capable of measuring up to 6 gases simultaneously and is now available with integrated PID sensor for VOC detection. Driven by advanced MSA
- Operating Temperature: -40 to 122 F
- Measurement Type: %LEL, %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Dioxide (CO2), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Combustible Gas, Hydrocarbons, Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Nitrogen Dioxide
- Features: Audible or Visual Alarms, Hazardous Environments, Interchangeable Probes, Intrinsically Safe, Other, Sampling Pump
-
Supplier: MSA Safety
Description: Based on the industry-standard ALTAIR Single-Gas Detector—but with added features and functionality—ALTAIR Pro toxic gas and oxygen detectors combine reliable detection and LED/audible/flashing/vibrating alarms with clear, backlit LCD displays. Electrochemical sensors measure
- Operating Temperature: -4 to 122 F
- Operating Humidity: 10 to 95 %
- Measurement Type: %Volume, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Chlorine (Cl2), Chlorine Dioxide (ClO2), Hydrogen Cyanide (HCN), Hydrogen Sulfide (H2S), Nitrogen Dioxide (NO2), Oxygen (O2), Phosphine (PH3), Sulfur Dioxide (SO2), Toxic Gas
-
-
Supplier: Leybold USA Inc.
Description: A handheld helium gas detector that is your partner for fast & and accurate leak detection. The PHOENIX MOBILIS is especially designed to be easy to use for a fast and effective response. It is robust and reliable. Characteristics and Benefits Easy to use - The PHOENIX MOBILIS can be
-
Supplier: Linde North America, Inc.
Description: Compact design Top display Alligator clip attachment IP65 and IP67 rated Sensors Flammable/Oxygen: LEL Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Solvents, Oxygen. Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Ammonia,
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Linde North America, Inc.
Description: LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Solvents, Oxygen. Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Nitrogen Dioxide, Hydrogen, Phosphine, Chlorine, Hydrogen Fluoride, Phosgene, Ammonia, Hydrogen Cyanide, Nitric Oxide,
- Operating Temperature: -4 to 131 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Linde North America, Inc.
Description: Methane, LEL Propane, LEL Pentane, LEL Butane, LEL Ethylene, LEL Hydrogen, LEL Alcohols/Ketones/Solvents, Oxygent Toxic: Ozone, Carbon Monoxide, Hydrogen Sulphide, Sulphur Dioxide, Nitrogen Dioxide, Hydrogen, Phosphine, Chlorine, Hydrogen Fluoride, Fluorine, Phosgene, Chlorine Dioxide,
- Operating Temperature: -4 to 149 F
- Operating Humidity: 20 to 90 %
- Response Time: 10.00000000000002 seconds
- Measurement Type: %LEL
-
Supplier: Emerson Automation Solutions – Rosemount
Description: more uptime, less consumption, and greater safety coverage. A robust and reliable safety solution, the M2B delivers an advanced, full-featured detection platform that allows operators to spend less time and budget on maintaining their gas detectors and more time on improving processes.
- Number of Channels: 1
- Response Time: 4.999999999999998 seconds
- Operating Temperature: -67 to 185 F
- Operating Humidity: 0 to 99 %
Find Suppliers by Category Top
Featured Products Top
-
please click here. ChemLogic CLPx Portable Gas Detector The ChemLogic® CLPx Portable Gas Detector provides handheld gas detection to meet a variety of applications. The advanced (read more)
Browse Gas Instruments Datasheets for DOD Technologies Inc.
More Information Top
-
U.S. EPA And Central California Company Agree To Settlement Of $23,000 For Risk Management Plan Violation
The company will donate a hand-held ammonia detector to the fire department with jurisdiction over the facilities.
-
States > New Mexico > State > Regulations > Title 19 - Natural Resources and Wildlife > Chapter 15 - Oil and Gas > [NMAC 19.15.40] 040 - New Mexico Liquefied P...
Soap (without ammonia ) mixed with water or a combustion gas hand-held electronic leak detector can be used for detection of leaks.
-
States > New Mexico > State > Register > 2006 > [2006 NM Register 117] 01/17/2006
Soap (without ammonia ) mixed with water or a combustion gas hand-held elec- tronic leak detector can be used for detection of leaks.
-
Forages and grazing in horse nutrition
Effect of addition of yucca to the basal diet of horses in light work on ammonia levels (ppm by volume) from excreta in their stables measured using a hand-held gas detector over two periods .
-
Variations in Air Quality of New Ohio Dairy Facilities with Natural Ventilation Systems
As a check of the electronic gas analyzers (hydrogen sulfide, ammonia , and carbon dioxide), concentrations were measured at each … … appropriate colorimetric sampling tubes (Matheson-Kitagawa Precision Gas Detector Tubes, Matheson Tri-Gas … … Kitagawa (model 8014-400A) hand-held pump was used with …
-
Automatic reaction to a chemical event detected by a low-cost wireless chemical sensing network
… 1-14 [6] D. M. Wilson, S. Hoyt, J. Janata, K. Booksh, and L. Obando, “Chemical sensors for portable, handheld field instruments”, IEEE Sens … … “Novel surface mount LED ammonia sensors”, Proceedings IEEE Sensors … … highly sensitive paired emitter- detector diode photometric flow detector” …
-
Guidebook for Selecting Methods to Monitor Airport and Aircraft Deicing Materials
Handheld Ammonia selective electrode (74) Glass electrode (78) Amperometric/ polarographic sensor (84) Infrared detector (90 .
-
Combustible Gas Detectors - Indoor Air Quality - Grainger Industrial Supply
… a whole array of combustible gases, including natural gas, methane, butane, industrial solvents, ammonia , and more, depending … Find the handheld gas leak detector that can help you get the job done at Grainger.
-
Study of Air Quality Spatial and Temporal Distributions on Large Dairy Farms in Ohio
As a check of the electronic gas analyzers; hydrogen sulfide, ammonia , and carbon dioxide concentrations were measured at each location with appropriate colorimetric sampling tubes (Matheson-Kitagawa Precision Gas Detector Tubes, Matheson Tri-Gas Inc., Montgomeryville, PA. A Matheson-Kitagawa (model 8014-400A) hand-held pump was used with the appropriate tubes following the recommended procedures to measure the gas concentrations.
-
Biologically Inspired Signal Processing for Chemical Sensing
Alternatively, hand-held specific field detectors allow direct measurement and con- tinuous operation. Particular volatiles, such as hydrogen sulphide, ammonia or total reduced sulphur (TRS), can be continuously recorded and …
Indicates content that may require registration and/or purchase.