Products/Services for AutoCAD Blocks Pipe Hydraulic Fitting
-
Hydraulic Fittings - (303 companies)Hydraulic fittings are parts used to connect hoses, pipes, and tubes in hydraulic lines and systems. Image Credit: Parker Hannifin | Grainger Industrial Supply | Stucchi, Inc. Hydraulic fittings are parts used to connect hoses, pipes, and tubes...SizeCategoryConnection
-
Pneumatic Fittings - (222 companies)Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) lines and systems. Pneumatic fittings are parts used to connect sections of pipe, tube, and hose in pneumatic (pressurized gas) systems...
-
Gas Fittings - (97 companies)...that should be made based on the application. For more information on types of fittings and connections, visit the Pipe Fittings Learn More page. Material Types. Gas fitting materials are often selected with consideration of piping materials...
-
Sanitary Fittings - (112 companies)...selection. Fitting material considered 'sanitary' must be sterilizable and be able to handle repeated exposure to high temperature steam, pressure, and strong chemicals. Fittings must also be compatible with the material of the vessel (tube, pipe, or hose...
-
Pipe Fittings - (1972 companies)...transport (either pneumatic or hydraulic). Conversely, tubes can also be associated with structural applications. Types of Fittings. Pipe fittings are distinguished based on the connection types and functions they perform. Connection Type. Fittings... -
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
-
Hose Fittings - (1196 companies)...configured with straight sections connected by fittings or specially formed connections and joints. Hoses vs. Tubes and Pipes. To begin, it may be important to distinguish some terminology. In industry, "tube" and "pipe" are nearly interchangeable...
-
Hydraulic Valves - (685 companies)...center) or normally closed (closed center). Hydraulic valves with a tandem center connect the pressure and tank ports, but block the service ports to allow system unloading and isolation of the service lines. Devices with a float center allow the supply...
-
Grease Fittings - (67 companies)...to seals. Types of Grease Fittings. There are many different types of products. Hydraulic fittings are available in threaded, thread-forming, drive, or rivet styles. Grease fittings also include button-head, protruding, bayonet-style, and plug...
-
Industrial Pipe - (1677 companies)...connected by fittings or specially-formed connections and joints. It is frequently used in pressurized applications. Industrial pipe construction and material specifications are application-dependent; user consultation with pipe suppliers is typical...
Product News
-
Kuriyama of America, Inc.
Staplelok Hydraulic Mining Fittings Available options: Rapid Staplelok Male. Super Rapid Staplelok Male. Super Rapid Staplelok Female. Rapid Staplelok Staple, D Type, Stainless Steel. Super Rapid Staplelok Staple, D Type, Stainless Steel. Learn More (read more)Browse Hydraulic Fittings Datasheets for Kuriyama of America, Inc. -
MAIN Manufacturing Products, Inc.
Custom and Stock Hydraulic Flanges and Fittings MAIN Manufacturing Products, Inc. has been serving the fluid power industry for more than 50 years! We offer hydraulic flanges that meet many different standards and other types of fittings and adapters. Click an item below to learn more: SAE Flanges. Square Flanges. Adapters/Fittings. Find-A-Flange. Create-A-Flange (read more) -
Ningbo TIP Fluid Technology Co., Ltd.
Premium Hydraulic Hose Assembly Fittings Built for Extreme Durability: These hydraulic hose assembly fittings are forged from high-grade carbon steel, ensuring exceptional resistance to high pressure, corrosion, and mechanical wear, even in the harshest operating conditions. Precision Machined for Perfect Sealing: Every fitting is manufactured to strict ISO/SAE standards with tight tolerances, guaranteeing a secure, leak-free connection that maintains system pressure and efficiency. Engineered for Universal Compatibility: Designed... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Complete Hydraulic Connection–Fittings & Adapters Complete System, Not Just Parts. Unlike suppliers offering only fittings, our integrated solution includes hydraulic hose fittings, ferrules, and adapters -- all machined to exacting tolerances for perfect compatibility. Precision Materials & Pressure Rating. Choose from carbon steel, stainless steel, or brass. Every component is 100% thread-gauged and pressure-rated from 10 MPa to 45 MPa to match your hose range. Fittings & Ferrules for Every Need. Crimp, reusable, one-piece, and two-piece... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Hydraulic Hose Fittings, Ferrules & Adapters All-in-One Precision Hydraulic Connection System for Professional Industrial Applications. Complete Integrated Product Portfolio: We deliver a full set of hydraulic connection accessories including hose fittings, ferrules and adapters, different from ordinary suppliers that only provide single fittings. The one-stop system eliminates compatibility matching troubles for professional buyers and simplifies procurement and inventory management. Premium Material & Strict Precision Manufacturing: All... (read more)Browse Hydraulic Fittings Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
R151201 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly is designed for high-pressure hydraulic systems where durability, sealing integrity, and consistent performance are essential. It is reinforced with high-tensile steel wire and terminated with precision-crimped metal fittings for secure, leak-free connections. The construction is supported by Magnatech wire winding machines and Magnatech spiral machines, ensuring stable reinforcement structure and repeatable manufacturing... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
Industrial Precision Two-Piece Hydraulic Fittings Professional Two-Piece Hydraulic Fittings Product Features & Industrial Value. Multi-standard Compliance & Wide Applicability: This series of hydraulic fittings strictly conforms to GB, EN and JIS international and national industrial standards, covering mainstream industrial specification requirements. It is perfectly compatible with fastener assembly, automobile & motorcycle accessory matching, and mechanical accessory supporting scenarios, meeting the diversified assembly demands... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Ningbo TIP Fluid Technology Co., Ltd.
4SP1601 Assy - Hydraulic Hose, Crimped Fittings Built for Reliability in Rigorous Environments: This hose assembly features a synthetic rubber tube and a wrapped cover, reinforced by four high-tensile steel wire spirals, and terminated with precision-crimped metal fittings for secure, leak-free connections. The wrapped cover offers excellent resistance to abrasion, cutting, and external damage, making it ideal for mobile equipment, industrial presses, and material handling systems where uptime and hose durability are critical. Broad Media... (read more)Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd. -
Running Industry Co., Ltd
pneumatic fitting are used for liquid equipment and pipe pneumatic systems. material can be alloy steel, stainless steel, brass alloy ,aluminium alloy , POM, Nylon,ABS etc. equipped with the special cnc machining, we can produce these coupling with very fast rate,can meet your large PO request,. We can produce multi-axis CNC precison machined parts,. potential applications can be. wind power shaft,. medical equipment parts,. filter parts,. half-axis,. valve,. cement machinery parts,. shafts gears,. hydraulic fittings... (read more) -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more)
-
Concurrent Engineering in the 21st Century
ShipConstructor is a shipbuilding 3D product modeling software running on top of the widely used AutoCAD system. Many CAD vendors recommend CAD oriented data integration to fit the current process. … of outfitting structures like fundaments for layout and routing task for electrical and hydraulic components up to … … best available tool per design discipline, e.g., one for outfitting structures design, one for piping , etc. … CAD system serves two purposes: it should support designers with ready-made building blocks like profile cross …
-
CR4 - Thread: Stilling Basin in a Circular Pipe
… possible you can post a sketch of the system or even email a AUTOCAD sketch/detail of you … Also, regarding the stilling basin inside of the 6 foot RCP pipe : is this pipe to be … Not sure where or how the orifice fits into the scheme of things. … primary reason you have a high velocity is that you have a high hydraulic Head acting on … … downstream discharge pipe, and therefore you can eliminate the energy dissipators such as the chute blocks , etc.
-
Graphics [Product News]
… 3.0 can be used with most modeling systems,including Pro/Engi- neer, Unigraphics, Aries, AutoCAD , and Cadkey. Hydraulic modeling in Aquanet … lets users design, simulate, and analyze both the hydraulic and the water-quality aspectsof pressurized pipe networks. … statisticsfunc- tions include correlation analysis,hy- pothesis testing, multivariate analysis, probability functions, statistical fitting , and time series … T o optimize performance, data are blocked to match the processor cache size, and exchanges are made …
-
Program package for designing industrial plants
… to show your design for a presentation or to see how your object fits into the exist … … designed in order to determine the locations where it might fail due to stresses in the pipes . Block diagram of the AutoPLANT97/AutoPLANT3D package. The program provides for hydraulic calculations, calculation of the heat-transfer process, specification of pressure at any … The software uses the graphical core of the most popular application package - AutoCAD .
-
Oil hydraulic system
On universities and research institutions , it represents i. d. R. no problem for Abb. 7.6 methods of orienting- block modeling for multi-domain of simulation tools Hydraulic system … formats of proprietary CAD systems like Autodesk Inventor®, Creo ParametricTM, SolidWorks®, CATIA® and AutoCAD as well as … In order that einher, goes a quite different dynamics of the bubble formation and the bubble decay.
-
Advances in Hydrology and Hydraulic Engineering
The hydraulic design software of pump suction chamber, PXSS software, is successfully developed by using Visual C++.NET 2008 and ObjectARX 2010 as the development tools in AutoCAD 2010 platform. The filter is consisted of the inlet pipe , the tank, the sewage system and the outlet pipe. The computational region uses unstructured tetrahedral mesh, and the complex structure uses sub- block mesh, as shown … … model predicts the vortex street (VS) wake well, yet the 3D model is fit for the steady …
-
Mechatronics and Industrial Informatics
… Ma W, Kruth J P. Parametrization of randomly measured points for least squares fitting of B-spline … … up by six sections which called as title section, class section, table section, block section, element section … shows, the Chinese characters written in AUTOCAD is on the left, and its DXF file is on … Hydraulic integral lifting technology controlled by computer on spatial steel structure【J】. construction technology,2005(10) … firing system, smoking system, residual heat using system, natural gas (liquefied gas) general pipe supplying system, combustion …
-
Engineering Solutions for Manufacturing Processes
… belonging to the Block and the Plate respectively; and in this case, the Block can move towards … … sketch of each circle, and use parameter equation to create a series of points → Fit involute. [5] Lili Fan, in: Parametrie Design of Hydraulic Cylinder and Seeondary Development of Standard Parts Library (Xi'an … Keywords: roll, dimensional tolerance, form and position tolerance, ARX, AutoCAD , characteristic value The system designed for solving round pipe roller design, its design thought can also be used in …
-
Manufacturing Engineering and Automation II
mechanical graphics; Fundamentals of Machine Design; Machinery Manufacturing Technology; Machinery manufacturing equipment hydraulic and Pneumatic system … engines are a synthesis application of courses such as mechanical drafting, limits and fits , machine designing, engineering … … the formation and optimization of project conceptions and focus on the cultivation of block diagram design and … The reasons to select AutoCAD as a two-dimensional teaching content were that AutoCAD was the general … … valve was widely used in such as water and gas pipelines, low pressure piping systems, it was …
-
Materials Engineering and Automatic Control
A block body is installed at the end of the placing rack making sure that only one pipe is transferred in each transmission course. Hydraulic motor drive the roller rotating, and the conveyor belt running. Segment Fitting of Periodic Signal. AutoLISP Drawing Using the Second Development of AutoCAD .
Indicates content that may require registration and/or purchase.