Products/Services for BICC Cable Tray

  • Cable Trays-Image
    Cable Trays - (258 companies)
    Cable trays are rigid-type trays used as raceways for cables and wires. Cable trays are components of support systems for power and communications cables and wires. A cable tray system supports and protects both power and signal cables...
  • Cable Transits-Image
    Cable Transits - (65 companies)
    Cable transits are bulkhead or barrier modules that allow electrical cables to pass through, while providing various levels of sealing, strain relief, and damage protection, depending on the application requirements. Cable transits are sealed...
  •  
    Tool Racks and Tool Trays - (63 companies)
    Tool racks and tool trays are used to store and organize tools in an exposed manner so that tools are easy to identify, retrieve, and return. These wall-mounted or free-standing units may be designed for specific tool types, or suitable for general...
  • Cable Ties-Image
    Cable Ties - (726 companies)
    Cable ties hold groups of cables together for support and ease of maintenance. Cable ties, also known as a zip-tie or tie-wrap, hold groups of cables together for support and ease of maintenance. Cable ties often come in a variety of colors...
  • Cable Assemblies-Image
    Cable Assemblies - (2590 companies)
    Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end. How to Select Cable Assemblies. Cable assemblies are collections of wires or cables banded or bound in a single unit with connectors...
  •  
    Cable Bus Systems - (14 companies)
    How to Select Cable Bus Systems. Cable bus systems are used to transfer large amounts of power (very high current and voltage) between a power source and a load center. They are engineered systems that include cable trays, wireways, and conductors...
  •  
    Coaxial Cables and Triaxial Cables - (863 companies)
    Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath...
  •  
    Cable Carriers - (141 companies)
    Cable carriers are constructed of flexible links and are used to organize and manage cables and hoses for moving applications. Cable carriers organize conduits such as cables, hoses, and chains through a series of flexible links. They are used...
  •  
    Cable Glands - (367 companies)
    Cable glands are bulkhead modules that allow barrier penetration while providing sealing protection. They are commonly known as sealing glands or strain reliefs and have the ability to seal around one or multiple wires, cables or probes...
  •  
    Multiconductor Cables - (758 companies)
    How to Select Multiconductor Cables. Multiconductor cables contain two or more conductors. Each conductor consists of a single wire or a combination of wires. Cable Types. The most common types of multiconductor cables are plenum, non-plenum...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Heilind Electronics, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Qualtek Electronics Corp.
Eteily Technologies India Pvt. Ltd.