-
Supplier: Ziehl-Abegg Inc.
Description: Specification: Vpro free running impeller with 6 backward curved, three-dimensional, profiled blades. Impeller diameters from 190 to 630 mm, made from composite material. Equipped with inlet ring. Attributes and special features: High air volumes, high efficiency,
- Air Flow Rate: 8,824.95 SCFM
- Static Pressure: 4.014638341329109 in H2O
- Maximum Diameter (Fan or Blower Wheel): 24.803163 inch
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation, Product / Process Cooling
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use
-
Fans and Blowers (industrial) - PTEE-I SERIES - Metal Inline Duct Blowers -- PTEE-200I 220-240V/50HzSupplier: Pelonis Technologies, Inc.
Description: PTEE-I series Metal Inline Duct Blowers have high airflow performance and include an innovative circular design to reduce noise. Each backward-curved centrifugal impeller is made of PA66(FR) material and the external housing and connection box are made of ABS(FR). The
- Static Pressure: 2.71 in H2O
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
-
Supplier: Pelonis Technologies, Inc.
Description: PTEE-P series ABS Inline Duct Blowers have high airflow performance and include two-layer sound absorbent cotton and sound wave holes to reduce noise. Each backward-curved centrifugal impeller is made of PA66(FR) material and the external housing and connection box are
- Static Pressure: 1.58 in H2O
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use
-
Supplier: Allied Electronics, Inc.
Description: 120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use
Find Suppliers by Category Top
Featured Products Top
-
room air conditioning and air handling (CRAC/CRAH), energy recovery ventilation (ERV), energy recovery units (ERUs), box- and roof-fans. E-Series impellers have the same external dimensions as existing impellers and a similar airflow/pressure mix, but system energy (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA has introduced two new high-efficiency backward curved impellers equipped with integral inlet cones for optimal airflow. The new DKHR Series fans are available in 630 mm and 710 mm and are suitable for a wide range of HVAC and air (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg’s Ecofit® brand backward-curved motorized impellers deliver low-noise and highly efficient air cooling in uninterruptible power supplies (UPS), variable frequency drives (VFD), and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Three sizes of Rosenberg backward curved fans with electronically commutated (EC) motors are now available with three-phase 5.5 kW motors for greater power and efficiency. They are 100% speed controllable and are CE, UL and RoHS approved. Other features include closed motor protection (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg’s latest innovation in HVAC, ventilation and air filtration fans is being kept super quiet. The new company’s new 280-mm backward-curved EC fan can generate 1,000 CFM of air movement and 1.9” of (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
ECOFIT®-brand flange-mounted backward curved impellers from Rosenberg USA provide optimal airflow and substantially lower installed cost for OEM customers. These impellers are ideal for clean rooms (fan/filter units), fume (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg D-Series: new design for backward-curved fan housing boosts efficiency, reduces HVAC noise. Rosenberg’s new D-Series efficiency-boosting airflow guide housing, designed specifically for Rosenberg I-series impellers, increases efficiency by an (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
achieving efficiencies of 70-75%. They can handle light to moderate dust loads better than airfoil or backward inclined designs, making them a versatile choice for general industrial ventilation and HVAC systems where air may not be perfectly clean. Radial Fans for Material Handling and Abrasive (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
scrolled galvanized steel housings. From 450 mm up, fan housings are of rectangular sheet metal construction. The concave backward curved impeller is made of aluminum and is mounted directly to the rotor of the external rotor motor. It is dynamically balanced at two levels together with the rotor (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
New Ecofit high-efficiency E-Series backward-curved impellers are now available in both 115 and 230-V models in the popular 250-mm (9.85-in) size. The new 250x50R impellers offer significant increases in airflow (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
Analysis of the hazards for the molten cuprous chloride pouring operation in an industrial hydrogen production facility
The radial blade shape resists material buildup. This fan design is used for most exhaust system applications when particulates pass through the fan. These fans usually have medium tip speeds and are used for exhaust systems handling clean or dirty … • Backward curved , with impeller blades inclined op- posite to the direction of fan rotation.
-
CR4 - Thread: Centrifugal Fan - Backward Inclined Type
Re: Centrifugal Fan - Backward Inclined Type … interesting thing is that the tip velocity is high in case of backward curved vane than that … Due to this reason backward curved vane impeller is used to handle dust or corrossive material laden gas/air with high effeciency in low RPM.
-
The Mechanics and Physics of Modern Grain Aeration Management
This fan is best suited for material handling or “dirty” air conditions because of its self-cleaning blade design. 7.4.2.3 Backward - Curved Fan The blades of the impeller are curved plates, airfoils, or flat plates that are inclined backward (Figure …
-
ESDU 79037 B - A guide to fan selection and performance.
Outside those ranges of temperature and pressure, the manufacturer should be consulted to see if alternative materials or finishes are necessary for the fan , its bearings and its electric motor. … the availability of sufficiently robust fans and those of designs that allow convenient impeller removal and replacement. … bladed centrifugal fans with open impeller construction are in general better suited to handling flows containing large … Backward -bladed impellers with straight or curved blades may also be used in the less severe environments.
-
Federal Register > Friday, October 25, 2013 > [78 FR 64068] Energy Conservation Program for Consumer Products: Energy Conservation Standards for Residential Fu...
Workers performing services that are closely associated with production operations, such as materials handling tasks using forklifts, are also included as production labor. … of production workers resulting from the new energy conservation standards for residential furnace fans , as compared to … At EL 6, DOE estimates increases in labor costs because backwards-inclined impeller assemblies are heavier and require more robust mounting approaches than are currently used for forward- curved impeller assemblies. The alternate mounting approaches needed to integrate backward -inclined impeller assemblies could require manufacturers to modify their …
-
O&M Best Practices - A Guide to Achieving Operational Efficiency (Release 2.0)
Centrifugal fans with backward curved blades are gener- ally more efficient than the other two blade configurations. An advantage of the straight blade design is that with proper design it can be used to handle dirty air or convey materials . • Impeller or rotor – A series of radial blades are attached to a hub.
-
Building Design and Construction Handbook, Sixth Edition > MOVEMENT OF AIR WITH FANS
MOVEMENT OF AIR WITH FANS They generally incorporate one of several types of impellers mounted in an appropriate housing or enclosure. Two types of fans are commonly used in air- handling and air-moving systems: axial and centrifugal. Impeller blades may be radial, forward- curved , backward -inclined, or airfoil.
-
Operations and Maintenance Best Practices--A Guide to Achieving Operational Efficiency
Centrifugal fans with backward curved blades are gener ally more efficient than the other two blade configurations. An advantage of the straight blade design is that with proper design it can be used to handle dirty air or convey materials . • Impeller or rotor – A series of radial blades are attached to a hub.
Indicates content that may require registration and/or purchase.