Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Rosedale Products, Inc.
Description: Multi-layer bags with great dirt carrying capacity & fine filtration
- Filtration Grade (Micron Rating): 3 µm
- Type: Bag
- Filtration Product: Chemicals, Lubricants, Oil, Water
- Features: Filter Element / Cartridge
-
Supplier: GE ENERGY Air Filtration
Description: Preveil* membrane is an expanded microporous PTFE membrane (ePTFE) that is bonded to the surface of conventional filter media, including felts and woven fabrics. Made from virgin PTFE resin, Preveil membrane is manufactured in our own climate-controlled cleanroom environment,
- Type: Bag
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Fab-Tex Filtration Inc.
Description: Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68" long. Other
- Length: 60 inch
- Width / Ring Size: 4.7 inch
- Construction: Bag Filter
-
-
Supplier: GE ENERGY Air Filtration
Description: GE's ePTFE membrane laminates, better known as Preveil*, provide filter bag and cartridge manufacturers with a regenerable filtration media that allows for maximum particulate capture with minimal pressure drop over time. ePTFE is made by expanding polytetrafluoroethylene resin into a
- Type: Micro Filtration
- Filter Medium Material: PTFE / Teflon®
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: shelf life of UniSart membranes Attention: Cellulose nitrate membranes are highly flammable. Their flashpoint is approx. 180°C. Always keep these membranes separated by the interleaving paper as originally supplied. The unbacked cellulose nitrate material is considered as a
- Pore Size: 0.22 µm
- Filter Medium Material: Cellulose - Nitrate
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: Parco Scientific Company
Description: For maximum protection and convenience when disposing of biohazardous wastes, Clavies?é?« transparent, autoclave bags are made of 0.05mm (0.002") thick polypropylene. Fill the bag with used Petri dishes, membrane filters, culture plates, pipettes, etc., then autoclave and
- Length: 9.842525 inch
- Width / Diameter: 9.842525 inch
- Features: Bag / Sack
-
Supplier: Parco Scientific Company
Description: Made of High Molecular Weight, High-Density (HMHD) polyethylene, these translucent bags can be used for the safe disposal of used pipettes, Petri dishes, culture plates, membrane filters and more. Biohazard Disposal Bags can be autoclaved at a maximum of 121°C (250°F) and have a
- Volume Capacity: 15 to 20 gallons
- Length: 35.826791 inch
- Width / Diameter: 24.015761 inch
- Features: Bag / Sack
-
Supplier: U.S. Plastic Corporation
Description: For maximum protection and efficiency when autoclaving materials. Clavies transparent, autoclave bags are made of polypropylene .05 mm (.002") thick. Fill the bag with used petri dishes, membrane filters, culture plates, pipettes, etc., then autoclave and discard. Steam
- Features: Bag / Sack
-
Supplier: Labplas, Inc.
Description: Labplas FILTRA-BAG blender bags are designed to simplify taking an aliquot when working with samples which contain large amounts of residue and/or semi-solid/solid substances. When lacing an aliquot onto growth media, it’s very important that the volume of the aliquot be accurate and
- Volume Capacity: 0.435883965 gallons
- Height: 12 inch
- Width / Diameter: 7 inch
- Features: Bag / Sack, Other, Specialty / Other
-
Supplier: Spiroflow Systems, Inc.
Description: T4 Unloader for Single Trip Bags For unloading disposable bags which have no bottom spout. Single trip bulk bags are widely used in plant environments for low value or hazardous products which require a dust-free and controllable emptying method. Our T4 bulk bag unloader
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Common Features: Integral Hopper / Bin, Portable / Mobile, Vibrator / Impactor / Agitator
- Equipment Type: Loading Spout
-
Supplier: TTG Inc.
Description: other challenging applications. We understand what it takes to produce ePTFE membrane laminates that can be easily fabricated into world-class performers in industrial applications. Our Ecoflex Filter Media allows end users to save energy, reduce their environmental footprint, and minimize
- Ply: 3-ply
- Media Type: Fiberglass
- Construction: Filter Mat
- Features: Other
-
Supplier: Fab-Tex Filtration Inc.
Description: Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68" long. Other
- Length: 68 inch
- Width / Ring Size: 4.7 inch
- Construction: Bag Filter
-
Supplier: diaago
Description: Features Bio-reaction tubes offer a convenient and economical option for small scale, high density suspension cell culture Ideal for biological reaction applications and free gas exchange Aseptic conditions maintained through 0.22μm hydrophobic vented membrane Useful in the screening and
- Volume: 15.000000000000002 cc
-
Supplier: diaago
Description: Features Bio-reaction tubes offer a convenient and economical option for small scale, high density suspension cell culture Ideal for biological reaction applications and free gas exchange Aseptic conditions maintained through 0.22μm hydrophobic vented membrane Useful in the screening and
- Volume: 50 cc
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: depending on customer requirements. The contact layer is made of EVA, which shows an excellent biocompatibility. Optical bags are equipped with single use optical sensors for measurement of pH and pO2. Perfusion bags contain a special membrane optimised for cell retention and
- Number of Vessels: 1 #
- Vessel Volume: 0.10000003785412534 to 9.999999999999998 liters
- Stirrer Speed: 8 to 42 rpm
- Temperature Range: 40 C
-
Supplier: Visual Sound, Inc.
Description: Pelican Products, Inc. Watertight, crushproof, and dust proof Pick 'N' Pluck™ with convoluted lid foam Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex® membrane for auto pressure balance Lifetime Guarantee of Excellence Fits notebook computers up to 14.4" x 11.1" x 1.7" Will
- Features: Bag / Sack
-
Supplier: Visual Sound, Inc.
Description: Pelican Products, Inc. Watertight, crushproof, and dust proof Molded plush foam liner - protects notebook from impact shock and scratches Easy snap anodized aluminum latch O-ring seal Vent with Gore-Tex® membrane for auto pressure balance Lifetime Guarantee of Excellence Fits notebook
- Features: Bag / Sack
-
Supplier: Fab-Tex Filtration Inc.
Description: Available in Acrylic Coated or Standard Polyester felt. All with "Super Seal" snap band tops for a leak-proof seal under high pressure. The Super Seal also prevents bag and cage assemblies from falling into the tank. Stock sizes are 4.7" diameter by 50" long, 60" long and 68" long. Other
- Length: 60 inch
- Width / Ring Size: 4.7 inch
- Construction: Bag Filter
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Midisart® BV disposable venting filter manufactured with hydrophobic, reinforced PTFE membranes, are especially designed for sterile venting on disposable bag manifolds and tubing systems. Applications: Midisart® BV filter elements used on disposable bags do prevent the
- Filtration Grade (Micron Rating): 0.2 µm
- Maximum Pressure: 7 to 22 psi
- Application / Industry: Biopharmaceutical
- Configuration: In-line
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: shelf life of UniSart membranes Attention: Cellulose nitrate membranes are highly flammable. Their flashpoint is approx. 180°C. Always keep these membranes separated by the interleaving paper as originally supplied. The unbacked cellulose nitrate material is considered as a
- Pore Size: 0.22 µm
- Filter Medium Material: Cellulose - Nitrate
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: IMI Bimba
Description: Supports tubing or disposable membrane bags ranging up to 0.375 inch OD or 3.2 – 9.5 mm sizing and average Durometer up to 60 Shore A and 15 psi media pressure. Several different configurations are available being single-tube normally open, single-tube normally closed, dual tubes
- Power: 24 volts
- Media: Air, Compressed Air
- Actuation: Electric
- Valve Type: Pinch Valves, Solenoid Valves
-
Supplier: diaago
Description: polystyrene. Easy-to-read black printed graduations. Packaged sterile in individual bags. Vent caps feature 0.22µm hydrophobic membrane
-
Supplier: Cole-Parmer
Description: • Adjustable stroke amplitude and speed
vary speeds from 8 to 25 strokes/min • Ideal for hybridization of transfer membranes used in Southern and Northern blotting techniques • Each removable tray holds one 20 x 20 cm blot • PID temperature controller provides rapid heating and - Chamber Capacity: 0.8 cubic feet
- Operating Temperature: 41 to 158 F
- Display Type: Digital Numerical Display
-
Supplier: diaago
Description: polystyrene. Easy-to-read black printed graduations. Packaged sterile in individual bags. Vent caps feature 0.22µm hydrophobic membrane
-
Supplier: Smith & Loveless, Inc.
Description: bag and cartridge filters. Not only does the FIBROTEX® IronMan™ System filter iron and manganese, it is also ideal for treating Ground Water Under the Direct Influence of Surface Water (GWUDI), because it also filters cryptosporidium and other microbial pathogens. The FIBROTEX® has been
-
Supplier: Watts Premier
Description: Gallon Storage tank Faucet bag Instructions (manual) Filters: 1 - 5 Micron Sediment: Reduces Dirt, Sand and Rust. 1 - 5 Micron Carbon Block: Reduces Chlorine, Objectionable Tastes and Odor. 1 - 24 GPD Thin Film Composite Membrane: High production thin film composite membrane
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Sensitive vertical detectionVertical packaging metal detector, controlled from a membrane style operator interface, for inspecting free falling products in-flight. Maximum Sensitivity and Performance Using one or multiple tuned frequencies with enhanced noise and vibration immunity, delivers
- Sensitivity: 0.5 to 1.4 mm
- Application: Food / Beverage, OEM / Industrial, Packaging
- Detector Type: In-Line / Gravity Fed - Free Flowing
- Features: NEMA / IP Enclosure, Touch Screen Interface
-
Supplier: Cole-Parmer
Description: • One connection for steam sterilization and microbiological process • Disposable -- saves time and money on cleaning • Eliminates dead legs where bacteria can grow • Connects to most bio-bag connections 3/4 sanitary clamp steam inlet • 3/4 sanitary clamp bioreactor outlet • 3/8" hose barb
- Fitting Type: Hose Fitting, Tube Fitting
- Features: Sanitary / Food Grade Fitting
-
Supplier: Cole-Parmer
Description: • One connection for steam sterilization and microbiological process • Disposable -- saves time and money on cleaning • Eliminates dead legs where bacteria can grow • Connects to most bio-bag connections 3/4 sanitary clamp steam inlet • 1-1/2 sanitary clamp bioreactor outlet • 1/2" hose barb
- Fitting Type: Hose Fitting, Tube Fitting
- Features: Sanitary / Food Grade Fitting
-
Supplier: Cole-Parmer
Description: • One connection for steam sterilization and microbiological process • Disposable -- saves time and money on cleaning • Eliminates dead legs where bacteria can grow • Connects to most bio-bag connections 3/4 sanitary clamp steam inlet • 1-1/2 sanitary clamp bioreactor outlet • 3/8" hose barb
- Fitting Type: Hose Fitting, Tube Fitting
- Features: Sanitary / Food Grade Fitting
-
Supplier: Newport MKS
Description: sealed in a protective membrane throughout the assembly process to prevent contaminant penetration. Its cleanliness and stability has meant the difference between success and failure in countless leading edge applications. Our UCS cleanroom optical tables undergo specialized preparation to
- Length: 144 inch
- Width: 48 inch
- Height / Thickness: 8 inch
- Flatness: 0.004 in/ft²
-
Supplier: Newport MKS
Description: are sealed in a protective membrane throughout the assembly process to prevent contaminant penetration. Its cleanliness and stability has meant the difference between success and failure in countless leading edge applications. Our UCS cleanroom optical tables undergo specialized preparation
- Length: 94.48824 inch
- Width: 47.24412 inch
- Height / Thickness: 7.9921303 inch
- Features: Ferromagnetic
-
Supplier: Watts Premier
Description: chemicals used in the dry-cleaning industry. Stage 3 is our state of the art UF Hollow Fiber Technology membrane. Hollow Fiber Technology uses ultra filtration, a membrane filtration process which uses standard home water pressure to push water through its semi permeable
-
Supplier: Newport MKS
Description: are sealed in a protective membrane throughout the assembly process to prevent contaminant penetration. Its cleanliness and stability has meant the difference between success and failure in countless leading edge applications. Our UCS cleanroom optical tables undergo specialized preparation
- Length: 192 inch
- Width: 48 inch
- Height / Thickness: 24 inch
- Flatness: 0.004 in/ft²
Find Suppliers by Category Top
Featured Products Top
-
1. What is High-efficiency oil absorption filter bag? High-efficiency oil absorption filter bag is produced by melt (read more)
Browse Filter Media Datasheets for Harbory Filtration -
osmosis membranes. Chemical Manufacturing & Processing: Filtering solvents, acids, alkalis, polymers, resins, catalysts, intermediates, and final chemical products. Protecting pumps, valves, spray nozzles, and sensitive (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
1.Core Function & Definition High dust-loading medium bag filter media is made of 100% non-toxic and odorless polypropylene. The multi-layer media structure makes the media with larger dust capacity, significantly longer service life, and higher efficiency (read more)
Browse Filter Elements Datasheets for Harbory Filtration
Conduct Research Top
-
Wastewater Treatment Digester BioGas Flow Measurement
of the co-generation engine system and to prevent the release of the potentially hazardous gas that might threaten plant personnel or send high levels of obnoxious odors into areas outside the plant. Such digester gas bag systems are designed as dome-shaped, engineered membrane stations to hold methane biogas
-
Throwing it All Away
in disposability includes sterile and pre-filtration, membrane chromatography, storage/holding bags (through an alliance with TC Tech), fully assembled bag/filter devices, and crossflow micro- and ultra- filtration as single-use cassettes. The company is working in a two prong approach: fully disposable
-
Sterilizing Filters: Right Flow, Right Size Critical
of Product Management, Process Filtration, Sartorius North America, Inc. Sterilizing grade, 0.2-micron-rated membrane filters are used widely within the biopharmaceutical industry. They were also given more prominence by FDA s Aseptic Guidelines, which specified filtrative sterilization as a key
More Information Top
-
Hydrostatic directions and bearing
per pocket membrane throttles .
-
DEMONSTRATION OF A FULL-SCALE RETROFIT OF THE ADVANCED HYBRID PARTICULATE COLLECTOR TECHNOLOGY
The conductive PPS backed and GORE-NO STAT® filter bags membrane integrity remained intact.
-
http://dspace.mit.edu/bitstream/handle/1721.1/78188/830347915-MIT.pdf?sequence=2
2-11 Ligaments are formed during bag membrane breakup and retraction.
-
ELECTROPHYSIOLOGICAL EFFECTS OF PIPERAZINE AND DIETHYLCARBAMAZINE ON Ascaris suum SOMATIC MUSCLE
Diethylcarbamazine (10−4 to 10−2m) reversibly antagonized in a dose‐dependent manner the delayed rectification of the bag membrane .
-
Effects of acetylcholine on a slow voltage‐activated non‐selective cation current mediated by non‐nicotinic receptors on isolated Ascaris muscle bags
It is concluded that the bag membrane possesses a slow voltage‐activated non‐selective cation channel current, Ibcat.
-
Cell and Tissue Reaction Engineering
T-flask/roller bottles/disposa- ble bags Membrane reac- tors (hollow fibre, miniPerm etc.) Suspension (stirred tank, air-lift) Fixed bed/fluid- ized bed Cell density .
-
Air Bag Loading on In-Position Hybrid III Dummy Neck
However, in case of air bag trapping under the chin of a live occupant, the air bag membrane forces would lead to tensile forces in the muscle pairs.
-
Results the in last 20 years through Koeliotomie operirten by living child cases of vorgeschrittener extra ute running pregnancy
Exstirpation of a Theils of the bag membrane , residue eingeni ~ ht and tamponirt.
-
γ‐Aminobutyric acid‐ and piperazine‐activated single‐channel currents from Ascaris suum body muscle
The preparations were routinely treated with collagen- ase (1 mg ml-') for 1 h to remove the superficial connective tissue and extracellular matrix which nor- mally cover the bag membrane .
-
Efficient, small scale electroelution of high molecular weight DNA from agarose gels by a miniature vertical electrophoresis cell
DIALYSIS BAG MEMBRANE .
Indicates content that may require registration and/or purchase.