-
Supplier: Sunshine Makers, Inc.
Description: Simple Green Wash & Wax is custom-blended with real carnauba wax. It is gentle enough for delicate auto surfaces, yet tough enough to cut through tough dirt, grime, and bugs while leaving a polished shine. Contains real carnauba wax Non-toxic & Biodegradable Long-lasting
-
Supplier: Fortrans Inc.
Description: wash and cab wash that works wonders on your vehicle's exterior. This biodegradable soap contains a wax that helps maintain the beautiful gloss and shine of the painted areas and finishes of your cement truck without causing damage. It also reduces the chalkiness that is present with
- Concentration (As Used, by Volume): 50 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, Specialty / Other
-
Supplier: Walter Surface Technologies
Description: Low residue, slow drying High flashpoint 113F (45ºC) Biodegradable Formulated with 100% natural and renewable ingredients MATERIALS All metals APPLICATIONS Not for use on plastics, rubber, and other solvent-sensitive materials Removing anti-corrosion waxes or coatings Removing adhesive, oil,
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser
- Features: Biodegradable, Other
- Full Strength Use: Full Strength (Undiluted) Use
-
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ SWB Aqueous Silicon Wafer Cleaner AmberClean™ SWB is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse ceramic, silicon and other lapping and slicing fines from substrate surfaces.
- Temperature (As Used): 150 F
- Concentration (As Used, by Volume): 1 to 5 %
- Type: Aerosol / Contact Cleaner, Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, VOC Compliant
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: silicates. Features & Benefits Low foaming in highly agitated systems Provides hydrophobic surface Cleans grease, oil, dirt, ink and wax combinations effectively Suitable for spray applications Non-silicate, non-caustic, non-corrosive and safe to use Will not leave films or residues
- Temperature (As Used): 135 to 150 F
- Concentration (As Used, by Volume): 5 to 20 %
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
- Features: Biodegradable, Other
-
Supplier: Henkel Corporation - Industrial
Description: Parts Cleaner - general purpose. Biodegradable cleaner and degreaser. Can be diluted with water. LOCTITE® SF 7840 is a concentrated, biodegradable cleaner that contains no hazardous solvents and dilutes with water to serve a wide range of industrial cleaning applications. Typical
- Type: Cleaner / Cleaning Agent
-
Supplier: Walter Surface Technologies
Description: Low VOC (7% content), slow evaporation rate, and minimal odor High flash point Residue-free after wiping Phosphate free and biodegradable MATERIALS Aluminum Plastic Stainless steel Steel APPLICATIONS Preparing metallic surfaces prior to coating Removal of light contaminants such as processing
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Pretreatment / Conditioner, Surface Treatment
- Features: Biodegradable, Other
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ 502 Aqueous Spray Cleaner AmberClean™ 502 is a non-silicate, biodegradable metal spray cleaner which does not contain ozone depleting compounds (ODCs). Its unique water-based formulation is founded on new cleaning technology and possesses a degree of environmental and personal
- Temperature (As Used): 120 to 160 F
- Concentration (As Used, by Volume): 2 to 5 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent
- Features: Biodegradable, Foam Free / Low Foaming, Other
-
Supplier: Walter Surface Technologies
Description: that affect paint adhesion Quick evaporating action to ensure a residue free surface once the product contaminants are wiped away Provides temporary corrosion protection Water-based, high flash point Replacement for surface preparation solvents such as acetone Biodegradable, VOC reduced and
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Pretreatment / Conditioner, Surface Treatment
- Features: Biodegradable, Other
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Image Supply, Inc.
Description: Quickly dissolves grease, oil, soap film, inks, wax and grimy substances from all washable surfaces. Safe to use on metals, wood and most painted and plastic surfaces. Walls, all types of floors, appliances, and porcelain surfaces, automobiles, inside and out, stainless steel, vinyl, exhaust
-
Supplier: Image Supply, Inc.
Description: Quickly dissolves grease, oil, soap film, inks, wax and grimy substances from all washable surfaces. Safe to use on metals, wood and most painted and plastic surfaces. Walls, all types of floors, appliances, and porcelain surfaces, automobiles, inside and out, stainless steel, vinyl, exhaust
-
Supplier: Image Supply, Inc.
Description: Quickly dissolves grease, oil, soap film, inks, wax and grimy substances from all washable surfaces. Safe to use on metals, wood and most painted and plastic surfaces. Walls, all types of floors, appliances, and porcelain surfaces, automobiles, inside and out, stainless steel, vinyl, exhaust
-
Supplier: Johnson and Allen, Ltd.
Description: product is environmentally safe, with low toxicity and is biodegradable. Aerosols are available individually or in boxes of 10.
- Features: Other
-
Supplier: Walter Surface Technologies
Description: Made from bio-renewable extracts, PRO CLEAN™ is a powerful, 100% concentrated solvent that removes hard-to-clean contaminants. Its Nature Boost™ formula quickly and easily removes paint, ink, adhesives, anti-corrosion waxes, resins and tar. FEATURES Formulated with natural and bio-renewable
- Features: Biodegradable, Other
- Type: Bioremediation System, Cleaner / Cleaning Agent, Degreaser, Pretreatment / Conditioner, Solvent / Solvent-based
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Ecolink, Inc.
Description: Description This water based cleaner and degreaser removes grease, oils, wax, carbons and inks from virtually any surface. Convenient spray and wipe blend requires no mixing or rinsing. Use on equipment, fixtures, walls, floors and any other surface not harmed by water. It is residue free.
- Type: Cleaner / Cleaning Agent
-
Supplier: Image Supply, Inc.
Description: perfect for automatic scrubbers or pressure washers. This versatile product can be used for everything from light floor cleaning to heavy duty machinery cleaning. Low foam-free rinsing, non-flammable, non-corrosive, biodegradable, no harsh acids or solvents. Works well in hard or soft water.
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ L12H Aqueous Metal Cleaner AmberClean™ L12H is a multipurpose, biodegradable cleaner, which does not contain volatile organic compounds (VOCs) or ozone depleting substances. AmberClean L12Hs unique water-based formulation is founded on new cleaning technology and, as such,
- Temperature (As Used): 140 F
- Concentration (As Used, by Volume): 5 to 25 %
- Type: Aerosol / Contact Cleaner, Aqueous / Water-based, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable, Other, VOC Compliant
-
Supplier: Ecolink, Inc.
Description: Description This water based cleaner and degreaser removes grease, oils, wax, carbons and inks from virtually any surface. Convenient spray and wipe blend requires no mixing or rinsing. Use on equipment, fixtures, walls, floors and any other surface not harmed by water. It is residue free.
- Type: Cleaner / Cleaning Agent, Degreaser
- Features: VOC Compliant
-
Supplier: Ecolink, Inc.
Description: critical cleaning yet it is strong enough to strip grease and heavy oil deposits from virtually any surface. Benefits Affordable Biodegradable Very low NVR No harmful fumes All natural ingredients No petroleum distillates Applications This high purity limonene may be used for critical residue
- Type: Solvent / Solvent-based
- Features: VOC Compliant
Find Suppliers by Category Top
More Information Top
-
Sustainability assessment of stabiliser systems for use in PVC pipes
However, the biodegradable wax may have disappeared from the PVC pipe at the time of recycling whereas a more persistent wax may still be able to function during the recycling process into a new PVC product and hence be the preferred additive.
-
3D Printing of Scaffolds for Tissue Regeneration Applications
This is problematic as the non- biodegradable wax residuals may contaminate the scaf- fold resulting in unsolicited effects.[148] However, the com- pany TEOX Ltd. has developed new biocompatible waxes, BioBuild and BioSupport, to be used as mold materials for wax printing…
-
Energy from waste and biomass
The 25 litre box comes as a flat-pack and contains a waterproof biodegradable wax layer on the inside.
-
Compositions comprising low molecular weight polyhydroxyalkanoates and methods employing same.
Polyhydroxyalkanoate compositions including hot melt adhesive compositions, biodegradable wax compositions and protective coating compositions are described, and include a low mol. wt. polyhydroxyalkanoate, a terminally-modified polyhydroxyalkanoate or both.
-
News items from around the world
Paramelt Syntac BV, The Netherlands ‘ Biodegradable wax coated packaging’ .
-
Quality control of a typical "pasta" filata cheese by FT-IR spectroscopy.
112 cheese samples were coated with biodegradable wax or paraffin and stored for 90 or 120 days.
-
Startup-Crowdfunding and Crowdinvesting: A Guide for founders
Also, myClenaer for the complete cleaning of a limousine needs maximally 250 mls of one 100 % of biodegradable wax emulsion - without dirt and waste water.
-
In situ lubricant degradation in Antarctic marine sediments. 1. Short‐term changes
The biodegradable C18 wax esters were highly branched and did not undergo extensive degradation; in con- trast, C16 wax esters, which were present to a minor degree, underwent extensive degradation.
-
In vivo assessment of new resorbable PEG–PPG–PEG copolymer/starch bone wax in bone healing and tissue reaction of bone defect in rabbit model
A new biodegradable bone wax substitute with the potential to be used as a bone filling material.
-
Preparation and characterization of PEG–PPG–PEG copolymer/pregelatinized starch blends for use as resorbable bone hemostatic wax
A new biodegradable bone wax substitute with the potential to be used as a bone filling material.
Indicates content that may require registration and/or purchase.