Products/Services for Bismaleimide BMI Adhesive
-
Industrial Adhesives - (1384 companies)Industrial adhesives consist of hot melt adhesives, epoxy adhesives, polyurethane adhesives, sealants, thermoset adhesives, UV curing adhesives, silicon adhesives, acrylic adhesives and other related industrial products. How to Select Industrial...Substrate / Material CompatibilityDissimilar SubstratesIndustry -
Epoxy Adhesives - (549 companies)Epoxy adhesives are chemical compounds for joining components. They require clean surfaces and are valued for their toughness and resistance to chemical and environmental damage. Epoxy adhesives are very common thermoset adhesives used in a wide... -
Adhesive Tapes - (933 companies)Adhesive tapes are used to assemble materials or parts together using a sticky chemical bond. Adhesive tapes are made by coating a backing or carrier (paper, plastic film, cloth, foam or foil) with an adhesive on a web or roll coater. Adhesive tapes... -
Acrylic Adhesives and Acrylate Adhesives - (197 companies)Description. Acrylic adhesives and acrylate adhesives provide excellent environmental resistance and fast-setting times when compared to other resins systems. They are created by polymerizing acrylic or methylacrylic acids through a reaction... -
Polyurethane Adhesives and Sealants - (322 companies)Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems. Polyurethane adhesives and sealants provide excellent flexibility, impact resistance... -
Specialty Adhesives, Sealants, and Compounds - (315 companies)Specialty adhesives, sealants and compounds are specialized and/or proprietary products with unique chemistries, cure technologies and/or compositions. Specialty adhesives, sealants, and compounds are specialized and/or proprietary products...
-
Thermoset Adhesives - (143 companies)Thermoset adhesives are crosslinked polymeric resins that are cured using heat and/or heat and pressure. They are used for high load assemblies and in severe service conditions. Thermoset adhesives are crosslinked polymeric resins that are cured...
-
Rubber Adhesives and Sealants - (182 companies)Types of Rubber Adhesives and Sealants. Rubber adhesives and sealants are highly flexible, natural or synthetic materials that are used to join components or fill gaps between seams or on surfaces. Natural rubber is based on polyisoprene. Synthetic...
-
Silicone Adhesives and Sealants - (336 companies)Features. Silicone adhesives and sealants have a high degree of flexibility and a very high temperature resistance (up to 600 F), but lack the strength of other epoxy or acrylic resins. They are based upon silicone elastomeric technology. Silicone...
-
Polysulphide Adhesives and Sealants - (22 companies)Polysulphide adhesive resins and sealants provide a flexible and chemically resistant adhesive or sealant. Polysulphides are a type of chemical compound that is based on a structure having chains of sulphur atoms. Polysulphide elastomer...
Product News
-
Beijing Grish Hitech Co., Ltd.
Fiber Adhesive Special Properties. Long life after mixing, easy to operate, low skin allergy, easy to seep into the fiber beam, when cured, the color turns from amber to crimson. Fiber adhesive is generally recommended for other super-thick sections. When using, recommend turning it into colloid at room temperature or slightly higher dry room temperature, then raising the temperature to make it completely cured. It is suitable for brushing, dripping, watering, or mechanical drip process. (read more) -
Ellsworth Adhesives
Need Adhesives for Filter Assembly? In search of high-performance adhesive and dispensing solutions? Ellsworth Adhesives has exceptional offerings including filter assembly applications for gasketing, die cut materials, and adhesives. We offer EVAs, polyamides, polyesters, polyolefins/APAOs, polyurethanes, pressure sensitive adhesives (PSA), silicones, urethanes, and more. Ellsworth Adhesives also offers the equipment needed to dispense adhesives for your air, oil, and water filter assembly application needs. Click to learn more. (read more)Browse Polyurethane Adhesives and Sealants Datasheets for Ellsworth Adhesives -
ELANTAS North America LLC
Adhesives for Specialty Applications Adhesives for Specialty Applications. ELANTAS offers. Adhesives for specialty filtration applications. Performance and industrial adhesives. Epoxylite (R) Hi-Temp adhesives for aerospace and aviation. Specialty adhesive primers. Depending on your individual requirements, we offer different search and selection functions to help you find the appropriate material. The listed products are an extract from our actual product portfolio. More products are available on request. Chemistry. From our... (read more)Browse Industrial Adhesives Datasheets for ELANTAS North America LLC -
Ellsworth Adhesives
Industrial Bonding & Lamination Adhesives Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)Browse Industrial Adhesives Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives
Replace Mechanical Fastening with Adhesives Many truck and trailer manufacturers are making the switch to adhesives instead of traditional welding and fastening. Lowering fuel cost, wind drag, and weight has become an important component in manufacturing specialty vehicles. Parker LORD (R) offers a variety of acrylic, epoxy, and urethane structural adhesives. With help from an industry expert, Ellsworth Adhesives can assist you with product selection and implementing a new production process. (read more)Browse Acrylic Adhesives and Acrylate Adhesives Datasheets for Ellsworth Adhesives -
ELANTAS North America LLC
Custom Thermoset Adhesives ELANTAS PDG, Inc. manufactures custom thermoset adhesives to match your specifications. (read more)Browse Thermoset Adhesives Datasheets for ELANTAS North America LLC -
Ellsworth Adhesives
Ellsworth Adhesives Line Card The Ellsworth Adhesives Line Card offers information on our company, technical distribution centers, value-added services offered, the divisions of Ellsworth Adhesives, ePlus Inventory Solutions, and a list of material manufactureres and equipment and accessories manufacturers. (read more)Browse Uncategorized Products Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives
Improve Aircraft Manufacturing with Adhesives Ellsworth Adhesives offers a wide range of ISO 9001, MIL-SPEC, and AS9120B certified adhesives for both interior and exterior aircraft applications. These products are designed for construction, repair, and maintenance of aircraft structures, engines, and systems. From fire retardant adhesives and metal bonding to interior electronics and honeycombing, we provide durable, high-performance solutions for. every aerospace need. Our expert Engineering Sales Representatives are ready to help you... (read more)Browse Silicone Adhesives and Sealants Datasheets for Ellsworth Adhesives -
Ellsworth Adhesives
Need an alternative to liquid adhesive? TapeCase, a division of Ellsworth Adhesives, is a 3M Preferred Converter that works with 3M tapes and foams daily. A good alternative to liquid adhesives, 3M tapes and foams can be cut into intricate geometries to fit your application needs. Our 3M tape and film solutions include thermal interface materials, VHB TM Foam Tapes, conductive tapes, rubber, double-sided tapes, and much more. Click to learn more. (read more)Browse Adhesive Tapes Datasheets for Ellsworth Adhesives -
Adhesives.org
Adhesive & Sealant Application Videos Adhesives.org is your ONE SOURCE for Adhesive & Sealant VIDEOS featuring new products, market-specific applications, and solutions to the most demanding fastening & bonding challenges. (read more)Browse Standards and Technical Documents Datasheets for Adhesives.org
-
Development of Polybenzimidazole-Based
High-Temperature Membrane and Electrode Assemblies for
Stationary and Automotive Applications
Four, single-bonded cells have been produced by Entegris Corporation using a proprietary 1- part heat curing adhesive bismaleimide or BMI .
-
Adhesively-bonded joints and repairs in metallic alloys, polymers and composite materials: Adhesives, adhesion theories and surface pretreatment
Bismaleimide ( BMI ) adhesives .
-
FY02 LDRD Annual Report
For this reason we chose a Teflon-filled bismaleimide ( BMI ) adhesive that is resistant to most solvents, including chloroform and toluene.
-
Crack spacing statistics and spalling area fractions for indented silica-coated bismaleimide (BMI)
Indentation loading of thin, continuous silica coatings adhered to Bismaleimide ( BMI ) polymeric substrates induces a concentric array of cracks in the silica coating.
-
Effect of nano-SiO2 on bismaleimide composite
They are surface treated, by using an added silane-based coupling agent, to give excellent interfacial adhesion to the bismaleimide ( BMI ) matrix.
-
Study on thermo-oxidative stability of nano-SiO2/bismaleimide composite
They are surface treated, by using an added silane- based coupling agent, to give excellent interfacial adhesion to the bismaleimide ( BMI ) matrix.
-
Thermo-oxidative stability of Nano-SiO2 /bismaleimide composite
They are surface treated, by using an added silane-based coupling agent, to give excellent interfacial adhesion to the bismaleimide ( BMI ) matrix.
-
Dynamic mechanical analysis of nano-SiO2 /bismaleimide composite
They are surface treated, by using an added silane-based coupling agent, to give excellent interfacial adhesion to the bismaleimide ( BMI ) matrix.
-
Surface modification of polytetrafluoroethylene films by plasma pretreatment and graft copolymerization to improve their adhesion to bismaleimide
The study reported here aimed to improve the adhesion of PTFE to bismaleimide ( BMI ).
-
Advanced Materials for Applied Science and Technology II
Bismaleimide BMI resins are used extensively as an adhesive for bonding the reinforcing fibres because of its low shrinkage after curing and good serviceability at elevated temperatures (up to 350°F).
Indicates content that may require registration and/or purchase.