-
Supplier: Accuris
Description: A-17 Bulb, Medium Screw Base
-
Supplier: bulbs.com
Description: CEC Industries brand automotive lamp. 17.1 Watts and 28 volts. S-8 size and shape, single contact bayonet base. Match number 1591 with your current lamp to get an exact match
- Lamp Power: 17.1 watts
- Rated Average Life: 1,000 hours
- Mean Lumens: 188.34 lm
-
Supplier: bulbs.com
Description: CEC Industries brand automotive lamp. 17.08 Watts and 28 volts. S-8 size and shape, single contact bayonet base. Match number 1691 with your current lamp to get an exact match
- Lamp Power: 17.08 watts
- Rated Average Life: 1,000 hours
- Mean Lumens: 188.34 lm
-
-
Supplier: bulbs.com
Description: CEC Industries Brand miniature lamp. 17.92 Watts and 28 volts. S-8 size and shape, single contact bayonet base. Match number 2232 with your current lamp to get an exact match
- Lamp Power: 17.92 watts
- Rated Average Life: 2,000 hours
- Mean Lumens: 226.008 lm
-
Supplier: bulbs.com
Description: CEC brand miniature lamp. 7.17 Watts and 12.8 volts. T5 size and shape, wedge base. Match number 918 with your current lamp to get an exact match
- Lamp Power: 7.17 watts
- Rated Average Life: 500 hours
- Mean Lumens: 81.614 lm
-
Supplier: Newark, An Avnet Company
Description: PUSHBUTTON BULB T+OPTIONS
-
Supplier: Accuris
Description: S-6 Bulb, Candelabra Screw Base C-7 Bulb, Candelabra Screw Base
-
Supplier: Radwell International
Description: ARCHIPELAGO LIGHTING Lighting LA17C24024K1
-
Supplier: Newark, An Avnet Company
Description: BULB
-
Supplier: Cable & Supplies, Inc.
Description: Energy Efficient LED Flood Light Replaces Incandescent Bulb • Dimmable • Suitable for Indoor/ Outdoor Enclosed Locations
- Lamp Power: 17 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 5,000 K
- Mean Lumens: 1,300 lm
-
Supplier: Newark, An Avnet Company
Description: LED, BLUE, 17MCD, 470NM; Bulb Size:-; LED Color:Blue; Luminous Intensity:17mcd; Viewing Angle:135°; Forward Current If:5mA; Forward Voltage:2.9V; LED Mounting:SMD; Lens Shape:Square; Wavelength Typ:470nm; Packaging:Cut Tape; MSL:- RoHS Compliant: Yes
-
Supplier: Cable & Supplies, Inc.
Description: Energy Efficient LED Flood Light Replaces Incandescent Bulb • Dimmable • Suitable for Indoor/ Outdoor Enclosed Locations
- Lamp Power: 17 watts
- Rated Average Life: 25,000 hours
- Color Temperature: 3,000 K
- Mean Lumens: 1,300 lm
-
Supplier: Newark, An Avnet Company
Description: 61430 W/7514-3 BLK/BULB& 1447 PLUG
-
Supplier: Accuris
Description: LAMP BULB TETENTION SYSTEM
-
Supplier: Vulcan Electric Co.
Description: Circulation Heater assemblies. Temperature adjustment ranges: 0 °F (-18 °C) to 100 °F (38 °C), 60 °F (16 °C) to 250 °F (121 °C) 100 °F (38 °C) to 550 °F (288 °C Features: Control switch can be located away from sensor Switching capacity to 30 amperes
- Temperature Set Point Range: 0 to 550 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Powell Electronics, Inc.
Description: TLA, LENS, CLEAR, BLACK CAP
-
Supplier: Accuris
Description: LAMP FLUORESCENT TRADE NO. F40T12/CW/IS OR F40T17/CW/IS, INSTANT START, 40 WATT T-12 OR T-17 BULB (60") COOL WHITE, MOGUL BIPIN BASE (DETAIL SPECIFICATION)
-
Supplier: ECO Light LED
Description: This 60° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 17W LED bulb
- Lamp Power: 17 watts
- Rated Average Life: 35,000 hours
- Color Temperature: 6,000 K
- Diameter: 125.98393196867674 mm
-
Supplier: ECO Light LED
Description: This 120° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 17W LED bulb
- Lamp Power: 17 watts
- Rated Average Life: 35,000 hours
- Color Temperature: 6,000 K
- Diameter: 125.98393196867674 mm
-
Supplier: SAE International
Description: This SAE Standard covers the performance and functional requirements of the lamp bulb retention system applicable for use in motor vehicles.
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 5.60 Height: 17.00 Extension: 4.3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Opaque Dark Smoke Product Name: Outdoor Light Glass: Ivory Art
- Light Fixture Wattage: 60.00000000000001 watts
- Application: Outdoor, Residential
-
Supplier: ECO Light LED
Description: This 60° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 17W LED bulb
- Lamp Power: 17 watts
- Rated Average Life: 35,000 hours
- Color Temperature: 3,500 K
- Diameter: 125.98393196867674 mm
-
Supplier: ECO Light LED
Description: This 120° PAR38 LED Bulb has a projected life span of over 35,000 hours and is designed to plug directly into 100-240VAC power, making it an Eco-friendly, power saving alternative to incandescent, halogen, and fluorescent bulbs. At 15¢ per kWh the cost to power this 17W LED bulb
- Lamp Power: 17 watts
- Rated Average Life: 35,000 hours
- Color Temperature: 3,500 K
- Diameter: 125.98393196867674 mm
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PILOT DEVICE, LENS AMBER, STYLELB- 6715C31G17. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 039753-BULB128-1 Packaging: Tube/Rail Mounting: Through Hole Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: TO-262 Maximum Current
- Polarity: NPN
- Features: Other
- Package Type: SOT3
-
Supplier: Capital Lighting, Inc.
Description: PRODUCT DETAILS / SPECS Width/Dia: 52.00 Height: 16.50 Bulb Type: Halogen/Incandescent Qty: 2 Wattage: 50 Finish: Chrome Weight: 39 Product Name: Two Light Ceiling Fan with Light, Remote Control UPC: 743928643903 Category: Ceiling Fans Glass: White Frosted Safety Rating: UL Safety Listing:
-
Supplier: Thermtrol
Description: signal. A variety of available features, a large in-stock inventory, and a surprisingly low price combine to make the Thermtrol TS Series bulb and capillary thermostat an excellent value. Features Temperature range: -30°C (-22°F) through 320°C (608°F) Durable stainless steel
- High Temperature Set Point: 86 to 608 F
- Repeatability / Tolerance: 5.4 to 18 F
- Features: Automatic Reset, Manual Reset
- Throws: Double Throw, DT
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 1025444-BULB39D-1 Packaging: Cut Reel Mounting: SMD (SMT) Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: 150°C (TJ) Case / Package: D2PAK Maximum Current
- Polarity: NPN
- Features: Other
- Package Type: SOT3
-
Supplier: GE Lighting
Description: INSIDE FROST COLOR 120 V VOLTAGE RATING 60 STANDARD PACKAGE 150 W WATTAGE E26 MEDIUM SCREW BASE TYPE 1000 LIFE IN HOUR A21 SHAPE DESIGNATION 2100 LUMEN INTENSITY C17 FILAMENT TYPE BULB MATERIAL SOFT GLASS BULB DIAMETER 2.625 INCH
- Lamp Power: 150 watts
- Rated Average Life: 1,000 hours
- Filament Type: C-17
- Features: Incandescent Lamps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Incandescent Bulb - 6V AC/DC
- Features: Incandescent Lamps
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: Green Lighting LED
Description: UL approved, High Power 7 Watt LED A19 Bulb great for general lighting. Equivalent: 65 Watt Incandescent. UL, CE, FCC & GS Approved Two Year Warranty against mfg defects RoHS compliant Not for use in enclosed fixture or to be exposed to water
- Lamp Power: 7 watts
- Mean Lumens: 400 lm
- Rated Average Life: 50,000 hours
- Features: Other Lamp Bases
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: MaxLite
Description: While standard incandescent marquee bulbs for signage in hotels, casinos and amusement parks are 10 to 15 watts, MaxLite's LED Marquee bulb is a nominal 2 watts. The color of the LED Marquee bulb is also the same warm color and brightness you have come to expect with an
- Color Temperature: 2,700 K
- Color Rendering Index: 80
- Features: Other Lamp Bases
-
Bipolar RF Transistors - Discrete Semiconductor Products - Transistors - Bipolar (BJT) -- BULB742C-1
Description: TRANS NPN 400V 4A I2PAK
- VCEO: 400 volts
- IC(max): 4,000 milliamps
- Features: General Purpose BJT, Other
- Packing Method: Shipping Tube / Stick Magazine
Find Suppliers by Category Top
Featured Products Top
-
- Local mount for ambient sensing; 22 amp @ 125/250/480 VAC; 15 - 140?F (-10 to +60?C); UL, CSA & ATEX approved Barksdale TXR-L2S-10-Q10 - Line Sensing Remote bulb & capillary; 22 amp @ 125/250/480 VAC; 25 - 325?F (-4 to +163?C); UL, CSA & ATEX approved (read more)
Browse Industrial Heaters Datasheets for Gaumer Process
More Information Top
-
Synthesis and properties of Tris(trimethylgermyl)aluminium
22 %)als also through alkaline hydrolysis of (4 a) (Ausb. 70 %) obtain one 01, Kp=90"C/17 mbar the Barrelenon (colorless then (6) ( ball tube); ' H-NMR (CDCI3):6=1.86 (d, J=3Hz; 2H, CHI) 6.60, 3.76…
-
Bicyclo[2.2.2]octa‐5,7‐dien‐2‐on ("Barrelenon"︁)
22 %)als also through alkaline hydrolysis of (4 a) (Ausb. 70 %) obtain one 01, Kp=90"C/17 mbar the Barrelenon (colorless then (6) ( ball tube); ' H-NMR (CDCI3):6=1.86 (d, J=3Hz; 2H, CHI) 6.60, 3.76…
-
Improved detection of iris severe mosaic virus in secondarily‐infected iris bulbs
However, the detectability of ISMV increased during storage of the bulbs at temperatures c . 17 °Cand was reliable after about 5 months (Van der Vlugt et al., 1988).
-
Overseas technical literature introduction
Is the 63.5 X 92.5mm = 1, 17 2 c c side valve engine of pipe .
-
Effects of exogenous gibberellins and paclobutrazol on floral stalk growth of tulip sprouts isolated from cooled and non‐cooled tulip bulbs
ing date of bulb nents 5° C / 17 °C .
-
To the theory of the closed resonator
AWld c after ball functions is now also developed where 17 the through (28) or (29) GroBe defined denoted, so, the condition equation fur also follows the factor abhangigen of r (41) when x3 r at position of r is set in…
-
Studies on the nature of sweat gland ‘fatigue’ in the goat
Recovery of the sweat response was observed, however, if the animals were removed from the hot environment and placed in an environment of 220 C / 17 ' C (dry bulb /wet bulb).
-
Respiration of mitochondria isolated from tulip bulbs stored at 5 and 17°C
No significant differences lor the \',,,, with succinate of mitochondria from 5' C and 17 °C- stored bulbs were recorded.
Indicates content that may require registration and/or purchase.