Products/Services for CAV Injection Pump

  • Injection Pumps-Image
    Injection Pumps - (108 companies)
    Injection pumps are designed to inject measured amounts of fluid into a reservoir or production system. They are often used in vehicles for pumping fuel into the cylinders of the engine. Injection pumps are positive displacement pumps that use...
  • Liquid Handling Pumps-Image
    Liquid Handling Pumps - (2272 companies)
    Industrial liquid handling pumps are classified in many different ways, and are distinguished by the media pumped and the fluid motive mechanism (dynamic or displacement). Pumps, in their simplest form, are machines for moving liquids. Industrial...
  • Gaskets and Gasketing-Image
    Gaskets and Gasketing - (1427 companies)
    Gaskets are used to prevent fluid or gas leaks by providing a barrier between two mating surfaces.
  • Steam Injection Heaters-Image
    Steam Injection Heaters - (26 companies)
    Steam injection heaters inject steam into a system to maintain or raise temperature levels. Steam injection heaters use a special system of perforated injection tubes to force steam into a liquid or slurry to provide almost instantaneous transfer...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  •  
    Water Pumps - (863 companies)
    Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport. Water pumps move water that does not contain...
  •  
    Hand Pumps and Foot Pumps - (292 companies)
    Hand pumps and foot pumps are manually operated pumps that can driven by hand or foot via a handle or lever. Hand pumps and foot pumps are manually operated pumps driven by hand or foot via a handle or lever. This manual external force actuates...
  •  
    Centrifugal Pumps - (1170 companies)
    Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force. Centrifugal pumps are dynamic pumps which move fluids through a system using one or more...
  •  
    Metal Injection Molding (MIM) Services - (197 companies)
    Metal injection molding (MIM) services use a powder metallurgy process to manufacture metal parts. Metal injection molding (MIM) services use a powder metallurgy process to manufacture metal parts. Although metal injection molding uses metal powder...
  •  
    Chemical Pumps - (544 companies)
    Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps. Chemical pumps are designed to move and withstand chemicals and chemical slurries. They are designed and constructed to handle...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products
Agilent Technologies - Vacuum Products