Products/Services for CCD Wv Bl90e
-
CCD Cameras - (496 companies)CCD (couple-charged device) cameras are a type of image capture device that utilize an image sensor to register visible light as a recordable electronic signal to visually archive captured stills and video. Of the three types of digital cameras...
-
CCD Image Sensors - (63 companies)Charged coupled device (CCD) image sensors are electronic devices that are capable of transforming a light pattern (image) into an electric charge pattern (an electronic image). CCD (charge coupled device) image sensors are electronic devices...
-
UV Cameras - (28 companies)UV cameras are video cameras that record images in ultraviolet radiation by the use of a UV-pass filter, a quartz lens, a CCD image sensor, and specialty illumination techniques. UV cameras are a style of video camera that have been optimized...
-
CMOS Cameras - (210 companies)Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer...
-
CMOS Image Sensors - (90 companies)Complementary metal oxide semiconductor (CMOS) image sensors operate at lower voltages than CCDs, reducing power consumption for portable applications. Analog and digital processing functions can be integrated readily onto the CMOS chip, reducing...
-
Vision Sensors - (157 companies)...insufficient for some high-quality imaging requirements. Cooled Sensor: Sensors are actively cooled by a Peltier element or other method. This is essential for some CCD image sensors, as cooling reduces "dark current" noise and improves sensitivity. Dome...
-
Videoscopes - (117 companies)Videoscopes are equipped with a CCD chip and focusable lens assembly that relays images from bores and cavities to a display. The camera is embedded in the tip of the scope and uses CCD technology rather than optical relay components (borescopes...
-
Board Cameras - (33 companies)...their optical recording devices--aperture, lens, and image sensor--directly attached to a printed circuit board with typical input/output. As such, most board cameras are small in size --registering just 1/3" in lens diameter. CCD image sensors are most...
-
Camera Repair Services - (5 companies)Camera repair services refurbish digital or film-based cameras / video cameras to their original operating condition.
-
Video Cameras - (1613 companies)...the four colors to create an estimate of the correct color. Any inaccuracy is measured as interpolation. These types of cameras use CCD, CMOS, or CID image sensing technology. Images credit: Cambridge in Colour. CCD. Charge coupled devices (CCDs...
Product News
-
Teledyne Lumenera
Lt1265R: 12 MP High Sensitivity CCD USB 3.0 Camera inspection and machine vision. A scientific-grade variant is available for the most demanding life science applications such as ophthalmology and fluorescence. The Lt1265R can also be customized to suit OEM designs. LT1265R CAMERA PRODUCT HIGHLIGHTS: Sony ICX834 sensor with industry leading ExView HAD II Quad Tap sensor technology. Quad-Tap mode supports 15 fps at full resolution. CCD sensor with 1 " optical format providing a resolution of 4240 x 2832 using 3.1 x 3.1 mm pixels. Zero loss 128 MB RAM... (read more)Browse CCD Cameras Datasheets for Teledyne Lumenera -
Teledyne Lumenera
High Sensitivity 6.0 MP CCD USB 3.0 Camera The Lt665R is Teledyne Lumenera's latest innovative, high performance USB 3.0 CCD camera based on the solid design of the Lt365R. Easy to use, the Lt665R builds on leading edge EXview HAD II technology to deliver high quality imaging and high sensitivity in a compact camera rich in features. Low noise electronics ensure clear and sharp images. rendering details with amazing accuracy. Its superior responsiveness positions it as a good choice for Near-Infrared (NIR) imaging. This camera is ideal... (read more)Browse CCD Cameras Datasheets for Teledyne Lumenera -
Electro Optical Components, Inc.
High Sensitivity Scientific Mini Spectrometer The EOC-SI-6500 has a tailor designed ultra-low noise CCD signal processing circuit inside, resulting in first-class quantitative noise that is much lower (3x). Detector?2048 x64 pixel back-thinned CCD, cooled down to -15 ?. Spectral range: 190-1100nm. Ultra-low noise CCD signal processing circuit with Ultra-high dynamic range, Ultra-low Etalon effect and a Quantum efficiency >90%. EOC-SI-6500 receive lights via SMA905 connector or free space, and it outputs spectrum data via USB2.0/UART... (read more)Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
Omnetics Connector Corporation
Taking the lead in ruggedised portable electronics Small, lightweight, and known for its high-reliability performance, the. Nano-D connector is taking the lead in ruggedised portable electronics. New charge-coupled device (CCD) and enhancement mode gallium nitride (eGaN) circuits offer significantly higher signal and switching speeds in smaller, lightweight designs that operate on very low voltages and demand very little current. Existing silicon chip designs. will continue to serve in many of our devices, but we are starting to see older CCDs... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
FAULHABER MICROMO
Brushless Motor Series 2232 / 2250 MICROMO is pleased to announce a new 22mm innovation that extends the portfolio of the BX4 range of four pole brushless DC servomotors from FAULHABER. The series 2232 / 2250 BX4 CSD/CCD is the world 's most compact drive with an integrated motion controller. This new series combines all the advantages of the BX4 four pole brushless technology with a single axis motion controller. High reliability, high torque, compact slotless design with no cogging torque, and robust construction without... (read more)Browse DC Servomotors Datasheets for FAULHABER MICROMO -
Hangzhou X-mag Inc.
Injection services Angle Deviation. * Magnetic Properties Inspection with Hysteresis Machine. * Flux Value Measurement with HH Coil. Dimensional Inspection: * OMM. * CMM. * CCD Workshop. * Height Indicator. Coating Inspection: * Coating Thickness Test (X-Ray or Metallographic Microscope). * Coating Hardness Test. * Salt Spray Test. * X-Ray Coating Thickness Test. Environmental Reliability Test: * PCT. * HAST. * High-Low Temperature-Humidity Test. * Drop test. Appearance/Physical Inspection: * Electronic magnifying... (read more) -
Daheng New Epoch Technology, Inc.
GCO-26 Object-Telecentric Micro-vision Lenses GCO-2606/2607 Series are applied for various types of cameras including 1,300,000 or more pixels (4.65 mm/ pixel). Higher resolution and contrast design achieve perfect image performance. This series provide accurate image for high-end detection and alignment applications. ? Support million pixels, more than 1,300,000 pixels ? High resolution for the full field ? Using internal reflection scattering design to reduce hot point. ? Large NA and contrast ? Compatible 2/3 " CCD or less (read more)Browse Optical Lens Assemblies Datasheets for Daheng New Epoch Technology, Inc. -
Electro Optical Components, Inc.
The Best Hyperspectral Imager / Camera The EOC-SI-2500 Series uses: 2500-10 - 1920 X 1200 CCD pixel high performance imager. 2500-17 - SWIR cooled to -15 C with super SNR. EOC-SI-2500 Series is designed to be a stable temperature optical bench that ensures uniformity and sensitivity. They are widely used in labs, the field, industry, agriculture, forestry, satellite, and remote sensing applications. An entire series of Lightweight, Compact Spectrometers is available from Electro Optical Components. (read more)Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
Andover Corporation
Motorized Filter Wheels Andover Corporation's filter wheels are used for a host of applications, including color CCD photography, fluorescence microscopy, and photometry. Two 4" dia, wheels are available: one which accepts six 25mm filters, and one which accepts twelve 12.5mm filters. Remote or Manual Operation. Filter selection can be made manually from push buttons on the unit, or remotely from either a USB 2.0 or RS-232 interface. Interchangeable Filter Wheels. The 4" dia. wheel is easily changed, allowing quick... (read more)Browse Filter Wheels Datasheets for Andover Corporation -
Konica Minolta Sensing Americas, Inc.
Instrument Systems Display Measurement measurement of luminance, radiance, back-lit panel graphics and the color of displays. The Instrument Systems DTS140 Spectroradiometer, with its back-lit CCD detector, is based on the CAS 140CT/CAS 140D array spectrometer. The Instrument Systems DTS140 Spectroradiometer returns highly accurate results when measuring any type of display technology from LED displays and CRT to LCD and OLED. Click here for model overview... (read more)Browse Radiometers Datasheets for Konica Minolta Sensing Americas, Inc.