-
Supplier: Heyco Metals, Inc.
Description: Rolling Three rolling mills to cover customer orders both large and small. One Sundwiger Eisenhuette split-housing 20-hi reversing rolling mill with air wiping, automatic shape measurement and control, automatic contactless gauge control and filtration to 1 micron absolute. This mill received a
- CDA Grade: 110
- Coil Stock: Yes
- Elongation: 3 to 40 %
- Overall Thickness: 0.0020 to 0.0640 inch
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: These metals have excellent corrosion resistance and high electrical and thermal copper conductivity. Lucas-Milhaupt stocks many copper filler metals including oxygen-bearing, oxygen-free and specialty alloys in wire, strip, paste and powder form.
- Approvals / Conformance: ASTM / UNS, AWS, Other
- Brazing Filler Alloys: Copper Alloy Braze
- Conductivity: 5.86E11 µS/cm
- Form / Shape: Paste, Powder, Preform, Solid Wire, Strip / Sheet / Foil
-
Supplier: Accuris
Description: COPPER SHEET, STRIP, AND PLATE Soft Annealed (CDA 110)
-
-
Supplier: SAE International
Description: This specification covers unalloyed copper in the form of sheet, strip, and plate.
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Corporation Win Source Part Number: 1196692-LM110 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Intersil Corporation Win Source Part Number: 1187577-IRFF110 Manufacturer Homepage: www.intersil.com/cda /home RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1190544-ISL98003INZ- 110 Packaging: Tray Number of Channels: 3 Resolution: 8 Categories: Integrated Circuits Supplier Device Package: 80-TQFP-EP (12x12) Status: Obsolete Manufacturer
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations,
- Applications: Automotive / Vehicular, Construction & Building / Architectural, Electrical / HV Parts
- CDA Grade: 110
- Features: Cold Finished / Rolled, Corrosion Resistant, Extruded, Heat Resistant
- Overall Length: 144 inch
-
Supplier: Daemar Inc.
Description: DMR Copper Shim Stock is a 110 alloy material in the annealed (soft) condition. Copper shim meets the following specifications; CDA-110, MIL-C12168, QQC- 576. Copper shim is available in thicknesses from .001" to .010" in standard packages 6" x 100" cans. Special slit widths are
- Material: Other
- Thickness: 1.00E-3 to 0.0100 inches
- Type: Shim Stock
-
Supplier: Waytek, Inc.
Description: Not packaged for retail use. For retail product, see item 78258 Blue Sea Systems 2104B PowerBar BusBar - Bulk Packaging Category: Busbars Manufacturer: Blue Sea Systems 300VAC or 48VDC Maximum Voltage Continuous Rating of 545A AC or 600A DC 3/8"-16 stud terminal Reinforced polycarbonate base
- Voltage Configuration: Other Configuration
-
Supplier: Waytek, Inc.
Description: Blue Sea Systems 2701 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 5 screw terminals Tin-plated copper CDA 110 / UNS 11000 Bus Material Blue Sea dualbus busbar cover 2709 sold
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Busbars and Busways - Blue Sea Systems 2702 DualBus Busbar, 10 circuit, 100A, 300VDC, 48VDC -- 78244Supplier: Waytek, Inc.
Description: Blue Sea Systems 2702 DualBus Busbar Category: Busbars Manufacturer: Blue Sea Systems Combines Negative and positive buses on one block 300VAC or 48VDC Maximum Voltage 10 screw terminals per bus #8-32 screw terminal Tin-plated copper CDA 110 / UNS 11000 Bus Material
- Busbar (Conductor) Material: Copper
- Voltage Configuration: Other Configuration
-
Supplier: Waytek, Inc.
Description: Blue Sea Systems 2305 Mini BusBar Category: Busbars Manufacturer: Blue Sea Systems Great for limited space applications 300VAC or 48VDC Maximum Voltage #10-32 stud terminal Reinforced polycarbonate base Tin-plated copper CDA 110/ UNS11000 bus material
- Voltage Configuration: Other Configuration
-
Supplier: National Bronze & Metals Inc.
Description: C11000 Electrolytic Tough Pitch Copper CDA 110 ETP, ASTM B124, ASTM B152, ASTM B187, ASTM B188, ASTM B272 High electrical and thermal conductivity, good corrosion resistance and solderability. C11000 is used for welding fixtures, anodes, bus bar in electrical power installations,
- Applications / Industry: Circuit Breakers, Contactors, Electronics (IC Packaging / Interconnect), Switches / Relays
- Conductivity: 101 %IACS
- Form / Shape: Application Specific / Custom, Bar Stock, Block / Billet, Rod Stock
- Length: 144 inch
-
Supplier: Bunting Bearings, LLC
Description: C86300 Manganese Bronze is a non-lead “GREEN” Alloy Manganese Bronze CDA 863 SAE 430B ASTM B505 Manganese bronze is a very hard and strong bronze. Good applications include heavy earth moving equipment, roll neck bearings, and machine tool bearings. Solid
- Applications: Bearings (BQ)
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
- Standards / Specifications: SAE
-
Supplier: Win Source Electronics
Description: Manufacturer: Renesas Electronics America Inc. Win Source Part Number: 1189531-ISL28005FH10 0Z-T7 Packaging: Tape and Reel Mounting Style: SMD -3db Bandwidth: 110kHz Supply Current: 50µA Amplifier Type: Current Sense Slew Rate: 0.76V/µs Current
- Bandwidth: 0.1100 MHz
- Input Bias Current (IBIAS): 4.7 µA
- Input Offset Voltage (VOS): 1.2 millivolts
- Operating Temperature: -40 to 125 C
-
Supplier: Bunting Bearings, LLC
Description: C95500 Aluminum Bronze is a non-lead “GREEN” Alloy Nickel Aluminum Bronze CDA 955 9D ASTM B505 Aluminum bronze is a very hard, strong, abrasion resistant bronze whose physical properties remain good at elevated temperatures
- Applications: Bearings (BQ)
- Overall Width / OD: 1 to 8 inch
- Shape / Form: Semi-finished Shape / Mill Stock, Bar Stock, Rod / Round Bar Stock
Find Suppliers by Category Top
More Information Top
-
Report on Bending Stress Relaxation Round Robin
Cold-rolled copper alloys CDA 110 (ETP copper) and CDA 260 (70-30 brass) at thicknesses of 0.05, 0.1, and 0.25 cm were utilized.
-
Monitoring Corrosion Behavior of a CU-CR-NB Alloy by Multielectrode Sensors
The corrosion characteristics of the Cu-Cr-Nb alloy were compared with those of an electrolytical copper ( CDA 110 alloy) when immersed in 0.5 M solution of NaCl over a period of one month.
-
The effect of substrate surface roughness on the fracture toughness of Cu/96.5Sn-3.5Ag solder joints
Fracture toughness measurements were made us- ing chevron notch four-point bend samples (Fig. 1) prepared from 1/2 inch (12.7 mm) square CDA 110 copper.
-
Specific design considerations for AC induction motors connected to adjustable frequency drives
TABLE I LOSSES DISTRIBUTION UNDER VARIOUS ROTOR DESIGNS Standard rotor bars ( CDA 110 , 100% Conductivity) Losses(kW) .
-
Designing more efficient large industrial induction motors by utilizing the advantages of adjustable speed drives
TABLE I LOSSES DISTRIBUTION UNDER VARIOUS ROTOR DESIGNS Standard rotor bars ( CDA 110 , 100% Conductivity) Losses(kW) .
-
ZIMR3604P125
0 ( CDA 110 .
-
ZCP2012IBSCLM
The assemblies brazed/soldered for this test consisted of 3.2mm (0.125in) thick x 31.8mm (1.25in) wide x 127mm (5in) long CDA 110 copper and 3003 aluminum specimens.
-
ZCP2012IBSC487
The assemblies brazed/soldered for this test consisted of 3.2mm (0.125in) thick x 31.8mm (1.25in) wide x 127mm (5in) long CDA 110 copper and 3003 aluminum specimens.
Indicates content that may require registration and/or purchase.